- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Pins | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Mode | Supply Current-Max | Access Time | Organization | Seated Height-Max | Memory Width | Density | Standby Current-Max | Memory Density | Max Frequency | Parallel/Serial | Memory IC Type | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | I2C Control Byte | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 93LC76BT-I/OTG Microchip | In Stock | - | - | YES | 6 | 6 | 2 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 93LC76BT-I/OTG | 1 | 512 words | 512 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | ROHS COMPLIANT, PLASTIC, SOT-23, 6 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | SOT-23 | 40 | 5.31 | Compliant | Yes | 3 V | Tape & Reel (TR) | e3 | Yes | EAR99 | Matte Tin (Sn) | 85 °C | -40 °C | - | 8542.32.00.51 | EEPROMs | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | 3 MHz | 6 | R-PDSO-G6 | Not Qualified | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | Serial | 5.5 V | 2.5 V | 1 kB | SYNCHRONOUS | 0.003 mA | 5 ms | 512X16 | 1.45 mm | 16 | 8 kb | 0.000001 A | 8192 bit | 2 MHz | SERIAL | EEPROM | MICROWIRE | 1000000 Write/Erase Cycles | 5 ms | 200 | SOFTWARE | - | - | 2.9 mm | 1.55 mm | No | Lead Free | ||
![]() 24AA32A-I/MSG Microchip | In Stock | - | - | YES | - | 8 | 0.1 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24AA32A-I/MSG | 1 | 4096 words | 4000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | MSOP | 40 | 5.29 | Compliant | Yes | 2.5 V | Bulk | e3 | Yes | EAR99 | Matte Tin (Sn) | 85 °C | -40 °C | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | 8542.32.00.51 | EEPROMs | CMOS | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 400 kHz | 8 | S-PDSO-G8 | Not Qualified | 5.5 V | 2/5 V | INDUSTRIAL | 1.7 V | I2C | 5.5 V | 1.8 V | 4 kB | SYNCHRONOUS | 0.003 mA | 900 ns | 4KX8 | 1.1 mm | 8 | - | 0.000001 A | 32768 bit | 400 kHz | SERIAL | EEPROM | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | 1010DDDR | 3 mm | 3 mm | - | Lead Free | ||
![]() 93C46A-I/MSG Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93C46B-I/PG Microchip | In Stock | - | - | NO | - | 8 | 3 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 93C46B-I/PG | - | 64 words | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Active | DIP | NOT SPECIFIED | 5.07 | - | Yes | 5 V | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | SYNCHRONOUS | 0.002 mA | - | 64X16 | 5.334 mm | 16 | - | 0.000001 A | 1024 bit | - | SERIAL | EEPROM | MICROWIRE | 1000000 Write/Erase Cycles | 6 ms | 200 | SOFTWARE | - | - | 9.27 mm | 7.62 mm | - | - | ||
![]() 93LC86BT-I/OTG Microchip | In Stock | - | - | YES | - | 6 | 2 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 93LC86BT-I/OTG | 1 | 1024 words | 1000 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | ROHS COMPLIANT, PLASTIC, SOT-23, 6 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | SOT-23 | 40 | 5.16 | - | Yes | 3 V | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | - | 6 | R-PDSO-G6 | Not Qualified | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | - | - | - | - | SYNCHRONOUS | 0.003 mA | - | 1KX16 | 1.45 mm | 16 | - | 0.000001 A | 16384 bit | - | SERIAL | EEPROM | MICROWIRE | 1000000 Write/Erase Cycles | 5 ms | 200 | SOFTWARE | - | - | 2.9 mm | 1.55 mm | - | - | ||
![]() 93C46AT-I/SNG Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93C46BX-I/SNG Microchip | In Stock | - | - | YES | - | 8 | 3 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 93C46BX-I/SNG | 1 | 64 words | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 40 | 5.11 | - | Yes | 5 V | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | SYNCHRONOUS | 0.002 mA | - | 64X16 | 1.75 mm | 16 | - | 0.000001 A | 1024 bit | - | SERIAL | EEPROM | MICROWIRE | 1000000 Write/Erase Cycles | 6 ms | 200 | SOFTWARE | - | - | 4.9 mm | 3.9 mm | - | - | ||
![]() 24LC08BT-I/MSG Microchip | In Stock | - | - | YES | - | 8 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24LC08BT-I/MSG | 1 | 1024 words | 1000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | ROHS COMPLIANT, PLASTIC, MSOP-8 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | MSOP | 40 | 5.13 | - | Yes | 5 V | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | - | 8 | S-PDSO-G8 | Not Qualified | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | - | - | - | - | SYNCHRONOUS | 0.003 mA | - | 1KX8 | 1.1 mm | 8 | - | 0.000001 A | 8192 bit | - | SERIAL | EEPROM | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | 1010XMMR | 3 mm | 3 mm | - | - | ||
![]() 93C46BT-I/STG Microchip | In Stock | - | - | YES | - | 8 | 3 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 93C46BT-I/STG | 1 | 64 words | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SOIC | 40 | 5.07 | - | Yes | 5 V | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | SYNCHRONOUS | 0.002 mA | - | 64X16 | 1.2 mm | 16 | - | 0.000001 A | 1024 bit | - | SERIAL | EEPROM | MICROWIRE | 1000000 Write/Erase Cycles | 6 ms | 200 | SOFTWARE | - | - | 4.4 mm | 3 mm | - | - | ||
![]() 93C46BT-I/OTG Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24AA02-I/MSG Microchip | In Stock | - | - | YES | 8 | 8 | 0.1 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24AA02-I/MSG | 1 | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | ROHS COMPLIANT, PLASTIC, MSOP-8 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | MSOP | 40 | 5.23 | Compliant | Yes | 2.5 V | Bulk | e3 | Yes | EAR99 | Matte Tin (Sn) | 85 °C | -40 °C | - | 8542.32.00.51 | EEPROMs | CMOS | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | - | 8 | S-PDSO-G8 | Not Qualified | 5.5 V | 2/5 V | INDUSTRIAL | 1.7 V | I2C, Serial | 5.5 V | 1.8 V | 256 B | SYNCHRONOUS | 0.003 mA | 900 ns | 256X8 | 1.1 mm | 8 | 2 kb | 0.000001 A | 2048 bit | 400 kHz | SERIAL | EEPROM | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | 1010XXXR | 3 mm | 3 mm | No | Lead Free | ||
![]() 24AA02-I/PG Microchip | In Stock | - | - | NO | - | 8 | 0.1 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24AA02-I/PG | - | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | 0.300 INCH, ROHS COMPLIANT, PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Active | DIP | NOT SPECIFIED | 5.28 | Compliant | Yes | 2.5 V | Bulk | e3 | Yes | EAR99 | Matte Tin (Sn) | 85 °C | -40 °C | - | 8542.32.00.51 | EEPROMs | CMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | compliant | 400 kHz | 8 | R-PDIP-T8 | Not Qualified | 5.5 V | 2/5 V | INDUSTRIAL | 1.7 V | I2C | 5.5 V | 1.7 V | 256 B | SYNCHRONOUS | 0.003 mA | 900 ns | 256X8 | 5.334 mm | 8 | - | 0.000001 A | 2048 bit | 400 kHz | SERIAL | EEPROM | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | 1010XXXR | 9.27 mm | 7.62 mm | - | Lead Free | ||
![]() 24LC32A-I/STG Microchip | In Stock | - | - | YES | - | 8 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24LC32A-I/STG | 1 | 4096 words | 4000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SOIC | 40 | 5.17 | - | Yes | 5 V | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | 8542.32.00.51 | EEPROMs | CMOS | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | 2/5 V | INDUSTRIAL | 2.5 V | - | - | - | - | SYNCHRONOUS | 0.003 mA | - | 4KX8 | 1.2 mm | 8 | - | 0.000001 A | 32768 bit | - | SERIAL | EEPROM | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | 1010DDDR | 4.4 mm | 3 mm | - | - | ||
![]() 93LC46C-I/PG Microchip | In Stock | - | - | NO | - | 8 | 2 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 93LC46C-I/PG | - | 64 words | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Active | DIP | NOT SPECIFIED | 5.16 | - | Yes | 3 V | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | - | - | - | - | SYNCHRONOUS | 0.002 mA | - | 64X16 | 5.334 mm | 16 | - | 0.000001 A | 1024 bit | - | SERIAL | EEPROM | MICROWIRE | 1000000 Write/Erase Cycles | 6 ms | 200 | SOFTWARE | 8 | - | 9.27 mm | 7.62 mm | - | - | ||
![]() 93LC86CT-I/SNG Microchip | In Stock | - | - | YES | - | 8 | 3 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 93LC86CT-I/SNG | 1 | 1024 words | 1000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 40 | 5.11 | - | Yes | 3 V | - | e3 | Yes | - | Matte Tin (Sn) | - | - | - | - | EEPROMs | CMOS | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | - | - | - | - | SYNCHRONOUS | 0.003 mA | - | 1KX16 | 1.75 mm | 16 | - | 0.000001 A | 16384 bit | - | SERIAL | EEPROM | MICROWIRE | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE/SOFTWARE | 8 | - | 4.9 mm | 3.91 mm | - | - | ||
![]() 93C76C-I/SNG Microchip | In Stock | - | - | YES | - | 8 | 3 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 93C76C-I/SNG | 1 | 512 words | 512 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 40 | 5.2 | - | Yes | 5 V | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | SYNCHRONOUS | 0.003 mA | - | 512X16 | 1.75 mm | 16 | - | 0.000001 A | 8192 bit | - | SERIAL | EEPROM | MICROWIRE | 1000000 Write/Erase Cycles | 2 ms | 200 | HARDWARE/SOFTWARE | 8 | - | 4.9 mm | 3.9 mm | - | - | ||
![]() 24LC024T-I/STG Microchip | In Stock | - | - | YES | - | 8 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24LC024T-I/STG | 1 | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM, ROHS COMPLIANT, PLASTIC, TSSOP-8 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SOIC | 40 | 5.19 | - | Yes | 4.5 V | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | - | - | - | - | SYNCHRONOUS | 0.003 mA | - | 256X8 | 1.2 mm | 8 | - | 0.000001 A | 2048 bit | - | SERIAL | EEPROM | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | 1010DDDR | 4.4 mm | 3 mm | - | - | ||
![]() 93C46AT-I/OTG Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93C46C-I/SNG Microchip | In Stock | - | - | YES | - | 8 | 3 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 93C46C-I/SNG | 1 | 64 words | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 40 | 5.12 | - | Yes | 5 V | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | SYNCHRONOUS | 0.002 mA | - | 64X16 | 1.75 mm | 16 | - | 0.000001 A | 1024 bit | - | SERIAL | EEPROM | MICROWIRE | 1000000 Write/Erase Cycles | 6 ms | 200 | SOFTWARE | 8 | - | 4.9 mm | 3.9 mm | - | - | ||
![]() 24AA08-I/SNG Microchip | In Stock | - | - | YES | - | 8 | 0.1 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24AA08-I/SNG | 1 | 1024 words | 1000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 40 | 5.2 | Compliant | Yes | 2.5 V | Bulk | e3 | Yes | EAR99 | Matte Tin (Sn) | 85 °C | -40 °C | - | 8542.32.00.51 | EEPROMs | CMOS | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | 2/5 V | INDUSTRIAL | 1.7 V | I2C, Serial | 5.5 V | 1.8 V | 1 kB | SYNCHRONOUS | 0.003 mA | 900 ns | 1KX8 | 1.75 mm | 8 | 8 kb | 0.000001 A | 8192 bit | 400 kHz | SERIAL | EEPROM | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | 1010XMMR | 4.9 mm | 3.9 mm | No | Lead Free |