- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Parallel/Serial | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Page Size | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24AA16T-I/MSG Microchip | In Stock | - | - | - | - | - | - | - | YES | 8 | - | 8 | 0.1 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24AA16T-I/MSG | - | 1 | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | 40 | 5.15 | Compliant | Yes | 2.5 V | - | - | Tape & Reel (TR) | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | 85 °C | -40 °C | 1 MILLION ERASE/WRITE CYCLES | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.65 mm | compliant | - | - | - | 8 | S-PDSO-G8 | Not Qualified | - | 5.5 V | 2/5 V | INDUSTRIAL | 1.7 V | I2C, Serial | 5.5 V | 1.7 V | 2 kB | - | SYNCHRONOUS | - | 0.003 mA | 900 ns | - | - | 2KX8 | - | 1.1 mm | 8 | - | 16 kb | 0.000001 A | 16384 bit | 400 kHz | - | SERIAL | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | - | - | - | - | 1010MMMR | - | - | 3 mm | 3 mm | No | - | - | Lead Free | ||
![]() 24AA16TISTG Microchip | In Stock | - | - | - | - | - | - | - | YES | 8 | - | 8 | 0.1 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24AA16T-I/STG | - | 1 | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | 40 | 5.22 | Non-Compliant | Yes | 2.5 V | - | - | Tape & Reel (TR) | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | 85 °C | -40 °C | 1 MILLION ERASE/WRITE CYCLES | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.65 mm | compliant | 400 kHz | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 2/5 V | INDUSTRIAL | 1.7 V | I2C | 5.5 V | 1.7 V | 2 kB | - | SYNCHRONOUS | - | 0.003 mA | 900 ns | - | - | 2KX8 | - | 1.1 mm | 8 | - | - | 0.000001 A | 16384 bit | 400 kHz | - | SERIAL | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | - | - | - | - | 1010MMMR | - | - | 4.4 mm | 3 mm | - | - | - | Lead Free | ||
![]() 93AA46C-I/PG Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | 3 MHz | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1.8 V | 128 B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 93AA46AT-I/SNG Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | 3 MHz | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1.8 V | 128 B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 24AA08-I/MSG Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | 8 | 0.1 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24AA08-I/MSG | - | 1 | 1024 words | 1000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | ROHS COMPLIANT, PLASTIC, MSOP-8 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | MSOP | 40 | 5.26 | Compliant | Yes | 2.5 V | - | - | Bulk | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | 85 °C | -40 °C | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.65 mm | compliant | 400 kHz | - | - | 8 | S-PDSO-G8 | Not Qualified | - | 5.5 V | 2/5 V | INDUSTRIAL | 1.7 V | I2C | 5.5 V | 1.8 V | 1 kB | - | SYNCHRONOUS | - | 0.003 mA | 900 ns | - | - | 1KX8 | - | 1.1 mm | 8 | - | - | 0.000001 A | 8192 bit | 400 kHz | - | SERIAL | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | - | - | - | - | 1010XMMR | - | - | 3 mm | 3 mm | - | - | - | Lead Free | ||
![]() 93AA66AT-I/SNG Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93LC86C-I/PG Microchip | In Stock | - | - | - | - | - | - | - | NO | - | - | 8 | 2 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 93LC86C-I/PG | - | - | 1024 words | 1000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | 0.300 INCH, ROHS COMPLIANT, PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Active | DIP | NOT SPECIFIED | 5.19 | - | Yes | 3 V | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | 2.54 mm | compliant | - | - | - | 8 | R-PDIP-T8 | Not Qualified | - | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | - | - | - | - | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | 1KX16 | - | 5.334 mm | 16 | - | - | 0.000001 A | 16384 bit | - | - | SERIAL | EEPROM | - | MICROWIRE | 1000000 Write/Erase Cycles | 6 ms | 200 | HARDWARE/SOFTWARE | 8 | - | - | - | - | - | - | - | 9.27 mm | 7.62 mm | - | - | - | - | ||
![]() 24LC08B/SM Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11AA020T-I/CS16K Microchip Technology | In Stock | - | Datasheet | 16 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 4-UFBGA, CSPBGA | - | 4 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | e1 | - | Active | 1 (Unlimited) | 4 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | 1.8V~5.5V | BOTTOM | - | - | 1 | 5V | - | - | - | - | 11AA020 | 4 | - | - | - | 5.5V | 2/5V | - | 1.8V | Serial | - | - | 2Kb 256 x 8 | 5mA | - | 100kHz | - | - | EEPROM | Single Wire | 256X8 | - | - | 8 | 5ms | 2 kb | 0.000005A | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | 0.55mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 24LC164-I/SN Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | 8 | 0.1 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24LC164-I/SN | - | - | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | NOT SPECIFIED | 5.87 | Non-Compliant | No | 3 V | - | - | - | - | e0 | No | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | EEPROMs | CMOS | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.27 mm | unknown | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | - | - | - | - | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | 2KX8 | OPEN-DRAIN | 1.75 mm | 8 | - | - | 0.00003 A | 16384 bit | - | - | SERIAL | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 10 ms | 200 | HARDWARE | - | - | - | - | - | 1DDDMMMR | - | - | 4.9 mm | 3.9 mm | - | - | - | - | ||
![]() 93C66CX-E/SN Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | 8 | 2 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 93C66CX-E/SN | - | 1 | 256 words | 256 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 40 | 5.21 | - | Yes | 5 V | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | - | - | ALSO CONFIGURABLE AS 512 X 8 | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | compliant | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 5 V | AUTOMOTIVE | 4.5 V | - | - | - | - | - | SYNCHRONOUS | - | 0.002 mA | - | - | - | 256X16 | - | 1.75 mm | 16 | - | - | 0.000005 A | 4096 bit | - | - | SERIAL | EEPROM | - | MICROWIRE | 1000000 Write/Erase Cycles | 2 ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | - | - | - | - | ||
![]() 93AA56C-I/SNG Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | 8 | 1 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 93AA56C-I/SNG | - | 1 | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 40 | 5.2 | Compliant | Yes | 5 V | - | - | Bulk | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | 85 °C | -40 °C | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | compliant | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 2/5 V | INDUSTRIAL | 1.8 V | Serial | 5.5 V | 1.8 V | 256 B | - | SYNCHRONOUS | - | 0.002 mA | - | - | - | 128X16 | - | 1.75 mm | 16 | - | 2 kb | 0.000001 A | 2048 bit | 1 MHz | - | SERIAL | EEPROM | - | MICROWIRE | 1000000 Write/Erase Cycles | 6 ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | No | - | - | Lead Free | ||
![]() 25LC080B-I/MSG Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | 8 | 10 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 25LC080B-I/MSG | - | 1 | 1024 words | 1000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Not Recommended | MSOP | 40 | 5.26 | - | Yes | 5 V | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.65 mm | compliant | - | - | - | 8 | S-PDSO-G8 | Not Qualified | - | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | - | - | - | - | - | SYNCHRONOUS | - | 0.006 mA | - | - | - | 1KX8 | - | 1.1 mm | 8 | - | - | 0.000001 A | 8192 bit | - | - | SERIAL | EEPROM | - | SPI | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | 3 mm | 3 mm | - | - | - | - | ||
![]() 24C02A/SN Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | 8 | 0.1 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24C02A/SN | - | 1 | 256 words | 256 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 40 | 8.44 | Non-Compliant | Yes | 5 V | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | unknown | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | SYNCHRONOUS | - | 0.0035 mA | - | - | - | 256X8 | OPEN-DRAIN | - | 8 | - | - | 0.0001 A | 2048 bit | - | - | SERIAL | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 1 ms | 200 | HARDWARE | - | - | - | - | - | 1010DDDR | - | - | - | - | - | - | - | - | ||
![]() AT25160BY6-YH-T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | 8-Mini Map (2x3) | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | 20MHz | - | AT25160 | - | - | - | 5V | - | - | - | - | SPI, Serial | 5.5V | 1.8V | 16Kb 2K x 8 | 10mA | - | 20MHz | - | 80 ns | EEPROM | SPI | - | - | - | - | 5ms | 16 kb | - | - | 5MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 93LC46A-I/SN Microchip Technology | 5 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | - | 40 | 93LC46A | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | Serial | - | - | 1Kb 128 x 8 | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | - | 6ms | 1 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT28HC256-12JU Microchip Technology | 20000 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military grade | -40°C~85°C TC | Tube | 1997 | e3 | yes | Active | 2 (1 Year) | 32 | - | - | - | - | - | AUTOMATIC WRITE | - | - | - | 4.5V~5.5V | QUAD | - | 245 | 1 | 5V | 1.27mm | - | 5MHz | 40 | AT28HC256 | - | - | - | 5V | - | 5V | - | - | - | - | - | 256Kb 32K x 8 | 80mA | - | - | - | 120ns | EEPROM | Parallel | - | 3-STATE | - | 8 | 10ms | 256 kb | 0.0003A | - | - | MIL-STD-883 | - | - | 5V | - | 10000 Write/Erase Cycles | 10ms | - | - | - | YES | YES | NO | 64words | - | - | 3.556mm | 13.97mm | 11.43mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC080B-I/MS Microchip Technology | 500 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | 25LC080B | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | SPI, Serial | - | - | 8Kb 1K x 8 | 6mA | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | - | - | 5ms | 8 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 93LC76CT-I/MS Microchip Technology | 55 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3V | 0.65mm | - | - | 40 | 93LC76C | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | Serial | - | - | 8Kb 1K x 8 512 x 16 | 3mA | - | 3MHz | - | 100 ns | EEPROM | SPI | 512X16 | - | - | 16 | 5ms | 8 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | 8 | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93C46AT-E/MS Microchip Technology | 38 |
| Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | 93C46A | 8 | - | - | 5V | - | 5V | - | - | Serial | - | - | 1Kb 128 x 8 | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | 8 | 2ms | 1 kb | 0.000005A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free |