- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Nominal Supply Current | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Boot Block | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25LC320A-H/SN Microchip Technology | 638 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | -40°C~150°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | 3A001.A.2.A | Matte Tin (Sn) - annealed | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 2.7V | 1.27mm | - | 40 | 25LC320A | 8 | 5V | - | - | - | SPI, Serial | 32Kb 4K x 8 | 5mA | - | 5MHz | 100 ns | EEPROM | SPI | - | - | - | - | 6ms | - | 32 kb | - | - | - | - | SPI | - | 6ms | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 25LC320XT-I/ST Microchip Technology | 2480 | - | Datasheet | 5 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 1000K ERASE/WRITE CYCLES; DATA RETENTION > 200 YEARS | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 25LC320 | 8 | - | 5.5V | 3/5V | 2.5V | SPI, Serial | 32Kb 4K x 8 | 5mA | - | 2MHz | 230 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 32 kb | 0.000001A | - | - | - | SPI | 100000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC1024-E/P Microchip Technology | 4500 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Non-Volatile | -40°C~125°C TA | Tube | 2008 | - | e3 | yes | Active | Not Applicable | 8 | EAR99 | Matte Tin (Sn) | 200 YEARS OF DATA RETENTION; 1000000 ENDURANCE CYCLES/WORD | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | 25LC1024 | 8 | - | 5.5V | 3/5V | 2.5V | SPI, Serial | 1Mb 128K x 8 | 10mA | - | 20MHz | 50 ns | EEPROM | SPI | - | - | - | 8 | 6ms | - | 1 Mb | 0.000001A | - | - | - | SPI | 100000 Write/Erase Cycles | 6ms | - | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 5.334mm | 9.271mm | 7.62mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24FC512T-I/ST Microchip Technology | 10000 | - | Datasheet | 6 Weeks | Tin | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 24FC512 | 8 | 5V | - | - | 1.7V | I2C, Serial | 512Kb 64K x 8 | 5mA | - | 1MHz | 400ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 512 kb | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC46/P Microchip Technology | 2900 | - | Datasheet | 13 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | Non-Volatile | 0°C~70°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | 100K ERASE/WRITE CYCLES MIN; DATA RETENTION > 40 YEARS | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | 93LC46 | 8 | 2.5V | 6V | 3/5V | 2V | Serial | 1Kb 128 x 8 64 x 16 | 3mA | - | 2MHz | 1 μs | EEPROM | SPI | - | - | 3-STATE | 8 | 10ms | - | 1 kb | 0.00003A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | 16 | - | - | - | - | - | - | - | - | - | - | 4.064mm | 9.9695mm | 7.62mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC024T-I/MC Microchip Technology | 2022 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | - | - | 40 | 24LC024 | 8 | 5V | - | - | - | 2-Wire, I2C, Serial | 2Kb 256 x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 2 kb | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | 1010DDDR | - | 950μm | - | 5mm | 6mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() SST39VF800A-70-4C-B3KE Microchip Technology | 4800 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 48-TFBGA | YES | 48 | Non-Volatile | 0°C~70°C TA | Tray | 2000 | SST39 MPF™ | e1 | yes | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | - | 14MHz | 40 | SST39VF800A | 48 | 3.3V | 3.6V | - | 2.7V | - | 8Mb 512K x 16 | 30mA | - | - | 70ns | FLASH | Parallel | 16b | 512KX16 | - | - | 20μs | 19b | 8 Mb | 0.00002A | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 256 | 2K | - | YES | - | - | 750μm | - | 8mm | 6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST39SF020A-70-4I-NHE Microchip Technology | 925 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | Non-Volatile | -40°C~85°C TA | Tube | 2000 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 32 | 3A991.B.1.A | Matte Tin (Sn) | - | - | 4.5V~5.5V | QUAD | 245 | 1 | 5V | 1.27mm | - | 40 | SST39SF020A | 32 | 5V | - | 5V | - | - | 2Mb 256K x 8 | 25mA | 25mA | - | 70ns | FLASH | Parallel | 8b | 256KX8 | - | - | 20μs | 18b | 2 Mb | 0.0001A | Asynchronous | 8b | 5V | - | - | - | - | - | - | YES | YES | YES | 64 | 4K | - | - | - | - | 2.84mm | - | 14.05mm | 11.51mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST25VF512A-33-4C-SAE-T Microchip Technology | 2523 | - | Datasheet | 2 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Non-Volatile | 0°C~70°C TA | Tape & Reel (TR) | 2004 | SST25 | e3 | - | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) - annealed | - | - | 2.7V~3.6V | DUAL | - | - | - | 1.27mm | - | - | SST25VF512A | - | 3.3V | - | - | - | SPI, Serial | 512Kb 64K x 8 | 10mA | - | 33MHz | 12 ns | FLASH | SPI | 8b | - | - | 8 | 20μs | 16b | 512 kb | 0.000015A | Synchronous | 8b | - | SPI | 100000 Write/Erase Cycles | - | - | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24CM01-SHM-T Microchip Technology | 280 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | AT24CM01 | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 1Mb 128K x 8 | 3mA | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 1 Mb | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | 1010DDMR | - | - | 2.16mm | 5.29mm | 5.24mm | No | - | ROHS3 Compliant | - | ||
![]() 24AA1025T-I/SM Microchip Technology | 10000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 200 YEARS DATA RETENTION | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 24AA1025 | 8 | 5V | - | - | 1.7V | I2C, Serial | 1Mb 128K x 8 | 5mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 1 Mb | 0.000005A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | 1010MDDR | - | - | 2.03mm | 5.26mm | 5.25mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST49LF008A-33-4C-NHE-T Microchip Technology | 1042 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | Non-Volatile | 0°C~85°C TA | Tape & Reel (TR) | 2000 | SST49 | e3 | yes | Active | 3 (168 Hours) | 32 | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | - | 3V~3.6V | QUAD | 245 | - | 3.3V | 1.27mm | - | 40 | SST49LF008A | - | 3.3V | - | - | - | Parallel, SPI, Serial | 8Mb 1M x 8 | 12mA | - | 33MHz | 120ns | FLASH | Parallel | 8b | 1MX8 | - | 8 | 20μs | 11b | 8 Mb | 0.0001A | Asynchronous | 8b | - | - | - | - | - | - | - | YES | YES | - | 256 | 4K | TOP | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC00T/SN Microchip Technology | 1115 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | 0°C~70°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 1.27mm | - | 40 | 24LC00 | 8 | - | 5.5V | 3/5V | 2.5V | 2-Wire, I2C, Serial | 128b 16 x 8 | 3mA | - | 400kHz | 3500ns | EEPROM | I2C | - | - | - | 8 | 4ms | - | 128 b | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 4ms | 200 | - | - | - | - | - | - | - | - | - | 1010XXXR | - | - | 1.75mm | 4.9mm | 3.91mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA64T/SN Microchip Technology | 22155 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | 0°C~70°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 24AA64 | 8 | - | 5.5V | 2/5V | - | I2C, Serial | 64Kb 8K x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | 1010DDDR | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC256T-E/SM Microchip Technology | 8 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | Non-Volatile | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 1.27mm | - | 40 | 25LC256 | 8 | 5V | - | - | - | SPI, Serial | 256Kb 32K x 8 | 6mA | - | 10MHz | 50 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 256 kb | 0.000001A | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 2.03mm | - | 5.21mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC01BT-E/SN Microchip Technology | 20000 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | - | 1.27mm | - | 40 | 24LC01B | 8 | - | 5.5V | 3/5V | 2.5V | I2C, Serial | 1Kb 128 x 8 | 3mA | - | 400kHz | 3500ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 1 kb | 0.000005A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | 1010XXXR | NO | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC56BT/SN Microchip Technology | 1710 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | 0°C~70°C TA | Tape & Reel (TR) | 2000 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 93LC56B | 8 | - | 6V | 3/5V | 2.5V | 2-Wire, Serial | 2Kb 128 x 16 | 500μA | - | 2MHz | 6 ms | EEPROM | SPI | - | - | 3-STATE | 16 | - | - | 2 kb | 0.000001A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST39VF200A-70-4C-EKE Microchip Technology | 85 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | Non-Volatile | 0°C~70°C TA | Tray | 2000 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | SST39VF200A | 48 | 3.3V | 3.6V | - | 2.7V | - | 2Mb 128K x 16 | 30mA | - | - | 70ns | FLASH | Parallel | 16b | 128KX16 | - | - | 20μs | 17b | 2 Mb | 0.00002A | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 64 | 2K | - | YES | - | - | 1.05mm | - | 18.5mm | 12.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST39LF400A-55-4C-B3KE Microchip Technology | 5795 |
| Datasheet | 15 Weeks | - | - | Surface Mount | 48-TFBGA | YES | 48 | Non-Volatile | 0°C~70°C TA | Tray | 2000 | SST39 MPF™ | e1 | yes | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.51 | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.8mm | - | 40 | SST39LF400A | 48 | 3.3V | 3.6V | - | 3V | - | 4Mb 256K x 16 | 30mA | - | - | 55ns | FLASH | Parallel | 16b | 256KX16 | - | 16 | 20μs | 18b | 4 Mb | 0.00002A | Asynchronous | 16b | 3V | - | - | - | - | - | - | YES | YES | YES | 128 | 2K | - | YES | - | - | - | 1.2mm | 8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT25512-TH-B Microchip Technology | 2000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | -40°C~85°C TA | Tube | 2005 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.7V | 0.65mm | - | 40 | AT25512 | - | 3.3V | 3.6V | 2/5V | - | SPI, Serial | 512Kb 64K x 8 | 7mA | - | 20MHz | 80 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 512 kb | 0.000003A | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1mm | - | 3mm | 4.4mm | No | No SVHC | ROHS3 Compliant | - |