- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Parallel/Serial | Sync/Async | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Page Size | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24LC64FT-E/OT Microchip Technology | 5000 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | - | - | - | 40 | 24LC64F | 5 | - | - | 5V | - | - | - | - | I2C, Serial | - | - | 64Kb 8K x 8 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | 8KX8 | - | 8 | 5ms | - | 64 kb | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 200 | HARDWARE | - | 1010DDDR | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA160AT-I/MS Microchip Technology | 900 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | 10MHz | - | 25AA160A | - | - | - | - | - | - | - | - | SPI, Serial | 5.5V | 1.8V | 16Kb 2K x 8 | 6mA | - | 10MHz | - | 160 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 16 kb | - | - | 3MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25A512-I/SN Microchip Technology | 204 |
| Datasheet | 8 Weeks | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2006 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 1.7V~3V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 25A512 | 8 | - | - | - | 3V | - | - | 1.7V | SPI, Serial | - | - | 512Kb 64K x 8 | 8mA | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 512 kb | - | - | - | - | - | - | - | SPI | - | 5ms | - | - | - | - | - | 1.75mm | - | 6mm | 4.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93LC46BT-I/MC Microchip Technology | 2660 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3V | 0.5mm | - | - | 40 | 93LC46B | 8 | - | - | 5V | - | - | - | - | Serial | - | - | 1Kb 64 x 16 | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | - | 6ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | 950μm | - | 2mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C256C-XHL-B Microchip Technology | In Stock |
| Datasheet | 1 Weeks | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2012 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | AT24C256C | - | - | - | - | 5.5V | 2/5V | - | 1.7V | 2-Wire, I2C, Serial | - | - | 256Kb 32K x 8 | 3mA | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | - | - | 5ms | - | 256 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | 1010DDDR | - | 1.05mm | - | 4.5mm | 3.1mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 24LC16B-M/SN Microchip Technology | 5200 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | 3A001.A.2.C | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 24LC16B | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | I2C, Serial | - | - | 16Kb 2K x 8 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 1010MMMR | - | 1.5mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25C080T-I/SN Microchip Technology | 1085 |
| Datasheet | 7 Weeks | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 25C080 | 8 | - | - | 5V | - | 5V | - | - | SPI, Serial | - | - | 8Kb 1K x 8 | 5mA | - | 3MHz | - | 150 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 8 kb | 0.000005A | - | - | - | - | - | - | SPI | 10000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | 1.75mm | 4.9mm | 3.91mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 11AA160-I/P Microchip Technology | 11 |
| Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | 11AA160 | 8 | - | - | - | 5.5V | 2/5V | - | - | Serial | - | - | 16Kb 2K x 8 | 5mA | - | 100kHz | - | 5 ms | EEPROM | Single Wire | - | - | - | - | - | - | 16 kb | 0.000005A | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | 3.3mm | - | 9.27mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24C1024BW-SH25-T Microchip Technology | 146 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | 8-SOIC | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | 1MHz | - | AT24C1024 | - | - | - | 5V | - | - | - | - | 2-Wire, I2C, Serial | 5.5V | 2.5V | 1Mb 128K x 8 | 3mA | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | - | - | 5ms | - | 1 Mb | - | - | 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24AA04-I/MS Microchip Technology | 310 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | - | 0.65mm | - | - | 40 | 24AA04 | 8 | - | - | - | 5.5V | 2/5V | - | 1.7V | 2-Wire, I2C, Serial | - | - | 4Kb 256 x 8 x 2 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 1010XXMR | NO | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 11LC160-I/P Microchip Technology | 49 |
| Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | Through Hole | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | 11LC160 | 8 | - | - | 5V | - | - | - | - | Serial | - | - | 16Kb 2K x 8 | 5mA | - | 100kHz | - | 5 ms | EEPROM | Single Wire | - | - | - | - | - | - | 16 kb | 0.000005A | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | 3.3mm | - | 9.27mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST26VF032-80-5I-S2AE Microchip Technology | 24 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2005 | SST26 SQI® | e3 | yes | Active | 3 (168 Hours) | 8 | - | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | - | 40 | SST26VF032 | 8 | - | - | 3.3V | 3.6V | - | - | 2.7V | SPI, Serial | - | - | 32Mb 4M x 8 | 18mA | - | 80MHz | - | 6 ns | FLASH | SPI - Quad I/O | 8b | 32MX1 | - | - | 1.5ms | 1b | 32 Mb | 0.000015A | - | - | - | Synchronous | - | 2.7V | SPI | 100000 Write/Erase Cycles | - | 100 | SOFTWARE | 256B | - | - | 1.91mm | - | 5.4mm | 5.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24MAC602-STUM-T Microchip Technology | 8 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Matte Tin (Sn) | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | - | 1 | 2.5V | - | - | - | - | AT24MAC602 | - | - | - | - | - | - | - | 1.7V | 2-Wire, I2C, Serial | - | - | 2Kb 256 x 8 | 3mA | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | 1010XXXR | - | - | 1mm | 2.9mm | 1.6mm | No | - | ROHS3 Compliant | - | ||
![]() 24FC512T-I/SN Microchip Technology | 9900 | - | Datasheet | 7 Weeks | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 24FC512 | 8 | - | - | 5V | - | - | - | 1.7V | I2C, Serial | - | - | 512Kb 64K x 8 | 5mA | - | 1MHz | - | 400ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 512 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 1010DDDR | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 24AA04T-I/OTG Microchip | In Stock | - | - | - | - | - | - | - | YES | 5 | - | 5 | 0.1 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24AA04T-I/OTG | - | 1 | 512 words | 512 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | SOT-23 | 40 | 5.33 | Compliant | Yes | - | Tape & Reel (TR) | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | 85 °C | -40 °C | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.95 mm | compliant | 400 kHz | - | - | 5 | R-PDSO-G5 | Not Qualified | - | 5.5 V | 2/5 V | INDUSTRIAL | 1.7 V | I2C, Serial | 5.5 V | 1.7 V | 512 B | - | SYNCHRONOUS | - | 0.003 mA | 900 ns | - | - | - | 512X8 | 1.45 mm | 8 | - | - | 4 kb | 0.000001 A | 4096 bit | 400 kHz | SERIAL | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | 1010XXMR | NO | - | - | 2.9 mm | 1.55 mm | No | - | - | Lead Free | ||
![]() AT24C04D-MAHM-T Microchip Technology | 4248 | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | 8-UDFN (2x3) | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | 1.7V~3.6V | - | - | - | - | - | - | - | 1MHz | - | AT24C04 | - | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 3.6V | 1.7V | 4Kb 512 x 8 | - | - | 1MHz | - | 450ns | EEPROM | I2C | - | - | - | - | 5ms | - | 4 kb | - | - | 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT24C32E-XHM-B Microchip Technology | 5000 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TC | Tube | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | ALSO OPERATES AT MIN 1.7 V AT 100 KHZ AND 400 KHZ | - | - | - | 1.7V~3.6V | DUAL | - | - | 1 | 3V | 0.65mm | - | - | - | AT24C32E | - | - | - | - | 3.6V | - | - | 2.5V | 2-Wire, I2C, Serial | - | - | 32Kb 4K x 8 | - | SYNCHRONOUS | 1MHz | - | 450ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 32 kb | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 24LC00/P Microchip Technology | 960 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | - | - | 2.5V~5.5V | DUAL | - | - | 1 | 4.5V | 2.54mm | - | - | - | 24LC00 | 8 | - | - | 2.5V | 5.5V | 3/5V | - | - | 2-Wire, I2C, Serial | - | - | 128b 16 x 8 | 3mA | - | 400kHz | - | 3500ns | EEPROM | I2C | - | - | - | 8 | 4ms | - | 128 b | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 4ms | 200 | - | - | 1010XXXR | - | - | 4.32mm | 9.46mm | 7.62mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC64FT-I/MNY Microchip Technology | 5000 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | 40 | 24LC64F | 8 | - | - | 5V | - | - | - | - | I2C, Serial | - | - | 64Kb 8K x 8 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 1010DDDR | - | - | - | 2mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() AT25M01-SHM-B Microchip Technology | 36 |
| Datasheet | 7 Weeks | Gold | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2005 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | ALSO OPERATES AT 1.7 V AND 2.5 V AT 5 MHZ AND 10 MHZ RESPECTIVELY | - | - | - | 1.7V~5.5V | DUAL | - | - | 1 | 5V | 1.27mm | - | - | - | AT25M01 | - | - | Not Qualified | - | 5.5V | - | - | 4.5V | SPI, Serial | - | - | 1Mb 128K x 8 | - | SYNCHRONOUS | 20MHz | - | 20 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 1 Mb | 0.000003A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | 2.16mm | 5.29mm | 5.24mm | - | - | ROHS3 Compliant | - |