- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25AA640A-I/MS Microchip Technology | 3400 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 25AA640A | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 64Kb 8K x 8 | 5mA | - | 10MHz | 160 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT28C010E-12JU Microchip Technology | 11 | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | Non-Volatile | - | -40°C~85°C TC | Tube | 1997 | - | e3 | yes | Active | 2 (1 Year) | 32 | - | - | - | - | - | AUTOMATIC WRITE | 4.5V~5.5V | QUAD | 245 | 1 | 5V | 1.27mm | 120GHz | 40 | AT28C010 | - | - | - | 5V | - | 5V | - | - | - | - | 1Mb 128K x 8 | 40mA | - | - | 120ns | EEPROM | Parallel | - | 128KX8 | 3-STATE | 8 | 10ms | - | 1 Mb | 0.0002A | - | - | - | - | - | 5V | - | 10000 Write/Erase Cycles | 10ms | - | - | - | YES | YES | NO | - | - | 128words | - | - | - | 3.556mm | 13.97mm | 11.43mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT93C46E-TH-T Microchip Technology | 4486 |
| - | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | - | 0.65mm | - | 40 | AT93C46 | - | - | - | 5V | - | - | - | Serial | - | - | 1Kb 64 x 16 | 2mA | - | 2MHz | - | EEPROM | SPI | - | 64X16 | - | 16 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 100 | SOFTWARE | - | - | - | - | - | - | - | - | NO | - | 1.2mm | 3mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() 93LC66C-I/ST Microchip Technology | 16500 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 0.65mm | - | 40 | 93LC66C | 8 | - | - | - | 5.5V | 3/5V | 2.5V | Serial | - | - | 4Kb 512 x 8 256 x 16 | 2mA | - | 3MHz | 200 ns | EEPROM | SPI | - | 256X16 | - | 16 | 6ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C04BN-SH-T Microchip Technology | 7448 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | 1.8V~5.5V | - | - | - | - | - | 1MHz | - | AT24C04 | - | - | - | 5V | - | - | - | 2-Wire, I2C, Serial | 5.5V | 1.8V | 4Kb 512 x 8 | 3mA | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | - | 5ms | - | 4 kb | - | - | 400kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 24AA16T-I/MNY Microchip Technology | 19517 | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.5mm | - | 40 | 24AA16 | 8 | - | - | 5V | - | - | 1.7V | I2C, Serial | - | - | 16Kb 2K x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | 1010MMMR | - | - | - | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA256UID-I/P Microchip Technology | 7080 |
| Datasheet | 7 Weeks | Tin | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 1.7V~5.5V | DUAL | NOT APPLICABLE | 1 | 2.5V | 1.27mm | - | NOT APPLICABLE | 24AA256UID | - | - | Not Qualified | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | - | - | 256Kb 32K x 8 | - | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | - | 0.000001A | 262144 bit | - | TS 16949 | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | - | - | - | - | - | - | - | - | 1010DDDR | - | 4.95mm | - | 10.16mm | 7.11mm | - | - | ROHS3 Compliant | - | ||
![]() 24AA02E48T-E/OT Microchip Technology | 13340 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 5 | - | - | - | - | - | ALSO OPERATES 1.7V AT 100KHZ | 1.7V~5.5V | DUAL | 260 | 1 | 5V | 0.95mm | - | 40 | 24AA02E48 | - | R-PDSO-G5 | Not Qualified | - | 5.5V | 1.8/5V | 2.5V | 2-Wire, I2C, Serial | - | - | 2Kb 256 x 8 | - | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | 256X8 | - | 8 | 5ms | - | - | 0.000005A | 2048 bit | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | - | - | - | - | - | - | - | - | 1010XXXR | - | - | 1.45mm | 2.9mm | 1.55mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SST39SF010A-55-4I-NHE Microchip Technology | 6000 |
| Datasheet | 7 Weeks | Tin | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2010 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 32 | - | 3A991.B.1.A | - | - | - | - | 4.5V~5.5V | QUAD | 245 | 1 | 5V | 1.27mm | - | 40 | SST39SF010A | 32 | - | - | 5V | - | 5V | - | - | - | - | 1Mb 128K x 8 | 25mA | - | - | 55ns | FLASH | Parallel | 8b | 128KX8 | - | 8 | 20μs | 17b | 1 Mb | 0.0001A | - | - | - | Asynchronous | 8b | 5V | - | - | - | - | - | - | YES | YES | YES | 32 | 4K | - | - | - | - | 3.556mm | 13.97mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25C080/SN Microchip Technology | 249 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | 0°C~70°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | DATA RETENTION > 200 YEARS; 4KV ESD PROTECTION; 1M ENDURANCE CYCLES | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 25C080 | 8 | - | - | 5V | - | 5V | - | SPI, Serial | - | - | 8Kb 1K x 8 | 5mA | - | 3MHz | 150 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 8 kb | 0.000005A | - | - | - | - | - | - | SPI | 10000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC16BT-E/MS Microchip Technology | 3652 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1 MILLION ERASE/WRITE CYCLES | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 24LC16B | 8 | - | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | - | - | 16Kb 2K x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | 1010MMMR | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC160D-I/P Microchip Technology | 480 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | 25LC160D | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 16Kb 2K x 8 | 5mA | - | 10MHz | 100 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 5.334mm | 9.271mm | 7.62mm | No | - | ROHS3 Compliant | - | ||
![]() 93LC56BT-E/ST Microchip Technology | 594 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93LC56B | 8 | - | - | - | 5.5V | 3/5V | 2.5V | Serial | - | - | 2Kb 128 x 16 | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | - | - | 16 | 6ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT27C512R-70JU-T Microchip Technology | 61 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | - | Non-Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | e3 | - | Active | 2 (1 Year) | 32 | - | - | Matte Tin (Sn) - annealed | - | - | - | 4.5V~5.5V | QUAD | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | - | - | - | - | - | 5.5V | - | 4.5V | - | - | - | 512Kb 64K x 8 | - | ASYNCHRONOUS | - | 70ns | EPROM | Parallel | - | 64KX8 | - | 8 | - | - | - | - | 524288 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.556mm | 13.97mm | 11.43mm | - | - | ROHS3 Compliant | - | ||
![]() 24FC1025-I/P Microchip Technology | 10 | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 200 YEARS DATA RETENTION | 1.8V~5.5V | DUAL | - | 1 | 2.5V | 2.54mm | - | - | 24FC1025 | 8 | - | - | 5V | - | - | - | I2C, Serial | - | - | 1Mb 128K x 8 | 5mA | - | 1MHz | 400ns | EEPROM | I2C | - | - | - | - | 5ms | - | 1 Mb | 0.000005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | 1010MDDR | - | 3.3mm | - | 9.4mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 11AA160-I/SN Microchip Technology | 17178 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 11AA160 | 8 | - | - | - | 5.5V | 2/5V | - | Serial | - | - | 16Kb 2K x 8 | 5mA | - | 100kHz | 5 ms | EEPROM | Single Wire | - | - | - | - | - | - | 16 kb | 0.000005A | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24C08C-XHM-B Microchip Technology | 4000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | AT24C08 | - | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | - | - | 8Kb 1K x 8 | 3mA | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | - | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | 1010DMMR | - | 1.05mm | - | 3.1mm | 4.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA512T-I/ST Microchip Technology | 10000 |
| Datasheet | 1 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 24AA512 | 8 | - | - | 5V | - | - | 1.7V | I2C, Serial | - | - | 512Kb 64K x 8 | 5mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 512 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | 1010DDDR | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 25AA128-I/ST Microchip Technology | 170 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | 8-TSSOP | Non-Volatile | - | -40°C~85°C TA | Tube | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | 1.8V~5.5V | - | - | - | - | - | 10MHz | - | 25AA128 | - | - | - | 5V | - | - | - | SPI, Serial | 5.5V | 1.8V | 128Kb 16K x 8 | 5mA | - | 10MHz | 50 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 128 kb | - | - | 10MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | - | 3mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 11LC020T-I/TT Microchip Technology | 6000 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.95mm | - | 40 | 11LC020 | 3 | - | Not Qualified | 5V | - | - | - | Serial | - | - | 2Kb 256 x 8 | 5mA | SYNCHRONOUS | 100kHz | - | EEPROM | Single Wire | - | 256X8 | - | - | 5ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | 1.02mm | - | 3.05mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free |