- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24LC21T-I/SN Microchip Technology | 84 | - | Datasheet | 6 Weeks | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 24LC21 | 8 | - | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | - | - | 1Kb 128 x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 10ms | - | 1 kb | 0.00003A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 10ms | 200 | - | - | - | - | - | - | - | - | - | - | - | 1010XXXR | - | 1.75mm | 4.9mm | 3.91mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST39VF400A-70-4I-B3KE Microchip Technology | 1000 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2000 | SST39 MPF™ | e1 | yes | Active | 3 (168 Hours) | 48 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | - | 14MHz | 40 | SST39VF400A | 48 | - | - | 3.3V | 3.6V | - | 2.7V | - | - | - | 4Mb 256K x 16 | 30mA | - | - | 70ns | FLASH | Parallel | 16b | 256KX16 | - | 20μs | 18b | 4 Mb | 0.00002A | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 128 | 2K | - | - | - | YES | - | 750μm | - | 8mm | 6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24AA64F-I/SN Microchip Technology | 44 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 24AA64F | 8 | - | Not Qualified | 5V | - | - | 1.7V | I2C, Serial | - | - | 64Kb 8K x 8 | 3mA | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | - | - | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | 1.5mm | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT93C56B-SSHM-B Microchip Technology | 1400 |
| Datasheet | 25 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | 2005 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES WITH 1.7V-5.5V AND 2.5V-5.5V SUPPLY | - | 1.7V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | AT93C56B | - | - | - | - | 5.5V | - | 4.5V | Serial | - | - | 2Kb 256 x 8 128 x 16 | 2mA | - | 2MHz | - | EEPROM | SPI | - | - | 16 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 100 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.925mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SST39VF1602-70-4C-EKE Microchip Technology | 1000 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | - | Non-Volatile | - | 0°C~70°C TA | Tray | 2010 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | - | TOP BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | SST39VF1602 | 48 | - | - | 3.3V | 3.6V | - | 2.7V | - | - | - | 16Mb 1M x 16 | 18mA | - | - | 70ns | FLASH | Parallel | 16b | 1MX16 | 16 | 10μs | 20b | 16 Mb | 0.00002A | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 512 | 2K | - | - | TOP | YES | - | - | 1.2mm | 18.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C32E-PUM Microchip Technology | 30 | - | Datasheet | 12 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | Non-Volatile | - | -40°C~85°C TC | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) - annealed | - | - | ALSO OPERATES AT MIN 1.7 V AT 100 KHZ AND 400 KHZ | - | 1.7V~3.6V | DUAL | - | 1 | 3V | 2.54mm | - | - | AT24C32E | - | R-PDIP-T8 | - | - | 3.6V | - | 2.5V | 2-Wire, I2C, Serial | - | - | 32Kb 4K x 8 | - | SYNCHRONOUS | 1MHz | 450ns | EEPROM | I2C | - | 4KX8 | 8 | 5ms | - | - | - | 32768 bit | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.334mm | 9.271mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() 24LC1026-E/SM Microchip Technology | 27 |
| Datasheet | 5 Weeks | Tin | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 24LC1026 | 8 | - | Not Qualified | - | 5.5V | - | 2.5V | 2-Wire, I2C, Serial | - | - | 1Mb 128K x 8 | 5mA | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 1 Mb | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.03mm | 5.26mm | 5.25mm | - | - | ROHS3 Compliant | - | ||
![]() 24LC02BT-I/MC Microchip Technology | 10000 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | 24LC02B | 8 | - | - | 5V | - | - | - | 2-Wire, I2C, Serial | - | - | 2Kb 256 x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010XXXR | - | 1mm | 3mm | 2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24C32D-XHM-B Microchip Technology | 3292 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2012 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | - | 0.65mm | - | 40 | AT24C32 | - | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | - | - | 32Kb 4K x 8 | 3mA | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | 5ms | - | 32 kb | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | - | 4.5mm | 3.1mm | No | - | ROHS3 Compliant | - | ||
![]() 24LC128-E/SN Microchip Technology | 172 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | - | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | - | - | 1000000 ERASE/WRITE CYCLES, HARDWARE WRITE PROTECT, DATA RETENTION > 200 YEARS | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 1.27mm | - | 40 | 24LC128 | 8 | - | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | - | - | 128Kb 16K x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 5ms | - | 128 kb | 0.000005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | 1.5mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC76B-I/SN Microchip Technology | 800 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 93LC76B | 8 | - | - | 5V | - | - | - | Serial | - | - | 8Kb 512 x 16 | 3mA | - | 3MHz | 100 ns | EEPROM | SPI | - | 512X16 | 16 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() SST25VF032B-80-4I-S2AF-T Microchip Technology | 65 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | SST25 | e4 | yes | Obsolete | 3 (168 Hours) | 8 | 3A991.B.1.A | NICKEL PALLADIUM GOLD | - | - | - | - | 2.7V~3.6V | DUAL | - | - | - | 1.27mm | - | - | SST25VF032B | - | - | - | 3.3V | - | - | - | SPI, Serial | - | - | 32Mb 4M x 8 | 25mA | - | 80MHz | 6 ns | FLASH | SPI | 8b | - | 8 | 10μs | 1b | 32 Mb | 0.00002A | - | - | - | Synchronous | 8b | - | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT25128B-XHL-B Microchip Technology | 325 | - | Datasheet | 2 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 1997 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | AT25128 | - | - | - | 5V | - | - | - | SPI, Serial | - | - | 128Kb 16K x 8 | 10mA | - | 20MHz | 80 ns | EEPROM | SPI | - | - | 8 | 5ms | - | 128 kb | 0.000003A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24MAC402-XHM-T Microchip Technology | 20 | - | Datasheet | 3 Weeks | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Cut Tape (CT) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | AT24MAC402 | - | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | - | - | 2Kb 256 x 8 | 3mA | - | 1MHz | 550ns | EEPROM | I2C | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() AT28HC256-70SU Microchip Technology | 2000 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | Non-Volatile | - | -40°C~85°C TC | Tube | 1997 | - | e3 | yes | Active | 2 (1 Year) | 28 | - | - | - | - | - | - | 4.5V~5.5V | DUAL | 250 | 1 | 5V | 1.27mm | 5MHz | 40 | AT28HC256 | - | - | - | 5V | - | 5V | - | - | - | - | 256Kb 32K x 8 | 80mA | - | - | 70ns | EEPROM | Parallel | - | 32KX8 | 8 | 10ms | - | 256 kb | - | - | - | - | - | - | 5V | - | 10000 Write/Erase Cycles | 10ms | - | - | - | YES | YES | NO | - | - | 64words | - | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() SST38VF6403-90-5I-EKE Microchip Technology | 1920 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2000 | SST38 | e3 | yes | Active | 2 (1 Year) | 48 | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | SST38VF6403 | 48 | - | - | 3.3V | 3.6V | - | 2.7V | - | - | - | 64Mb 4M x 16 | 18mA | - | - | 90ns | FLASH | Parallel | 16b | 4MX16 | 16 | 10μs | 22b | 64 Mb | 0.00003A | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 1K | 4K | 4words | YES | BOTTOM | YES | - | - | 1.2mm | 18.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC32AT/SN Microchip Technology | 5000 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | 2.5V~5.5V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | 40 | 24LC32A | 8 | - | - | - | 6V | 3/5V | 2.5V | I2C, Serial | - | - | 32Kb 4K x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT28C256E-15SU-T Microchip Technology | 37 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | Non-Volatile | Military grade | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | - | - | Active | 2 (1 Year) | 28 | - | - | - | - | AUTOMATIC WRITE | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | - | - | - | R-PDSO-G28 | - | - | 5.5V | - | 4.5V | - | - | - | 256Kb 32K x 8 | - | ASYNCHRONOUS | - | 150ns | EEPROM | Parallel | - | 32KX8 | 8 | 10ms | - | - | - | 262144 bit | - | MIL-STD-883 | - | - | 5V | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() 24LC16BH-I/P Microchip Technology | 980 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | 24LC16BH | 8 | - | - | 5V | - | - | - | I2C, Serial | - | - | 16Kb 2K x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | 16KX1 | - | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010MMMR | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 24LC08BT-I/ST Microchip Technology | 28151 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | 8-TSSOP | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 2.5V~5.5V | - | - | - | - | - | 400kHz | - | 24LC08B | - | - | - | - | - | - | - | I2C, Serial | 5.5V | 2.5V | 8Kb 256 x 8 x 4 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 5ms | - | 8 kb | - | - | 400kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |