- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Parallel/Serial | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SST26VF064B-104I/MN Microchip Technology | 5 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~85°C TA | Tray | 2014 | SST26 SQI® | e3 | - | Active | 3 (168 Hours) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 2.7V~3.6V | DUAL | - | - | 1 | 3V | 1.27mm | - | - | - | SST26VF064 | - | R-PDSO-N8 | - | - | 3.6V | - | - | 2.7V | SPI | - | - | 64Mb 8M x 8 | - | SYNCHRONOUS | 104MHz | - | - | FLASH | SPI - Quad I/O | 64MX1 | - | 1 | 1.5ms | - | - | 67108864 bit | - | TS 16949 | SERIAL | - | 3V | - | - | - | - | - | - | - | - | - | 0.8mm | 8mm | 6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT93C56A-10SU-2.7 Microchip Technology | 5000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | 1MHz | - | AT93C56A | - | - | - | 5V | - | - | - | - | SPI, Serial | 5.5V | 2.7V | 2Kb 256 x 8 128 x 16 | 2mA | - | 2MHz | - | 2 μs | EEPROM | SPI | - | - | - | 10ms | 2 kb | - | - | 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA256-E/SN Microchip Technology | 25381 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Tube | 2010 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | - | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | - | 1.27mm | - | - | 40 | 24AA256 | 8 | - | Not Qualified | - | 5.5V | - | - | 1.7V | I2C, Serial | - | - | 256Kb 32K x 8 | 3mA | SYNCHRONOUS | 400kHz | - | 900ns | EEPROM | I2C | - | - | 8 | 5ms | 256 kb | 0.000005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 1010DDDR | NO | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT24HC02C-SSHM-B Microchip Technology | 1400 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2005 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES AT 4.5 TO 5.5 V SUPPLY | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | AT24HC02 | - | - | - | - | 5.5V | - | - | 1.7V | 2-Wire, I2C, Serial | - | - | 2Kb 256 x 8 | 3mA | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | 8 | 5ms | 2 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | 1010DDDR | - | - | 1.75mm | 4.925mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA512-I/MF Microchip Technology | 2 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 25AA512 | 8 | - | - | - | 5.5V | 2.5/5V | - | - | SPI, Serial | - | - | 512Kb 64K x 8 | 7mA | - | 20MHz | - | 250 ns | EEPROM | SPI | - | - | 8 | 5ms | 512 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | 1mm | 6mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA014-I/ST Microchip Technology | 576 | - | Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | 24AA014 | 8 | - | - | - | 5.5V | 2/5V | - | - | I2C, Serial | - | - | 1Kb 128 x 8 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | 8 | 5ms | 1 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 1010DDDR | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC56B-I/ST Microchip Technology | 4000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | - | 1 | 3V | 0.65mm | - | - | - | 93LC56B | 8 | - | - | - | 5.5V | - | - | 2.5V | Serial | - | - | 2Kb 128 x 16 | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | 6ms | 2 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | SOFTWARE | - | - | - | 1.05mm | - | 4.5mm | 3.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC01B-I/PG Microchip | In Stock | - | - | - | - | - | - | - | NO | - | - | 8 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24LC01B-I/PG | - | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Active | DIP | NOT SPECIFIED | 5.19 | Yes | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | 2.54 mm | compliant | - | - | - | 8 | R-PDIP-T8 | Not Qualified | - | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | - | - | - | - | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | 128X8 | 4.32 mm | 8 | - | - | 0.000005 A | 1024 bit | - | - | SERIAL | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | 1010XXXR | NO | - | - | 9.27 mm | 7.62 mm | - | - | - | - | ||
![]() 11AA080T-I/TT Microchip Technology | 6000 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.95mm | - | - | 40 | 11AA080 | 3 | - | - | - | 5.5V | 2/5V | - | 1.8V | Serial | - | - | 8Kb 1K x 8 | 5mA | - | 100kHz | - | - | EEPROM | Single Wire | 1KX8 | - | - | 5ms | 8 kb | 0.000005A | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | 1.02mm | - | 3.05mm | 1.4mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 24AA01HT-I/LT Microchip Technology | 36 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 2.5V | - | - | - | 40 | 24AA01H | 5 | - | - | - | - | - | - | 1.7V | I2C, Serial | - | - | 1Kb 128 x 8 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | 128X8 | - | 8 | 5ms | 1 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 200 | HARDWARE | - | 1010XXXR | - | - | 1.1mm | 2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 11LC010-I/MS Microchip Technology | 1200 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | 11LC010 | 8 | - | - | 5V | - | - | - | - | Serial | - | - | 1Kb 128 x 8 | 5mA | - | 100kHz | - | 5 ms | EEPROM | Single Wire | - | - | 8 | - | 1 kb | 0.000005A | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() AT24C32AN-10SU-2.7 Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | AT24C32 | - | - | - | - | - | - | - | - | - | - | - | 32Kb 4K x 8 | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 93LC86A-I/SN Microchip Technology | 3326 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | - | 40 | 93LC86A | 8 | - | - | 5V | - | - | - | - | Serial | - | - | 16Kb 2K x 8 | 3mA | - | 3MHz | - | 100 ns | EEPROM | SPI | - | - | 8 | 5ms | 16 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 93LC46A-I/MS Microchip Technology | 2 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | e3 | yes | Active | 2 (1 Year) | 8 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3V | 0.65mm | - | - | 40 | 93LC46A | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | Serial | - | - | 1Kb 128 x 8 | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | 6ms | 1 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24VL024T/MNY Microchip Technology | 156 | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C TA | Tape & Reel (TR) | 2009 | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 1.5V~3.6V | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | - | 40 | 24VL024 | 8 | - | - | 3.3V | 3.6V | - | - | 1.5V | 2-Wire, I2C, Serial | - | - | 2Kb 256 x 8 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 5ms | 2 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | 1010DDDR | - | 750μm | - | 2mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25AA040A-I/MS Microchip Technology | 11 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | 25AA040A | 8 | - | - | 5V | - | - | - | - | SPI, Serial | - | - | 4Kb 512 x 8 | 5mA | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | 5ms | 4 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24AA01HT-I/OT Microchip Technology | 5440 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 2.5V | - | - | - | 40 | 24AA01H | 5 | - | - | 5V | - | - | - | 1.7V | 2-Wire, I2C, Serial | - | - | 1Kb 128 x 8 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | 128X8 | - | 8 | 5ms | 1 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 200 | HARDWARE | - | 1010XXXR | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() 93C46C-I/P Microchip Technology | 1435 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | 93C46C | 8 | - | - | 5V | - | 5V | - | - | Serial | - | - | 1Kb 128 x 8 64 x 16 | 2mA | - | 3MHz | - | 200 ns | EEPROM | SPI | 64X16 | - | - | 2ms | 1 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA080B-I/SN Microchip Technology | 7809 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 25AA080B | 8 | - | - | - | 5.5V | 2/5V | - | - | SPI, Serial | - | - | 8Kb 1K x 8 | 6mA | - | 10MHz | - | 160 ns | EEPROM | SPI | - | - | - | 5ms | 8 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() 93LC76/SN Microchip Technology | 1299 |
| Datasheet | 6 Weeks | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 2.5V~6.0V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | - | 40 | 93LC76 | 8 | - | - | - | 6V | 3/5V | - | 2.5V | Serial | - | - | 8Kb 1K x 8 512 x 16 | 3mA | - | 3MHz | - | 3 μs | EEPROM | SPI | 512X16 | - | 16 | 5ms | 8 kb | 0.00003A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | 8 | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free |