- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Data Polling | Toggle Bit | Command User Interface | Output Enable | Number of Sectors/Size | Sector Size | Page Size | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24LC512-E/P Microchip Technology | 12500 | - | Datasheet | 3 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 2.5V~5.5V | DUAL | - | 1 | 4.5V | 2.54mm | - | - | 24LC512 | 8 | - | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | - | - | 512Kb 64K x 8 | - | 5mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 512 kb | 0.000005A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | 1010DDDR | - | 195μm | - | 400μm | 280μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24C128C-XHM-B Microchip Technology | 4045 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | AT24C128C | - | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | - | - | 128Kb 16K x 8 | - | 3mA | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | - | - | 5ms | - | 128 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 1010DDDR | - | 1.05mm | - | 3.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24AA00T-I/SN Microchip Technology | 249 |
| Datasheet | 1 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 24AA00 | 8 | - | - | - | 5.5V | 2/5V | 1.7V | 2-Wire, I2C, Serial | - | - | 128b 16 x 8 | - | 2mA | - | 400kHz | - | 3500ns | EEPROM | I2C | - | - | - | 8 | 4ms | - | 128 b | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 4ms | 200 | - | - | - | - | - | - | - | - | 1010XXXR | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC16B-E/P Microchip Technology | 12500 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1 MILLION ERASE/WRITE CYCLES | 2.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | 24LC16B | 8 | - | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | - | - | 16Kb 2K x 8 | - | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | 1010MMMR | - | 195μm | - | 400μm | 280μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC020AT-I/MS Microchip Technology | 55 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | 2.5V~5.5V | DUAL | 260 | 1 | 2.7V | 0.65mm | - | 40 | 25LC020A | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 2Kb 256 x 8 | - | 5mA | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST26VF016-80-5I-S2AE-T Microchip Technology | 18900 |
| Datasheet | 21 Weeks | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | SST26 SQI® | e3 | - | Active | 3 (168 Hours) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | - | 2.7V~3.6V | DUAL | - | - | - | 1.27mm | - | - | SST26VF016 | - | - | - | 3.3V | - | - | - | SPI, Serial | - | - | 16Mb 2M x 8 | - | 18mA | - | 80MHz | - | 6 ns | FLASH | SPI - Quad I/O | 8b | - | - | 8 | 1.5ms | 1b | 16 Mb | 0.000015A | - | - | - | - | - | Synchronous | - | - | SPI | 100000 Write/Erase Cycles | - | 100 | SOFTWARE | - | - | - | - | - | - | 256B | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 23LC1024-I/P Microchip Technology | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | Volatile | - | -40°C~85°C TA | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 2.5V~5.5V | DUAL | - | 1 | - | - | - | - | 23LC1024 | - | - | - | - | 5.5V | 3/5V | - | SPI | - | - | 1Mb 128K x 8 | 2 | 10mA | - | 20MHz | - | 25 ns | SRAM | SPI - Quad I/O | - | - | 3-STATE | - | - | 24b | 1 Mb | - | - | - | - | SERIAL | COMMON/SEPARATE | Synchronous | 8b | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | NO | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 25LC160B-I/ST Microchip Technology | 84 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 25LC160B | 8 | - | - | - | 5.5V | 3/5V | 2.5V | SPI, Serial | - | - | 16Kb 2K x 8 | - | 6mA | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 1.05mm | - | 4.5mm | 3.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC1024-E/MF Microchip Technology | 49 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 200 YEARS OF DATA RETENTION; 1000000 ENDURANCE CYCLES/WORD | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 25LC1024 | 8 | - | - | - | 5.5V | 3/5V | 2.5V | SPI, Serial | - | - | 1Mb 128K x 8 | - | 10mA | - | 20MHz | - | 50 ns | EEPROM | SPI | - | - | - | - | 6ms | - | 1 Mb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 100000 Write/Erase Cycles | 6ms | - | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 950μm | - | 5mm | 6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93C46A-I/P Microchip Technology | 1019 | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | 93C46A | 8 | - | - | 5V | - | 5V | - | Serial | - | - | 1Kb 128 x 8 | - | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | - | 2ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT28C256-20LM/883 Microchip Technology | 2613 | - | Datasheet | 23 Weeks | - | - | Surface Mount | 32-CLCC | YES | - | - | Non-Volatile | Military grade | -55°C~125°C TC | Tube | - | - | e0 | no | Active | 3 (168 Hours) | 32 | - | - | Tin/Lead (Sn/Pb) | - | - | AUTOMATIC WRITE | 4.5V~5.5V | QUAD | 225 | 1 | 5V | 1.27mm | - | 30 | AT28C256 | - | R-CQCC-N32 | Not Qualified | - | 5.5V | 5V | 4.5V | - | - | - | 256Kb 32K x 8 | - | - | ASYNCHRONOUS | - | 0.05mA | 200ns | EEPROM | Parallel | - | 32KX8 | 3-STATE | 8 | 10ms | - | - | 0.0003A | 262144 bit | - | MIL-STD-883 Class C | - | - | - | - | 5V | - | 10000 Write/Erase Cycles | 10ms | - | - | YES | YES | NO | - | - | - | 64words | - | - | - | 2.54mm | 13.97mm | 11.43mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT28C256E-15TU Microchip Technology | 44 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | - | 28 | - | Non-Volatile | Military grade | -40°C~85°C TC | Tray | 1997 | - | e3 | yes | Active | 3 (168 Hours) | 28 | - | - | - | - | - | AUTOMATIC WRITE | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.55mm | 150GHz | 40 | AT28C256 | - | - | Not Qualified | 5V | - | 5V | - | - | - | - | 256Kb 32K x 8 | - | 50mA | ASYNCHRONOUS | - | - | 150ns | EEPROM | Parallel | - | 32KX8 | 3-STATE | 8 | 10ms | - | 256 kb | 0.0002A | - | - | MIL-STD-883 | - | - | - | - | 5V | - | 100000 Write/Erase Cycles | 10ms | - | - | YES | YES | NO | - | - | - | 64words | - | - | - | 1.2mm | 11.8mm | 8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C04BN-SH-B Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | Non-Volatile | - | -40°C~85°C TA | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | 1.8V~5.5V | - | - | - | - | - | 400kHz | - | AT24C04 | - | - | - | 5V | - | - | - | 2-Wire, I2C, Serial | 5.5V | 1.8V | 4Kb 512 x 8 | - | 3mA | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | - | - | 5ms | - | 4 kb | - | - | 400kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 5mm | 3.99mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 93AA56AT-I/SN Microchip Technology | 3540 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 93AA56A | 8 | - | - | - | 5.5V | 2/5V | - | Serial | - | - | 2Kb 256 x 8 | - | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | 8 | 6ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 11AA020T-I/TT Microchip Technology | 7988 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.95mm | - | 40 | 11AA020 | 3 | - | - | - | 5.5V | 2/5V | 1.8V | Serial | - | - | 2Kb 256 x 8 | - | 5mA | - | 100kHz | - | - | EEPROM | Single Wire | - | 256X8 | - | - | 5ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | 1.02mm | - | 3.05mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC025-I/P Microchip Technology | 7 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2002 | - | e3 | yes | Active | Not Applicable | 8 | - | EAR99 | - | - | - | 1000K ERASE/WRITE CYCLES; DATA RETENTION > 200 YEARS | 2.5V~5.5V | DUAL | - | 1 | 4.5V | 2.54mm | - | - | 24LC025 | 8 | - | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | - | - | 2Kb 256 x 8 | - | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 5.334mm | 9.27mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT25640B-MAHL-T Microchip Technology | 53 | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.5mm | - | 40 | AT25640 | - | - | - | - | 5.5V | 2/5V | - | SPI, Serial | - | - | 64Kb 8K x 8 | - | 10mA | - | 20MHz | - | 80 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 64 kb | 0.000006A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() 24LC00-I/ST Microchip Technology | 5000 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 24LC00 | 8 | - | - | - | 5.5V | 3/5V | 2.5V | 2-Wire, I2C, Serial | - | - | 128b 16 x 8 | - | 2mA | - | 400kHz | - | 3500ns | EEPROM | I2C | - | - | - | - | 4ms | - | 128 b | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 4ms | 200 | - | - | - | - | - | - | - | - | 1010XXXR | - | 1.05mm | - | 4.5mm | 3.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST25VF080B-50-4I-QAF Microchip Technology | 5000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | SST25 | e4 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | SST25VF080B | 8 | - | - | 3.3V | 3.6V | - | 2.7V | SPI, Serial | - | - | 8Mb 1M x 8 | - | - | - | 50MHz | 0.03mA | 50 ns | FLASH | SPI | 8b | - | - | - | 10μs | 1b | 8 b | 0.00002A | - | - | - | - | - | - | - | 2.7V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 750μm | - | 6mm | 5mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SST39SF040-55-4C-NHE Microchip Technology | 2300 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | Non-Volatile | - | 0°C~70°C TA | Tube | 2010 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 32 | - | EAR99 | - | - | - | - | 4.5V~5.5V | QUAD | 245 | 1 | 5V | 1.27mm | - | 40 | SST39SF040 | 32 | - | - | 5V | - | 5V | - | - | - | - | 4Mb 512K x 8 | - | 25mA | - | - | - | 55ns | FLASH | Parallel | 8b | 512KX8 | - | 8 | 20μs | 19b | 4 Mb | 0.0001A | - | - | - | - | - | Asynchronous | 8b | 5V | - | - | - | - | - | YES | YES | YES | - | 128 | 4K | - | - | - | - | 3.556mm | 13.97mm | - | No | - | ROHS3 Compliant | - |