- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Memory Types | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Base Part Number | Memory Size | Clock Frequency | Access Time | Memory Format | Memory Interface | Write Cycle Time - Word, Page | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT49F001N-70PC Microchip Technology | In Stock | - | Datasheet | Through Hole | 32-DIP (0.600, 15.24mm) | 32-PDIP | Non-Volatile | 0°C~70°C TC | Tube | 1997 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | AT49F001 | 1Mb 128K x 8 | - | 70ns | FLASH | Parallel | 50μs | Non-RoHS Compliant | ||
![]() AT49F001N-55PI Microchip Technology | In Stock | - | Datasheet | Through Hole | 32-DIP (0.600, 15.24mm) | - | Non-Volatile | -40°C~85°C TC | Tube | 1997 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | AT49F001 | 1Mb 128K x 8 | - | 55ns | FLASH | Parallel | 50μs | Non-RoHS Compliant | ||
![]() AT49F002-12PC Microchip Technology | In Stock | - | Datasheet | Through Hole | 32-DIP (0.600, 15.24mm) | 32-PDIP | Non-Volatile | 0°C~70°C TC | Tube | 1999 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | AT49F002 | 2Mb 256K x 8 | - | 120ns | FLASH | Parallel | 50μs | Non-RoHS Compliant | ||
![]() AT49F002-70PC Microchip Technology | In Stock | - | Datasheet | Through Hole | 32-DIP (0.600, 15.24mm) | 32-PDIP | Non-Volatile | 0°C~70°C TC | Tube | 1999 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | AT49F002 | 2Mb 256K x 8 | - | 70ns | FLASH | Parallel | 50μs | Non-RoHS Compliant | ||
![]() AT49F002N-70PC Microchip Technology | In Stock | - | Datasheet | Through Hole | 32-DIP (0.600, 15.24mm) | 32-PDIP | Non-Volatile | 0°C~70°C TC | Tube | 1999 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | AT49F002 | 2Mb 256K x 8 | - | 70ns | FLASH | Parallel | 50μs | Non-RoHS Compliant | ||
![]() AT49F001T-55PI Microchip Technology | In Stock | - | Datasheet | Through Hole | 32-DIP (0.600, 15.24mm) | 32-PDIP | Non-Volatile | -40°C~85°C TC | Tube | 1997 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | AT49F001 | 1Mb 128K x 8 | - | 55ns | FLASH | Parallel | 50μs | Non-RoHS Compliant | ||
![]() AT49F040-90VC Microchip Technology | In Stock | - | - | Surface Mount | 32-TFSOP (0.488, 12.40mm Width) | - | Non-Volatile | 0°C~70°C TC | Tray | 2016 | Obsolete | 3 (168 Hours) | 4.5V~5.5V | AT49F040 | 4Mb 512K x 8 | - | 90ns | FLASH | Parallel | 50μs | Non-RoHS Compliant | ||
![]() AT49F4096A-12TI Microchip Technology | In Stock | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | Non-Volatile | -40°C~85°C TC | Tray | 2016 | Obsolete | 3 (168 Hours) | 4.5V~5.5V | AT49F4096 | 4Mb 512K x 8 256K x 16 | - | 120ns | FLASH | Parallel | 50μs | Non-RoHS Compliant | ||
![]() AT49LV001NT-90PI Microchip Technology | In Stock | - | Datasheet | Through Hole | 32-DIP (0.600, 15.24mm) | 32-PDIP | Non-Volatile | -40°C~85°C TC | Tube | 1997 | Obsolete | 1 (Unlimited) | 3V~3.6V | AT49LV001 | 1Mb 128K x 8 | - | 90ns | FLASH | Parallel | 50μs | Non-RoHS Compliant | ||
![]() AT49LV002-12PI Microchip Technology | In Stock | - | Datasheet | Through Hole | 32-DIP (0.600, 15.24mm) | 32-PDIP | Non-Volatile | -40°C~85°C TC | Tube | 1997 | Obsolete | 1 (Unlimited) | 3V~3.6V | AT49LV002 | 2Mb 256K x 8 | - | 120ns | FLASH | Parallel | 50μs | Non-RoHS Compliant | ||
![]() AT49LV002N-90PC Microchip Technology | In Stock | - | Datasheet | Through Hole | 32-DIP (0.600, 15.24mm) | 32-PDIP | Non-Volatile | 0°C~70°C TC | Tube | 1997 | Obsolete | 1 (Unlimited) | 3V~3.6V | AT49LV002 | 2Mb 256K x 8 | - | 90ns | FLASH | Parallel | 50μs | Non-RoHS Compliant | ||
![]() AT49F040-90PI Microchip Technology | In Stock | - | Datasheet | Through Hole | 32-DIP (0.600, 15.24mm) | 32-PDIP | Non-Volatile | -40°C~85°C TC | Tube | 2001 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | AT49F040 | 4Mb 512K x 8 | - | 90ns | FLASH | Parallel | 50μs | Non-RoHS Compliant | ||
![]() AT49LV002NT-90PI Microchip Technology | In Stock | - | Datasheet | Through Hole | 32-DIP (0.600, 15.24mm) | 32-PDIP | Non-Volatile | -40°C~85°C TC | Tube | 1997 | Obsolete | 1 (Unlimited) | 3V~3.6V | AT49LV002 | 2Mb 256K x 8 | - | 90ns | FLASH | Parallel | 50μs | Non-RoHS Compliant | ||
![]() AT49LV002T-90PI Microchip Technology | In Stock | - | Datasheet | Through Hole | 32-DIP (0.600, 15.24mm) | 32-PDIP | Non-Volatile | -40°C~85°C TC | Tube | 1997 | Obsolete | 1 (Unlimited) | 3V~3.6V | AT49LV002 | 2Mb 256K x 8 | - | 90ns | FLASH | Parallel | 50μs | Non-RoHS Compliant | ||
![]() AT93C46C-10SI-2.5 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Non-Volatile | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | 2.5V~5.5V | AT93C46C | 1Kb 128 x 8 64 x 16 | 2MHz | - | EEPROM | SPI | 10ms | Non-RoHS Compliant | ||
![]() AT93C66-10SI-2.5 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Non-Volatile | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | 2.5V~5.5V | AT93C66 | 4Kb 512 x 8 256 x 16 | 2MHz | - | EEPROM | SPI | 10ms | Non-RoHS Compliant | ||
![]() AT93C46-10PC-2.5 Microchip Technology | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | Non-Volatile | 0°C~70°C TC | Tube | - | Obsolete | 1 (Unlimited) | 2.5V~5.5V | AT93C46 | 1Kb 128 x 8 64 x 16 | 2MHz | - | EEPROM | SPI | 10ms | Non-RoHS Compliant | ||
![]() AT93C56-10SI-2.5 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Non-Volatile | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | 2.5V~5.5V | AT93C56 | 2Kb 256 x 8 128 x 16 | 2MHz | - | EEPROM | SPI | 10ms | Non-RoHS Compliant | ||
![]() AT93C56W-10SC-2.7 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Non-Volatile | 0°C~70°C TC | Tube | - | Obsolete | 1 (Unlimited) | 2.7V~5.5V | AT93C56 | 2Kb 256 x 8 128 x 16 | 2MHz | - | EEPROM | SPI | 10ms | Non-RoHS Compliant | ||
![]() AT93C66W-10SI-2.7 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Non-Volatile | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | 2.7V~5.5V | AT93C66 | 4Kb 512 x 8 256 x 16 | 2MHz | - | EEPROM | SPI | 10ms | Non-RoHS Compliant |