- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Memory Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Voltage - Supply | Terminal Position | Number of Functions | Supply Voltage | Terminal Pitch | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Memory Size | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Memory Density | Programming Voltage | Boot Block | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT25640N-10SC-2.7 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | Non-Volatile | 0°C~70°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | 2.7V~5.5V | - | - | - | - | AT25640 | - | - | - | - | - | 64Kb 8K x 8 | - | 3MHz | - | EEPROM | SPI | - | - | 5ms | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SST38VF6402B-70-5I-B3KE-T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 48-TFBGA | - | 48-TFBGA (6x8) | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2011 | SST38 | Obsolete | 3 (168 Hours) | - | 2.7V~3.6V | - | - | - | - | SST38VF6402 | - | - | - | - | - | 64Mb 4M x 16 | - | - | 70ns | FLASH | Parallel | - | - | 10μs | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SST38VF6402B-70-5I-EKE-T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48-TSOP | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2011 | SST38 | Obsolete | 3 (168 Hours) | - | 2.7V~3.6V | - | - | - | - | SST38VF6402 | - | - | - | - | - | 64Mb 4M x 16 | - | - | 70ns | FLASH | Parallel | - | - | 10μs | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SST38VF6403B-70-5I-B3KE Microchip Technology | In Stock | - | Datasheet | Surface Mount | 48-TFBGA | YES | - | Non-Volatile | -40°C~85°C TA | Tray | 2011 | SST38 | Obsolete | 3 (168 Hours) | 48 | 2.7V~3.6V | BOTTOM | 1 | 3V | 0.8mm | SST38VF6403 | 48 | R-PBGA-B48 | Not Qualified | 3.6V | 2.7V | 64Mb 4M x 16 | ASYNCHRONOUS | - | 70ns | FLASH | Parallel | 4MX16 | 16 | 10μs | 67108864 bit | 2.7V | BOTTOM | 1.1mm | 8mm | 6mm | ROHS3 Compliant | ||
![]() SST38VF6403B-70-5I-EKE Microchip Technology | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | Non-Volatile | -40°C~85°C TA | Tray | 2011 | SST38 | Obsolete | 3 (168 Hours) | 48 | 2.7V~3.6V | DUAL | 1 | 3V | 0.5mm | SST38VF6403 | 48 | R-PDSO-G48 | Not Qualified | 3.6V | 2.7V | 64Mb 4M x 16 | ASYNCHRONOUS | - | 70ns | FLASH | Parallel | 4MX16 | 16 | 10μs | 67108864 bit | 2.7V | BOTTOM | 1.2mm | 18.4mm | 12mm | ROHS3 Compliant | ||
![]() AT29LV020-15TU Microchip Technology | In Stock | - | - | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | - | 32-TSOP | Non-Volatile | -40°C~85°C TC | Tray | 2016 | - | Obsolete | 3 (168 Hours) | - | 3V~3.6V | - | - | - | - | AT29LV020 | - | - | - | - | - | 2Mb 256K x 8 | - | - | 150ns | FLASH | Parallel | - | - | 20ms | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AT45DB161E-SSHD2B-T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | Non-Volatile | -40°C~85°C TC | Cut Tape (CT) | 1997 | - | Obsolete | 1 (Unlimited) | - | 2.5V~3.6V | - | - | - | - | AT45DB161 | - | - | - | - | - | 16Mb 512Bytes x 4096 pages | - | 85MHz | - | FLASH | SPI | - | - | 8μs, 6ms | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AT24C128-10PU-1.8 Microchip Technology | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | Non-Volatile | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | 1.8V~3.6V | - | - | - | - | AT24C128 | - | - | - | - | - | 128Kb 16K x 8 | - | 400kHz | 900ns | EEPROM | I2C | - | - | 10ms | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AT24C164-10PU-2.7 Microchip Technology | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | Non-Volatile | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | 2.7V~5.5V | - | - | - | - | AT24C164 | - | - | - | - | - | 16Kb 2K x 8 | - | 400kHz | 900ns | EEPROM | I2C | - | - | 10ms | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AT24C01A-10PU-1.8 Microchip Technology | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | Non-Volatile | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | 1.8V~5.5V | - | - | - | - | AT24C01 | - | - | - | - | - | 1Kb 128 x 8 | - | 400kHz | 900ns | EEPROM | I2C | - | - | 5ms | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AT24C256W-10SU-2.7 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8-SOIC | Non-Volatile | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | 2.7V~5.5V | - | - | - | - | AT24C256 | - | - | - | - | - | 256Kb 32K x 8 | - | 1MHz | 550ns | EEPROM | I2C | - | - | 10ms | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AT24C164-10PU-1.8 Microchip Technology | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | Non-Volatile | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | 1.8V~5.5V | - | - | - | - | AT24C164 | - | - | - | - | - | 16Kb 2K x 8 | - | 400kHz | 900ns | EEPROM | I2C | - | - | 10ms | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AT24C64A-10PU-1.8 Microchip Technology | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | Non-Volatile | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | 1.8V~5.5V | - | - | - | - | AT24C64 | - | - | - | - | - | 64Kb 8K x 8 | - | 400kHz | 900ns | EEPROM | I2C | - | - | 5ms | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AT25020A-10PU-2.7 Microchip Technology | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | Non-Volatile | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | 2.7V~5.5V | - | - | - | - | AT25020 | - | - | - | - | - | 2Kb 256 x 8 | - | 20MHz | - | EEPROM | SPI | - | - | 5ms | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AT25160A-10PU-1.8 Microchip Technology | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | Non-Volatile | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | 1.8V~5.5V | - | - | - | - | AT25160 | - | - | - | - | - | 16Kb 2K x 8 | - | 20MHz | - | EEPROM | SPI | - | - | 5ms | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AT25256A-10PU-2.7 Microchip Technology | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | Non-Volatile | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | 2.7V~5.5V | - | - | - | - | AT25256 | - | - | - | - | - | 256Kb 32K x 8 | - | 20MHz | - | EEPROM | SPI | - | - | 5ms | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AT45DB011B-CI Microchip Technology | In Stock | - | - | Surface Mount | 9-TBGA, CSPBGA | - | - | Non-Volatile | -40°C~85°C TC | Tray | 1997 | - | Obsolete | 3 (168 Hours) | - | 2.7V~3.6V | - | - | - | - | AT45DB011 | - | - | - | - | - | 1Mb 264Bytes x 512 pages | - | 20MHz | - | FLASH | SPI | - | - | 15ms | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AT34C02N-10SI-2.7 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Non-Volatile | -40°C~85°C TC | Tube | - | - | Obsolete | 1 (Unlimited) | - | 2.7V~5.5V | - | - | - | - | AT34C02 | - | - | - | - | - | 2Kb 256 x 8 | - | 400kHz | 900ns | EEPROM | I2C | - | - | 10ms | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AT49BV321-11TI Microchip Technology | In Stock | - | Datasheet | Surface Mount | 46-TFBGA | - | - | Non-Volatile | -40°C~85°C TC | Tray | 1997 | - | Obsolete | 1 (Unlimited) | - | 2.65V~3.3V | - | - | - | - | AT49BV321 | - | - | - | - | - | 32Mb 4M x 8 2M x 16 | - | - | 110ns | FLASH | Parallel | - | - | 150μs | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AT49F002-55PC Microchip Technology | In Stock | - | Datasheet | Through Hole | 32-DIP (0.600, 15.24mm) | - | 32-PDIP | Non-Volatile | 0°C~70°C TC | Tube | 1999 | - | Obsolete | 1 (Unlimited) | - | 4.5V~5.5V | - | - | - | - | AT49F002 | - | - | - | - | - | 2Mb 256K x 8 | - | - | 55ns | FLASH | Parallel | - | - | 50μs | - | - | - | - | - | - | Non-RoHS Compliant |