- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Memory Types | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Base Part Number | Memory Size | Clock Frequency | Access Time | Memory Format | Memory Interface | Write Cycle Time - Word, Page | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT25256W-10SI-1.8 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | 8-SOIC | Non-Volatile | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | 1.8V~3.6V | AT25256 | 256Kb 32K x 8 | 2.1MHz | - | EEPROM | SPI | 10ms | Non-RoHS Compliant | ||
![]() AT25320W-10SI-2.7 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Non-Volatile | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | 2.7V~5.5V | AT25320 | 32Kb 4K x 8 | 3MHz | - | EEPROM | SPI | 5ms | Non-RoHS Compliant | ||
![]() AT28BV256-20JA Microchip Technology | In Stock | - | - | Surface Mount | 32-LCC (J-Lead) | - | Non-Volatile | -40°C~125°C TC | Tube | 2016 | Obsolete | 2 (1 Year) | 2.7V~3.6V | AT28BV256 | 256Kb 32K x 8 | - | 200ns | EEPROM | Parallel | 10ms | Non-RoHS Compliant | ||
![]() AT28C010-12TA Microchip Technology | In Stock | - | - | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | - | Non-Volatile | -40°C~125°C TC | Tray | 2016 | Obsolete | 3 (168 Hours) | 4.5V~5.5V | AT28C010 | 1Mb 128K x 8 | - | 120ns | EEPROM | Parallel | 10ms | Non-RoHS Compliant | ||
![]() AT28C256-15JA Microchip Technology | In Stock | - | - | Surface Mount | 32-LCC (J-Lead) | - | Non-Volatile | -40°C~125°C TC | Tube | 2016 | Obsolete | 2 (1 Year) | 4.5V~5.5V | AT28C256 | 256Kb 32K x 8 | - | 150ns | EEPROM | Parallel | 10ms | Non-RoHS Compliant | ||
![]() AT28C64B-15TA Microchip Technology | In Stock | - | - | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | - | Non-Volatile | -40°C~125°C TC | Tray | 2016 | Obsolete | 3 (168 Hours) | 4.5V~5.5V | AT28C64 | 64Kb 8K x 8 | - | 150ns | EEPROM | Parallel | 10ms | Non-RoHS Compliant | ||
![]() AT28BV256-20SA Microchip Technology | In Stock | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | Non-Volatile | -40°C~125°C TC | Tube | 2016 | Obsolete | 2 (1 Year) | 2.7V~3.6V | AT28BV256 | 256Kb 32K x 8 | - | 200ns | EEPROM | Parallel | 10ms | Non-RoHS Compliant | ||
![]() AT28HC256-90JA Microchip Technology | In Stock | - | - | Surface Mount | 32-LCC (J-Lead) | - | Non-Volatile | -40°C~125°C TC | Tube | 2016 | Obsolete | 2 (1 Year) | 4.5V~5.5V | AT28HC256 | 256Kb 32K x 8 | - | 90ns | EEPROM | Parallel | 10ms | Non-RoHS Compliant | ||
![]() AT28HC64B-90JA Microchip Technology | In Stock | - | - | Surface Mount | 32-LCC (J-Lead) | - | Non-Volatile | -40°C~125°C TC | Tube | 2016 | Obsolete | 2 (1 Year) | 4.5V~5.5V | AT28HC64 | 64Kb 8K x 8 | - | 90ns | EEPROM | Parallel | 10ms | Non-RoHS Compliant | ||
![]() AT29LF020-25JC Microchip Technology | In Stock | - | - | Surface Mount | 32-LCC (J-Lead) | - | Non-Volatile | 0°C~70°C TC | Tube | 2016 | Obsolete | 2 (1 Year) | - | AT29LF020 | 2Mb 256K x 8 | - | - | FLASH | Parallel | - | Non-RoHS Compliant | ||
![]() AT27C010L-15PC Microchip Technology | In Stock | - | Datasheet | Through Hole | 32-DIP (0.600, 15.24mm) | 32-PDIP | Non-Volatile | 0°C~70°C TC | Tube | 1998 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | AT27C010 | 1Mb 128K x 8 | - | 150ns | EPROM | Parallel | - | Non-RoHS Compliant | ||
![]() AT27C010-55PI Microchip Technology | In Stock | - | Datasheet | Through Hole | 32-DIP (0.600, 15.24mm) | 32-PDIP | Non-Volatile | -40°C~85°C TC | Tube | 1998 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | AT27C010 | 1Mb 128K x 8 | - | 55ns | EPROM | Parallel | - | Non-RoHS Compliant | ||
![]() AT27C010L-55PC Microchip Technology | In Stock | - | Datasheet | Through Hole | 32-DIP (0.600, 15.24mm) | 32-PDIP | Non-Volatile | 0°C~70°C TC | Tube | 1998 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | AT27C010 | 1Mb 128K x 8 | - | 55ns | EPROM | Parallel | - | Non-RoHS Compliant | ||
![]() AT27C010L-90PC Microchip Technology | In Stock | - | Datasheet | Through Hole | 32-DIP (0.600, 15.24mm) | 32-PDIP | Non-Volatile | 0°C~70°C TC | Tube | 1998 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | AT27C010 | 1Mb 128K x 8 | - | 90ns | EPROM | Parallel | - | Non-RoHS Compliant | ||
![]() AT27C1024-45PC Microchip Technology | In Stock | - | Datasheet | Through Hole | 40-DIP (0.600, 15.24mm) | 40-PDIP | Non-Volatile | 0°C~70°C TC | Tube | 1998 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | AT27C1024 | 1Mb 64K x 16 | - | 45ns | EPROM | Parallel | - | Non-RoHS Compliant | ||
![]() AT27C256R-55PC Microchip Technology | In Stock | - | Datasheet | Through Hole | 28-DIP (0.600, 15.24mm) | 28-PDIP | Non-Volatile | 0°C~70°C TC | Tube | 1998 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | AT27C256 | 256Kb 32K x 8 | - | 55ns | EPROM | Parallel | - | Non-RoHS Compliant | ||
![]() AT27C4096-55PC Microchip Technology | In Stock | - | Datasheet | Through Hole | 40-DIP (0.600, 15.24mm) | 40-PDIP | Non-Volatile | 0°C~70°C TC | Tube | 1998 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | AT27C4096 | 4Mb 256K x 16 | - | 55ns | EPROM | Parallel | - | Non-RoHS Compliant | ||
![]() AT27C512R-45PC Microchip Technology | In Stock | - | Datasheet | Through Hole | 28-DIP (0.600, 15.24mm) | - | Non-Volatile | 0°C~70°C TC | Tube | 1998 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | AT27C512 | 512Kb 64K x 8 | - | 45ns | EPROM | Parallel | - | Non-RoHS Compliant | ||
![]() AT28C256F-15PU Microchip Technology | In Stock | - | Datasheet | Through Hole | 28-DIP (0.600, 15.24mm) | 28-PDIP | Non-Volatile | -40°C~85°C TC | Tube | 1997 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | AT28C256 | 256Kb 32K x 8 | - | 150ns | EEPROM | Parallel | 3ms | ROHS3 Compliant | ||
![]() AT45DB081B-CNU Microchip Technology | In Stock | - | - | Surface Mount | 8-VDFN | - | Non-Volatile | -40°C~85°C TC | Tray | 2012 | Obsolete | 3 (168 Hours) | 2.7V~3.6V | AT45DB081 | 8Mb 264Bytes x 4096 pages | 20MHz | - | FLASH | SPI | 14ms | ROHS3 Compliant |