- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Memory Types | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Base Part Number | Memory Size | Clock Frequency | Access Time | Memory Format | Memory Interface | Write Cycle Time - Word, Page | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT25160B-PU Microchip Technology | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | Non-Volatile | -40°C~85°C TA | Tube | 1997 | Obsolete | 1 (Unlimited) | 1.8V~5.5V | AT25160 | 16Kb 2K x 8 | 20MHz | - | EEPROM | SPI | 5ms | ROHS3 Compliant | ||
![]() AT27C2048-55PU Microchip Technology | In Stock | - | Datasheet | Through Hole | 40-DIP (0.600, 15.24mm) | 40-PDIP | Non-Volatile | -40°C~85°C TC | Tube | 1997 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | AT27C2048 | 2Mb 128K x 16 | - | 55ns | EPROM | Parallel | - | ROHS3 Compliant | ||
![]() AT28C010E-12PU Microchip Technology | In Stock | - | Datasheet | Through Hole | 32-DIP (0.600, 15.24mm) | 32-PDIP | Non-Volatile | -40°C~85°C TC | Tube | 1996 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | AT28C010 | 1Mb 128K x 8 | - | 120ns | EEPROM | Parallel | 10ms | ROHS3 Compliant | ||
![]() AT25FS010N-SH27-T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Non-Volatile | -40°C~85°C TC | Tape & Reel (TR) | 1997 | Obsolete | 1 (Unlimited) | 2.7V~3.6V | AT25FS010 | 1Mb 128K x 8 | 50MHz | - | FLASH | SPI | 50μs | ROHS3 Compliant | ||
![]() AT25080AY6-10YH-1.8 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-UFDFN Exposed Pad | 8-Mini Map (2x3) | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | 1.8V~5.5V | AT25080 | 8Kb 1K x 8 | 20MHz | - | EEPROM | SPI | 5ms | ROHS3 Compliant | ||
![]() AT24C256B-TH-T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8-TSSOP | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 1997 | Obsolete | 1 (Unlimited) | 1.8V~5.5V | AT24C256 | 256Kb 32K x 8 | 1MHz | 550ns | EEPROM | I2C | 5ms | ROHS3 Compliant | ||
![]() AT27C256R-70PI Microchip Technology | In Stock | - | Datasheet | Through Hole | 28-DIP (0.600, 15.24mm) | 28-PDIP | Non-Volatile | -40°C~85°C TC | Tube | 1998 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | AT27C256 | 256Kb 32K x 8 | - | 70ns | EPROM | Parallel | - | Non-RoHS Compliant | ||
![]() AT27C512R-70PI Microchip Technology | In Stock | - | Datasheet | Through Hole | 28-DIP (0.600, 15.24mm) | 28-PDIP | Non-Volatile | -40°C~85°C TC | Tube | 1998 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | AT27C512 | 512Kb 64K x 8 | - | 70ns | EPROM | Parallel | - | Non-RoHS Compliant | ||
![]() AT27C512R-90PI Microchip Technology | In Stock | - | Datasheet | Through Hole | 28-DIP (0.600, 15.24mm) | 28-PDIP | Non-Volatile | -40°C~85°C TC | Tube | 1998 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | AT27C512 | 512Kb 64K x 8 | - | 90ns | EPROM | Parallel | - | Non-RoHS Compliant | ||
![]() AT28BV16-25PC Microchip Technology | In Stock | - | Datasheet | Through Hole | 24-DIP (0.600, 15.24mm) | - | Non-Volatile | 0°C~70°C TC | Tube | 1998 | Obsolete | 1 (Unlimited) | 2.7V~3.6V | AT28BV16 | 16Kb 2K x 8 | - | 250ns | EEPROM | Parallel | 3ms | Non-RoHS Compliant | ||
![]() AT28BV16-25SI Microchip Technology | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | Non-Volatile | -40°C~85°C TC | Tube | 1998 | Obsolete | 1 (Unlimited) | 2.7V~3.6V | AT28BV16 | 16Kb 2K x 8 | - | 250ns | EEPROM | Parallel | 3ms | Non-RoHS Compliant | ||
![]() AT28BV16-30PI Microchip Technology | In Stock | - | Datasheet | Through Hole | 24-DIP (0.600, 15.24mm) | 24-PDIP | Non-Volatile | -40°C~85°C TC | Tube | 1998 | Obsolete | 1 (Unlimited) | 2.7V~3.6V | AT28BV16 | 16Kb 2K x 8 | - | 300ns | EEPROM | Parallel | 3ms | Non-RoHS Compliant | ||
![]() AT27LV520-90SI Microchip Technology | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | Non-Volatile | -40°C~85°C TC | Tube | 1997 | Obsolete | 1 (Unlimited) | 3V~3.6V 4.5V~5.5V | AT27LV520 | 512Kb 64K x 8 | - | 90ns | EPROM | Parallel | - | Non-RoHS Compliant | ||
![]() AT28HC256-90SI Microchip Technology | In Stock | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | Non-Volatile | -40°C~85°C TC | Tube | 2016 | Obsolete | 2 (1 Year) | 4.5V~5.5V | AT28HC256 | 256Kb 32K x 8 | - | 90ns | EEPROM | Parallel | 10ms | Non-RoHS Compliant | ||
![]() AT28HC64B-90PC Microchip Technology | In Stock | - | Datasheet | Through Hole | 28-DIP (0.600, 15.24mm) | 28-PDIP | Non-Volatile | 0°C~70°C TC | Tube | 1997 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | AT28HC64 | 64Kb 8K x 8 | - | 90ns | EEPROM | Parallel | 10ms | Non-RoHS Compliant | ||
![]() AT28HC256F-90PC Microchip Technology | In Stock | - | Datasheet | Through Hole | 28-DIP (0.600, 15.24mm) | 28-PDIP | Non-Volatile | 0°C~70°C TC | Tube | 1997 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | AT28HC256 | 256Kb 32K x 8 | - | 90ns | EEPROM | Parallel | 3ms | Non-RoHS Compliant | ||
![]() AT29C020-12PC Microchip Technology | In Stock | - | Datasheet | Through Hole | 32-DIP (0.600, 15.24mm) | 32-PDIP | Non-Volatile | 0°C~70°C TC | Tube | 1997 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | AT29C020 | 2Mb 256K x 8 | - | 120ns | FLASH | Parallel | 10ms | Non-RoHS Compliant | ||
![]() AT28HC256F-90PI Microchip Technology | In Stock | - | Datasheet | Through Hole | 28-DIP (0.600, 15.24mm) | 28-PDIP | Non-Volatile | -40°C~85°C TC | Tube | 1997 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | AT28HC256 | 256Kb 32K x 8 | - | 90ns | EEPROM | Parallel | 3ms | Non-RoHS Compliant | ||
![]() AT29C512-70PC Microchip Technology | In Stock | - | Datasheet | Through Hole | 32-DIP (0.600, 15.24mm) | - | Non-Volatile | 0°C~70°C TC | Tube | 1997 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | AT29C512 | 512Kb 64K x 8 | - | 70ns | FLASH | Parallel | 10ms | Non-RoHS Compliant | ||
![]() AT45DB021B-SC Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | 8-SOIC | Non-Volatile | 0°C~70°C TC | Tube | 1997 | Obsolete | 1 (Unlimited) | 2.7V~3.6V | AT45DB021 | 2Mb 264Bytes x 1024 pages | 20MHz | - | FLASH | SPI | 14ms | Non-RoHS Compliant |