- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Terminals | Manufacturer Package Identifier | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Memory Size | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25LC256T-E/SN Microchip Technology | 2156 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 4.5V | 1.27mm | - | 40 | 25LC256 | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | SPI, Serial | 256Kb 32K x 8 | 6mA | - | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 256 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.91mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC512-I/P Microchip Technology | 37 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | - | - | 1 | 4.5V | 2.54mm | - | - | 24LC512 | 8 | - | - | 2.5V | 5.5V | 3/5V | - | - | 2-Wire, I2C, Serial | 512Kb 64K x 8 | 5mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 512 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | 1010DDDR | 3.3mm | - | 9.4mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24CM01-SHD-T Microchip Technology | 2000 |
| Datasheet | 15 Weeks | Gold | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | 40 | AT24CM01 | - | - | - | - | 5.5V | 2.7/5V | - | 2.5V | 2-Wire, I2C, Serial | 1Mb 128K x 8 | 3mA | - | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 1 Mb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | 1010DDMR | - | 2.16mm | 5.29mm | 5.24mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA64T-I/SN Microchip Technology | 4200 | - | Datasheet | 1 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | - | DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | 40 | 24AA64 | 8 | - | - | - | 5.5V | 2/5V | - | 1.7V | 2-Wire, I2C, Serial | 64Kb 8K x 8 | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | 1010DDDR | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA256T-I/SN Microchip Technology | 3300 | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | 40 | 25AA256 | 8 | - | - | - | 5.5V | 2/5V | - | - | SPI, Serial | 256Kb 32K x 8 | 6mA | - | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 256 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.91mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA1024T-I/SM Microchip Technology | 1505 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | 200 YEARS OF DATA RETENTION; 1000000 ENDURANCE CYCLES/WORD | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | 40 | 25AA1024 | 8 | - | - | - | 5.5V | 2/5V | - | - | SPI, Serial | 1Mb 128K x 8 | 10mA | - | - | 20MHz | - | 250 ns | EEPROM | SPI | - | - | - | 8 | 6ms | - | 1 Mb | 0.000001A | - | - | - | - | - | - | SPI | 100000 Write/Erase Cycles | 6ms | - | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 2.03mm | 5.245mm | 5.23mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST25VF010A-33-4I-SAE Microchip Technology | 1000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 540.001716mg | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2000 | SST25 | e3 | yes | Active | 1 (Unlimited) | 8 | - | 3A991.B.1.A | Matte Tin (Sn) | - | - | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | 40 | SST25VF010A | 8 | - | - | 3.3V | 3.6V | - | - | 2.7V | SPI, Serial | 1Mb 128K x 8 | 10mA | - | 10mA | 33MHz | - | 12 ns | FLASH | SPI | 8b | 1MX1 | - | - | 20μs | 1b | 1 Mb | 0.000015A | - | - | Synchronous | 8b | - | 2.7V | SPI | 100000 Write/Erase Cycles | - | - | HARDWARE/SOFTWARE | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC08B-I/SNG Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | 8 | - | 0.4 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24LC08B-I/SNG | - | 1 | 1024 words | 1000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 40 | 5.11 | Yes | 5 V | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | compliant | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | - | - | - | SYNCHRONOUS | - | - | 0.003 mA | - | - | - | - | 1KX8 | 1.75 mm | 8 | - | - | - | 0.000001 A | 8192 bit | SERIAL | - | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | - | - | - | - | 1010XMMR | - | - | 4.9 mm | 3.9 mm | - | - | - | - | ||
![]() AT24C01D-SSHM-T Microchip Technology | 30000 | - | Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | ALSO COMPATIBLE WITH 2.5 V AT 1 MHZ | - | - | - | 1.7V~3.6V | DUAL | - | 260 | 1 | 1.8V | 1.27mm | - | 40 | AT24C01 | - | - | Not Qualified | - | 3.6V | - | - | 1.7V | 2-Wire, I2C, Serial | 1Kb 128 x 8 | - | SYNCHRONOUS | - | 1MHz | 0.001mA | 4.5μs | EEPROM | I2C | - | - | - | 8 | 5ms | - | 1 kb | 4e-7A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | 1010DDDR | - | 1.75mm | 4.925mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC32AT-I/OT Microchip Technology | 32520 | - | Datasheet | 2 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | - | - | 40 | 24LC32A | 5 | - | - | 5V | - | - | - | - | I2C, Serial | 32Kb 4K x 8 | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | 4KX8 | - | - | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 200 | HARDWARE | - | - | - | - | - | 1010000R | 1.3mm | - | 3.1mm | 1.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST39SF040-70-4C-PHE Microchip Technology | 1100 | - | Datasheet | 12 Weeks | - | - | Through Hole | 32-DIP (0.600, 15.24mm) | NO | 32 | - | - | 32-pdip-PH-3 | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2000 | SST39 MPF™ | e3 | yes | Active | 1 (Unlimited) | 32 | - | 3A991.B.1.A | MATTE TIN | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | SST39SF040 | 32 | - | - | 5V | - | 5V | - | - | - | 4Mb 512K x 8 | 25mA | - | - | - | - | 70ns | FLASH | Parallel | 8b | 512KX8 | - | - | 20μs | 19b | 4 Mb | 0.0001A | - | - | Asynchronous | 8b | - | 5V | - | - | - | - | - | YES | YES | YES | 128 | 4K | - | 3.81mm | - | 42.04mm | 15.88mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC256-I/SN Microchip Technology | 38914 | - | Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | 40 | 25LC256 | 8 | - | - | - | 5.5V | 2/5V | - | 2.5V | SPI, Serial | 256Kb 32K x 8 | 6mA | - | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 256 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24CM01-SHD-B Microchip Technology | 50 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 1997 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | 40 | AT24CM01 | - | - | - | - | 5.5V | 2.7/5V | - | 2.5V | 2-Wire, I2C, Serial | 1Mb 128K x 8 | 3mA | - | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 1 Mb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | 1010DDMR | - | 2.16mm | 5.29mm | 5.24mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA1025-I/SM Microchip Technology | 4535 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | 200 YEARS DATA RETENTION | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | 40 | 24AA1025 | 8 | - | - | 5V | - | - | - | 1.7V | I2C, Serial | 1Mb 128K x 8 | 5mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 1 Mb | 0.000005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | 1010MDDR | 1.98mm | - | 5.33mm | 5.38mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST39SF040-70-4I-NHE Microchip Technology | 319 |
| Datasheet | 1 Weeks | - | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2000 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 32 | - | 3A991.B.1.A | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | QUAD | - | 245 | 1 | 5V | 1.27mm | - | 40 | SST39SF040 | 32 | - | - | 5V | - | 5V | - | - | - | 4Mb 512K x 8 | 25mA | - | - | - | - | 70ns | FLASH | Parallel | 8b | 512KX8 | - | - | 20μs | 19b | 4 Mb | 0.0001A | - | - | Asynchronous | 8b | - | 5V | - | - | - | - | - | YES | YES | YES | 128 | 4K | - | 2.84mm | - | 14.05mm | 11.51mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24C08D-SSHM-B Microchip Technology | 3000 | - | Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TC | Tube | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | 1.7V~3.6V | DUAL | - | 260 | 1 | 1.8V | 1.27mm | - | 40 | AT24C08 | - | - | - | - | 3.6V | - | - | 1.7V | 2-Wire, I2C, Serial | 8Kb 1K x 8 | - | SYNCHRONOUS | - | 1MHz | - | 4.5μs | EEPROM | I2C | - | - | - | - | 5ms | - | 8 kb | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | 1.5mm | - | 5.05mm | 3.99mm | - | - | ROHS3 Compliant | - | ||
![]() 25AA256-I/P Microchip Technology | 1764 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 2.5V | 2.54mm | - | - | 25AA256 | 8 | - | - | - | 5.5V | 2/5V | - | - | SPI, Serial | 256Kb 32K x 8 | 6mA | - | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 256 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC1025-I/SN Microchip Technology | 102 | - | Datasheet | 1 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 1999 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | 200 YEARS DATA RETENTION | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | 40 | 24LC1025 | 8 | - | - | 5V | - | - | - | - | I2C, Serial | 1Mb 128K x 8 | 5mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 1 Mb | 0.000005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | 1010MDDR | 1.75mm | - | 4.9mm | 6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C04C-SSHM-B Microchip Technology | 490 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tube | 2005 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | 40 | AT24C04 | - | - | - | - | 5.5V | - | - | 1.7V | 2-Wire, I2C, Serial | 4Kb 512 x 8 | 3mA | - | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | - | - | 5ms | - | 4 kb | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | 1.5mm | - | 5.05mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT25320B-SSHL-T Microchip Technology | 15298 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | 40 | AT25320 | - | - | - | - | 5.5V | 2/5V | - | - | SPI, Serial | 32Kb 4K x 8 | 10mA | - | - | 20MHz | - | 80 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 32 kb | 0.000006A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 1.75mm | 4.925mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |