- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Memory Types | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Base Part Number | Memory Size | Clock Frequency | Access Time | Memory Format | Memory Interface | Write Cycle Time - Word, Page | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT24C32-10PC-1.8 Microchip Technology | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | Non-Volatile | 0°C~70°C TA | Tube | - | Obsolete | 1 (Unlimited) | 1.8V~5.5V | AT24C32 | 32Kb 4K x 8 | 400kHz | 900ns | EEPROM | I2C | 10ms | Non-RoHS Compliant | ||
![]() AT24C164-10SC-2.5 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Non-Volatile | 0°C~70°C TA | Tube | - | Obsolete | 1 (Unlimited) | 2.5V~5.5V | AT24C164 | 16Kb 2K x 8 | 400kHz | 900ns | EEPROM | I2C | 10ms | Non-RoHS Compliant | ||
![]() AT24C32N-10SC-2.5 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Non-Volatile | 0°C~70°C TA | Tube | - | Obsolete | 1 (Unlimited) | 2.5V~5.5V | AT24C32 | 32Kb 4K x 8 | 400kHz | 900ns | EEPROM | I2C | 10ms | Non-RoHS Compliant | ||
![]() AT24C256N-10SC-2.7 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Non-Volatile | 0°C~70°C TA | Tube | - | Obsolete | 1 (Unlimited) | 2.7V~5.5V | AT24C256 | 256Kb 32K x 8 | 1MHz | 550ns | EEPROM | I2C | 10ms | Non-RoHS Compliant | ||
![]() AT25128-10PC-1.8 Microchip Technology | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | Non-Volatile | 0°C~70°C TA | Tube | - | Obsolete | 1 (Unlimited) | 1.8V~3.6V | AT25128 | 128Kb 16K x 8 | 2.1MHz | - | EEPROM | SPI | 10ms | Non-RoHS Compliant | ||
![]() AT25128N1-10SC-2.7 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | Non-Volatile | 0°C~70°C TA | Tube | - | Obsolete | 1 (Unlimited) | 2.7V~5.5V | AT25128 | 128Kb 16K x 8 | 3MHz | - | EEPROM | SPI | 5ms | Non-RoHS Compliant | ||
![]() AT25128T1-10TI-2.7 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | Non-Volatile | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | 2.7V~5.5V | AT25128 | 128Kb 16K x 8 | 3MHz | - | EEPROM | SPI | 5ms | Non-RoHS Compliant | ||
![]() AT25320T1-10TI Microchip Technology | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | Non-Volatile | -40°C~85°C TA | Tube | 2001 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | AT25320 | 32Kb 4K x 8 | 3MHz | - | EEPROM | SPI | 5ms | Non-RoHS Compliant | ||
![]() AT25256-10PC-1.8 Microchip Technology | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | Non-Volatile | 0°C~70°C TA | Tube | - | Obsolete | 1 (Unlimited) | 1.8V~3.6V | AT25256 | 256Kb 32K x 8 | 2.1MHz | - | EEPROM | SPI | 10ms | Non-RoHS Compliant | ||
![]() AT25640-10PC-1.8 Microchip Technology | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | Non-Volatile | 0°C~70°C TA | Tube | - | Obsolete | 1 (Unlimited) | 1.8V~3.6V | AT25640 | 64Kb 8K x 8 | 3MHz | - | EEPROM | SPI | 5ms | Non-RoHS Compliant | ||
![]() AT25640T2-10TC Microchip Technology | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | Non-Volatile | 0°C~70°C TA | Tube | 2001 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | AT25640 | 64Kb 8K x 8 | 3MHz | - | EEPROM | SPI | 5ms | Non-RoHS Compliant | ||
![]() AT25128N1-10SI-1.8 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | Non-Volatile | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | 1.8V~3.6V | AT25128 | 128Kb 16K x 8 | 2.1MHz | - | EEPROM | SPI | 10ms | Non-RoHS Compliant | ||
![]() AT25256-10CC Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-TDFN | 8-LAP (5x6) | Non-Volatile | 0°C~70°C TA | Tube | 1999 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | AT25256 | 256Kb 32K x 8 | 3MHz | - | EEPROM | SPI | 5ms | Non-RoHS Compliant | ||
![]() AT24C16N-10SI-2.5 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Non-Volatile | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | 2.5V~5.5V | AT24C16 | 16Kb 2K x 8 | 400kHz | 900ns | EEPROM | I2C | 5ms | Non-RoHS Compliant | ||
![]() AT25256T2-10TC-1.8 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | Non-Volatile | 0°C~70°C TA | Tube | - | Obsolete | 1 (Unlimited) | 1.8V~3.6V | AT25256 | 256Kb 32K x 8 | 2.1MHz | - | EEPROM | SPI | 10ms | Non-RoHS Compliant | ||
![]() AT25320T2-10TC-2.7 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | Non-Volatile | 0°C~70°C TA | Tube | - | Obsolete | 1 (Unlimited) | 2.7V~5.5V | AT25320 | 32Kb 4K x 8 | 3MHz | - | EEPROM | SPI | 5ms | Non-RoHS Compliant | ||
![]() AT24C02AN-10SC-2.5 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Non-Volatile | 0°C~70°C TA | Tube | - | Obsolete | 1 (Unlimited) | 2.5V~5.5V | AT24C02 | 2Kb 256 x 8 | 400kHz | 900ns | EEPROM | I2C | 5ms | Non-RoHS Compliant | ||
![]() AT25640T2-10TI-1.8 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | Non-Volatile | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | 1.8V~3.6V | AT25640 | 64Kb 8K x 8 | 3MHz | - | EEPROM | SPI | 5ms | Non-RoHS Compliant | ||
![]() AT49F001N-70PC Microchip Technology | In Stock | - | Datasheet | Through Hole | 32-DIP (0.600, 15.24mm) | 32-PDIP | Non-Volatile | 0°C~70°C TC | Tube | 1997 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | AT49F001 | 1Mb 128K x 8 | - | 70ns | FLASH | Parallel | 50μs | Non-RoHS Compliant | ||
![]() AT49F001N-55PI Microchip Technology | In Stock | - | Datasheet | Through Hole | 32-DIP (0.600, 15.24mm) | - | Non-Volatile | -40°C~85°C TC | Tube | 1997 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | AT49F001 | 1Mb 128K x 8 | - | 55ns | FLASH | Parallel | 50μs | Non-RoHS Compliant |