- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Parallel/Serial | I/O Type | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 23LCV1024T-I/SN Microchip Technology | 13200 | - | Datasheet | 14 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 2.5V~5.5V | - | - | 260 | 1 | - | 1.27mm | - | - | 40 | 23LCV1024 | - | R-PDSO-G8 | Not Qualified | - | 5.5V | 3/5V | - | 2.5V | SPI, Serial | - | - | 1Mb 128K x 8 | 1, (3 LINE) | - | SYNCHRONOUS | 20MHz | - | - | NVSRAM | SPI - Dual I/O | - | 128KX8 | 3-STATE | - | 8 | - | - | - | 0.00001A | 1048576 bit | - | - | SEPARATE | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT25040B-XHL-B Microchip Technology | 1066 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | AT25040 | - | - | - | - | 5.5V | 2/5V | - | - | SPI, Serial | - | - | 4Kb 512 x 8 | - | 10mA | - | 20MHz | - | 80 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 4 kb | 5e-7A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 3.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 93LC66B/ST Microchip Technology | 2680 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2000 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3V | 0.65mm | - | - | 40 | 93LC66B | 8 | - | - | 5.5V | 6V | 3/5V | - | 2.5V | 2-Wire, Serial | - | - | 4Kb 256 x 16 | - | 1.5mA | - | 2MHz | - | 6 ms | EEPROM | SPI | - | 256X16 | - | - | 16 | - | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST39SF010A-55-4I-NHE-T Microchip Technology | 2109 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | SST39 MPF™ | e3 | - | Active | 3 (168 Hours) | 32 | - | Matte Tin (Sn) | - | - | - | - | - | - | 4.5V~5.5V | QUAD | - | 245 | 1 | 5V | 1.27mm | - | - | 40 | SST39SF010A | - | - | Not Qualified | 5V | - | 5V | - | - | - | - | - | 1Mb 128K x 8 | - | 25mA | - | - | - | 55ns | FLASH | Parallel | 8b | 128KX8 | - | - | 8 | 20μs | 17b | 1 Mb | 0.0001A | - | - | - | - | Asynchronous | 8b | - | 5V | - | - | - | - | - | - | - | YES | YES | YES | 32 | 4K | - | - | - | - | - | - | 3.556mm | 13.97mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC040AT-E/SN Microchip Technology | 10000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 2.7V | 1.27mm | - | - | 40 | 25LC040A | 8 | - | - | 5V | - | - | - | - | SPI, Serial | - | - | 4Kb 512 x 8 | - | 5mA | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST26VF064B-104I/SO Microchip Technology | 350 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2013 | SST26 SQI® | e3 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | - | 40 | SST26VF064 | - | - | Not Qualified | 3.3V | 3.6V | - | - | 2.7V | SPI, Serial | - | - | 64Mb 8M x 8 | - | - | SYNCHRONOUS | 104MHz | 0.025mA | 8 ns | FLASH | SPI - Quad I/O | - | 64MX1 | - | - | - | 1.5ms | - | 64 Mb | 0.000045A | - | - | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 256B | - | BOTTOM/TOP | - | - | 2.05mm | - | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() 24LC32AT/SM Microchip Technology | 20 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3.3V | 1.27mm | - | - | 40 | 24LC32A | 8 | - | - | - | 6V | 3/5V | - | 2.5V | I2C, Serial | - | - | 32Kb 4K x 8 | - | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC320A-E/SN Microchip Technology | 2092 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 25LC320A | 8 | - | - | 5V | - | - | - | - | SPI, Serial | - | - | 32Kb 4K x 8 | - | 5mA | - | 10MHz | - | 160 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 25AA040A-I/SN Microchip Technology | 8518 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | 10MHz | - | 25AA040A | - | - | - | 5V | - | - | - | - | SPI, Serial | 5.5V | 1.8V | 4Kb 512 x 8 | - | 5mA | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 4 kb | - | - | 10MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93LC46BT-I/MS Microchip Technology | 330 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3V | 0.65mm | - | - | 40 | 93LC46B | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | Serial | - | - | 1Kb 64 x 16 | - | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | 64X16 | - | - | 16 | 6ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST38VF6401-90-5I-B3KE Microchip Technology | 476 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 48-TFBGA | YES | 48 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2000 | SST38 | e1 | yes | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | - | - | 2.7V~3.6V | BOTTOM | - | 260 | 1 | 3V | - | - | - | 40 | SST38VF6401 | 48 | - | - | 3.3V | 3.6V | - | - | 2.7V | - | - | - | 64Mb 4M x 16 | - | 18mA | - | - | - | 90ns | FLASH | Parallel | 16b | 4MX16 | - | - | - | 10μs | 22b | 64 Mb | 0.00003A | - | - | - | - | Asynchronous | 16b | - | 2.7V | - | - | - | - | - | - | - | YES | YES | YES | 1K | 4K | 4words | YES | BOTTOM | YES | - | 750μm | - | 8mm | 6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA024T-I/MNY Microchip Technology | In Stock |
| Datasheet | 5 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.5mm | - | - | 40 | 24AA024 | 8 | - | - | - | 5.5V | 2/5V | - | 1.7V | I2C, Serial | - | - | 2Kb 256 x 8 | - | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC160-I/SN Microchip Technology | 3300 | - | Datasheet | 2 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | 2MHz | - | 25LC160 | - | - | - | - | - | - | - | - | SPI, Serial | 5.5V | 2.5V | 16Kb 2K x 8 | - | 5mA | - | 2MHz | - | 230 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 16 kb | - | - | 2MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24C00-I/P Microchip Technology | 2450 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | 24C00 | 8 | - | - | 5V | - | - | - | - | 2-Wire, I2C, Serial | - | - | 128b 16 x 8 | - | 2mA | - | 400kHz | - | 3500ns | EEPROM | I2C | - | - | - | - | 8 | 4ms | - | 128 b | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 4ms | 200 | - | - | - | - | - | - | - | - | - | - | - | - | 1010XXXR | - | 5.33mm | 9.27mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA64T-I/SM Microchip Technology | 20000 | - | Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 24AA64 | 8 | - | - | - | 5.5V | 2/5V | - | 1.7V | I2C, Serial | - | - | 64Kb 8K x 8 | - | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 2.03mm | 5.245mm | 5.23mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA1024T-I/MF Microchip Technology | 2228 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | 200 YEARS OF DATA RETENTION; 1000000 ENDURANCE CYCLES/WORD | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 25AA1024 | 8 | - | - | - | 5.5V | 2/5V | - | - | SPI, Serial | - | - | 1Mb 128K x 8 | - | 10mA | - | 20MHz | - | 250 ns | EEPROM | SPI | - | - | - | - | 8 | 6ms | - | 1 Mb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 100000 Write/Erase Cycles | 6ms | - | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 5.99mm | 4.92mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC16BT-E/MC Microchip Technology | 30069 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | 40 | 24LC16B | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | I2C, Serial | - | - | 16Kb 2K x 8 | - | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010MMMR | - | 1mm | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() 93LC56BT-I/MC Microchip Technology | 3300 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | - | 1 | 3V | 0.5mm | - | - | - | 93LC56B | 8 | - | - | 5V | - | - | - | - | Serial | - | - | 2Kb 128 x 16 | - | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | - | 16 | 6ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC024-E/SN Microchip Technology | 3326 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2005 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | - | 1.27mm | - | - | 40 | 24LC024 | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | I2C, Serial | - | - | 2Kb 256 x 8 | - | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC56B-I/MSG Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | 8 | 2 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 93LC56B-I/MSG | - | 1 | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | MSOP | 40 | 5.2 | Yes | 5 V | - | - | - | - | e3 | Yes | - | - | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.65 mm | compliant | - | - | - | 8 | S-PDSO-G8 | Not Qualified | - | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | - | - | - | - | - | - | SYNCHRONOUS | - | 0.002 mA | - | - | - | - | 128X16 | - | 1.1 mm | 16 | - | - | - | 0.000001 A | 2048 bit | - | SERIAL | - | - | - | EEPROM | - | MICROWIRE | 1000000 Write/Erase Cycles | 6 ms | 200 | SOFTWARE | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm | - | - | - | - |