- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT34C04-MA5M-T Microchip Technology | 104071 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 8-UFDFN Exposed Pad | YES | - | - | - | Non-Volatile | - | -20°C~125°C TA | Tape & Reel (TR) | 2012 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.7V~3.6V | DUAL | 260 | 1 | 2V | 0.5mm | - | 40 | AT34C04 | - | R-PDSO-N8 | Not Qualified | - | 3.6V | 1.8/3.3V | 1.7V | 2-Wire, I2C, Serial | - | - | 4Kb 512 x 8 | - | SYNCHRONOUS | - | 1MHz | - | EEPROM | I2C | - | 4KX1 | - | 1 | 5ms | - | - | 0.000003A | 4096 bit | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | SOFTWARE | - | - | - | - | - | - | - | 1010DDDR | - | - | 0.6mm | 3mm | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC256-E/MS Microchip Technology | 20 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Tube | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | - | 0.65mm | - | 40 | 24LC256 | 8 | - | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | - | - | 256Kb 32K x 8 | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 256 kb | 0.000005A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | 1010DDDR | NO | 950μm | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA16T-E/OT Microchip Technology | In Stock |
| Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | - | - | 40 | 24AA16 | 5 | - | - | - | - | - | 1.8V | 2-Wire, I2C, Serial | - | - | 16Kb 2K x 8 | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | 2KX8 | - | - | 5ms | - | 16 kb | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 200 | HARDWARE | - | - | - | - | - | - | - | 1010MMMR | - | 1.3mm | - | 3.1mm | 1.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 11LC080-I/SN Microchip Technology | 44 | - | Datasheet | 1 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 11LC080 | 8 | - | - | 5V | - | - | - | Serial | - | - | 8Kb 1K x 8 | 5mA | - | - | 100kHz | 5 ms | EEPROM | Single Wire | - | - | - | - | - | - | 8 kb | 0.000005A | - | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT29LV040A-20TI Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | - | 32 | 32-TSOP I | - | Non-Volatile | - | -40°C~85°C TC | Tray | 1997 | - | - | - | Obsolete | 3 (168 Hours) | - | SMD/SMT | - | - | 85°C | -40°C | - | - | 3V~3.6V | - | - | - | - | - | 200GHz | - | AT29LV040 | - | - | - | - | - | - | - | Parallel | 3.6V | 3V | 4Mb 512K x 8 | - | - | - | - | 200ns | FLASH | Parallel | 8b | - | - | - | 20ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 24AA256-E/SM Microchip Technology | 8518 | - | Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | - | 1.27mm | - | 40 | 24AA256 | 8 | - | - | - | 5.5V | - | 1.7V | I2C, Serial | - | - | 256Kb 32K x 8 | - | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 256 kb | 0.000005A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | 1010DDDR | NO | - | 2.03mm | 5.26mm | 5.25mm | No | - | ROHS3 Compliant | - | ||
![]() 25LC080AT-E/MS Microchip Technology | 37500 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | 2.5V~5.5V | - | - | - | - | - | 10MHz | - | 25LC080A | - | - | - | - | - | - | - | SPI, Serial | 5.5V | 2.5V | 8Kb 1K x 8 | 6mA | - | - | 10MHz | 100 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 8 kb | - | - | 10MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST39LF020-45-4C-B3KE Microchip Technology | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | 48-TFBGA | YES | 48 | - | - | Non-Volatile | - | 0°C~70°C TA | Tray | 2010 | SST39 MPF™ | e1 | yes | Obsolete | 3 (168 Hours) | 48 | - | 3A991.B.1.A | TIN SILVER COPPER | - | - | - | 8542.32.00.51 | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.8mm | - | 40 | SST39LF020 | 48 | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 2Mb 256K x 8 | 20mA | - | - | - | 45ns | FLASH | Parallel | 8b | 256KX8 | - | 8 | 20μs | 18b | 2 Mb | 0.000015A | - | - | - | - | Asynchronous | 8b | 3V | - | - | - | - | - | - | YES | YES | YES | 64 | 4K | - | - | - | - | 1.2mm | 8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT27LV256A-90JU Microchip Technology | 1085 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | - | Non-Volatile | - | -40°C~85°C TC | Tube | 1997 | - | e3 | yes | Active | 2 (1 Year) | 32 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | 3V~3.6V 4.5V~5.5V | QUAD | 245 | 1 | 3.3V | 1.27mm | 90GHz | 40 | AT27LV256 | - | - | - | 5V | 3.6V | - | 3V | - | - | - | 256Kb 32K x 8 | 20mA | - | - | - | 90ns | EPROM | Parallel | - | - | 3-STATE | 8 | - | - | 256 kb | 0.00002A | - | - | - | COMMON | - | - | 13V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.556mm | 13.97mm | 11.43mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93AA76B-I/SN Microchip Technology | 919 |
| Datasheet | 6 Weeks | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 93AA76B | 8 | - | Not Qualified | 5V | - | - | - | Serial | - | - | 8Kb 512 x 16 | 3mA | SYNCHRONOUS | - | 3MHz | 100 ns | EEPROM | SPI | - | 512X16 | - | 16 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 24LC014H-I/MS Microchip Technology | 28 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 0.65mm | - | 40 | 24LC014H | 8 | - | - | 5V | - | - | - | 2-Wire, I2C, Serial | - | - | 1Kb 128 x 8 | 3mA | - | - | 1MHz | 400ns | EEPROM | I2C | - | - | - | - | 5ms | - | 1 kb | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93LC56AT-E/OT Microchip Technology | 5000 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.95mm | - | 40 | 93LC56A | 6 | - | - | - | 5.5V | 3/5V | 2.5V | Serial | - | - | 2Kb 256 x 8 | 2mA | - | - | 2MHz | 250 ns | EEPROM | SPI | - | - | - | 8 | 6ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.55mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24VL014T/MNY Microchip Technology | 1000 |
| Datasheet | 13 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | Non-Volatile | - | -20°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | - | - | 1.5V~3.6V | DUAL | 260 | 1 | 1.8V | 0.5mm | - | 40 | 24VL014 | 8 | - | - | 3.3V | 3.6V | - | 1.5V | 2-Wire, I2C, Serial | - | - | 1Kb 128 x 8 | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | 1010DDDR | - | 730μm | - | 2mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC512-E/MF Microchip Technology | 1580 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 1.27mm | - | 40 | 24LC512 | 8 | - | - | - | 5.5V | 3/5V | 2.5V | 2-Wire, I2C, Serial | - | - | 512Kb 64K x 8 | 5mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 512 kb | 0.000005A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | 1010DDDR | - | - | 1mm | 6mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST25VF032B-66-4I-S2AF Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | 540.001716mg | Non-Volatile | - | -40°C~85°C TA | Tube | 2010 | SST25 | e4 | yes | Obsolete | 3 (168 Hours) | 8 | - | 3A991.B.1.A | NICKEL PALLADIUM GOLD | - | - | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | SST25VF032B | 8 | - | - | 3.3V | 3.6V | - | 2.7V | SPI, Serial | - | - | 32Mb 4M x 8 | 20mA | - | 20mA | 66MHz | 6 ns | FLASH | SPI | 8b | - | - | 8 | 10μs | 1b | 32 Mb | 0.00002A | - | - | - | - | Synchronous | 8b | 2.7V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 2.16mm | 5.275mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93AA46T/SN Microchip Technology | 3294 | - | Datasheet | 14 Weeks | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 100K ERASE/WRITE CYCLES MIN; DATA RETENTION > 40 YEARS | - | 1.8V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 93AA46 | 8 | - | - | - | 5.5V | 2/5V | - | Serial | - | - | 1Kb 128 x 8 64 x 16 | 3mA | - | - | 2MHz | 2 μs | EEPROM | SPI | - | 64X16 | 3-STATE | 16 | 10ms | - | 1 kb | 0.00003A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA020AT-I/MNY Microchip Technology | 37 | - | Datasheet | 6 Weeks | Gold | - | Surface Mount | 8-WFDFN Exposed Pad | YES | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | 25AA020A | 8 | - | Not Qualified | - | 5.5V | 2/5V | - | SPI, Serial | - | - | 2Kb 256 x 8 | 5mA | SYNCHRONOUS | - | 10MHz | 50 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 750μm | - | 2mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() AT28BV256-20SU Microchip Technology | 81 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | Non-Volatile | - | -40°C~85°C TC | Tube | 1997 | - | e3 | yes | Active | 2 (1 Year) | 28 | - | - | - | - | - | AUTOMATIC WRITE | - | 2.7V~3.6V | DUAL | 250 | 1 | 3V | 1.27mm | 5MHz | 40 | AT28BV256 | - | - | - | 3.3V | 3.6V | - | 2.7V | - | - | - | 256Kb 32K x 8 | 15mA | - | - | - | 200ns | EEPROM | Parallel | - | 32KX8 | - | 8 | 10ms | - | 256 kb | 0.00002A | - | - | - | - | - | - | 3V | - | 10000 Write/Erase Cycles | 10ms | 10 | HARDWARE/SOFTWARE | - | YES | YES | NO | - | - | 64words | - | - | - | 2.65mm | 17.9mm | 7.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC515-I/P Microchip Technology | 600 |
| Datasheet | 3 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | 2.5V~5.5V | DUAL | NOT APPLICABLE | 1 | 4.5V | 2.54mm | - | NOT APPLICABLE | 24LC515 | 8 | R-PDIP-T8 | Not Qualified | - | 5.5V | 3/5V | 2.5V | - | - | - | 512Kb 64K x 8 | - | SYNCHRONOUS | - | 400kHz | 900ns | EEPROM | I2C | - | 64KX8 | - | 8 | 5ms | - | - | 0.000005A | 524288 bit | - | SERIAL | - | - | - | - | I2C | 100000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | 1010MDDR | - | - | 5.334mm | 9.27mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() 24AA024H-I/SN Microchip Technology | 2100 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2016 | - | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 1.8V | 1.27mm | - | 40 | 24AA024H | 8 | - | - | 5V | - | - | 1.7V | 2-Wire, I2C, Serial | - | - | 2Kb 256 x 8 | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 2 kb | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |