- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Parallel/Serial | I/O Type | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Boot Block | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24AA024H-I/SN Microchip Technology | 2100 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2016 | - | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 1.8V | 1.27mm | - | - | 40 | 24AA024H | 8 | - | - | 5V | - | - | - | 1.7V | 2-Wire, I2C, Serial | - | - | 2Kb 256 x 8 | - | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 2 kb | - | - | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST26VF032B-104V/MF Microchip Technology | 314 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tube | 2016 | SST26 SQI® | e3 | - | Active | 3 (168 Hours) | - | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | SST26VF032 | - | - | - | - | - | - | - | - | SPI, Serial | - | - | 32Mb 4M x 8 | - | - | - | 104MHz | - | - | FLASH | SPI - Quad I/O | - | - | - | - | - | 1.5ms | - | 32 Mb | - | - | - | - | - | - | - | - | - | - | SPI | 100000 Write/Erase Cycles | - | - | HARDWARE/SOFTWARE | - | - | - | - | - | - | 256B | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT28C256-15UM/883 Microchip Technology | 2417 | - | Datasheet | 23 Weeks | Lead, Tin | Through Hole | Through Hole | 28-BCPGA | - | 28 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military grade | -55°C~125°C TC | Tray | 1997 | - | e0 | no | Active | 1 (Unlimited) | 28 | - | - | Tin/Lead (Sn/Pb) | - | - | AUTOMATIC WRITE | - | - | - | 4.5V~5.5V | PERPENDICULAR | - | 225 | 1 | 5V | 2.54mm | - | 150GHz | 30 | AT28C256 | - | - | - | 5V | - | 5V | - | - | - | - | - | 256Kb 32K x 8 | - | 50mA | - | - | - | 150ns | EEPROM | Parallel | - | 32KX8 | 3-STATE | - | 8 | 10ms | - | 256 kb | 0.0003A | - | - | MIL-STD-883 Class C | - | - | - | - | - | 5V | - | 10000 Write/Erase Cycles | 10ms | - | - | - | YES | YES | NO | - | - | 64words | - | - | - | - | - | 4.4mm | 16.51mm | 13.97mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() SST39VF1601-70-4I-B3KE Microchip Technology | 30 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 48-TFBGA | YES | 48 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2000 | SST39 MPF™ | e1 | yes | Active | 3 (168 Hours) | 48 | - | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | - | - | 2.7V~3.6V | BOTTOM | - | 260 | 1 | 3V | 0.8mm | - | - | 40 | SST39VF1601 | 48 | - | - | 3.3V | 3.6V | - | - | 2.7V | - | - | - | 16Mb 1M x 16 | - | 18mA | - | - | - | 70ns | FLASH | Parallel | 16b | 1MX16 | - | - | 16 | 10μs | 20b | 16 Mb | 0.00002A | - | - | - | - | - | Asynchronous | 16b | - | 2.7V | - | - | - | - | - | - | YES | YES | YES | 512 | 2K | - | BOTTOM | YES | - | - | - | 1.2mm | 8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC46CT-I/MC Microchip Technology | 55 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3V | 0.5mm | - | - | 40 | 93LC46C | 8 | - | - | 5V | - | - | - | - | Serial | - | - | 1Kb 128 x 8 64 x 16 | - | 2mA | - | 3MHz | - | 200 ns | EEPROM | SPI | - | 64X16 | - | - | 16 | 6ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | 1mm | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 23A256-I/ST Microchip Technology | 10000 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 1.7V~1.95V | DUAL | - | 260 | 1 | 1.8V | 0.65mm | - | - | 40 | 23A256 | 8 | - | - | 1.8V | - | - | - | - | SPI, Serial | - | - | 256Kb 32K x 8 | 1 | 10mA | - | 20MHz | - | 32 ns | SRAM | SPI | - | - | 3-STATE | - | 8 | - | 1b | 256 kb | 5e-7A | - | - | - | - | SEPARATE | Synchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.4mm | - | No | - | ROHS3 Compliant | - | ||
![]() 24AA00-I/SNG Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | 8 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24AA00-I/SNG | - | 1 | 16 words | 16 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 40 | 5.16 | Yes | 2.5 V | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | compliant | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 2/5 V | INDUSTRIAL | 1.7 V | - | - | - | - | - | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | - | 16X8 | - | 1.75 mm | 8 | - | - | - | 0.000001 A | 128 bit | - | - | SERIAL | - | - | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 4 ms | 200 | - | - | - | - | - | - | - | - | - | - | 1010XXXR | - | - | - | 4.9 mm | 3.9 mm | - | - | - | - | ||
![]() 24AA014H-I/MS Microchip Technology | 37 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | 24AA014H | 8 | - | - | 5V | - | - | - | 1.7V | 2-Wire, I2C, Serial | - | - | 1Kb 128 x 8 | - | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 1 kb | - | - | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25LC040/P Microchip Technology | 2900 |
| Datasheet | 7 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2001 | - | e3 | yes | Active | Not Applicable | 8 | - | EAR99 | Matte Tin (Sn) | - | - | DATA RETENTION > 200 YEARS; 1M ENDURANCE CYCLES | - | - | - | 2.5V~5.5V | DUAL | - | - | 1 | 2.5V | 2.54mm | - | - | - | 25LC040 | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | SPI, Serial | - | - | 4Kb 512 x 8 | - | 5mA | - | 2MHz | - | 230 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 4 kb | 0.000002A | - | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 3.3mm | - | 9.27mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT28HC256-90SU Microchip Technology | 2000 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TC | Tube | 1997 | - | e3 | yes | Active | 2 (1 Year) | 28 | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 250 | 1 | 5V | 1.27mm | - | 90GHz | 40 | AT28HC256 | - | - | Not Qualified | 5V | - | 5V | - | - | - | - | - | 256Kb 32K x 8 | - | 80mA | ASYNCHRONOUS | - | - | 90ns | EEPROM | Parallel | - | 32KX8 | - | - | 8 | 10ms | - | 256 kb | 0.0003A | - | - | - | - | - | - | - | - | 5V | - | 10000 Write/Erase Cycles | 10ms | - | - | - | YES | YES | NO | - | - | 64words | - | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA04T-I/MS Microchip Technology | 33000 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | - | 0.65mm | - | - | 40 | 24AA04 | 8 | - | - | - | 5.5V | 2/5V | - | 1.7V | I2C, Serial | - | - | 4Kb 256 x 8 x 2 | - | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010XXMR | NO | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 11AA040-I/SN Microchip Technology | 9000 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 11AA040 | 8 | - | - | - | 5.5V | 2/5V | - | - | Serial | - | - | 4Kb 512 x 8 | - | 5mA | - | 100kHz | - | 5 ms | EEPROM | Single Wire | - | - | - | - | - | - | - | 4 kb | 0.000005A | - | - | - | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93LC66B-I/MSG Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | 8 | 2 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 93LC66B-I/MSG | - | 1 | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | MSOP | 40 | 5.19 | Yes | 3 V | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.65 mm | compliant | - | - | - | 8 | S-PDSO-G8 | Not Qualified | - | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | - | - | - | - | - | - | SYNCHRONOUS | - | 0.002 mA | - | - | - | - | 256X16 | - | 1.1 mm | 16 | - | - | - | 0.000001 A | 4096 bit | - | - | SERIAL | - | - | - | EEPROM | - | MICROWIRE | 1000000 Write/Erase Cycles | 6 ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm | - | - | - | - | ||
![]() 24LC16B-I/MSG Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | 8 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24LC16B-I/MSG | - | 1 | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | ROHS COMPLIANT, PLASTIC, MO-187, MSOP-8 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | 40 | 5.13 | Yes | 5 V | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | - | - | 1 MILLION ERASE/WRITE CYCLES | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.65 mm | compliant | - | - | - | 8 | S-PDSO-G8 | Not Qualified | - | 5.5 V | 2/5 V | INDUSTRIAL | 2.5 V | - | - | - | - | - | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | - | 2KX8 | - | 1.1 mm | 8 | - | - | - | 0.000001 A | 16384 bit | - | - | SERIAL | - | - | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010MMMR | - | - | - | 3 mm | 3 mm | - | - | - | - | ||
![]() AT24C02B-PU Microchip Technology | 98 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-PDIP | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | 1MHz | - | AT24C02 | - | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 5.5V | 1.8V | 2Kb 256 x 8 | - | 3mA | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 2 kb | - | - | 400kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC02BHT-I/SN Microchip Technology | 7 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 4.5V | 1.27mm | - | - | 40 | 24LC02BH | 8 | - | - | 5V | - | - | - | - | I2C, Serial | - | - | 2Kb 256 x 8 | - | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010XXXR | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 93LC56BT-E/MS Microchip Technology | 36 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | 93LC56B | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | Serial | - | - | 2Kb 128 x 16 | - | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | - | 16 | 6ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA640A-I/P Microchip Technology | 226 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 2.5V | 2.54mm | - | - | - | 25AA640A | 8 | - | - | 5V | - | - | - | - | SPI, Serial | - | - | 64Kb 8K x 8 | - | 5mA | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 3.3mm | - | 9.27mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC024T/ST Microchip Technology | 1768 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 1000K ERASE/WRITE CYCLES; DATA RETENTION > 200 YEARS | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | 24LC024 | 8 | - | - | - | 5.5V | 2.2/5.5V | - | 2.2V | I2C, Serial | - | - | 2Kb 256 x 8 | - | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | - | 8 | 5ms | - | 2 kb | 0.00005A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 10ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA02E64T-I/SN Microchip Technology | 5900 |
| Datasheet | 27 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 25AA02E64 | - | R-PDSO-G8 | Not Qualified | - | 5.5V | 2/5V | - | 1.8V | SPI, Serial | - | - | 2Kb 256 x 8 | - | - | SYNCHRONOUS | 10MHz | - | - | EEPROM | SPI | - | 256X8 | - | - | 8 | 5ms | - | - | 0.000001A | 2048 bit | - | TS 16949 | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - |