- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Screening Level | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT28C010-12EM/883 Microchip Technology | 2413 | - | Datasheet | 23 Weeks | Lead, Tin | Surface Mount | Surface Mount | 32-CLCC | - | 32 | Non-Volatile | Military grade | -55°C~125°C TC | Tube | 1998 | - | e0 | no | Active | 3 (168 Hours) | 32 | - | Tin/Lead (Sn/Pb) | AUTOMATIC WRITE; DATA RETENTION: 10 YEARS | - | 4.5V~5.5V | QUAD | 240 | 1 | 5V | 1.27mm | 120GHz | 30 | AT28C010 | - | - | 5V | - | 5V | - | - | 1Mb 128K x 8 | 80mA | - | - | - | 120ns | EEPROM | Parallel | - | 128KX8 | 3-STATE | 8 | 10ms | - | 1 Mb | 0.0003A | MIL-STD-883 | - | - | 5V | - | 10000 Write/Erase Cycles | 10ms | - | - | - | YES | YES | NO | - | - | 128words | - | - | - | - | - | - | 2.54mm | 13.97mm | 11.43mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 24LC025T-I/OT Microchip Technology | 10000 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Non-Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | 100KHZ AVAILABLE @1.7V | 8542.32.00.51 | 2.5V~5.5V | DUAL | 260 | 1 | 2.5V | 0.95mm | - | 40 | 24LC025 | - | - | 5V | - | - | 1.8V | I2C, Serial | 2Kb 256 x 8 | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | - | - | - | - | - | - | - | - | - | - | - | 10100DDR | - | - | 1.45mm | 2.9mm | 1.55mm | No | - | ROHS3 Compliant | - | ||
![]() 93LC56A-I/ST Microchip Technology | 82 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93LC56A | 8 | - | - | 5.5V | 3/5V | 2.5V | Serial | 2Kb 256 x 8 | 2mA | - | - | 2MHz | 250 ns | EEPROM | SPI | - | - | - | 8 | 6ms | - | 2 kb | 0.000001A | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 11AA010T-I/TT Microchip Technology | 9000 | - | Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.95mm | - | 40 | 11AA010 | 3 | - | - | 5.5V | 2/5V | 1.8V | Serial | 1Kb 128 x 8 | 5mA | - | - | 100kHz | - | EEPROM | Single Wire | - | 128X8 | - | - | 5ms | - | 1 kb | 0.000005A | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 950μm | - | 2.9mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC21A/P Microchip Technology | 660 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Non-Volatile | - | 0°C~70°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 2.5V~5.5V | DUAL | - | 1 | 3V | 2.54mm | - | - | 24LC21A | 8 | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | 1Kb 128 x 8 | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | - | 10ms | - | 1 kb | 0.00003A | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 10ms | 200 | - | - | - | - | - | - | - | - | - | - | - | 1010000R | - | 4.953mm | - | 10.16mm | 7.112mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST39VF1681-70-4C-B3KE Microchip Technology | 45 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 48-TFBGA | YES | 48 | Non-Volatile | - | 0°C~70°C TA | Tray | 2010 | SST39 MPF™ | e1 | yes | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | BOTTOM BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 0.8mm | - | 40 | SST39VF1681 | 48 | - | 3.3V | 3.6V | - | 2.7V | - | 16Mb 2M x 8 | 18mA | - | 18mA | - | 70ns | FLASH | Parallel | 8b | 2MX8 | - | 8 | 10μs | 21b | 16 Mb | 0.00002A | - | Asynchronous | 8b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 512 | 4K | - | YES | BOTTOM | YES | - | - | - | 1.2mm | 8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC512T-E/SN Microchip Technology | 36363 |
| Datasheet | 6 Weeks | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 1.27mm | - | 40 | 24LC512 | 8 | - | 5V | - | - | - | I2C, Serial | 512Kb 64K x 8 | 5mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 512 kb | 0.000005A | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC640A-E/MS Microchip Technology | 885 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 25LC640A | 8 | - | 5V | - | - | - | SPI, Serial | 64Kb 8K x 8 | 5mA | - | - | 10MHz | 100 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 64 kb | 0.000001A | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24AA04H-I/SN Microchip Technology | 889 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | Automotive grade | -40°C~85°C TA | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | - | 1.27mm | - | 40 | 24AA04H | 8 | - | 5V | - | - | 1.7V | I2C, Serial | 4Kb 256 x 8 x 2 | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | 8 | 5ms | - | 4 kb | 0.000001A | ISO/TS-16949 | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | YES | - | - | - | - | 16words | - | - | - | 1010XXMR | NO | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT28HC64B-70SU Microchip Technology | 117 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | Non-Volatile | - | -40°C~85°C TC | Tube | 1997 | - | e3 | yes | Active | 2 (1 Year) | 28 | - | Matte Tin (Sn) - annealed | - | - | 4.5V~5.5V | DUAL | 250 | 1 | 5V | 1.27mm | 5MHz | 40 | AT28HC64 | - | - | 5V | - | 5V | - | - | 64Kb 8K x 8 | 40mA | - | - | - | 70ns | EEPROM | Parallel | - | 8KX8 | - | 8 | 10ms | - | 64 kb | 0.0001A | - | - | - | 5V | - | 100000 Write/Erase Cycles | 10ms | 10 | - | - | YES | YES | NO | - | - | 64words | - | - | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() AT24HC02C-XHM-B Microchip Technology | In Stock |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Bulk | 2005 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES AT 4.5 TO 5.5 V SUPPLY | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | AT24HC02 | - | Not Qualified | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 2Kb 256 x 8 | 3mA | SYNCHRONOUS | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() SST25VF020B-80-4I-QAE Microchip Technology | 625 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 1999 | SST25 | e3 | yes | Active | 3 (168 Hours) | 8 | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | SST25VF020B | 8 | - | 3.3V | 3.6V | - | 2.7V | SPI, Serial | 2Mb 256K x 8 | 20mA | - | - | 80MHz | 6 ns | FLASH | SPI | 8b | - | - | 8 | 10μs | 1b | 2 Mb | 0.00002A | - | Synchronous | 8b | 2.7V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST25VF080B-50-4I-S2AE-T Microchip Technology | 380 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | SST25 | e3 | - | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) - annealed | - | - | 2.7V~3.6V | DUAL | 260 | 1 | - | 1.27mm | - | 40 | SST25VF080B | - | - | 3.3V | 3.6V | - | 2.7V | SPI, Serial | 8Mb 1M x 8 | - | - | - | 50MHz | - | FLASH | SPI | - | - | - | 1 | 10μs | - | 8 Mb | - | - | - | - | 2.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.16mm | 5.275mm | 5.275mm | No | - | ROHS3 Compliant | - | ||
![]() AT24HC04B-PU Microchip Technology | 1123 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | 1.8V~5.5V | DUAL | - | 1 | 2.5V | 2.54mm | - | - | AT24HC04 | - | - | 5V | - | - | - | 2-Wire, I2C, Serial | 4Kb 512 x 8 | 3mA | - | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | - | 5ms | - | 4 kb | 0.000003A | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDMR | - | 4.953mm | - | 10.16mm | 7.112mm | No | - | ROHS3 Compliant | - | ||
![]() 24AA025E64T-I/SN Microchip Technology | 2506 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Non-Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) - annealed | 100KHZ AVAILABLE @1.7V | - | 1.7V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 24AA025E64 | - | Not Qualified | - | 5.5V | - | 2.5V | 2-Wire, I2C, Serial | 2Kb 256 x 8 | - | SYNCHRONOUS | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | - | 0.000001A | TS 16949 | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 24LC1025-E/P Microchip Technology | 1737 | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Non-Volatile | - | -40°C~125°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 200 YEARS DATA RETENTION | - | 2.5V~5.5V | DUAL | - | 1 | 3V | 2.54mm | - | - | 24LC1025 | 8 | - | 5V | - | - | - | I2C, Serial | 1Mb 128K x 8 | 5mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 1 Mb | 0.000005A | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010MDDR | - | - | 5.334mm | 9.271mm | 7.62mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT25160B-MAHL-T Microchip Technology | 26 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.5mm | - | 40 | AT25160 | - | - | - | 5.5V | 2/5V | - | SPI, Serial | 16Kb 2K x 8 | 10mA | - | - | 20MHz | 80 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 16 kb | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() 11LC020-I/P Microchip Technology | 345 |
| Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | 11LC020 | 8 | - | 5V | - | - | - | Serial | 2Kb 256 x 8 | 5mA | - | - | 100kHz | - | EEPROM | Single Wire | - | - | - | - | 5ms | - | 2 kb | 0.000005A | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93LC46CT-I/ST Microchip Technology | 5000 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 0.65mm | - | 40 | 93LC46C | 8 | - | - | 5.5V | 3/5V | 2.5V | Serial | 1Kb 128 x 8 64 x 16 | 2mA | - | - | 3MHz | 200 ns | EEPROM | SPI | - | 64X16 | - | 16 | 6ms | - | 1 kb | 0.000001A | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT28HC256E-90SU Microchip Technology | 26 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | Non-Volatile | - | -40°C~85°C TC | Tube | 1997 | - | e3 | yes | Active | 2 (1 Year) | 28 | - | - | - | - | 4.5V~5.5V | DUAL | 250 | 1 | 5V | 1.27mm | 90GHz | 40 | AT28HC256 | - | Not Qualified | 5V | - | 5V | - | - | 256Kb 32K x 8 | 80mA | ASYNCHRONOUS | - | - | 90ns | EEPROM | Parallel | - | 32KX8 | - | 8 | 10ms | - | 256 kb | 0.0003A | - | - | - | 5V | - | 100000 Write/Erase Cycles | 10ms | - | - | - | YES | YES | NO | - | - | 64words | - | - | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free |