- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Screening Level | Parallel/Serial | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ambient Temperature Range High | Common Flash Interface | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT28HC256F-90LM/883 Microchip Technology | 2692 | - | Datasheet | 23 Weeks | Lead, Tin | Surface Mount | Surface Mount | 32-CLCC | - | 32 | - | Non-Volatile | Military grade | -55°C~125°C TC | Tube | 1997 | - | - | no | Active | 3 (168 Hours) | 32 | - | - | - | AUTOMATIC WRITE | - | 4.5V~5.5V | QUAD | - | 1 | 5V | 1.27mm | 90GHz | - | AT28HC256 | - | Not Qualified | 5V | - | 5V | - | Parallel, SPI | 256Kb 32K x 8 | 80mA | ASYNCHRONOUS | - | 90ns | EEPROM | Parallel | - | - | - | 8 | 3ms | - | 256 kb | 0.0003A | MIL-STD-883 Class C | - | - | - | 5V | - | 10000 Write/Erase Cycles | 3ms | - | - | - | YES | YES | - | - | - | 64words | - | - | - | - | 2.54mm | 13.97mm | 11.43mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 93AA66/P Microchip Technology | 1546 | - | Datasheet | 28 Weeks | Tin | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | Non-Volatile | Automotive grade | 0°C~70°C TA | Tube | 2004 | - | e3 | yes | Active | Not Applicable | 8 | - | EAR99 | - | 100K ERASE/WRITE CYCLES MIN; DATA RETENTION > 40 YEARS | - | 1.8V~5.5V | DUAL | - | 1 | 3V | 2.54mm | - | - | 93AA66 | 8 | - | 1.8V | 5.5V | 2/5V | - | Serial | 4Kb 512 x 8 256 x 16 | 3mA | - | 2MHz | 2 μs | EEPROM | SPI | - | 256X16 | 3-STATE | 16 | 10ms | - | 4 kb | 0.00003A | TS 16949 | - | - | - | - | MICROWIRE | 10000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | 4.32mm | 9.46mm | 7.62mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 24FC64FT-I/OT Microchip Technology | 100 |
| Datasheet | 6 Weeks | Tin | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 5 | - | - | - | - | - | 1.7V~5.5V | DUAL | - | - | - | - | - | - | 24FC64F | - | - | 5.5V | - | - | - | I2C, Serial | 64Kb 8K x 8 | - | - | 1MHz | 400ns | EEPROM | I2C | - | 8KX8 | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT28HC256-70JU Microchip Technology | 832 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | Non-Volatile | - | -40°C~85°C TC | Tube | 1997 | - | e3 | yes | Active | 3 (168 Hours) | 32 | - | - | - | - | - | 4.5V~5.5V | QUAD | 245 | 1 | 5V | 1.27mm | - | 40 | AT28HC256 | - | - | 5V | - | 5V | - | - | 256Kb 32K x 8 | 80mA | - | - | 70ns | EEPROM | Parallel | - | - | - | 8 | 10ms | - | 256 kb | - | - | - | - | - | 5V | - | 10000 Write/Erase Cycles | 10ms | - | - | - | YES | YES | NO | - | - | 64words | - | - | - | - | 3.556mm | 13.97mm | 11.43mm | No | - | ROHS3 Compliant | - | ||
![]() 11AA020-I/P Microchip Technology | 1020 |
| Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.8V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | 11AA020 | 8 | - | - | 5.5V | 2/5V | - | Serial | 2Kb 256 x 8 | 5mA | - | 100kHz | - | EEPROM | Single Wire | - | - | - | - | 5ms | - | 2 kb | 0.000005A | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24AA08T/SN Microchip Technology | 21 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | 1.7V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 24AA08 | 8 | - | - | 5.5V | 2/5V | - | I2C, Serial | 8Kb 256 x 8 x 4 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | 8 | 5ms | - | 8 kb | 0.00003A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 10ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010XMMR | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT93C56B-MAHM-T Microchip Technology | 2014 | - | Datasheet | 25 Weeks | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | ALSO OPERATES WITH 1.7V-5.5V AND 2.5V-5.5V SUPPLY | - | 1.7V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | AT93C56B | - | - | - | 5.5V | - | 4.5V | Serial | 2Kb 256 x 8 128 x 16 | 2mA | - | 2MHz | - | EEPROM | SPI | - | - | - | 16 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 100 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() SST39SF020A-55-4C-WHE Microchip Technology | 29 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 32-TFSOP (0.488, 12.40mm Width) | YES | 32 | - | Non-Volatile | - | 0°C~70°C TA | Tray | 2010 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 32 | - | 3A991.B.1.A | Matte Tin (Sn) | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | SST39SF020A | 32 | - | 5V | - | 5V | - | - | 2Mb 256K x 8 | 25mA | - | - | 55ns | FLASH | Parallel | 8b | 256KX8 | - | 8 | 20μs | 18b | 2 Mb | 0.0001A | - | - | Asynchronous | 8b | 5V | - | - | - | - | - | - | YES | YES | YES | 64 | 4K | - | - | - | - | - | 1.2mm | 12.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93C66CT-E/SN Microchip Technology | 2919 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 93C66C | 8 | - | 5V | - | 5V | - | Serial | 4Kb 512 x 8 256 x 16 | 2mA | - | 3MHz | 200 ns | EEPROM | SPI | - | 256X16 | - | 16 | 2ms | - | 4 kb | 0.000005A | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA01T-I/MC Microchip Technology | 33000 | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.5mm | - | 40 | 24AA01 | 8 | - | 5V | - | - | - | - | 1Kb 128 x 8 | 3mA | - | 400kHz | 3500ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 1 kb | 0.000001A | - | SERIAL | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | 85°C | - | 1010XXXR | 1mm | - | 3mm | 2mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 11LC160-I/SN Microchip Technology | 5000 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 11LC160 | 8 | - | 5V | - | - | - | Serial | 16Kb 2K x 8 | 5mA | - | 100kHz | 5 ms | EEPROM | Single Wire | - | - | - | - | - | - | 16 kb | 0.000005A | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24C04N-10SU-2.7 Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | AT24C04 | - | - | - | - | - | - | - | 4Kb 512 x 8 | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 93AA56C-I/MS Microchip Technology | 10 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93AA56C | 8 | - | - | 5.5V | 2/5V | - | Serial | 2Kb 256 x 8 128 x 16 | 2mA | - | 3MHz | 200 ns | EEPROM | SPI | - | - | - | - | 6ms | - | 2 kb | 0.000001A | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC025T-I/ST Microchip Technology | 200 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 1000K ERASE/WRITE CYCLES; DATA RETENTION > 200 YEARS | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 0.65mm | - | 40 | 24LC025 | 8 | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | 2Kb 256 x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC21-I/SN Microchip Technology | 13 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 24LC21 | 8 | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | 1Kb 128 x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 10ms | - | 1 kb | 0.00003A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 10ms | 200 | - | - | - | - | - | - | - | - | - | - | 1010XXXR | - | 1.75mm | 4.9mm | 3.91mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST39VF200A-70-4C-B3KE Microchip Technology | 1440 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 48-TFBGA | YES | 48 | - | Non-Volatile | - | 0°C~70°C TA | Tray | 2000 | SST39 MPF™ | e1 | yes | Active | 3 (168 Hours) | 48 | - | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 0.8mm | - | 40 | SST39VF200A | 48 | - | 3.3V | 3.6V | - | 2.7V | - | 2Mb 128K x 16 | 30mA | - | - | 70ns | FLASH | Parallel | 16b | 128KX16 | - | 16 | 20μs | 17b | 2 Mb | 0.00002A | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 64 | 2K | - | - | YES | - | - | 1.2mm | 8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA160A-I/MS Microchip Technology | 4268 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 25AA160A | 8 | - | - | 5.5V | 2/5V | - | SPI, Serial | 16Kb 2K x 8 | 6mA | - | 10MHz | 160 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC16BT-I/MNY Microchip Technology | 26 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | 24LC16B | 8 | - | 5V | - | - | - | I2C, Serial | 16Kb 2K x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010MMMR | - | - | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC040T-I/SNG Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25C040-I/P Microchip Technology | 441 |
| Datasheet | 7 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | DATA RETENTION > 200 YEARS; 1M ENDURANCE CYCLES | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | 25C040 | 8 | - | 5V | - | 5V | - | SPI, Serial | 4Kb 512 x 8 | 5mA | - | 3MHz | 150 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 4 kb | 0.000001A | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 4.32mm | 9.46mm | 7.62mm | No | No SVHC | ROHS3 Compliant | Lead Free |