- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | RAM Size | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Number of Timers/Counters | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Core Architecture | Parallel/Serial | I/O Type | Number of Programmable I/O | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Data Polling | Toggle Bit | Command User Interface | Output Enable | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 93AA56C-I/P Microchip Technology | 21 | - | Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 2.5V | 2.54mm | - | - | - | 93AA56C | 8 | - | - | - | 5.5V | - | - | - | Serial | 2Kb 256 x 8 128 x 16 | - | 2mA | - | - | - | 3MHz | - | 200 ns | EEPROM | SPI | - | - | - | - | - | - | 6ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 25LC160AT-I/ST Microchip Technology | 2989 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | 1W | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | 25LC160A | 8 | - | - | - | 5.5V | - | - | 2.5V | I2C, SPI, Serial | 16Kb 2K x 8 | - | 6mA | 128B | - | - | 10MHz | - | 100 ns | EEPROM | SPI | 8b | - | - | - | 8 | 3 | 5ms | - | 16 kb | 0.000005A | - | PIC | - | - | 22 | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93AA66B-I/MS Microchip Technology | 12 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | 93AA66B | 8 | - | - | - | 5.5V | 2/5V | - | - | Serial | 4Kb 256 x 16 | - | 2mA | - | - | - | 2MHz | - | 250 ns | EEPROM | SPI | - | 256X16 | - | - | - | - | 6ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25LC040AT-I/MC Microchip Technology | 10000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 2.7V | 0.5mm | - | - | 40 | 25LC040A | 8 | - | - | 5V | - | - | - | - | SPI, Serial | 4Kb 512 x 8 | - | 5mA | - | - | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | - | 8 | - | 5ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 23A1024-I/SN Microchip Technology | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | 1.7V~2.2V | DUAL | - | 260 | 1 | - | - | - | - | 40 | 23A1024 | - | - | - | 1.8V | - | - | - | 1.7V | SPI | 1Mb 128K x 8 | 2 | 10mA | - | - | - | 20MHz | - | 25 ns | SRAM | SPI - Quad I/O | 8b | - | 3-STATE | - | - | - | - | 24b | 1 Mb | - | - | - | SERIAL | COMMON/SEPARATE | - | Synchronous | 8b | - | - | - | - | - | - | - | 1.7V | - | - | - | NO | - | - | - | - | - | - | - | NO | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST49LF016C-33-4C-EIE Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 40-TFSOP (0.724, 18.40mm Width) | YES | 40 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TA | Tray | 2000 | SST49 | e3 | yes | Obsolete | 3 (168 Hours) | 40 | - | 3A991.B.1.A | MATTE TIN | - | 8542.32.00.51 | - | - | - | 3V~3.6V | DUAL | - | 260 | 1 | 3.3V | 0.5mm | - | - | 40 | SST49LF016C | 40 | - | - | 3.3V | 3.6V | - | - | 3V | Parallel, SPI, Serial | 16Mb 2M x 8 | - | 18mA | - | - | 18mA | 33MHz | - | 11 ns | FLASH | Parallel | 8b | 2MX8 | - | - | 8 | - | 10μs | 4b | 16 Mb | 0.0001A | - | - | - | - | - | Synchronous | 8b | - | 3V | - | - | - | - | - | - | NO | NO | - | - | 12131 | 16K8K32K64K | 128B | YES | TOP | - | - | - | - | 1.2mm | 18.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC080A-I/P Microchip Technology | 58 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 2.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | 25LC080A | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | SPI, Serial | 8Kb 1K x 8 | - | 6mA | - | - | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | - | - | - | - | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3mm | - | 9.27mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST49LF160C-33-4C-NHE Microchip Technology | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TA | Tube | 2010 | SST49 | e3 | yes | Obsolete | 3 (168 Hours) | 32 | - | 3A991.B.1.A | Matte Tin (Sn) | - | - | - | - | - | 3V~3.6V | QUAD | - | 245 | 1 | 3.3V | 1.27mm | - | - | 40 | SST49LF160 | 32 | - | - | 3.3V | 3.6V | - | - | 3V | Parallel, SPI, Serial | 16Mb 2M x 8 | - | 18mA | - | - | 18mA | 33MHz | - | 120ns | FLASH | Parallel | 8b | 2MX8 | - | - | - | - | 20μs | - | 16 Mb | - | - | - | - | - | - | Asynchronous | 8b | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.84mm | - | 11.51mm | 14.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC64-E/MS Microchip Technology | 1000 |
| Datasheet | 7 Weeks | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2010 | - | e3 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | - | DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | 24LC64 | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | I2C, Serial | 64Kb 8K x 8 | - | 3mA | - | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | - | 5ms | - | 64 kb | 0.000005A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 950μm | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C16D-PUM Microchip Technology | 100 |
| - | 12 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TC | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | 1.7V~3.6V | DUAL | - | NOT APPLICABLE | 1 | 1.8V | 2.54mm | - | - | NOT APPLICABLE | AT24C16D | - | R-PDIP-T8 | Not Qualified | - | 3.6V | 1.8/3.3V | - | 1.7V | 2-Wire, I2C, Serial | 16Kb 2K x 8 | - | - | - | SYNCHRONOUS | - | 1MHz | - | 450ns | EEPROM | I2C | - | 2KX8 | - | - | 8 | - | 5ms | - | - | 4e-7A | 16384 bit | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010MMMR | - | - | 5.33mm | 9.271mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() SST39VF802C-70-4I-EKE Microchip Technology | 21 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2011 | SST39 MPF™ | e3 | - | Active | 3 (168 Hours) | 48 | - | EAR99 | Matte Tin (Sn) - annealed | TOP BOOT BLOCK | 8542.32.00.51 | - | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | - | 0.5mm | - | 5MHz | 40 | SST39VF802C | 48 | - | - | 3.3V | 3.6V | - | - | 2.7V | - | 8Mb 512K x 16 | - | 18mA | - | - | 18mA | - | - | 70ns | FLASH | Parallel | 16b | 512KX16 | - | - | - | - | 10μs | 19b | 8 Mb | 0.00002A | - | - | - | - | - | Asynchronous | 16b | - | 2.7V | - | - | - | - | - | - | YES | YES | YES | - | 256 | 2K | - | YES | TOP | YES | - | - | 1.05mm | - | 18.5mm | 12.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93LC66BT-I/SNG Microchip | In Stock | - | - | - | - | - | - | - | YES | - | 8 | 1 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 93LC66BT-I/SNG | - | 1 | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 40 | 5.03 | Yes | 2.5 V | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | 8542.32.00.51 | EEPROMs | - | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | compliant | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 3/5 V | INDUSTRIAL | 1.8 V | - | - | - | - | - | SYNCHRONOUS | - | - | 0.002 mA | - | - | - | - | 256X16 | 3-STATE | 1.75 mm | 16 | - | - | - | - | 0.000001 A | 4096 bit | - | SERIAL | - | - | - | - | EEPROM | - | MICROWIRE | 1000000 Write/Erase Cycles | 6 ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | - | - | - | - | ||
![]() 24C01C-I/P Microchip Technology | 790 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | DATA RETENTION > 200 YEARS, 1000000 ERASE/WRITE CYCLES GUARANTEED | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | 24C01C | 8 | - | - | 5V | - | 5V | - | - | 2-Wire, I2C, Serial | 1Kb 128 x 8 | - | 3mA | - | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | - | 1ms | - | 1 kb | 0.00005A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 1ms | 200 | - | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC128-E/P Microchip Technology | 20000 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 1000000 ERASE/WRITE CYCLES, HARDWARE WRITE PROTECT, DATA RETENTION > 200 YEARS | - | - | - | - | 2.5V~5.5V | DUAL | - | NOT APPLICABLE | 1 | 4.5V | 2.54mm | - | - | NOT APPLICABLE | 24LC128 | 8 | - | Not Qualified | - | 5.5V | 3/5V | - | 2.5V | I2C, Serial | 128Kb 16K x 8 | - | 3mA | - | SYNCHRONOUS | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | - | 5ms | - | 128 kb | 0.000005A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 5.334mm | 9.271mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SST39SF040-70-4C-WHE-T Microchip Technology | 15000 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 32-TFSOP (0.488, 12.40mm Width) | YES | 32 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2010 | SST39 MPF™ | - | - | Active | 3 (168 Hours) | 32 | - | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | - | 5V | 0.5mm | - | - | - | SST39SF040 | - | - | - | 5V | - | 5V | - | - | - | 4Mb 512K x 8 | - | 25mA | - | - | - | - | - | 70ns | FLASH | Parallel | 8b | 512KX8 | - | - | 8 | - | 20μs | 19b | 4 Mb | 0.0001A | - | - | - | - | - | Asynchronous | 8b | - | - | - | - | - | - | - | - | YES | YES | YES | - | 128 | 4K | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 11LC010T-I/TT Microchip Technology | 25 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.95mm | - | - | 40 | 11LC010 | 3 | - | - | 5V | - | - | - | - | Serial | 1Kb 128 x 8 | - | 5mA | - | - | - | 100kHz | - | 100 ns | EEPROM | Single Wire | - | - | - | - | - | - | 5ms | - | 1 kb | 0.000005A | - | - | - | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02mm | - | 3.05mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC64F-E/SN Microchip Technology | 15000 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 24LC64F | 8 | - | - | 5V | - | - | - | - | I2C, Serial | 64Kb 8K x 8 | - | 3mA | - | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | - | 5ms | - | 64 kb | 0.000005A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 93LC46B-E/ST Microchip Technology | 380 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3V | 0.65mm | - | - | 40 | 93LC46B | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | Serial | 1Kb 64 x 16 | - | 2mA | - | - | - | 2MHz | - | 250 ns | EEPROM | SPI | - | 64X16 | - | - | 16 | - | 6ms | - | 1 kb | 0.000005A | - | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC66A-E/SN Microchip Technology | 3326 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 93LC66A | 8 | - | - | - | 5.5V | 3/5V | - | - | Serial | 4Kb 512 x 8 | - | 2mA | - | - | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | - | 8 | - | 6ms | - | 4 kb | 0.000005A | - | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC512T-E/SM Microchip Technology | 15741 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 4.5V | 1.27mm | - | - | 40 | 24LC512 | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | I2C, Serial | 512Kb 64K x 8 | - | 5mA | - | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | - | 5ms | - | 512 kb | 0.000005A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 2.03mm | 5.245mm | 5.23mm | No | - | ROHS3 Compliant | Lead Free |