- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Boot Block | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SST25VF512A-33-4I-SAE-T Microchip Technology | 2326 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | SST25 | e3 | - | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) - annealed | - | - | - | 2.7V~3.6V | DUAL | - | - | - | 1.27mm | - | - | SST25VF512A | - | - | - | 3.3V | - | - | - | SPI, Serial | - | - | 512Kb 64K x 8 | 10mA | - | 33MHz | - | 12 ns | FLASH | SPI | 8b | - | - | 8 | 20μs | 16b | 512 kb | 0.000015A | - | - | - | Synchronous | 8b | - | SPI | 100000 Write/Erase Cycles | - | - | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 25LC010AT-I/SN Microchip Technology | 3600 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 25LC010A | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 1Kb 128 x 8 | 5mA | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC66A/P Microchip Technology | 2 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | 0°C~70°C TA | Tube | 2000 | - | e3 | yes | Active | Not Applicable | 8 | EAR99 | - | - | - | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | 2.5V~5.5V | DUAL | - | 1 | 3V | 2.54mm | - | - | 93LC66A | 8 | - | - | 2.5V | 6V | 3/5V | - | Serial | - | - | 4Kb 512 x 8 | 1.5mA | - | 2MHz | - | - | EEPROM | SPI | - | - | - | 8 | 6ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 4.32mm | 9.46mm | 7.62mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST39VF1601-70-4C-EKE-T Microchip Technology | 6600 |
| Datasheet | 7 Weeks | Tin | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | - | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2010 | SST39 MPF™ | e3 | - | Active | 3 (168 Hours) | 48 | - | - | - | - | - | 2.7V~3.6V | DUAL | - | - | - | 0.5mm | - | - | SST39VF1601 | - | - | - | 3.3V | - | - | - | - | - | - | 16Mb 1M x 16 | 18mA | - | - | - | 70ns | FLASH | Parallel | 16b | 1MX16 | - | 16 | 10μs | 20b | 16 Mb | 0.00002A | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | YES | YES | YES | 512 | 2K | - | BOTTOM | YES | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC76CT-I/SN Microchip Technology | 55 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 93LC76C | 8 | - | - | - | 5.5V | 3/5V | 2.5V | Serial | - | - | 8Kb 1K x 8 512 x 16 | 3mA | - | 3MHz | - | 100 ns | EEPROM | SPI | - | 512X16 | - | 16 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.91mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT28HC256-90LM/883 Microchip Technology | 2187 | - | Datasheet | 23 Weeks | Lead, Tin | Surface Mount | Surface Mount | 32-CLCC | - | 32 | - | Non-Volatile | Military grade | -55°C~125°C TC | Tube | 2014 | - | e0 | no | Active | 3 (168 Hours) | 32 | - | Tin/Lead (Sn/Pb) | - | - | AUTOMATIC WRITE | 4.5V~5.5V | QUAD | 225 | 1 | 5V | 1.27mm | 90GHz | 30 | AT28HC256 | - | - | Not Qualified | 5V | - | 5V | - | Parallel, SPI | - | - | 256Kb 32K x 8 | 80mA | ASYNCHRONOUS | - | - | 90ns | EEPROM | Parallel | - | - | 3-STATE | 8 | 10ms | - | 256 kb | 0.0003A | - | - | MIL-STD-883 Class C | - | - | 5V | - | 10000 Write/Erase Cycles | 10ms | - | - | - | YES | YES | - | - | - | 64words | - | - | - | - | - | 2.54mm | 13.97mm | 11.43mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SST39VF512-70-4C-NHE Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | Non-Volatile | - | 0°C~70°C TA | Tube | 2000 | SST39 MPF™ | e3 | yes | Obsolete | 3 (168 Hours) | 32 | EAR99 | MATTE TIN | - | - | - | 2.7V~3.6V | QUAD | 245 | 1 | 3V | 1.27mm | - | 40 | SST39VF512 | 32 | - | - | 3.3V | 3.6V | - | 2.7V | - | - | - | 512Kb 64K x 8 | 20mA | - | - | - | 70ns | FLASH | Parallel | 8b | 64KX8 | - | 8 | 20μs | 16b | 512 kb | 0.000015A | - | - | - | Asynchronous | 8b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 16 | 4K | - | - | - | - | - | - | 3.556mm | 13.97mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT25160AN-10SU-2.7 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 2.7V~5.5V | - | - | - | - | - | 20MHz | - | AT25160 | - | - | - | 5V | - | - | - | SPI, Serial | 5.5V | 2.7V | 16Kb 2K x 8 | 10mA | - | 20MHz | - | 40 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 16 kb | - | - | 10MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT25M02-SSHD-B Microchip Technology | 12500 | - | Datasheet | 25 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Non-Volatile | - | -40°C~85°C TC | Bulk | 2005 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.5V~5.5V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | R-PDSO-G8 | - | - | 5.5V | - | 2.5V | SPI, Serial | - | - | 2Mb 256K x 8 | - | SYNCHRONOUS | 5MHz | - | - | EEPROM | SPI | - | 256KX8 | - | 8 | 10ms | - | - | - | 2097152 bit | - | - | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 25LC128-I/SM Microchip Technology | 4520 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 25LC128 | 8 | - | - | - | 5.5V | 3/5V | 2.5V | SPI, Serial | - | - | 128Kb 16K x 8 | 5mA | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 128 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 2.03mm | 5.26mm | 5.25mm | No | - | ROHS3 Compliant | - | ||
![]() 93C56BT-E/SN Microchip Technology | 57 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | 1000K ERASE/WRITE CYCLES; DATA RETENTION > 200 YEARS | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 93C56B | 8 | - | - | 5V | - | 5V | - | Serial | - | - | 2Kb 128 x 16 | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | 16 | 2ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST25WF040B-40I/SN Microchip Technology | 170 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2006 | SST25 | e3 | - | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) - annealed | - | - | - | 1.65V~1.95V | DUAL | 260 | 1 | 1.8V | 1.27mm | - | 40 | SST25WF040 | - | - | - | 1.8V | 1.95V | - | 1.65V | SPI, Serial | - | - | 4Mb 512K x 8 | 4mA | - | 40MHz | - | - | FLASH | SPI | - | 4MX1 | - | - | 1ms | - | 4 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256B | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 24AA32AT-I/SM Microchip Technology | 21 | - | Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 24AA32A | 8 | - | - | - | 5.5V | 2/5V | 1.7V | I2C, Serial | - | - | 32Kb 4K x 8 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 2.03mm | 5.26mm | 5.25mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC640AT-E/MNY Microchip Technology | 13200 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 0.5mm | - | 40 | 25LC640A | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 64Kb 8K x 8 | 5mA | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC04BT-E/MNY Microchip Technology | 5000 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | - | 0.5mm | - | 40 | 24LC04B | 8 | - | - | 5V | - | - | - | I2C, Serial | - | - | 4Kb 256 x 8 x 2 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 4 kb | 0.000005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010XXMR | NO | - | - | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() 24AA64F-I/ST Microchip Technology | 13500 |
| Datasheet | 1 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 24AA64F | 8 | - | Not Qualified | 5V | - | - | 1.7V | I2C, Serial | - | - | 64Kb 8K x 8 | 3mA | SYNCHRONOUS | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 25LC320/P Microchip Technology | 10000 | - | Datasheet | 7 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | Non-Volatile | - | 0°C~70°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 1M ENDURANCE CYCLE; 200 YEARS DATA RETENTION | 2.5V~5.5V | DUAL | - | 1 | - | 2.54mm | - | - | 25LC320 | 8 | - | - | 2.5V | 5.5V | 3/5V | - | SPI, Serial | - | - | 32Kb 4K x 8 | 5mA | - | 2MHz | - | 230 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24C08B-PU Microchip Technology | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-PDIP | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 1.8V~5.5V | - | - | - | - | - | 1MHz | - | AT24C08 | - | - | - | 5V | - | - | - | 2-Wire, I2C, Serial | 5.5V | 1.8V | 8Kb 1K x 8 | 3mA | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | - | - | 5ms | - | 8 kb | - | - | 400kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3mm | - | 9.27mm | 6.35mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SST25VF080B-50-4C-QAF-T Microchip Technology | 20000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | 8 | - | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2010 | SST25 | e4 | yes | Active | 3 (168 Hours) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.7V~3.6V | DUAL | - | 1 | - | 1.27mm | - | - | SST25VF080B | - | - | - | 3.3V | 3.6V | - | 2.7V | SPI, Serial | - | - | 8Mb 1M x 8 | - | - | 50MHz | 0.03mA | - | FLASH | SPI | - | - | - | 1 | 10μs | - | 8 Mb | 0.00002A | - | - | - | - | - | - | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | 5mm | No | - | ROHS3 Compliant | - | ||
![]() 93LC56CT-I/MC Microchip Technology | 302 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Cut Tape (CT) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 2.5V~5.5V | DUAL | - | 1 | 3V | 0.5mm | - | - | 93LC56C | 8 | - | - | 5V | - | - | - | Serial | - | - | 2Kb 256 x 8 128 x 16 | 2mA | - | 3MHz | - | 200 ns | EEPROM | SPI | - | - | - | 16 | 6ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | 1mm | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free |