- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 93LC66B-E/MS Microchip Technology | 21 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3V | 0.65mm | - | - | 40 | 93LC66B | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | Serial | - | - | 4Kb 256 x 16 | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | 256X16 | - | - | 16 | 6ms | - | 4 kb | 0.000005A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST25VF080B-80-4I-QAE Microchip Technology | 980 | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2005 | SST25 | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 2.7V~3.6V | DUAL | - | - | 1 | 3V | 1.27mm | - | - | - | SST25VF080B | 8 | - | - | 3.3V | 3.6V | - | - | 2.7V | SPI, Serial | - | - | 8Mb 1M x 8 | 20mA | - | 80MHz | - | 6 ns | FLASH | SPI | 8b | - | - | - | 8 | 10μs | 1b | 8 Mb | 0.00002A | - | - | - | - | Synchronous | 8b | - | 2.7V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT28BV256-20JU-T Microchip Technology | 49 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 32-LCC (J-Lead) | YES | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | - | - | Active | 2 (1 Year) | 32 | - | - | - | - | - | - | - | - | - | 2.7V~3.6V | QUAD | - | - | 1 | 3V | 1.27mm | - | - | - | - | - | R-PQCC-J32 | - | - | 3.6V | - | - | 2.7V | - | - | - | 256Kb 32K x 8 | - | ASYNCHRONOUS | - | - | 200ns | EEPROM | Parallel | - | 32KX8 | - | - | 8 | 10ms | - | - | - | 262144 bit | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.556mm | 13.97mm | 11.43mm | - | - | ROHS3 Compliant | - | ||
![]() 24LC32AF-I/ST Microchip Technology | 140 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | 24LC32AF | 8 | - | - | 5V | - | - | - | - | I2C, Serial | - | - | 32Kb 4K x 8 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1.2mm | 4.4mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 93AA46B-I/SNG Microchip | In Stock | - | - | - | - | Surface Mount | - | - | YES | 8 | 8 | 1 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 93AA46B-I/SNG | - | 1 | 64 words | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 40 | 5.08 | Compliant | Yes | 2.5 V | - | - | Bulk | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | 85 °C | -40 °C | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | compliant | 1 MHz | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 2/5 V | INDUSTRIAL | 1.8 V | Serial | 5.5 V | 1.8 V | 128 B | 2 mA | SYNCHRONOUS | - | 0.002 mA | - | - | - | - | 64X16 | - | 1.75 mm | 16 | - | - | 1 kb | 0.000001 A | 1024 bit | 1 MHz | - | SERIAL | - | - | EEPROM | - | MICROWIRE | 1000000 Write/Erase Cycles | 6 ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | No | - | - | Lead Free | ||
![]() SST38VF6403-90-5C-B3KE Microchip Technology | 45 |
| Datasheet | 19 Weeks | - | - | Surface Mount | 48-TFBGA | YES | 48 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2010 | SST38 | e1 | yes | Active | 3 (168 Hours) | 48 | - | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | - | - | 2.7V~3.6V | BOTTOM | - | 260 | 1 | 3V | 0.8mm | - | - | 40 | SST38VF6403 | 48 | - | - | 3.3V | 3.6V | - | - | 2.7V | - | - | - | 64Mb 4M x 16 | 18mA | - | - | - | 90ns | FLASH | Parallel | 16b | 4MX16 | - | - | 16 | 10μs | 22b | 64 Mb | 0.00003A | - | - | - | - | Asynchronous | 16b | - | 2.7V | - | - | - | - | - | - | YES | YES | YES | 1K | 4K | 4words | YES | BOTTOM | YES | - | - | - | 1.2mm | 8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC76C-I/ST Microchip Technology | 55 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3V | 0.65mm | - | - | 40 | 93LC76C | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | Serial | - | - | 8Kb 1K x 8 512 x 16 | 3mA | - | 3MHz | - | 100 ns | EEPROM | SPI | - | 512X16 | - | - | 16 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | Non-RoHS Compliant | - | ||
![]() 25AA160DT-I/MNY Microchip Technology | 6680 | - | Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | 40 | 25AA160D | 8 | - | - | 5V | - | - | - | - | SPI, Serial | - | - | 16Kb 2K x 8 | 5mA | - | 10MHz | - | 160 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC86AT-I/OTG Microchip | In Stock | - | - | - | - | - | - | - | YES | - | 6 | 2 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 93LC86AT-I/OTG | - | 1 | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | ROHS COMPLIANT, PLASTIC, SOT-23, 6 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | SOT-23 | 40 | 5.13 | - | Yes | 3 V | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.95 mm | compliant | - | - | - | 6 | R-PDSO-G6 | Not Qualified | - | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | - | - | - | - | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | - | 2KX8 | - | 1.45 mm | 8 | - | - | - | 0.000001 A | 16384 bit | - | - | SERIAL | - | - | EEPROM | - | MICROWIRE | 1000000 Write/Erase Cycles | 5 ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9 mm | 1.55 mm | - | - | - | - | ||
![]() 93AA46AT-I/MC Microchip Technology | 1350 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.5mm | - | - | 40 | 93AA46A | 8 | - | - | 5V | - | - | - | - | Serial | - | - | 1Kb 128 x 8 | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | - | 8 | 6ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST38VF6402-90-5C-EKE Microchip Technology | 4700 | - | Datasheet | 19 Weeks | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2010 | SST38 | e3 | yes | Active | 3 (168 Hours) | 48 | - | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | - | TOP BOOT BLOCK | 8542.32.00.51 | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 0.5mm | - | - | 40 | SST38VF6402 | 48 | - | - | 3.3V | 3.6V | - | - | 2.7V | - | - | - | 64Mb 4M x 16 | 18mA | - | - | - | 90ns | FLASH | Parallel | 16b | 4MX16 | - | - | 16 | 10μs | 22b | 64 Mb | 0.00003A | - | - | - | - | Asynchronous | 16b | - | 2.7V | - | - | - | - | - | - | YES | YES | YES | 1K | 4K | 4words | YES | TOP | YES | - | - | - | 1.2mm | 18.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC04BH-I/SN Microchip Technology | 1330 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~85°C TA | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | - | 1.27mm | - | - | 40 | 24LC04BH | 8 | - | - | 5V | - | - | - | - | I2C, Serial | - | - | 4Kb 256 x 8 x 2 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | - | - | 5ms | - | 4 kb | 0.000005A | - | - | ISO/TS-16949 | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | YES | - | - | - | - | 16words | - | - | - | 1010XXMR | NO | 1.5mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 93LC46B/ST Microchip Technology | 4866 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 2.7V | 0.635mm | - | - | 40 | 93LC46B | 8 | - | - | 5.5V | 6V | 3/5V | - | 2.5V | 2-Wire, Serial | - | - | 1Kb 64 x 16 | 2mA | - | 2MHz | - | 6 ms | EEPROM | SPI | - | - | - | - | - | - | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | - | 3.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC1026-E/SN Microchip Technology | 7809 |
| Datasheet | 6 Weeks | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2012 | - | e3 | - | Active | 3 (168 Hours) | 8 | - | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | - | 1.27mm | - | - | 40 | 24LC1026 | 8 | - | - | - | 5.5V | - | - | 2.5V | 2-Wire, I2C, Serial | - | - | 1Mb 128K x 8 | 5mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 1 Mb | 0.000005A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDMR | NO | 1.5mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 93LC66CT-E/SN Microchip Technology | 10670 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 93LC66C | 8 | - | - | - | 5.5V | 3/5V | - | - | Serial | - | - | 4Kb 512 x 8 256 x 16 | 2mA | - | 3MHz | - | 200 ns | EEPROM | SPI | - | 256X16 | - | - | 16 | 6ms | - | 4 kb | 0.000005A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA160-I/SN Microchip Technology | 133 | - | Datasheet | 7 Weeks | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 25AA160 | 8 | - | - | - | 5.5V | 2/5V | - | - | SPI, Serial | - | - | 16Kb 2K x 8 | 5mA | - | 1MHz | - | 475 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.91mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 11LC010T-I/MNY Microchip Technology | 26 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | 40 | 11LC010 | 8 | - | - | 5V | - | - | - | - | Serial | - | - | 1Kb 128 x 8 | 5mA | - | 100kHz | - | - | EEPROM | Single Wire | - | - | - | - | - | 5ms | - | 1 kb | 0.000005A | - | - | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 750μm | - | 3mm | 2mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SST26VF064BT-104I/SO Microchip Technology | 35 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | SST26 SQI® | e3 | - | Active | 1 (Unlimited) | 16 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | - | 40 | SST26VF064 | - | - | - | 3V | 3.6V | - | - | 2.7V | SPI, Serial | - | - | 64Mb 8M x 8 | - | SYNCHRONOUS | 104MHz | - | - | FLASH | SPI - Quad I/O | - | 64MX1 | - | - | 1 | 1.5ms | - | 64 Mb | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | 256B | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() 24LC64T-E/ST Microchip Technology | 28172 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | 24LC64 | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | I2C, Serial | - | - | 64Kb 8K x 8 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 64 kb | 0.000005A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC21/P Microchip Technology | 3600 | - | Datasheet | 7 Weeks | Tin | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | - | - | 2.5V~5.5V | DUAL | - | - | 1 | 3V | 2.54mm | - | - | - | 24LC21 | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | I2C, Serial | - | - | 1Kb 128 x 8 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 10ms | - | 1 kb | 0.00003A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 10ms | 200 | - | - | - | - | - | - | - | - | - | - | - | 1010XXXR | - | - | 4.32mm | 9.46mm | 7.62mm | No | No SVHC | ROHS3 Compliant | - |