- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Max Frequency | Screening Level | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT25128AN-10SU-2.7 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 2.7V~5.5V | - | - | - | - | - | 20MHz | - | AT25128 | - | - | 5V | - | - | - | SPI, Serial | 5.5V | 2.7V | 128Kb 16K x 8 | - | 10mA | - | - | 20MHz | - | 40 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 128 kb | - | 10MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC640AT-I/ST Microchip Technology | 368 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 25LC640A | 8 | - | 5V | - | - | - | SPI, Serial | - | - | 64Kb 8K x 8 | - | 5mA | - | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93C46B-I/ST Microchip Technology | 100 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1000000 ERASE/WRITE CYCLES; DATA RETENTION > 200 YEARS | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93C46B | 8 | - | 5V | - | 5V | - | Serial | - | - | 1Kb 64 x 16 | - | 2mA | - | - | 2MHz | - | 250 ns | EEPROM | SPI | - | 64X16 | - | 16 | 2ms | - | 1 kb | 0.000001A | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LCS52/ST Microchip Technology | 400 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Non-Volatile | - | 0°C~70°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1000K ERASE/WRITE CYCLES; HARDWARE WRITE PROTECT; DATA RETENTION > 200 YEARS | - | 2.2V~5.5V | DUAL | 260 | 1 | 2.5V | 0.635mm | - | 40 | 24LCS52 | 8 | - | - | 5.5V | 3/5V | 2.2V | I2C, Serial | - | - | 2Kb 256 x 8 | - | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | 0.00003A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 10ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC040XT/ST Microchip Technology | 1400 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DATA RETENTION > 200 YEARS; 1M ENDURANCE CYCLES | - | 2.5V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 25LC040 | 8 | - | - | 5.5V | 3/5V | 2.5V | SPI, Serial | - | - | 4Kb 512 x 8 | - | 5mA | - | - | 2MHz | - | 230 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 4 kb | 0.000002A | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24C02CT-E/MNY Microchip Technology | 6680 | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | 24C02C | 8 | Not Qualified | 5V | - | 5V | - | I2C, Serial | - | - | 2Kb 256 x 8 | - | 3mA | SYNCHRONOUS | - | 100kHz | - | 3500ns | EEPROM | I2C | - | - | - | - | 1.5ms | - | 2 kb | 0.00005A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 1.5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 730μm | - | 2mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 24AA01HT-I/MNY Microchip Technology | 26 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.5mm | - | 40 | 24AA01H | 8 | - | - | 5.5V | 2/5V | 1.7V | I2C, Serial | - | - | 1Kb 128 x 8 | - | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010XXXR | - | - | - | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() SST39VF020-70-4C-B3KE Microchip Technology | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | 48-TFBGA | YES | 48 | - | - | Non-Volatile | - | 0°C~70°C TA | Tray | 2004 | SST39 MPF™ | e1 | yes | Obsolete | 3 (168 Hours) | 48 | 3A991.B.1.A | TIN SILVER COPPER | - | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 0.8mm | - | 40 | SST39VF020 | 48 | - | 3.3V | 3.6V | - | 2.7V | - | - | - | 2Mb 256K x 8 | - | 20mA | - | - | - | - | 70ns | FLASH | Parallel | 8b | 256KX8 | - | 8 | 20μs | 18b | 2 Mb | 0.000015A | - | - | Asynchronous | 8b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 64 | 4K | - | - | - | - | - | - | - | 1.2mm | 8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA080D-I/SN Microchip Technology | 7809 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 25AA080D | 8 | - | 5V | - | - | - | SPI, Serial | - | - | 8Kb 1K x 8 | - | 5mA | - | - | 10MHz | - | 160 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA16HT-I/MNY Microchip Technology | 3840 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.5mm | - | 40 | 24AA16H | 8 | - | 5V | - | - | 1.7V | I2C, Serial | - | - | 16Kb 2K x 8 | - | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010MMMR | - | - | - | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() SST26VF032BA-104I/SM Microchip Technology | 378 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tube | 2013 | SST26 SQI® | e3 | - | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) - annealed | - | - | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | SST26VF032 | - | Not Qualified | 3V | 3.6V | - | 2.7V | SPI, Serial | - | - | 32Mb 4M x 8 | - | - | SYNCHRONOUS | - | 104MHz | 0.02mA | 3 ns | FLASH | SPI - Quad I/O | - | 32MX1 | - | - | 1.5ms | - | 32 Mb | 0.000045A | - | TS 16949 | - | - | - | SPI | 100000 Write/Erase Cycles | - | - | HARDWARE/SOFTWARE | - | - | - | - | - | - | 256B | - | - | - | - | - | 1.98mm | - | 5.26mm | 5.25mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25LC040A-E/MS Microchip Technology | 205 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 25LC040A | 8 | - | 5V | - | - | - | SPI, Serial | - | - | 4Kb 512 x 8 | - | 5mA | - | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 4 kb | 0.000001A | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93C46C-I/ST Microchip Technology | 8 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93C46C | 8 | - | 5V | - | 5V | - | Serial | - | - | 1Kb 128 x 8 64 x 16 | - | 2mA | - | - | 3MHz | - | 200 ns | EEPROM | SPI | - | 64X16 | - | - | 2ms | - | 1 kb | 0.000001A | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | - | 4.5mm | 3.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST38VF6402-90-5I-EKE Microchip Technology | 33000 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2000 | SST38 | e3 | yes | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | - | TOP BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | SST38VF6402 | 48 | - | 3.3V | 3.6V | - | 2.7V | - | - | - | 64Mb 4M x 16 | - | 18mA | - | - | - | - | 90ns | FLASH | Parallel | 16b | 4MX16 | - | 16 | 10μs | 22b | 64 Mb | 0.00003A | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 1K | 4K | 4words | YES | TOP | YES | - | - | - | 1.2mm | 18.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93AA86C-I/P Microchip Technology | 660 | - | Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 1 | 2.5V | 2.54mm | - | - | 93AA86C | 8 | - | - | 5.5V | 2/5V | - | Serial | - | - | 16Kb 2K x 8 1K x 16 | - | 3mA | - | - | 3MHz | - | 100 ns | EEPROM | SPI | - | 1KX16 | - | - | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 34AA04T-I/MNY Microchip Technology | 2550 | - | Datasheet | 3 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | e4 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 1.7V~3.6V | DUAL | 260 | 1 | 2.2V | 0.5mm | - | 40 | 34AA04 | - | - | - | 3.6V | - | 1.7V | 2-Wire, I2C, Serial | - | - | 4Kb 256 x 8 x 2 | - | 1.5mA | SYNCHRONOUS | - | 1MHz | - | 350ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 4 kb | - | - | TS 16949 | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() SST25PF020B-80-4C-SAE Microchip Technology | 33000 | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 540.001716mg | Non-Volatile | - | 0°C~70°C TA | Tube | 2005 | SST25 | e3 | - | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) - annealed | - | - | - | - | 2.3V~3.6V | DUAL | 260 | - | - | 1.27mm | - | 40 | SST25PF020B | - | - | - | - | 2.5/3.3V | - | SPI, Serial | - | - | 2Mb 256K x 8 | - | 30mA | - | 15mA | 80MHz | - | 12 ns | FLASH | SPI | 8b | - | - | - | 10μs | 1b | 2 Mb | 0.00002A | - | - | - | - | 2.7V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AT24C01C-XHM-B Microchip Technology | 5407 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Bulk | 2005 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO HAS 1 MHZ CLOCK FREQ AT 2.5V AND 5V SUPPLY | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | AT24C01 | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | - | - | 1Kb 128 x 8 | 1 | 3mA | - | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | OPEN-DRAIN | 8 | 5ms | - | 1 kb | 0.000006A | - | ISO/TS-16949 | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | YES | - | - | - | - | - | - | - | - | - | NO | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA320AT-I/MS Microchip Technology | 17500 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 25AA320A | 8 | - | 5V | - | - | - | SPI, Serial | - | - | 32Kb 4K x 8 | - | 5mA | - | - | 10MHz | - | 160 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() AT93C66B-MAHM-T Microchip Technology | 10000 | - | Datasheet | 1 Weeks | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES WITH 1.7V-5.5V AND 2.5V-5.5V SUPPLY | - | 1.7V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | AT93C66B | - | - | - | 5.5V | - | 4.5V | Serial | - | - | 4Kb 512 x 8 256 x 16 | - | 2mA | - | - | 2MHz | - | - | EEPROM | SPI | - | 256X16 | - | 16 | 5ms | - | 4 kb | 0.000001A | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 100 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | No | - | ROHS3 Compliant | - |