- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | RAM Size | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Seated Height-Max | Memory Width | Number of Timers/Counters | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Core Architecture | Max Frequency | Parallel/Serial | Number of Programmable I/O | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24LC16BHT-E/MNY Microchip Technology | 1220 | - | Datasheet | 17 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.5mm | - | - | 40 | 24LC16BH | 8 | - | - | 5V | - | - | - | 1.7V | I2C, Serial | - | - | 16Kb 2K x 8 | - | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | - | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010MMMR | - | - | - | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() AT24CSW040-UUM0B-T Microchip Technology | 29 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 4-XFBGA, WLCSP | - | - | 4-WLCSP | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TC | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Kb 512 x 8 | - | - | - | - | 1MHz | - | 450ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 25LC160B-E/ST Microchip Technology | 29 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | -40°C~125°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 1W | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | 25LC160B | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | SPI, Serial | - | - | 16Kb 2K x 8 | - | 6mA | 96B | - | 10MHz | - | 100 ns | EEPROM | SPI | 8b | - | - | 8 | 1 | 5ms | - | 16 kb | 0.000005A | - | PIC | - | - | 13 | - | - | - | - | SPI | - | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST38VF6403-90-5I-B3KE Microchip Technology | 45 |
| Datasheet | 19 Weeks | - | - | Surface Mount | 48-TFBGA | YES | 48 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2000 | SST38 | e1 | yes | Active | 2 (1 Year) | 48 | - | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | - | - | - | 2.7V~3.6V | BOTTOM | - | 260 | 1 | 3V | 0.8mm | - | - | 40 | SST38VF6403 | 48 | - | - | 3.3V | 3.6V | - | - | 2.7V | - | - | - | 64Mb 4M x 16 | - | 18mA | - | - | - | - | 90ns | FLASH | Parallel | 16b | 4MX16 | - | 16 | - | 10μs | 22b | 64 Mb | 0.00003A | - | - | - | - | - | Asynchronous | 16b | - | 2.7V | - | - | - | - | - | - | YES | YES | YES | 1K | 4K | 4words | YES | BOTTOM | YES | - | - | - | 1.2mm | 8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC01BT-E/ST Microchip Technology | 21 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | - | 0.65mm | - | - | 40 | 24LC01B | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | I2C, Serial | - | - | 1Kb 128 x 8 | - | 3mA | - | - | 400kHz | - | 3500ns | EEPROM | I2C | - | - | - | 8 | - | 5ms | - | 1 kb | 0.000005A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010XXXR | NO | - | 1.2mm | 3mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93C66A-E/SN Microchip Technology | 15 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 93C66A | 8 | - | - | 5V | - | 5V | - | - | Serial | - | - | 4Kb 512 x 8 | - | 2mA | - | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | 8 | - | 2ms | - | 4 kb | 0.000005A | - | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24VL024HT/MNY Microchip Technology | 21 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | 1.5V~3.6V | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | - | 40 | 24VL024H | 8 | - | - | 3.3V | 3.6V | - | - | 1.5V | 2-Wire, I2C, Serial | - | - | 2Kb 256 x 8 | - | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 750μm | - | 2mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 11LC040-I/MS Microchip Technology | 29 |
| Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | 11LC040 | 8 | - | - | 5V | - | - | - | - | Serial | - | - | 4Kb 512 x 8 | - | 5mA | - | - | 100kHz | - | 5 ms | EEPROM | Single Wire | - | - | - | 8 | - | - | - | 4 kb | 0.000005A | - | - | - | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 25LC320A-I/ST Microchip Technology | 2500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | MATTE TIN | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 225 | - | - | 0.635mm | - | - | - | 25LC320A | - | - | - | 5V | - | - | - | - | SPI, Serial | - | - | 32Kb 4K x 8 | - | 5mA | - | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | - | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | - | 3mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24C512B-TH-B Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | 8-TSSOP | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | 1.8V~3.6V | - | - | - | - | - | - | - | 400kHz | - | AT24C512 | - | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 3.6V | 1.8V | 512Kb 64K x 8 | - | 3mA | - | - | 1MHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 512 kb | - | - | - | 400kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 11LC040-I/P Microchip Technology | 10 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | 11LC040 | 8 | - | - | 5V | - | - | - | - | Serial | - | - | 4Kb 512 x 8 | - | 5mA | - | - | 100kHz | - | 5 ms | EEPROM | Single Wire | - | - | - | - | - | - | - | 4 kb | 0.000005A | - | - | - | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 3.3mm | - | 9.46mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LCS52T-I/MC Microchip Technology | 29 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | - | - | - | - | - | - | - | - | 2.2V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | 40 | 24LCS52 | 8 | - | - | - | 5.5V | 2.5/5V | - | 2.2V | 2-Wire, I2C, Serial | - | - | 2Kb 256 x 8 | - | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 950μm | - | 2mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 93AA46CXT-I/SN Microchip Technology | 10000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 93AA46C | 8 | - | - | - | 5.5V | 2/5V | - | - | Serial | - | - | 1Kb 128 x 8 64 x 16 | - | 2mA | - | - | 3MHz | - | 200 ns | EEPROM | SPI | - | 64X16 | - | 16 | - | 6ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC66CT-ISNG Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | 8 | 3 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 93LC66CT-I/SNG | - | 1 | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Not Recommended | SOIC | 40 | 5.15 | Compliant | Yes | 2.5 V | - | - | - | Tape & Reel (TR) | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | 85 °C | -40 °C | ALSO CONFIGURABLE AS 512 X 8 | 8542.32.00.51 | EEPROMs | - | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | compliant | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 3/5 V | INDUSTRIAL | 1.8 V | - | 5.5 V | 2.5 V | 512 B | - | - | - | SYNCHRONOUS | - | 0.002 mA | - | - | - | - | 256X16 | 1.75 mm | 16 | - | - | - | - | 0.000001 A | 4096 bit | - | 2 MHz | SERIAL | - | - | - | EEPROM | - | MICROWIRE | 1000000 Write/Erase Cycles | 6 ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | - | - | - | Lead Free | ||
![]() 25LC128-I/MF Microchip Technology | 470 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 25LC128 | 8 | - | - | 5V | - | - | - | - | SPI, Serial | - | - | 128Kb 16K x 8 | - | 5mA | - | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 128 kb | 0.000001A | - | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 840μm | - | 5mm | 6mm | No | - | ROHS3 Compliant | - | ||
![]() 93C46BT-I/MC Microchip Technology | 1200 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | 40 | 93C46B | 8 | - | - | 5V | - | 5V | - | - | Serial | - | - | 1Kb 64 x 16 | - | 2mA | - | - | 2MHz | - | 250 ns | EEPROM | SPI | - | 64X16 | - | 16 | - | 2ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24FC515-I/P Microchip Technology | 10 |
| Datasheet | 2 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | - | 1 | 4.5V | 2.54mm | - | - | - | 24FC515 | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | I2C, Serial | - | - | 512Kb 64K x 8 | - | 3mA | - | - | 1MHz | - | 400ns | EEPROM | I2C | - | - | - | 8 | - | 5ms | - | 512 kb | 0.000005A | - | - | - | - | - | - | - | - | - | I2C | 100000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010MDDR | - | - | 5.334mm | 9.27mm | 7.62mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST25VF064C-80-4I-Q2AE Microchip Technology | 2 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2005 | SST25 | - | - | Obsolete | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | 1 | - | 1.27mm | - | - | - | SST25VF064C | - | - | - | 3.3V | 3.6V | - | - | 2.7V | SPI, Serial | - | - | 64Mb 8M x 8 | - | 12mA | - | - | 80MHz | - | 6 ns | FLASH | SPI - Dual I/O | 8b | 64MX1 | - | - | - | 2.5ms | 1b | 64 Mb | 0.00002A | - | - | - | - | - | Synchronous | 8b | - | 2.7V | SPI | 100000 Write/Erase Cycles | - | - | HARDWARE/SOFTWARE | - | - | - | - | - | - | 256B | - | - | - | - | - | 750μm | - | 8mm | 6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA256-E/SM Microchip Technology | 5 | - | Datasheet | 5 Weeks | Tin | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 25AA256 | 8 | - | Not Qualified | - | 5.5V | 2/5V | - | - | SPI, Serial | - | - | 256Kb 32K x 8 | - | - | - | SYNCHRONOUS | 10MHz | - | - | EEPROM | SPI | - | - | - | 8 | - | 5ms | - | - | 0.000001A | 262144 bit | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.03mm | - | 5.21mm | - | - | ROHS3 Compliant | - | ||
![]() 23LCV512-I/ST Microchip Technology | 1000 | - | Datasheet | 2 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | - | -40°C~85°C TA | Tube | 2001 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | - | - | 2.5V~5.5V | - | - | 260 | 1 | - | 0.65mm | - | - | 40 | 23LCV512 | - | - | - | - | 5.5V | - | - | 2.5V | SPI, Serial | - | - | 512Kb 64K x 8 | 1 | 10mA | - | - | 20MHz | - | 25 ns | NVSRAM | SPI - Dual I/O | - | - | - | - | - | - | 16b | 512 kb | - | - | - | - | - | - | Synchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | - | 3.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | - |