- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24LC024H-E/SN Microchip Technology | 35 |
| Datasheet | 3 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 4.5V | 1.27mm | - | - | 40 | 24LC024H | 8 | - | - | 5V | - | - | - | - | I2C, Serial | - | - | 2Kb 256 x 8 | - | 3mA | - | 1MHz | - | 400ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 2 kb | - | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 24AA00T/OT Microchip Technology | 5288 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | - | - | - | 40 | 24AA00 | 5 | - | - | - | - | - | - | 1.8V | 2-Wire, I2C, Serial | - | - | 128b 16 x 8 | - | 3mA | - | 400kHz | - | 3500ns | EEPROM | I2C | - | 16X8 | - | - | 8 | 4ms | - | 128 b | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 4ms | 200 | - | - | - | - | - | - | - | - | - | - | - | - | 1010XXXR | - | - | - | 1.63mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA040AT-I/MC Microchip Technology | 47 | - | Datasheet | 2 Weeks | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.5mm | - | - | 40 | 25AA040A | 8 | - | - | 5V | - | - | - | - | SPI, Serial | - | - | 4Kb 512 x 8 | - | 5mA | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST25WF040-40-5I-SAF Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2005 | SST25 | e4 | yes | Obsolete | 3 (168 Hours) | 8 | - | 3A991.B.1.A | NICKEL PALLADIUM GOLD | - | - | - | - | - | - | 1.65V~1.95V | DUAL | - | 260 | 1 | 1.8V | 1.27mm | - | - | 40 | SST25WF040 | 8 | - | - | 1.8V | 1.95V | - | - | 1.65V | SPI, Serial | - | - | 4Mb 512K x 8 | - | 10mA | - | 40MHz | - | 40 ns | FLASH | SPI | 8b | - | - | - | 8 | 60μs | 1b | 4 Mb | - | - | - | - | - | Synchronous | 8b | - | - | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 23LC512T-I/ST Microchip Technology | 3000 |
| Datasheet | 5 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | 23LC512 | - | R-PDSO-G8 | Not Qualified | - | 5.5V | 3/5V | - | 2.5V | SPI, Serial | - | - | 512Kb 64K x 8 | 1, (3 LINE) | - | SYNCHRONOUS | 20MHz | - | - | SRAM | SPI - Quad I/O | - | 64KX8 | - | - | 8 | - | - | - | 0.000004A | 524288 bit | TS 16949 | - | SEPARATE | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 47C04-I/ST Microchip Technology | 21 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2018 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | 47C04 | - | R-PDSO-G8 | - | - | 5.5V | - | - | 4.5V | - | - | - | 4Kb 512 x 8 | - | - | SYNCHRONOUS | 1MHz | - | 400ns | EERAM | I2C | - | 512X8 | - | - | 8 | 1ms | - | - | - | 4096 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 24AA025E48T-E/OT Microchip Technology | 2800 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 6 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 5 | - | - | - | - | - | 100KHZ AVAILABLE @1.7V | - | - | - | 1.7V~5.5V | DUAL | - | - | 1 | 5V | 0.95mm | - | - | - | 24AA025E48 | - | R-PDSO-G5 | Not Qualified | - | 5.5V | 1.8/5V | - | 2.5V | 2-Wire, I2C, Serial | - | - | 2Kb 256 x 8 | - | - | SYNCHRONOUS | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | - | 0.000005A | 2048 bit | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | - | - | - | - | - | - | - | - | - | - | - | - | 10100DDR | - | 1.45mm | 2.9mm | 1.55mm | - | - | ROHS3 Compliant | - | ||
![]() 93LC56C-E/SN Microchip Technology | 1600 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 93LC56C | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | Serial | - | - | 2Kb 256 x 8 128 x 16 | - | 2mA | - | 3MHz | - | 200 ns | EEPROM | SPI | - | - | - | - | 16 | 6ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC010AT-I/ST Microchip Technology | 10000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | 25LC010A | 8 | - | - | 5V | - | - | - | - | SPI, Serial | - | - | 1Kb 128 x 8 | - | 5mA | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT28C256F-15SU Microchip Technology | 38 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TC | Tube | 1997 | - | e3 | yes | Active | 3 (168 Hours) | 28 | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 250 | 1 | 5V | 1.27mm | - | 150GHz | 40 | AT28C256 | - | - | - | 5V | - | 5V | - | - | Parallel, SPI | - | - | 256Kb 32K x 8 | - | 50mA | - | - | - | 150ns | EEPROM | Parallel | - | 32KX8 | - | - | 8 | 3ms | - | 256 kb | 0.0002A | - | - | - | - | - | - | - | 5V | - | 10000 Write/Erase Cycles | 3ms | 10 | HARDWARE/SOFTWARE | - | - | YES | YES | - | - | - | 64words | - | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC00T-I/SNG Microchip | 410 | - | - | - | - | - | - | - | YES | - | - | 8 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24LC00T-I/SNG | - | 1 | 16 words | 16 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 40 | 5.46 | Yes | 5 V | - | - | - | - | - | e3 | Yes | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | compliant | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 2/5 V | INDUSTRIAL | 2.5 V | - | - | - | - | - | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | - | 16X8 | - | 1.75 mm | 8 | - | - | - | 0.000001 A | 128 bit | - | SERIAL | - | - | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 4 ms | 200 | - | - | - | - | - | - | - | - | - | - | - | - | 1010XXXR | - | - | 4.9 mm | 3.9 mm | - | - | - | - | ||
![]() SST26VF032B-104I/TD Microchip Technology | 2044 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 24-TBGA | - | 24 | 24-TBGA (6x8) | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2013 | SST26 SQI® | - | - | Active | 3 (168 Hours) | - | - | - | - | 85°C | -40°C | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | 104MHz | - | SST26VF032 | - | - | - | 3V | - | - | - | - | SPI, Serial | 3.6V | 2.7V | 32Mb 4M x 8 | - | - | - | 104MHz | - | 9.6 ns | FLASH | SPI - Quad I/O | - | - | - | - | - | 1.5ms | - | 32 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256B | - | - | - | - | 850μm | - | 8mm | 6mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 25AA040A-I/P Microchip Technology | 1500 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | Not Applicable | 8 | Through Hole | EAR99 | Matte Tin (Sn) | - | - | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 2.5V | 2.54mm | - | - | - | 25AA040A | 8 | - | - | 5V | - | - | - | - | SPI, Serial | - | - | 4Kb 512 x 8 | - | 5mA | - | 10MHz | - | 160 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT28C256E-15LM/883 Microchip Technology | 2528 | - | Datasheet | 23 Weeks | Lead, Tin | Surface Mount | Surface Mount | 32-CLCC | - | 32 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military grade | -55°C~125°C TC | Tube | 1997 | - | e0 | no | Active | 3 (168 Hours) | 32 | - | - | Tin/Lead (Sn/Pb) | - | - | AUTOMATIC WRITE | - | - | - | 4.5V~5.5V | QUAD | - | 225 | 1 | 5V | 1.27mm | - | 150GHz | 30 | AT28C256 | - | - | Not Qualified | 5V | - | 5V | - | - | Parallel, SPI | - | - | 256Kb 32K x 8 | - | 50mA | ASYNCHRONOUS | - | - | 150ns | EEPROM | Parallel | - | - | 3-STATE | - | 8 | 10ms | - | 256 kb | 0.0003A | - | MIL-STD-883 Class C | - | - | - | - | - | 5V | - | 100000 Write/Erase Cycles | 10ms | - | - | - | - | YES | YES | - | - | - | 64words | - | - | - | - | - | 2.54mm | 13.97mm | 11.43mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 93LC66-I/P Microchip Technology | 2900 | - | Datasheet | 28 Weeks | Tin | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2003 | - | e3 | yes | Active | Not Applicable | 8 | - | - | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | 93LC66 | 8 | - | - | - | 6V | 3/5V | - | 2.5V | Serial | - | - | 4Kb 512 x 8 256 x 16 | - | 3mA | - | 2MHz | - | 2 μs | EEPROM | SPI | - | - | 3-STATE | - | 8 | 10ms | - | 4 kb | 0.00003A | - | - | - | - | - | - | - | - | MICROWIRE | 10000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | 16 | - | - | - | - | - | - | - | - | - | - | - | 4.064mm | 9.9695mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC66BT-E/OT Microchip Technology | 43 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3V | 0.95mm | - | - | 40 | 93LC66B | 6 | - | - | - | 5.5V | 3/5V | - | 2.5V | Serial | - | - | 4Kb 256 x 16 | - | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | - | 16 | 6ms | - | 4 kb | 0.000005A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45mm | 2.95mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC014T-I/MS Microchip Technology | 10000 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3V | 0.65mm | - | - | 40 | 24LC014 | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | I2C, Serial | - | - | 1Kb 128 x 8 | - | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC02BT-I/MSG Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | 8 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24LC02BT-I/MSG | - | 1 | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | ROHS COMPLIANT, PLASTIC, MSOP-8 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | MSOP | 40 | 5.2 | Yes | 5 V | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.65 mm | compliant | - | - | - | 8 | S-PDSO-G8 | Not Qualified | - | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | - | - | - | - | - | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | - | 256X8 | - | 1.1 mm | 8 | - | - | - | 0.000001 A | 2048 bit | - | SERIAL | - | - | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010XXXR | - | - | 3 mm | 3 mm | - | - | - | - | ||
![]() 93LC66XT-I/SN Microchip Technology | 1800 | - | Datasheet | 28 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 93LC66 | 8 | - | - | - | 6V | 3/5V | - | 2.5V | Serial | - | - | 4Kb 512 x 8 256 x 16 | - | 3mA | - | 2MHz | - | - | EEPROM | SPI | - | - | 3-STATE | - | 8 | 10ms | - | 4 kb | 0.00003A | - | - | - | - | - | - | - | - | MICROWIRE | 10000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | 16 | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST39VF3202C-70-4I-EKE Microchip Technology | 205 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2010 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 48 | - | - | Matte Tin (Sn) - annealed | - | - | TOP BOOT-BLOCK | - | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 0.5mm | - | - | 40 | SST39VF3202C | 48 | - | - | 3.3V | 3.6V | - | - | 2.7V | - | - | - | 32Mb 2M x 16 | - | 15mA | - | - | - | 70ns | FLASH | Parallel | 16b | 2MX16 | - | - | - | 10μs | 21b | 32 Mb | 0.00005A | - | - | - | - | Asynchronous | 16b | - | 2.7V | - | - | - | - | - | - | - | YES | YES | YES | 863 | 4K32K | - | YES | TOP | YES | - | 1.05mm | - | 18.5mm | 12.2mm | No | - | ROHS3 Compliant | Lead Free |