- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Parallel/Serial | I/O Type | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 93AA66C-I/P Microchip Technology | 10 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 2.5V | 2.54mm | - | - | - | 93AA66C | 8 | - | - | - | 5.5V | 2/5V | - | - | - | Serial | - | - | 4Kb 512 x 8 256 x 16 | - | 2mA | - | 3MHz | - | 200 ns | EEPROM | SPI | - | 256X16 | - | - | - | 6ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3mm | - | 9.27mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 23K640-E/SN Microchip Technology | 9887 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | - | - | - | 40 | 23K640 | 8 | - | - | 3.3V | 3.6V | - | - | 2.7V | - | SPI, Serial | - | - | 64Kb 8K x 8 | 1 | 10mA | - | 20MHz | - | 25 ns | SRAM | SPI | - | - | 3-STATE | - | 8 | - | 1b | 64 kb | - | - | - | - | SEPARATE | Synchronous | 8b | - | - | - | - | - | - | - | 2.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93AA66C-I/SNG Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24LC08B/ST Microchip Technology | 38 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3V | 0.65mm | - | - | 40 | 24LC08B | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | - | I2C, Serial | - | - | 8Kb 256 x 8 x 4 | - | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 8 kb | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010XMMR | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC320T/SN Microchip Technology | 21 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 1M ENDURANCE CYCLE; 200 YEARS DATA RETENTION | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | - | 1.27mm | - | - | 40 | 25LC320 | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | - | SPI, Serial | - | - | 32Kb 4K x 8 | - | 5mA | - | 2MHz | - | 230 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93AA66/SN Microchip Technology | 331 |
| Datasheet | 28 Weeks | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2004 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | - | - | - | 100K ERASE/WRITE CYCLES MIN; DATA RETENTION > 40 YEARS | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | - | 40 | 93AA66 | 8 | - | - | 1.8V | 5.5V | 2/5V | - | - | - | Serial | - | - | 4Kb 512 x 8 256 x 16 | - | 3mA | - | 2MHz | - | - | EEPROM | SPI | - | 256X16 | 3-STATE | - | 16 | 10ms | - | 4 kb | 0.00003A | - | - | - | - | - | - | - | - | MICROWIRE | 10000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93C66C-I/P Microchip Technology | 881 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 2.5V | 2.54mm | - | - | - | 93C66C | 8 | - | - | 5V | - | 5V | - | - | - | Serial | - | - | 4Kb 512 x 8 256 x 16 | - | 2mA | - | 3MHz | - | 200 ns | EEPROM | SPI | - | 256X16 | - | - | - | 2ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT25256AN-10SU-2.7 Microchip Technology | In Stock | - | Datasheet | - | Gold, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | 20MHz | - | AT25256 | - | - | - | 5V | - | - | - | - | - | SPI, Serial | 5.5V | 2.7V | 256Kb 32K x 8 | - | 10mA | - | 20MHz | - | 40 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 256 kb | - | - | 10MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT93C56A-10PU-2.7 Microchip Technology | 1000 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-PDIP | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | 85°C | -40°C | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | 2MHz | - | AT93C56A | - | - | - | 5V | - | - | - | - | 5V | Serial | 5.5V | 2.7V | 2Kb 256 x 8 128 x 16 | - | 2mA | - | 2MHz | - | 2 μs | EEPROM | SPI | - | - | - | - | - | 10ms | - | 2 kb | - | - | 2MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA256-I/PG Microchip | In Stock | - | - | - | - | - | - | - | NO | - | - | 8 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24AA256-I/PG | - | - | 32768 words | 32000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | NOT SPECIFIED | 5.41 | Compliant | Yes | - | - | - | Bulk | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | 85 °C | -40 °C | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | 2.54 mm | compliant | 400 kHz | - | - | 8 | R-PDIP-T8 | Not Qualified | - | 5.5 V | 2/5 V | INDUSTRIAL | 1.7 V | - | I2C | 5.5 V | 1.8 V | 32 kB | - | - | SYNCHRONOUS | - | 0.003 mA | 900 ns | - | - | - | 32KX8 | - | 5.334 mm | 8 | - | - | - | 0.000001 A | 262144 bit | 400 kHz | SERIAL | - | - | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | NO | - | - | 9.271 mm | 7.62 mm | - | - | - | Lead Free | ||
![]() SST25WF020-40-5I-SAF Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2005 | SST25 | e4 | yes | Obsolete | 3 (168 Hours) | 8 | - | 3A991.B.1.A | NICKEL PALLADIUM GOLD | - | - | - | - | - | - | 1.65V~1.95V | DUAL | - | 260 | 1 | 1.8V | 1.27mm | - | - | 40 | SST25WF020 | 8 | - | - | 1.8V | 1.95V | - | - | 1.65V | - | SPI, Serial | - | - | 2Mb 256K x 8 | - | 10mA | - | 40MHz | - | 9 ns | FLASH | SPI | 8b | - | - | - | 8 | 60μs | 1b | 2 Mb | - | - | - | - | - | Synchronous | 8b | - | - | SPI | 100000 Write/Erase Cycles | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC08BT/SN Microchip Technology | 35 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | 400kHz | - | 24LC08B | - | - | - | - | - | - | - | - | - | I2C, Serial | 5.5V | 2.5V | 8Kb 256 x 8 x 4 | - | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 8 kb | - | - | 400kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC02BH-I/ST Microchip Technology | 29 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 4.5V | 0.65mm | - | - | 40 | 24LC02BH | 8 | - | - | 5V | - | - | - | - | - | I2C, Serial | - | - | 2Kb 256 x 8 | - | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010XXXR | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 47C04-E/SN Microchip Technology | 21 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | - | - | e3 | - | Active | 3 (168 Hours) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 47C04 | - | R-PDSO-G8 | - | - | 5.5V | - | - | 4.5V | - | - | - | - | 4Kb 512 x 8 | - | - | SYNCHRONOUS | 1MHz | - | 400ns | EERAM | I2C | - | 512X8 | - | - | 8 | 1ms | - | - | - | 4096 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 93AA46BT-I/SNG Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | 8 | 1 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 93AA46BT-I/SNG | - | 1 | 64 words | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 40 | 5.08 | Compliant | Yes | 2.5 V | - | - | Tape & Reel (TR) | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | 85 °C | -40 °C | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | compliant | 3 MHz | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 2/5 V | INDUSTRIAL | 1.8 V | - | Serial | 5.5 V | 1.8 V | 128 B | - | - | SYNCHRONOUS | - | 0.002 mA | - | - | - | - | 64X16 | - | 1.75 mm | 16 | - | - | 1 kb | 0.000001 A | 1024 bit | 1 MHz | SERIAL | - | - | - | EEPROM | - | MICROWIRE | 1000000 Write/Erase Cycles | 6 ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | No | - | - | Lead Free | ||
![]() SST38VF6404-90-5I-EKE Microchip Technology | 21 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2000 | SST38 | e3 | yes | Active | 2 (1 Year) | 48 | - | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | - | TOP BOOT BLOCK | 8542.32.00.51 | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 0.5mm | - | - | 40 | SST38VF6404 | 48 | - | - | 3.3V | 3.6V | - | - | 2.7V | - | - | - | - | 64Mb 4M x 16 | - | 18mA | - | - | - | 90ns | FLASH | Parallel | 16b | 4MX16 | - | - | 16 | 10μs | 22b | 64 Mb | 0.00003A | - | - | - | - | Asynchronous | 16b | - | 2.7V | - | - | - | - | - | - | - | YES | YES | YES | 1K | 4K | 4words | YES | TOP | YES | - | - | - | 1.2mm | 18.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C64CN-SH-B Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -40°C | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | 1MHz | - | AT24C64 | - | - | - | 3.3V | - | - | - | - | - | 2-Wire, I2C, Serial | 3.6V | 1.8V | 64Kb 8K x 8 | - | 3mA | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 64 kb | - | - | 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24CS04-SSHM-B Microchip Technology | 24000 | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2005 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | AT24CS04 | - | R-PDSO-G8 | - | - | 5.5V | - | - | 1.7V | - | 2-Wire, I2C, Serial | - | - | 4Kb 512 x 8 | - | - | SYNCHRONOUS | 1MHz | - | 550ns | EEPROM | I2C | - | 512X8 | - | - | 8 | 5ms | - | - | - | 4096 bit | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.925mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 93AA46AE48T-I/OT Microchip Technology | 5000 |
| Datasheet | 9 Weeks | Tin | - | Surface Mount | SOT-23-6 | YES | 6 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.95mm | - | - | 40 | 93AA46A | - | - | - | - | 5.5V | - | - | 1.8V | - | Serial | - | - | 1Kb 128 x 8 | - | - | SYNCHRONOUS | 2MHz | - | - | EEPROM | SPI | - | 128X8 | - | - | 8 | 6ms | - | - | - | 1024 bit | - | - | - | - | - | - | - | 3-WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.55mm | - | - | ROHS3 Compliant | - | ||
![]() 24LC024H-I/MS Microchip Technology | 687 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 4.5V | 0.65mm | - | - | 40 | 24LC024H | 8 | - | - | 5V | - | - | - | - | - | 2-Wire, I2C, Serial | - | - | 2Kb 256 x 8 | - | 3mA | - | 1MHz | - | 400ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 2 kb | - | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free |