- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SST39SF020A-55-4I-WHE Microchip Technology | 1280 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 32-TFSOP (0.488, 12.40mm Width) | YES | 32 | Non-Volatile | - | -40°C~85°C TA | Tray | 2000 | SST39 MPF™ | e3 | - | Active | 2 (1 Year) | 32 | - | 3A991.B.1.A | Matte Tin (Sn) | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | 40 | SST39SF020A | 32 | - | - | 5V | - | - | - | - | 2Mb 256K x 8 | - | 25mA | ASYNC-LATCHED | - | - | 55ns | FLASH | Parallel | 8b | 256KX8 | - | 8 | 20μs | 18b | 2 Mb | - | - | - | - | Asynchronous | 8b | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 12.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT27C256R-45JU-T Microchip Technology | 10 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 32-LCC (J-Lead) | YES | - | Non-Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | 32 | - | - | MATTE TIN | - | - | 4.5V~5.5V | QUAD | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | - | - | R-PQCC-J32 | - | - | 5.5V | - | 4.5V | - | 256Kb 32K x 8 | - | - | ASYNCHRONOUS | - | - | 45ns | EPROM | Parallel | - | 32KX8 | - | 8 | - | - | - | - | 262144 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.556mm | 13.97mm | 11.43mm | - | - | ROHS3 Compliant | - | ||
![]() 23A512-I/P Microchip Technology | 38 | - | Datasheet | 7 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | Volatile | Automotive grade | -40°C~85°C TA | Tube | 2012 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | 1.7V~2.2V | DUAL | NOT APPLICABLE | 1 | - | 2.54mm | NOT APPLICABLE | 23A512 | - | - | Not Qualified | - | 2.2V | - | 1.7V | SPI, Serial | 512Kb 64K x 8 | 1, (3 LINE) | - | SYNCHRONOUS | - | 20MHz | - | SRAM | SPI - Quad I/O | - | - | - | 8 | - | - | - | 0.000004A | - | TS 16949 | SEPARATE | - | - | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | 5.334mm | 9.271mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() 93AA86AT-I/OT Microchip Technology | 20 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | - | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.95mm | 40 | 93AA86A | 6 | - | - | - | 5.5V | 2/5V | 1.8V | Serial | 16Kb 2K x 8 | - | 3mA | - | - | 3MHz | 100 ns | EEPROM | SPI | - | 2KX8 | - | - | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | - | 2.95mm | 1.63mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 93AA66AT-I/OTG Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25AA080CT-I/MS Microchip Technology | 841 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | 40 | 25AA080C | 8 | - | - | 5V | - | - | - | SPI, Serial | 8Kb 1K x 8 | - | 5mA | - | - | 10MHz | 160 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 24LC64FT-E/MS Microchip Technology | 21 | - | Datasheet | 5 Weeks | Gold | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | 40 | 24LC64F | 8 | - | Not Qualified | 5V | - | - | - | I2C, Serial | 64Kb 8K x 8 | - | 3mA | SYNCHRONOUS | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 64 kb | 0.000005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() SST39VF3201-70-4C-B3KE Microchip Technology | 209 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 48-TFBGA | YES | 48 | Non-Volatile | - | 0°C~70°C TA | Tray | 2004 | SST39 MPF™ | e1 | yes | Active | 3 (168 Hours) | 48 | - | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | BOTTOM BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 0.8mm | 40 | SST39VF3201 | 48 | - | - | 3.3V | 3.6V | - | 2.7V | - | 32Mb 2M x 16 | - | 18mA | - | 18mA | - | 70ns | FLASH | Parallel | 16b | 2MX16 | - | 16 | 10μs | 21b | 32 Mb | 0.00002A | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 1K | 2K | - | - | BOTTOM | YES | - | - | 1.2mm | 8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA02UID-I/P Microchip Technology | 780 |
| Datasheet | 9 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | - | e3 | - | Active | Not Applicable | - | - | - | Matte Tin (Sn) - annealed | - | - | 1.7V~5.5V | - | - | - | - | - | - | 24AA02UID | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 2Kb 128 x 8 x 2 | - | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 2 kb | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.68mm | - | 9.78mm | 6.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93AA56A-I/P Microchip Technology | 21 |
| Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | Not Applicable | 8 | - | EAR99 | - | - | - | 1.8V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | 93AA56A | 8 | - | - | - | 5.5V | 2/5V | - | Serial | 2Kb 256 x 8 | - | 2mA | - | - | 2MHz | 250 ns | EEPROM | SPI | - | - | - | - | 6ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 3.3mm | - | 9.27mm | 6.35mm | No | - | ROHS3 Compliant | - | ||
![]() USBF129T-I/SN Microchip Technology | 9707 |
| Datasheet | 1 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) - annealed | - | 8542.32.00.71 | 2.7V~3.6V | DUAL | - | 1 | - | 1.27mm | - | USBF129 | - | R-PDSO-G8 | - | - | 3.6V | - | 2.7V | - | 4Mb 512K x 8 | - | - | SYNCHRONOUS | - | 30MHz | - | FLASH | SPI | - | 512KX8 | - | 8 | 5ms | - | - | - | 4194304 bit | TS 16949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 24AA32AT/SM Microchip Technology | 10800 | - | Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 40 | 24AA32A | 8 | - | - | - | 6V | - | - | I2C, Serial | 32Kb 4K x 8 | - | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC160B-I/P Microchip Technology | 2900 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | 25LC160B | 8 | - | - | - | 5.5V | 3/5V | 2.5V | SPI, Serial | 16Kb 2K x 8 | - | 6mA | - | - | 10MHz | 100 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 3.3mm | - | 9.27mm | 6.35mm | No | No SVHC | Non-RoHS Compliant | - | ||
![]() 25LC160/SN Microchip Technology | 80 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Non-Volatile | - | 0°C~70°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 1.27mm | 40 | 25LC160 | 8 | - | - | - | 5.5V | 3/5V | 2.5V | SPI, Serial | 16Kb 2K x 8 | - | 5mA | - | - | 2MHz | 230 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 16 kb | 0.000002A | - | - | - | - | - | - | SPI | 10000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.55mm | - | 5mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST39VF1682-70-4C-B3KE Microchip Technology | 38 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 48-TFBGA | YES | 48 | Non-Volatile | - | 0°C~70°C TA | Tray | 2000 | SST39 MPF™ | e1 | yes | Active | 3 (168 Hours) | 48 | - | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | TOP BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 0.8mm | 40 | SST39VF1682 | 48 | - | - | 3.3V | 3.6V | - | 2.7V | - | 16Mb 2M x 8 | - | 18mA | - | - | - | 70ns | FLASH | Parallel | 8b | 2MX8 | - | 8 | 10μs | 21b | 16 Mb | 0.00002A | - | - | - | Asynchronous | 8b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 512 | 4K | - | YES | TOP | YES | - | - | 1.2mm | 8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93C66B-I/MS Microchip Technology | 1576 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | 40 | 93C66B | 8 | - | - | 5V | - | 5V | - | Serial | 4Kb 256 x 16 | - | 2mA | - | - | 2MHz | 250 ns | EEPROM | SPI | - | - | - | - | 2ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 950μm | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 47L16-E/SN Microchip Technology | 1500 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | - | -40°C~125°C TA | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | 40 | 47L16 | - | R-PDSO-G8 | - | - | 3.6V | - | 2.7V | - | 16Kb 2K x 8 | - | - | SYNCHRONOUS | - | 1MHz | 400ns | EERAM | I2C | - | 2KX8 | - | 8 | 1ms | - | - | - | 16384 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 24LC025/SN Microchip Technology | 4889 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | 0°C~70°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 1000K ERASE/WRITE CYCLES; DATA RETENTION > 200 YEARS | - | 2.5V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 40 | 24LC025 | 8 | - | - | - | 5.5V | 2.2/5.5V | 2.2V | I2C, Serial | 2Kb 256 x 8 | - | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | 0.00005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 10ms | 200 | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT28C256-20FM/883 Microchip Technology | 2564 |
| Datasheet | 23 Weeks | - | - | Surface Mount | 28-CFlatPack | YES | - | Non-Volatile | Military grade | -55°C~125°C TC | Tube | 1997 | - | e0 | no | Active | 3 (168 Hours) | 28 | - | - | TIN LEAD | AUTOMATIC WRITE | - | 4.5V~5.5V | DUAL | 240 | 1 | 5V | 1.27mm | 30 | AT28C256 | - | R-CDFP-F28 | Not Qualified | - | 5.5V | 5V | 4.5V | - | 256Kb 32K x 8 | - | - | ASYNCHRONOUS | - | - | 200ns | EEPROM | Parallel | - | 32KX8 | 3-STATE | 8 | 10ms | - | - | 0.0003A | 262144 bit | MIL-STD-883 Class C | - | - | - | 5V | - | 10000 Write/Erase Cycles | 10ms | - | - | - | YES | YES | NO | - | - | 64words | - | - | - | - | - | 3.02mm | 18.285mm | 10.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 24AA025-I/P Microchip Technology | 197 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2004 | - | e3 | yes | Active | Not Applicable | 8 | - | EAR99 | - | - | - | 1.7V~5.5V | DUAL | - | 1 | 2.5V | 2.54mm | - | 24AA025 | 8 | - | - | - | 5.5V | 2/5V | 1.7V | I2C, Serial | 2Kb 256 x 8 | - | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 5.334mm | 9.27mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free |