- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Parallel/Serial | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Page Size | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24LC128-E/MF Microchip Technology | 8337 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | Non-Volatile | -40°C~125°C TA | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 1000000 ERASE/WRITE CYCLES, HARDWARE WRITE PROTECT, DATA RETENTION > 200 YEARS | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 1.27mm | 40 | 24LC128 | 8 | - | Not Qualified | 5V | - | - | - | I2C, Serial | 128Kb 16K x 8 | - | 3mA | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | 8 | 5ms | 128 kb | 0.000005A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | 1010DDDR | - | - | 1mm | 6mm | 5mm | - | ROHS3 Compliant | - | ||
![]() 34AA02T-E/ST Microchip Technology | 194 |
| Datasheet | 1 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | -40°C~125°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | 40 | 34AA02 | 8 | - | Not Qualified | 5V | - | - | 1.7V | I2C, Serial | 2Kb 256 x 8 | - | 3mA | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | 8 | 5ms | 2 kb | 0.000005A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | 1010DDDR | - | - | 1.2mm | 4.4mm | 3mm | - | ROHS3 Compliant | - | ||
![]() 24LC024HT-I/MNY Microchip Technology | 22 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2008 | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 0.5mm | 40 | 24LC024H | 8 | - | - | 5V | - | - | - | I2C, Serial | 2Kb 256 x 8 | - | 3mA | - | 1MHz | 400ns | EEPROM | I2C | - | 8 | 5ms | 2 kb | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | 3mm | 2mm | No | ROHS3 Compliant | - | ||
![]() 93C66AT-I/MC Microchip Technology | 3300 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | 40 | 93C66A | 8 | - | - | 5V | - | 5V | - | Serial | 4Kb 512 x 8 | - | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | 8 | 2ms | 4 kb | 0.000001A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | - | - | - | - | - | 1mm | 3mm | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() 24AA00/SN Microchip Technology | 9000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | 0°C~70°C TA | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 40 | 24AA00 | 8 | - | - | - | 5.5V | 2/5V | - | 2-Wire, I2C, Serial | 128b 16 x 8 | - | 3mA | - | 400kHz | 3500ns | EEPROM | I2C | - | 8 | 4ms | 128 b | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 4ms | 200 | - | - | - | 1010XXXR | - | - | 1.75mm | 4.9mm | 3.91mm | No | ROHS3 Compliant | Lead Free | ||
![]() 24VL024/MS Microchip Technology | 400 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | -20°C~85°C TA | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 1.5V~3.6V | DUAL | 260 | 1 | 1.8V | 0.95mm | 40 | 24VL024 | 8 | - | Not Qualified | 3.3V | 3.6V | - | 1.5V | 2-Wire, Serial | 2Kb 256 x 8 | - | 3mA | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | 8 | 5ms | 2 kb | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | 1010DDDR | - | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() AT21CS01-MSHM10-T Microchip Technology | 600 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 2-SMD, No Lead | YES | - | Non-Volatile | -40°C~85°C TC | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | 1.7V~3.6V | - | NOT SPECIFIED | 1 | - | 2mm | NOT SPECIFIED | AT21CS01 | - | R-PSSO-N2 | - | - | 3.6V | - | 1.7V | - | 1Kb 128 x 8 | 1 | - | SYNCHRONOUS | 125kHz | - | EEPROM | I2C, Single Wire | 128X8 | 8 | 5ms | - | 0.0000015A | 1024 bit | SERIAL | 3.6V | 1-WIRE | 100000 Write/Erase Cycles | 5ms | 100 | SOFTWARE | - | 8words | - | NO | - | 0.4mm | 5mm | 3.5mm | - | ROHS3 Compliant | - | ||
![]() AT24CS01-MAHM-T Microchip Technology | 10000 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | Non-Volatile | -40°C~85°C TA | Cut Tape (CT) | 2005 | - | yes | Discontinued | 3 (168 Hours) | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | AT24CS01 | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 1Kb 128 x 8 | - | 3mA | - | 1MHz | 550ns | EEPROM | I2C | - | - | 5ms | 1 kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 24LC32A-E/ST Microchip Technology | 80 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | -40°C~125°C TA | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | 40 | 24LC32A | 8 | - | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | 32Kb 4K x 8 | - | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | 8 | 5ms | 32 kb | 0.000005A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | 1010DDDR | - | - | 1.2mm | 4.4mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() 24AA256T/SM Microchip Technology | 29 | - | Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | Non-Volatile | 0°C~70°C TA | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 40 | 24AA256 | 8 | - | - | - | 5.5V | 2/5V | - | I2C, Serial | 256Kb 32K x 8 | - | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | 8 | 5ms | 256 kb | 0.000001A | - | - | - | I2C | 100000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | 1010DDDR | - | - | 2.03mm | - | 5.207mm | No | ROHS3 Compliant | Lead Free | ||
![]() 11LC040-E/P Microchip Technology | 38 | - | Datasheet | 5 Weeks | Tin | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | Non-Volatile | -40°C~125°C TA | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | 11LC040 | 8 | - | - | 5V | - | - | - | Serial | 4Kb 512 x 8 | - | 5mA | - | 100kHz | - | EEPROM | Single Wire | - | - | 5ms | 4 kb | 0.000005A | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | ROHS3 Compliant | - | ||
![]() 11LC020-E/P Microchip Technology | 21 |
| Datasheet | 5 Weeks | Tin | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | Non-Volatile | -40°C~125°C TA | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | 11LC020 | 8 | - | - | 5V | - | - | - | Serial | 2Kb 256 x 8 | - | 5mA | - | 100kHz | - | EEPROM | Single Wire | - | - | 5ms | 2 kb | 0.000005A | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | ROHS3 Compliant | - | ||
![]() 24LC025T/SN Microchip Technology | 38 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | 0°C~70°C TA | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 1000K ERASE/WRITE CYCLES; DATA RETENTION > 200 YEARS | 2.5V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 40 | 24LC025 | 8 | - | - | - | 5.5V | 2.2/5.5V | 2.2V | I2C, Serial | 2Kb 256 x 8 | - | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | 8 | 5ms | 2 kb | 0.00005A | - | - | - | I2C | 1000000 Write/Erase Cycles | 10ms | 200 | - | - | - | 1010DDDR | - | - | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() 25C320T/SN Microchip Technology | 4680 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | 0°C~70°C TA | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 1M ENDURANCE CYCLE; 200 YEARS DATA RETENTION | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 40 | 25C320 | 8 | - | - | 5V | - | 5V | - | SPI, Serial | 32Kb 4K x 8 | - | 5mA | - | 3MHz | 150 ns | EEPROM | SPI | - | 8 | 5ms | 32 kb | 0.000005A | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 24C00-E/SN Microchip Technology | 38 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | -40°C~125°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 40 | 24C00 | 8 | - | - | 5V | - | 5V | - | 2-Wire, I2C, Serial | 128b 16 x 8 | - | 2mA | - | 100kHz | 3500ns | EEPROM | I2C | - | 8 | 4ms | 128 b | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 4ms | 200 | - | - | - | 1010XXXR | - | - | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() 93LC76CT-I/MC Microchip Technology | 55 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 0.5mm | 40 | 93LC76C | 8 | - | - | 5V | - | - | - | Serial | 8Kb 1K x 8 512 x 16 | - | 3mA | - | 3MHz | 100 ns | EEPROM | SPI | 512X16 | 16 | 5ms | 8 kb | 0.000001A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | 8 | - | - | - | - | 1mm | 3mm | 2mm | No | ROHS3 Compliant | Lead Free | ||
![]() 25LC640A-E/P Microchip Technology | 8 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Non-Volatile | -40°C~125°C TA | Tube | 2013 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | 25LC640A | 8 | - | - | 5V | - | - | - | SPI, Serial | 64Kb 8K x 8 | - | 5mA | - | 10MHz | 100 ns | EEPROM | SPI | - | 8 | 5ms | 64 kb | 0.000001A | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | 5.334mm | 9.271mm | 7.62mm | No | ROHS3 Compliant | - | ||
![]() 24LC01BT/ST Microchip Technology | 21 | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | 0°C~70°C TA | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | 40 | 24LC01B | 8 | - | - | - | 5.5V | 3/5V | - | I2C, Serial | 1Kb 128 x 8 | - | 3mA | - | 400kHz | 3500ns | EEPROM | I2C | - | 8 | 5ms | 1 kb | 0.00003A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | 1010XXXR | - | - | 1.2mm | 4.4mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() AT27C040-90JU-T Microchip Technology | 8 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 32-LCC (J-Lead) | YES | - | Non-Volatile | -40°C~85°C TC | Tape & Reel (TR) | 2017 | e3 | - | Active | 2 (1 Year) | 32 | - | Matte Tin (Sn) - annealed | - | 4.5V~5.5V | QUAD | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | - | - | R-PQCC-J32 | - | - | 5.5V | - | 4.5V | - | 4Mb 512K x 8 | - | - | ASYNCHRONOUS | - | 90ns | EPROM | Parallel | 512KX8 | 8 | - | - | - | 4194304 bit | - | - | - | - | - | - | - | - | - | - | - | - | 3.556mm | 13.97mm | 11.43mm | - | ROHS3 Compliant | - | ||
![]() 24LC04BT-I/SNG Microchip Technology | 36 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | - | 2.5V~5.5V | DUAL | 260 | 1 | - | 1.27mm | 40 | 24LC04B | 8 | - | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | 4Kb 256 x 8 x 2 | - | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | 8 | 5ms | 4 kb | 0.000005A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | 1010XXMR | NO | - | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free |