- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Max Frequency | Screening Level | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Common Flash Interface | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT24CS32-STUM-T Microchip Technology | 390 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | AT24CS32 | - | - | - | - | - | - | 2-Wire, I2C, Serial | - | - | 32Kb 4K x 8 | 3mA | - | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | - | 5ms | - | 32 kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SST39LF010-55-4C-NHE Microchip Technology | 1500 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | Non-Volatile | - | 0°C~70°C TA | Tube | 2000 | SST39 MPF™ | e3 | - | Active | 3 (168 Hours) | 32 | - | - | - | - | - | - | - | 3V~3.6V | QUAD | 245 | 1 | 3.3V | 1.27mm | - | 40 | SST39LF010 | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 1Mb 128K x 8 | 20mA | - | - | - | 55ns | FLASH | Parallel | 8b | 128KX8 | - | 8 | 20μs | 17b | 1 Mb | 0.000015A | - | - | Asynchronous | 8b | 3V | - | - | - | - | - | YES | YES | YES | 32 | 4K | - | - | - | - | 3.556mm | 13.97mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93C46B-E/MS Microchip Technology | 29 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93C46B | 8 | - | 5V | - | 5V | - | Serial | - | - | 1Kb 64 x 16 | 2mA | - | - | 2MHz | 250 ns | EEPROM | SPI | - | 64X16 | - | 16 | 2ms | - | 1 kb | 0.000005A | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C128B-TH-B Microchip Technology | 1015 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | 8-TSSOP | Non-Volatile | - | -40°C~85°C TA | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 1.8V~5.5V | - | - | - | - | - | 400kHz | - | AT24C128 | - | - | 3.3V | - | - | - | 2-Wire, I2C, Serial | 5.5V | 1.8V | 128Kb 16K x 8 | 3mA | - | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | - | 5ms | - | 128 kb | - | 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SST25PF020B-80-4C-Q3AE-T Microchip Technology | 33000 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2006 | SST25 | e3 | - | Active | 3 (168 Hours) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | 2.3V~3.6V | DUAL | 260 | - | - | 0.5mm | - | 40 | SST25PF020B | - | - | - | - | 2.5/3.3V | - | SPI, Serial | - | - | 2Mb 256K x 8 | 20mA | - | 12mA | 80MHz | 12 ns | FLASH | SPI | 8b | - | - | 8 | 10μs | 1b | 2 Mb | 0.00002A | - | - | Synchronous | 8b | 2.7V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 24AA32AF-I/ST Microchip Technology | 10000 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 24AA32AF | 8 | Not Qualified | - | 5.5V | 2/5V | 1.7V | I2C, Serial | - | - | 32Kb 4K x 8 | 3mA | SYNCHRONOUS | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 25LC010A-I/MS Microchip Technology | 5000 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 25LC010A | 8 | - | 5V | - | - | - | SPI, Serial | - | - | 1Kb 128 x 8 | 5mA | - | - | 10MHz | 100 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25AA02E64-I/SN Microchip Technology | 169 |
| Datasheet | 27 Weeks | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tube | 2006 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 25AA02E64 | - | Not Qualified | - | 5.5V | 2/5V | - | SPI, Serial | - | - | 2Kb 256 x 8 | 5mA | SYNCHRONOUS | - | 10MHz | 50 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 2 kb | 0.000001A | - | TS 16949 | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC21-I/P Microchip Technology | 4850 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | 2.5V~5.5V | DUAL | - | 1 | 3V | 2.54mm | - | - | 24LC21 | 8 | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | - | - | 1Kb 128 x 8 | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 10ms | - | 1 kb | 0.00003A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 10ms | 200 | - | - | - | - | - | - | - | - | 1010XXXR | - | 4.32mm | 9.46mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC01BH-E/MS Microchip Technology | 10 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 0.65mm | - | 40 | 24LC01BH | 8 | Not Qualified | 5V | - | - | - | 2-Wire, Serial | - | - | 1Kb 128 x 8 | 3mA | SYNCHRONOUS | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | 1010XXXR | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 25LC160AT-E/SN Microchip Technology | 26 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 25LC160A | 8 | - | - | 5.5V | 3/5V | 2.5V | SPI, Serial | - | - | 16Kb 2K x 8 | 6mA | - | - | 10MHz | 100 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93C46BT-I/MS Microchip Technology | 10000 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93C46B | 8 | - | 5V | - | 5V | - | Serial | - | - | 1Kb 64 x 16 | 2mA | - | - | 2MHz | 250 ns | EEPROM | SPI | - | 64X16 | - | 16 | 2ms | - | 1 kb | 0.000001A | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST39VF800A-70-4I-EKE-T Microchip Technology | 1000 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 48 | - | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | - | - | 0.5mm | - | 40 | SST39VF800A | - | - | 3.3V | - | - | - | - | - | - | 8Mb 512K x 16 | 30mA | - | - | - | 70ns | FLASH | Parallel | 16b | 512KX16 | - | 16 | 20μs | 19b | 8 Mb | 0.00002A | - | - | Asynchronous | 16b | - | - | - | - | - | - | YES | YES | YES | 256 | 2K | - | YES | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 34LC02-I/MS Microchip Technology | 8 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.2V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 34LC02 | 8 | Not Qualified | 5V | - | - | 2.2V | I2C, Serial | - | - | 2Kb 256 x 8 | 3mA | SYNCHRONOUS | - | 1MHz | 400ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 1010DDDR | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() SST39SF010A-45-4I-NHE Microchip Technology | In Stock | - | Datasheet | 2 Weeks | - | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2010 | SST39 MPF™ | e3 | - | Obsolete | 2 (1 Year) | 32 | - | 3A991.B.1.A | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | QUAD | 245 | 1 | 5V | 1.27mm | - | 40 | SST39SF010A | 32 | - | 5V | - | - | - | - | - | - | 1Mb 128K x 8 | 25mA | - | - | - | 45ns | FLASH | Parallel | 8b | 128KX8 | - | 8 | 20μs | 17b | 1 Mb | - | - | - | Asynchronous | 8b | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.556mm | 13.97mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC024HT-E/MNY Microchip Technology | 35 | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 0.5mm | - | 40 | 24LC024H | 8 | - | 5V | - | - | - | I2C, Serial | - | - | 2Kb 256 x 8 | 3mA | - | - | 1MHz | 400ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() 24LC01BH-I/MS Microchip Technology | 400 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 0.65mm | - | 40 | 24LC01BH | 8 | - | 5V | - | - | - | 2-Wire, I2C, Serial | - | - | 1Kb 128 x 8 | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | 1010XXXR | - | 1.1mm | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SST39SF010A-55-4C-NHE-T Microchip Technology | 33000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2010 | SST39 MPF™ | - | - | Active | 2 (1 Year) | 32 | - | - | - | - | - | - | - | 4.5V~5.5V | QUAD | - | - | 5V | 1.27mm | - | - | SST39SF010A | - | - | 5V | - | 5V | - | - | - | - | 1Mb 128K x 8 | 25mA | - | - | - | 55ns | FLASH | Parallel | 8b | 128KX8 | - | 8 | 20μs | 17b | 1 Mb | 0.0001A | - | - | Asynchronous | 8b | - | - | - | - | - | - | YES | YES | YES | 32 | 4K | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AT28C010-12UM/883 Microchip Technology | 658 | - | Datasheet | 23 Weeks | - | Through Hole | Through Hole | 30-BCPGA | - | 30 | - | Non-Volatile | Military grade | -55°C~125°C TC | Tray | 1997 | - | e0 | no | Active | 1 (Unlimited) | 30 | - | - | Tin/Lead (Sn/Pb) | - | - | AUTOMATIC WRITE; DATA RETENTION: 10 YEARS | - | 4.5V~5.5V | PERPENDICULAR | NOT SPECIFIED | 1 | 5V | 2.54mm | 120GHz | NOT SPECIFIED | AT28C010 | - | Not Qualified | 5V | - | 5V | - | - | - | - | 1Mb 128K x 8 | 80mA | ASYNCHRONOUS | - | - | 120ns | EEPROM | Parallel | - | 128KX8 | 3-STATE | 8 | 10ms | - | 1 Mb | 0.0003A | - | MIL-STD-883 | - | - | 5V | - | 10000 Write/Erase Cycles | 10ms | - | - | YES | YES | NO | - | - | 128words | - | - | - | 4.4mm | 16.5mm | 14mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT24C04B-TH-T Microchip Technology | 20000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | 8-TSSOP | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 1.8V~5.5V | - | - | - | - | - | 400kHz | - | AT24C04 | - | - | 5V | - | - | - | 2-Wire, I2C, Serial | 5.5V | 1.8V | 4Kb 512 x 8 | 3mA | - | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | - | 5ms | - | 4 kb | - | 400kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - |