- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Sync/Async | Word Size | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 47L16-E/P Microchip Technology | 38 | - | Datasheet | 10 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | Non-Volatile | - | -40°C~125°C TA | Tube | - | - | e3 | - | Active | Not Applicable | 8 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 2.54mm | - | - | 47L16 | - | R-PDIP-T8 | - | - | 3.6V | - | 2.7V | - | - | - | 16Kb 2K x 8 | - | SYNCHRONOUS | - | 1MHz | 400ns | EERAM | I2C | - | 2KX8 | 8 | 1ms | - | - | - | 16384 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.334mm | 9.271mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() SST39VF400A-70-4I-B3KE-T Microchip Technology | 38 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | SST39 MPF™ | e1 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | - | - | 0.8mm | - | 40 | SST39VF400A | - | - | - | 3.3V | - | - | - | - | - | - | 4Mb 256K x 16 | 30mA | - | - | - | 70ns | FLASH | Parallel | 16b | 256KX16 | 16 | 20μs | 18b | 4 Mb | 0.00002A | - | - | - | Asynchronous | 16b | - | - | - | - | - | YES | YES | YES | 128 | 2K | - | - | YES | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 25LC160-I/P Microchip Technology | 5000 |
| Datasheet | 7 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-PDIP | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 2.5V~5.5V | - | - | - | - | - | 2MHz | - | 25LC160 | - | - | - | - | - | - | - | SPI, Serial | 5.5V | 2.5V | 16Kb 2K x 8 | 5mA | - | - | 2MHz | 230 ns | EEPROM | SPI | - | - | - | 5ms | - | 16 kb | - | - | 2MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3mm | - | 9.27mm | 6.35mm | No | - | ROHS3 Compliant | - | ||
![]() 25AA640AT-E/MNY Microchip Technology | 1187 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e4 | - | Active | 1 (Unlimited) | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.8V~5.5V | - | 260 | - | - | - | - | 40 | 25AA640A | - | - | - | - | - | - | - | SPI, Serial | - | - | 64Kb 8K x 8 | - | - | - | 10MHz | 100 ns | EEPROM | SPI | - | - | - | 5ms | - | 64 kb | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AT29C010A-70JU Microchip Technology | 48 | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | 32-PLCC (13.97x11.43) | - | Non-Volatile | - | -40°C~85°C TC | Tube | 1997 | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | 70GHz | - | AT29C010 | - | - | - | 5V | - | - | - | Parallel | 5.25V | 4.75V | 1Mb 128K x 8 | 50mA | - | - | - | 70ns | FLASH | Parallel | 8b | - | - | 10ms | 17b | 1 Mb | - | - | - | - | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24AA014T-I/SN Microchip Technology | 50000 | - | Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 24AA014 | 8 | - | - | - | 5.5V | 2/5V | - | I2C, Serial | - | - | 1Kb 128 x 8 | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA014T-I/ST Microchip Technology | 21 | - | Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 24AA014 | 8 | - | - | - | 5.5V | 2/5V | - | I2C, Serial | - | - | 1Kb 128 x 8 | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C1024BW-SH-B Microchip Technology | 3765 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | 8-SOIC | - | Non-Volatile | - | -40°C~85°C TA | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -40°C | - | - | 1.8V~3.6V | - | - | - | - | - | 400kHz | - | AT24C1024 | - | - | - | 3.3V | - | - | - | 2-Wire, I2C, Serial | 3.6V | 1.8V | 1Mb 128K x 8 | 3mA | - | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | 5ms | - | 1 Mb | - | - | 400kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.91mm | - | 5.35mm | 5.4mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 24LC02BH-I/MS Microchip Technology | 21 | - | Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 0.65mm | - | 40 | 24LC02BH | 8 | - | - | 5V | - | - | - | I2C, Serial | - | - | 2Kb 256 x 8 | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | 1010XXXR | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() SST25WF512-40-5I-SAF Microchip Technology | 2500 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 540.001716mg | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | SST25 | e4 | yes | Obsolete | 3 (168 Hours) | 8 | - | 3A991.B.1.A | NICKEL PALLADIUM GOLD | - | - | - | - | 1.65V~1.95V | DUAL | 260 | 1 | 1.8V | 1.27mm | - | 40 | SST25WF512 | 8 | - | - | - | 1.95V | - | 1.65V | SPI, Serial | - | - | 512Kb 64K x 8 | 10mA | - | 5mA | 40MHz | 9 ns | FLASH | SPI | 8b | - | 8 | 60μs | 1b | 512 kb | - | - | - | - | Synchronous | 8b | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C04C-XHM-B Microchip Technology | 7 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | AT24C04 | - | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | - | - | 4Kb 512 x 8 | 3mA | - | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | 5ms | - | 4 kb | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | - | 3.1mm | 4.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST39VF1682-70-4I-B3KE-T Microchip Technology | 786 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 48-TFBGA | YES | 48 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | SST39 MPF™ | e1 | - | Active | 3 (168 Hours) | 48 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 2.7V~3.6V | BOTTOM | - | - | - | 0.8mm | - | - | SST39VF1682 | - | - | - | 3.3V | - | - | - | - | - | - | 16Mb 2M x 8 | 18mA | - | - | - | 70ns | FLASH | Parallel | 8b | 2MX8 | 8 | 10μs | 21b | 16 Mb | 0.00002A | - | - | - | Asynchronous | 8b | - | - | - | - | - | YES | YES | YES | 512 | 4K | YES | TOP | YES | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 24AA02/ST Microchip Technology | 10800 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Non-Volatile | Automotive grade | 0°C~70°C TA | Tube | 2009 | - | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 1 | 2.5V | 0.65mm | - | - | 24AA02 | - | - | - | - | 5.5V | - | 1.7V | I2C, Serial | - | - | 2Kb 256 x 8 | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 2 kb | - | - | - | TS 16949 | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC02BHT-E/OT Microchip Technology | 26 | - | Datasheet | 3 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2000 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | - | - | 40 | 24LC02BH | - | R-PDSO-G8 | Not Qualified | 5V | - | - | - | I2C, Serial | - | - | 2Kb 256 x 8 | 3mA | SYNCHRONOUS | - | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 2 kb | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() 24LC16B/ST Microchip Technology | 38 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Non-Volatile | - | 0°C~70°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 0.65mm | - | 40 | 24LC16B | 8 | - | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | - | - | 16Kb 2K x 8 | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 16 kb | 0.00003A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | 1010MMMR | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC320AT-E/MS Microchip Technology | 40000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 25LC320A | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 32Kb 4K x 8 | 5mA | - | - | 10MHz | 160 ns | EEPROM | SPI | - | - | 8 | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 24LC014H-I/ST Microchip Technology | 38 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 0.65mm | - | 40 | 24LC014H | 8 | - | - | 5V | - | - | - | 2-Wire, I2C, Serial | - | - | 1Kb 128 x 8 | 3mA | - | - | 1MHz | 400ns | EEPROM | I2C | - | - | - | 5ms | - | 1 kb | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | - | 4.5mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC01BHT-I/MS Microchip Technology | 21 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 0.65mm | - | 40 | 24LC01BH | 8 | - | - | 5V | - | - | - | 2-Wire, Serial | - | - | 1Kb 128 x 8 | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | 1010XXXR | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 24LC16B-E/MS Microchip Technology | 48 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1 MILLION ERASE/WRITE CYCLES | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 24LC16B | 8 | - | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | - | - | 16Kb 2K x 8 | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | 1010MMMR | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93C56C-I/MS Microchip Technology | 21 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93C56C | 8 | - | - | 5V | - | 5V | - | Serial | - | - | 2Kb 256 x 8 128 x 16 | 2mA | - | - | 3MHz | 200 ns | EEPROM | SPI | - | - | - | 2ms | - | 2 kb | 0.000001A | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | 950μm | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free |