- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Boot Block | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SST25VF040B-50-4C-QAF-T Microchip Technology | 9 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | 10.886217mg | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2010 | SST25 | e4 | - | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 2.7V~3.6V | DUAL | - | - | 1 | - | 1.27mm | - | - | - | SST25VF040B | - | - | - | 3.3V | 3.6V | - | - | 2.7V | SPI, Serial | - | - | 4Mb 512K x 8 | 15mA | - | 15mA | 50MHz | - | 8 ns | FLASH | SPI | 8b | 4MX1 | - | - | 1 | 10μs | 1b | 4 Mb | 0.00002A | - | - | - | - | Synchronous | 8b | - | 2.7V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C512BN-SH25-T Microchip Technology | 2441 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | AT24C512 | - | - | - | - | - | - | - | - | - | - | - | 512Kb 64K x 8 | - | - | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 25AA080/SN Microchip Technology | 38 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | DATA RETENTION > 200 YEARS; 4KV ESD PROTECTION; 1M ENDURANCE CYCLES | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 25AA080 | 8 | - | - | 1.8V | 5.5V | 2/5V | - | - | SPI, Serial | - | - | 8Kb 1K x 8 | 5mA | - | - | 1MHz | - | 475 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 10000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST26VF016-80-5I-QAE Microchip Technology | 38 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | 10.886217mg | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2004 | SST26 SQI® | e3 | yes | Active | 3 (168 Hours) | 8 | - | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 2.7V~3.6V | DUAL | - | - | 1 | 3V | 1.27mm | - | - | - | SST26VF016 | 8 | - | - | 3.3V | 3.6V | - | - | 2.7V | SPI, Serial | - | - | 16Mb 2M x 8 | 18mA | - | 18mA | 80MHz | - | 6 ns | FLASH | SPI - Quad I/O | 8b | 16MX1 | - | - | 1 | 1.5ms | 1b | 16 Mb | 0.000015A | - | - | - | - | Synchronous | - | - | 2.7V | SPI | 100000 Write/Erase Cycles | - | 100 | SOFTWARE | - | - | - | - | - | - | 256B | - | - | - | - | - | - | 6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25LC128-E/MF Microchip Technology | 38 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 25LC128 | 8 | - | - | 5V | - | - | - | - | SPI, Serial | - | - | 128Kb 16K x 8 | 5mA | - | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 128 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 5.99mm | 4.92mm | No | - | ROHS3 Compliant | - | ||
![]() 25C160/P Microchip Technology | 21 | - | Datasheet | 7 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | 25C160 | 8 | - | - | 5V | - | 5V | - | - | SPI, Serial | - | - | 16Kb 2K x 8 | 5mA | - | - | 3MHz | - | 150 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | - | - | SPI | 10000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT25040AN-10SU-1.8 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | 5MHz | - | AT25040 | - | - | - | 5V | - | - | - | - | 2-Wire, SPI, Serial | 5.5V | 1.8V | 4Kb 512 x 8 | 10mA | - | - | 20MHz | - | 80 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 4 kb | - | - | 5MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT28C256-20DM/883 Microchip Technology | 2576 | - | Datasheet | 23 Weeks | - | Through Hole | Through Hole | 28-CDIP (0.600, 15.24mm) | - | 28 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military grade | -55°C~125°C TC | Tube | - | - | - | - | Active | 1 (Unlimited) | 28 | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | 200GHz | - | AT28C256 | - | - | - | - | 5.5V | - | - | 4.5V | - | - | - | 256Kb 32K x 8 | 50mA | - | - | - | - | 200ns | EEPROM | Parallel | - | 32KX8 | - | - | 8 | 10ms | - | 256 kb | 0.0003A | - | - | MIL-STD-883 Class C | - | - | - | - | 5V | - | 10000 Write/Erase Cycles | 10ms | 10 | HARDWARE/SOFTWARE | - | YES | - | NO | - | - | - | - | - | - | - | - | 5.72mm | 37.215mm | 15.24mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 24LC04BHT-I/SN Microchip Technology | 8 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2002 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | - | 1.27mm | - | - | 40 | 24LC04BH | 8 | - | - | 5V | - | - | - | - | I2C, Serial | - | - | 4Kb 256 x 8 x 2 | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | - | 8 | 5ms | - | 4 kb | 0.000005A | - | - | ISO/TS-16949 | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | YES | - | - | - | - | 16words | - | - | 1010XXMR | NO | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 24LC512-I/PG Microchip Technology | 26 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | NOT APPLICABLE | 1 | 4.5V | 2.54mm | - | - | NOT APPLICABLE | 24LC512 | 8 | - | Not Qualified | - | 5.5V | 3/5V | - | 2.5V | I2C, Serial | - | - | 512Kb 64K x 8 | 5mA | SYNCHRONOUS | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 512 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 5.334mm | 9.271mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT93C66A-10SU-1.8 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | 250kHz | - | AT93C66A | - | - | - | 5V | - | - | - | - | Serial | 5.5V | 1.8V | 4Kb 512 x 8 256 x 16 | 2mA | - | - | 2MHz | - | 250 ms | EEPROM | SPI | - | - | - | - | - | 10ms | - | 4 kb | - | - | 250kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93AA46CX-I/SN Microchip Technology | 20 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 93AA46C | 8 | - | - | - | 5.5V | 2/5V | - | - | Serial | - | - | 1Kb 128 x 8 64 x 16 | 2mA | - | - | 3MHz | - | 200 ns | EEPROM | SPI | - | 64X16 | - | - | 16 | 6ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 47L04-I/SN Microchip Technology | 1700 | - | Datasheet | 26 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~85°C TA | Tube | - | - | e3 | - | Active | 3 (168 Hours) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | IT ALSO HAS EEPROM BACKUP OF 512 X 8 BITS | - | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | - | 40 | 47L04 | - | R-PDSO-G8 | - | - | 3.6V | - | - | 2.7V | - | - | - | 4Kb 512 x 8 | - | SYNCHRONOUS | - | 1MHz | - | 400ns | EERAM | I2C | - | 512X8 | - | - | 8 | 1ms | - | - | - | 4096 bit | - | TS 16949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 11LC020T-I/MNY Microchip Technology | 9 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | 40 | 11LC020 | 8 | - | - | 5V | - | - | - | - | Serial | - | - | 2Kb 256 x 8 | 5mA | - | - | 100kHz | - | - | EEPROM | Single Wire | - | - | - | - | - | 5ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 750μm | - | 3mm | 2mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SST39WF800B-70-4I-B3KE Microchip Technology | 45 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 48-TFBGA | YES | 48 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2000 | SST39 MPF™ | e1 | yes | Active | 3 (168 Hours) | 48 | - | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.32.00.51 | - | - | 1.65V~1.95V | BOTTOM | - | 260 | 1 | 1.8V | 0.8mm | - | - | 40 | SST39WF800B | 48 | - | - | 1.8V | 1.95V | - | - | 1.65V | - | - | - | 8Mb 512K x 16 | 15mA | - | - | - | - | 70ns | FLASH | Parallel | 16b | 512KX16 | - | - | 16 | 40μs | 19b | 8 Mb | 0.00004A | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | - | YES | YES | YES | 256 | 2K | - | - | YES | - | - | - | 1.2mm | 8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA08-I/PG Microchip | In Stock | - | - | - | - | - | - | - | NO | - | - | - | 8 | 0.1 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24AA08-I/PG | - | - | 1024 words | 1000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Active | DIP | NOT SPECIFIED | 5.25 | Compliant | Yes | 2.5 V | - | - | Bulk | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | 85 °C | -40 °C | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | 2.54 mm | compliant | 400 kHz | - | - | 8 | R-PDIP-T8 | Not Qualified | - | 5.5 V | 2/5 V | INDUSTRIAL | 1.7 V | I2C | 5.5 V | 1.7 V | 1 kB | - | SYNCHRONOUS | - | - | 0.003 mA | 900 ns | - | - | - | 1KX8 | - | 5.334 mm | 8 | - | - | - | 0.000001 A | 8192 bit | 400 kHz | - | SERIAL | - | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010XMMR | - | - | - | 9.27 mm | 7.62 mm | - | - | - | Lead Free | ||
![]() 25LC160DT-E/MS Microchip Technology | 21 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | 25LC160D | 8 | - | - | 5V | - | - | - | - | SPI, Serial | - | - | 16Kb 2K x 8 | 5mA | - | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 24VL014H/P Microchip Technology | 1000 | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C TA | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 1.5V~3.6V | DUAL | - | NOT APPLICABLE | 1 | 1.8V | 2.54mm | - | - | NOT APPLICABLE | 24VL014H | 8 | - | Not Qualified | 3.3V | 3.6V | - | - | 1.5V | I2C, Serial | - | - | 1Kb 128 x 8 | 3mA | SYNCHRONOUS | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 5.334mm | 9.271mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() 93AA66B-I/SNG Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | - | 8 | 1 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 93AA66B-I/SNG | - | 1 | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, SOP8,.25 | SOP8,.25 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SOIC | 40 | 5.27 | - | Yes | 2.5 V | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.65 mm | compliant | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 2/5 V | INDUSTRIAL | 1.8 V | - | - | - | - | - | SYNCHRONOUS | - | - | 0.002 mA | - | - | - | - | 256X16 | - | 1.1 mm | 16 | - | - | - | 0.000001 A | 4096 bit | - | - | SERIAL | - | - | EEPROM | - | MICROWIRE | 1000000 Write/Erase Cycles | 6 ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm | - | - | - | - | ||
![]() SST26VF032BT-104V/SM Microchip Technology | 7964 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | 2016 | SST26 SQI® | e3 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | SST26VF032 | - | - | - | 3V | 3.6V | - | - | - | SPI, Serial | - | - | 32Mb 4M x 8 | - | SYNCHRONOUS | - | 104MHz | - | 8 ns | FLASH | SPI - Quad I/O | - | 32MX1 | - | - | 1 | 1.5ms | - | 32 Mb | - | - | - | TS 16949 | - | - | - | - | 2.7V | - | - | - | - | - | - | - | - | - | - | - | 256B | BOTTOM/TOP | - | - | - | - | 2.03mm | 5.26mm | 5.25mm | - | - | ROHS3 Compliant | - |