- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | RoHS | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Parallel/Serial | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Common Flash Interface | I2C Control Byte | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT21CS11-MSH10-T Microchip Technology | 8637 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 2-SMD, No Lead | YES | - | - | Non-Volatile | - | Automotive grade | -40°C~85°C TC | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | 2.7V~4.5V | DUAL | NOT SPECIFIED | 1 | - | 2mm | - | NOT SPECIFIED | AT21CS11 | - | R-XDSO-N2 | - | - | 4.5V | - | 2.7V | - | - | - | 1Kb 128 x 8 | - | ASYNCHRONOUS | 125kHz | - | EEPROM | I2C, Single Wire | - | 128X8 | - | 8 | 5ms | - | - | - | 1024 bit | - | TS 16949 | SERIAL | - | - | - | 1-WIRE | - | 5ms | - | - | - | - | - | - | - | - | - | 0.4mm | 5mm | 3.5mm | - | - | ROHS3 Compliant | - | ||
![]() 24AA32A/SM Microchip Technology | 5000 | - | Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | Non-Volatile | - | - | 0°C~70°C TA | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 24AA32A | 8 | - | - | - | 6V | - | - | I2C, Serial | - | - | 32Kb 4K x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | 1010DDDR | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C02N-10SC Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | Non-Volatile | - | - | 0°C~70°C TA | Tube | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | AT24C02 | - | - | - | - | - | - | - | - | - | - | 2Kb 256 x 8 | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 24LC01BHT-I/SN Microchip Technology | 1600 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 1.27mm | - | 40 | 24LC01BH | 8 | - | - | 5V | - | - | - | 2-Wire, Serial | - | - | 1Kb 128 x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | 1010XXXR | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 24AA64-E/SN Microchip Technology | 30 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | - | -40°C~125°C TA | Tube | 2002 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 24AA64 | - | - | Not Qualified | - | 5.5V | 2/5V | 1.7V | I2C, Serial | - | - | 64Kb 8K x 8 | - | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | 64KX1 | - | 1 | 5ms | - | - | 0.000005A | 65536 bit | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | 1010DDDR | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 24AA515T-I/SM Microchip Technology | 3905 | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | Non-Volatile | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 24AA515 | 8 | - | - | - | 5.5V | 2/5V | - | I2C, Serial | - | - | 512Kb 64K x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 512 kb | 0.000005A | - | - | - | - | - | - | - | I2C | 100000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | 1010MDDR | 2.03mm | 5.245mm | 5.23mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 11LC160T-I/SN Microchip Technology | 21 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 11LC160 | 8 | - | - | 5V | - | - | - | Serial | - | - | 16Kb 2K x 8 | 5mA | - | 100kHz | - | EEPROM | Single Wire | - | - | - | 8 | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 25A512-I/P Microchip Technology | 120 |
| Datasheet | 8 Weeks | Tin | Surface Mount, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | Automotive grade | -40°C~85°C TA | Tube | 2009 | - | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 1.7V~3V | DUAL | - | 1 | - | - | - | - | 25A512 | - | - | - | - | 3V | - | 2V | SPI, Serial | - | - | 512Kb 64K x 8 | 8mA | SYNCHRONOUS | 10MHz | 50 ns | EEPROM | SPI | - | 512KX1 | - | 1 | 5ms | - | 512 kb | - | - | - | TS 16949 | - | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC02BH-E/P Microchip Technology | 26 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | - | -40°C~125°C TA | Tube | 2000 | - | e3 | - | Active | Not Applicable | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 1 | 4.5V | 2.54mm | - | - | 24LC02BH | 8 | - | Not Qualified | 5V | - | - | - | I2C, Serial | - | - | 2Kb 256 x 8 | 3mA | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | 1010XXXR | 5.334mm | 9.271mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() AT27C1024-45JU-T Microchip Technology | 38 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 44-LCC (J-Lead) | YES | - | - | Non-Volatile | - | - | -40°C~85°C TC | Tape & Reel (TR) | 2017 | - | - | - | Active | 3 (168 Hours) | 44 | - | - | - | - | - | - | 4.5V~5.5V | QUAD | - | 1 | 5V | 1.27mm | - | - | - | - | S-PQCC-J44 | - | - | 5.5V | - | 4.5V | - | - | - | 1Mb 64K x 16 | - | ASYNCHRONOUS | - | 45ns | EPROM | Parallel | - | 64KX16 | - | 16 | - | - | - | - | 1048576 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.572mm | 16.586mm | 16.586mm | - | - | ROHS3 Compliant | - | ||
![]() SST25VF020-20-4I-QAE Microchip Technology | 78 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | Non-Volatile | - | - | -40°C~85°C TA | Tube | 2010 | SST25 | e3 | yes | Active | 3 (168 Hours) | 8 | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | - | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | SST25VF020 | 8 | - | - | 3.3V | 3.6V | - | 2.7V | SPI, Serial | - | - | 2Mb 256K x 8 | 10mA | - | 20MHz | 23 ns | FLASH | SPI | 8b | 2MX1 | - | 1 | 20μs | 18b | 2 Mb | 0.000015A | - | - | - | - | Synchronous | 8b | 2.7V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | 6mm | - | No | - | ROHS3 Compliant | - | ||
![]() SST39VF400A-70-4I-MAQE Microchip Technology | 26 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 48-WFBGA | - | 48 | - | Non-Volatile | - | - | -40°C~85°C TA | Tray | 2000 | SST39 MPF™ | e1 | - | Active | 3 (168 Hours) | 48 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 0.5mm | - | 40 | SST39VF400A | 48 | - | - | 3.3V | 3.6V | - | 2.7V | - | - | - | 4Mb 256K x 16 | 30mA | - | - | 70ns | FLASH | Parallel | 16b | 256KX16 | - | 16 | 20μs | 18b | 4 Mb | 0.00002A | - | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | YES | YES | YES | 128 | 2K | YES | - | 0.73mm | 6mm | - | No | - | ROHS3 Compliant | - | ||
![]() 24LC014-E/MS Microchip Technology | 165 |
| Datasheet | 13 Weeks | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | Non-Volatile | - | - | -40°C~125°C TA | Tube | 2010 | - | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 1 | - | 0.65mm | - | - | 24LC014 | - | - | - | 5V | - | - | - | I2C, Serial | - | - | 1Kb 128 x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | 1010DDDR | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 24LC32A-E/SM Microchip Technology | 38 | - | Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | Non-Volatile | - | - | -40°C~125°C TA | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 24LC32A | 8 | - | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | - | - | 32Kb 4K x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 32 kb | 0.000005A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | 1010DDDR | 2.03mm | 5.26mm | 5.25mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA080T-I/SN Microchip Technology | 47 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 25AA080 | 8 | - | - | - | 5.5V | 2/5V | - | SPI, Serial | - | - | 8Kb 1K x 8 | 5mA | - | 1MHz | 475 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 10000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.91mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT28HC64BF-12JUSL383 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25LC040-I/PG Microchip | In Stock | - | - | - | - | - | - | - | - | 8 | - | - | Compliant | - | - | Bulk | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 2 MHz | - | - | - | - | - | - | - | - | - | SPI, Serial | 5.5 V | 2.5 V | 512 B | - | - | - | 230 ns | - | - | - | - | - | - | - | - | 4 kb | - | - | 2 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Lead Free | ||
![]() SST25VF512A-33-4I-QAE Microchip Technology | 7 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | Non-Volatile | - | - | -40°C~85°C TA | Tube | 1996 | SST25 | e3 | yes | Active | 3 (168 Hours) | 8 | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | - | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | SST25VF512A | 8 | - | - | 3.3V | 3.6V | - | 2.7V | SPI, Serial | - | - | 512Kb 64K x 8 | 10mA | - | 33MHz | 12 ns | FLASH | SPI | 8b | 512KX1 | - | 1 | 20μs | 16b | 512 kb | 0.000015A | - | - | - | - | Synchronous | 8b | 2.7V | SPI | 100000 Write/Erase Cycles | - | - | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | 6mm | - | No | - | ROHS3 Compliant | - | ||
![]() 24LC08BT-I/MNY Microchip Technology | 6680 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | 24LC08B | 8 | - | - | 5V | - | - | - | I2C, Serial | - | - | 8Kb 256 x 8 x 4 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | 1010XMMR | - | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() 24AA65T/SM Microchip Technology | 17 | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | Non-Volatile | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 1.8V~6V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 24AA65 | 8 | - | - | - | 6V | 2/5V | - | I2C, Serial | - | - | 64Kb 8K x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | 8 | 5ms | - | 64 kb | 0.000002A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | SOFTWARE | - | - | - | - | - | - | 1010DDDR | 2.03mm | - | 5.21mm | No | - | ROHS3 Compliant | Lead Free |