- Package / Case
- Packaging
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Part Status
- Programmable Type
- Published
- RoHS Status
- Voltage - Supply
- Memory Size
Attribute column
Manufacturer
Microchip Memory - Configuration Proms for FPGAs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Memory Types | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Operating Mode | Clock Frequency | Organization | Memory Width | Density | Standby Current-Max | Max Frequency | Access Time (Max) | Memory IC Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Ready/Busy | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT17LV512A-10JU Microchip Technology | 169 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 20-LCC (J-Lead) | 20 | - | 722.005655mg | EEPROM | - | -40°C~85°C | Tube | 1997 | e3 | yes | Active | 2 (1 Year) | 20 | - | - | - | ALSO OPERATES AT 5V SUPPLY | 3V~3.6V 4.5V~5.5V | QUAD | J BEND | 245 | 1 | 3.3V | 1.27mm | 33MHz | 40 | AT17LV512A | - | - | 3.6V | 3.3V | 3V | Serial EEPROM | - | 2-Wire, Serial | - | - | - | 5mA | 10mA | - | - | 512KX1 | 1 | 512 kb | 0.0002A | - | - | - | 100000 Write/Erase Cycles | - | 90 | HARDWARE | YES | - | 4.572mm | 8.9662mm | 8.9662mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT17LV256-10PU Microchip Technology | 8998 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 930.006106mg | EEPROM | Industrial grade | -40°C~85°C | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 8 | Matte Tin (Sn) - annealed | - | - | IT CAN OPERATES ON 4.75-5.25 RANGE SUPPLY VOLTAGE ALSO | 3V~3.6V 4.5V~5.5V | DUAL | - | - | 1 | 3.3V | 2.54mm | 12.5MHz | - | AT17LV256 | - | - | 3.6V | 3.3V | 3V | Serial EEPROM | - | 2-Wire | - | - | 256Kb | 10mA | 10mA | - | - | 256KX1 | - | 256 kb | 0.00015A | - | - | - | 100000 Write/Erase Cycles | - | 90 | HARDWARE | - | 5.334mm | - | 10.16mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT17LV002-10TQU Microchip Technology | 55 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 44-TQFP | 44 | - | - | EEPROM | Industrial grade | -40°C~85°C | Tray | 1997 | e3 | yes | Active | 3 (168 Hours) | 44 | - | - | - | IT CAN OPERATES ON 4.75-5.25 RANGE SUPPLY VOLTAGE ALSO | 3V~3.6V 4.5V~5.5V | QUAD | GULL WING | 260 | 1 | 3.3V | 0.8mm | 15MHz | 40 | AT17LV002 | Not Qualified | - | 3.6V | 3.3/5V | 3V | Serial EEPROM | - | 2-Wire, Serial | - | - | - | - | 10mA | SYNCHRONOUS | - | 2MX1 | 1 | 2 Mb | 0.00035A | - | - | - | 100000 Write/Erase Cycles | - | 90 | HARDWARE | - | - | 1.2mm | 10mm | 10mm | - | - | ROHS3 Compliant | - | ||
![]() AT17LV256-10NU Microchip Technology | 398 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | EEPROM | - | -40°C~85°C | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 8 | Matte Tin (Sn) - annealed | - | - | IT CAN OPERATES ON 4.75-5.25 RANGE SUPPLY VOLTAGE ALSO | 3V~3.6V 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 33MHz | 40 | AT17LV256 | - | 5V | 3.6V | 3.3V | 3V | Serial EEPROM | - | 2-Wire, Serial | - | - | 256Kb | 10mA | 10mA | - | - | 256KX1 | - | 256 kb | 0.00015A | - | - | - | 100000 Write/Erase Cycles | - | 90 | HARDWARE | - | 1.5mm | - | 5mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT17LV010-10JU Microchip Technology | 189 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 20-LCC (J-Lead) | 20 | - | 722.005655mg | EEPROM | Industrial grade | -40°C~85°C | Tube | 1997 | e3 | yes | Active | 2 (1 Year) | 20 | - | - | - | IT CAN OPERATES ON 4.75-5.25 RANGE SUPPLY VOLTAGE ALSO | 3V~3.6V | QUAD | J BEND | - | 1 | 3.3V | 1.27mm | 10MHz | - | AT17LV010 | - | 5V | - | - | - | Serial EEPROM | 5V | 2-Wire, Serial | - | - | - | 10mA | 10mA | - | - | 1MX1 | - | 1 Mb | 0.0002A | - | - | - | 100000 Write/Erase Cycles | - | 90 | HARDWARE | - | 3.68mm | - | 9.04mm | 9.04mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT17LV256-10JU Microchip Technology | 100 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | 20 | - | 722.005655mg | EEPROM | Industrial grade | -40°C~85°C | Tube | 1997 | e3 | yes | Active | 2 (1 Year) | 20 | Matte Tin (Sn) | - | - | IT CAN OPERATES ON 4.75-5.25 RANGE SUPPLY VOLTAGE ALSO | 3V~3.6V 4.5V~5.5V | QUAD | J BEND | - | 1 | 3.3V | 1.27mm | 10MHz | - | AT17LV256 | - | - | 3.6V | 3.3V | 3V | Serial EEPROM | - | 2-Wire, Serial | - | - | 256Kb | 10mA | 10mA | - | - | 256KX1 | - | 256 kb | 0.00015A | - | 80 ns | - | 100000 Write/Erase Cycles | - | 90 | HARDWARE | - | 3.68mm | - | 9.04mm | 9.04mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT17LV512A-10PU Microchip Technology | 8685 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 930.006106mg | EEPROM | - | -40°C~85°C | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | ALSO OPERATES AT 5V SUPPLY | 3V~3.6V 4.5V~5.5V | DUAL | - | - | 1 | 3.3V | 2.54mm | - | - | AT17LV512A | - | - | 3.6V | - | 3V | Serial EEPROM | - | 2-Wire, Serial | - | - | - | 10mA | 10mA | - | - | 512KX1 | 1 | 512 kb | - | 15MHz | - | - | - | - | - | - | - | - | 5.334mm | 9.271mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT17LV002-10SU Microchip Technology | 74 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | EEPROM | Industrial grade | -40°C~85°C | Tube | 1997 | e3 | yes | Active | 3 (168 Hours) | 20 | - | - | - | IT CAN OPERATES ON 4.75-5.25 RANGE SUPPLY VOLTAGE ALSO | 3V~3.6V 4.5V~5.5V | DUAL | GULL WING | 250 | 1 | 3.3V | 1.27mm | - | 40 | AT17LV002 | Not Qualified | 5V | 3.6V | - | 3V | Serial EEPROM | - | 2-Wire, Serial | - | - | - | 10mA | 10mA | SYNCHRONOUS | 10MHz | 2MX1 | - | 2 Mb | 0.00035A | 15MHz | - | - | 100000 Write/Erase Cycles | - | 90 | HARDWARE | - | 2.35mm | - | 13mm | 7.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT17LV002-10JU Microchip Technology | 995 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 20-LCC (J-Lead) | 20 | - | 722.005655mg | EEPROM | Industrial grade | -40°C~85°C | Tube | 1997 | e3 | yes | Active | 2 (1 Year) | 20 | - | - | - | IT CAN OPERATES ON 4.75-5.25 RANGE SUPPLY VOLTAGE ALSO | 3V~3.6V 4.5V~5.5V | QUAD | J BEND | 245 | 1 | 3.3V | 1.27mm | 33MHz | 40 | AT17LV002 | - | - | 3.6V | 3.3/5V | 3V | Serial EEPROM | - | 2-Wire, Serial | - | - | - | 5mA | 10mA | - | - | 2MX1 | 1 | 2 Mb | 0.00035A | - | - | - | 100000 Write/Erase Cycles | - | 90 | HARDWARE | - | - | 4.572mm | 8.9662mm | 8.9662mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT17LV010A-10JU Microchip Technology | 52 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | 20 | - | 722.005655mg | EEPROM | Industrial grade | -40°C~85°C | Tube | 1997 | e3 | yes | Active | 2 (1 Year) | 20 | Matte Tin (Sn) - annealed | - | - | ALSO OPERATES AT 5V SUPPLY | 3V~3.6V 4.5V~5.5V | QUAD | J BEND | 245 | 1 | 3.3V | 1.27mm | 33MHz | 40 | AT17LV010A | - | 5V | 3.6V | - | 3V | Serial EEPROM | - | 2-Wire, Serial | - | - | - | 10mA | 10mA | - | - | 1MX1 | - | 1 Mb | 0.0002A | - | - | - | 100000 Write/Erase Cycles | - | 90 | HARDWARE | YES | 3.68mm | - | 9.04mm | 9.04mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT17LV010-10PU Microchip Technology | 111 | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 930.006106mg | EEPROM | Industrial grade | -40°C~85°C | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | IT CAN OPERATES ON 4.75-5.25 RANGE SUPPLY VOLTAGE ALSO | 3V~3.6V | DUAL | - | - | 1 | 3.3V | 2.54mm | 10MHz | - | AT17LV010 | - | 5V | 3.6V | - | 3V | Serial EEPROM | - | 2-Wire | - | - | - | 10mA | 10mA | - | - | 1MX1 | - | 1 Mb | 0.0002A | - | - | - | 100000 Write/Erase Cycles | - | 90 | HARDWARE | - | 5.334mm | - | 9.27mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT17LV512-10JU Microchip Technology | 5000 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 20-LCC (J-Lead) | 20 | - | 722.005655mg | EEPROM | Industrial grade | -40°C~85°C | Tube | 1997 | e3 | yes | Active | 2 (1 Year) | 20 | - | - | - | IT CAN OPERATES ON 4.75-5.25 RANGE SUPPLY VOLTAGE ALSO | 3V~3.6V 4.5V~5.5V | QUAD | J BEND | 245 | 1 | 3.3V | 1.27mm | 10MHz | 40 | AT17LV512 | - | - | 3.6V | 3.3V | 3V | Serial EEPROM | - | 2-Wire, Serial | - | - | - | 5mA | 10mA | - | - | 512KX1 | - | 512 kb | 0.0002A | - | - | - | 100000 Write/Erase Cycles | - | 90 | HARDWARE | - | 3.68mm | - | 9.04mm | 9.04mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT17F080-30CU Microchip Technology | 33000 |
| Datasheet | 17 Weeks | Gold | Surface Mount | Surface Mount | 8-TDFN | 8 | - | - | - | Industrial grade | -40°C~85°C | Tube | 1997 | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | 2.97V~3.63V | DUAL | NO LEAD | 260 | 1 | 3.3V | 1.27mm | 33MHz | 40 | AT17F080 | Not Qualified | 3.3V | 3.63V | - | 2.97V | FLASH | - | 2-Wire, Serial | - | - | - | - | 20mA | SYNCHRONOUS | - | - | 1 | 8 Mb | - | - | - | CONFIGURATION MEMORY | - | 0.03ms | - | - | - | - | 1.14mm | 5.99mm | 5.99mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT17F080-30JU Microchip Technology | 4 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 20-LCC (J-Lead) | 20 | - | 722.005655mg | - | Industrial grade | -40°C~85°C | Tube | 1997 | e3 | yes | Active | 3 (168 Hours) | 20 | - | - | - | - | 2.97V~3.63V | QUAD | J BEND | 245 | 1 | 3.3V | 1.27mm | 33MHz | 40 | AT17F080 | Not Qualified | 3.3V | 3.63V | - | 2.97V | FLASH | - | 2-Wire, Serial | - | - | - | 20mA | 20mA | SYNCHRONOUS | - | 8MX1 | - | 8 Mb | - | - | - | CONFIGURATION MEMORY | - | 0.03ms | - | - | - | 3.68mm | - | 9.04mm | 9.04mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT17LV010A-10PU Microchip Technology | 38 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | EEPROM | - | -40°C~85°C | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 8 | Matte Tin (Sn) - annealed | - | - | ALSO OPERATES AT 5V SUPPLY | 3V~3.6V 4.5V~5.5V | DUAL | - | - | 1 | 3.3V | 2.54mm | 33MHz | - | AT17LV010A | - | - | 3.6V | 3.3/5V | 3V | Serial EEPROM | - | 2-Wire, Serial | - | - | - | - | 10mA | - | - | 1MX1 | 1 | 1 Mb | - | - | - | - | - | - | - | HARDWARE | - | - | 5.334mm | 9.271mm | 7.62mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AT17LV010-10JC Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | 20 | 20-PLCC (9x9) | - | EEPROM | - | 0°C~70°C | Tube | 1997 | - | - | Obsolete | 2 (1 Year) | - | - | 70°C | 0°C | - | 3V~3.6V 4.75V~5.25V | - | - | - | - | - | - | 15MHz | - | AT17LV010 | - | - | - | - | - | Serial EEPROM | - | 2-Wire, Serial | 5.25V | 4.75V | 1Mb | - | 10mA | - | - | - | - | 1 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT17LV002-10CU Microchip Technology | 33000 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-TDFN | 8 | - | - | EEPROM | Industrial grade | -40°C~85°C | Tube | 1997 | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | IT CAN OPERATES ON 4.75-5.25 RANGE SUPPLY VOLTAGE ALSO | 3V~3.6V 4.5V~5.5V | DUAL | - | 260 | 1 | 3.3V | 1.27mm | 33MHz | 40 | AT17LV002 | - | - | 3.6V | 3.3/5V | 3V | Serial EEPROM | - | 2-Wire, Serial | - | - | - | - | 10mA | - | - | 2MX1 | 1 | 2 Mb | 0.00035A | - | - | - | 100000 Write/Erase Cycles | - | 90 | HARDWARE | - | - | 1.14mm | 5.99mm | 5.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT17LV010-10CU Microchip Technology | 33000 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | 8-TDFN | 8 | - | - | EEPROM | Industrial grade | -40°C~85°C | Tube | 1997 | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | IT CAN OPERATES ON 4.75-5.25 RANGE SUPPLY VOLTAGE ALSO | 3V~3.6V | DUAL | - | 260 | 1 | 3.3V | 1.27mm | 15MHz | 40 | AT17LV010 | - | - | - | - | - | Serial EEPROM | 5V | 2-Wire, Serial | - | - | - | - | 10mA | - | - | 1MX1 | 1 | 1 Mb | 0.0002A | - | - | - | 100000 Write/Erase Cycles | - | 90 | HARDWARE | - | - | 1.14mm | 5.99mm | 5.99mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT17LV040-10TQU Microchip Technology | 262 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | 44 | - | - | EEPROM | - | -40°C~85°C | Tray | 1997 | e3 | yes | Active | 3 (168 Hours) | 44 | Matte Tin (Sn) - annealed | - | - | IT CAN OPERATES ON 4.75-5.25 RANGE SUPPLY VOLTAGE ALSO | 3V~3.6V 4.5V~5.5V | QUAD | GULL WING | 260 | 1 | 3.3V | 0.8mm | 15MHz | 40 | AT17LV040 | - | - | 3.6V | 3.3V | 3V | Serial EEPROM | - | 2-Wire, Serial | - | - | - | - | 10mA | - | - | 4MX1 | 1 | 4 Mb | 0.0001A | - | - | - | - | - | - | HARDWARE | - | - | 1.2mm | 10mm | 10mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT17LV002A-10JU Microchip Technology | 19000 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 20-LCC (J-Lead) | 20 | - | 722.005655mg | EEPROM | Industrial grade | -40°C~85°C | Tube | 1997 | e3 | yes | Active | 2 (1 Year) | 20 | - | - | - | ALSO OPERATES AT 5V SUPPLY | 3V~3.6V 4.5V~5.5V | QUAD | J BEND | 245 | 1 | 3.3V | 1.27mm | - | 40 | AT17LV002A | - | - | 3.6V | 3.3V | 3V | Serial EEPROM | - | 2-Wire, Serial | - | - | - | 10mA | 10mA | - | - | 2MX1 | 1 | 2 Mb | 0.00035A | 15MHz | - | - | 100000 Write/Erase Cycles | - | 90 | HARDWARE | YES | - | 4.572mm | 8.9662mm | 8.9662mm | No | - | ROHS3 Compliant | Lead Free |