- Package / Case
- Packaging
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Part Status
- Programmable Type
- Published
- RoHS Status
- Voltage - Supply
- Memory Size
Attribute column
Manufacturer
Microchip Memory - Configuration Proms for FPGAs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Memory Types | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency | Base Part Number | Operating Supply Voltage | Programmable Type | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Density | Max Frequency | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT17LV65-10CI Microchip Technology | 40 |
| Datasheet | Surface Mount | Surface Mount | 8-TDFN | 8 | 8-LAP (6x6) | EEPROM | -40°C~85°C | Tube | 1997 | Active | 3 (168 Hours) | 85°C | -40°C | 3V~3.6V 4.5V~5.5V | - | AT17LV65 | - | Serial EEPROM | Serial | 5.5V | 4.5V | 64kb | 5mA | - | - | 12.5MHz | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT17F040A-30JC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 20-LCC (J-Lead) | 20 | 20-PLCC (9x9) | - | 0°C~70°C | Tube | 1997 | Obsolete | 2 (1 Year) | 70°C | 0°C | 2.97V~3.63V | 10MHz | AT17F040A | - | FLASH | - | 3.63V | 2.97V | 4Mb | - | 50mA | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT17F16-30TQC Microchip Technology | 122 |
| Datasheet | - | Surface Mount | 44-TQFP | 44 | 44-TQFP (10x10) | - | 0°C~70°C | Tray | 1997 | Obsolete | 3 (168 Hours) | 70°C | 0°C | 2.97V~3.63V | 33MHz | AT17F16 | - | FLASH | - | 3.63V | 2.97V | 16Mb | - | 40mA | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT17LV128-10NC Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | EEPROM | 0°C~70°C | Tube | 1997 | Obsolete | 1 (Unlimited) | 70°C | 0°C | 3V~3.6V 4.75V~5.25V | - | AT17LV128 | - | Serial EEPROM | 2-Wire, Serial | 5.25V | 4.75V | 128kb | 10mA | 10mA | 128 kb | 12.5MHz | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT17F080-30JC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 20-LCC (J-Lead) | - | - | - | 0°C~70°C | Tube | 1997 | Obsolete | 2 (1 Year) | - | - | 2.97V~3.63V | - | AT17F080 | - | FLASH | - | - | - | 8Mb | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AT17F080A-30QC Microchip Technology | 192 |
| Datasheet | - | Surface Mount | 32-TQFP | 32 | 32-TQFP (7x7) | - | 0°C~70°C | Tray | 1997 | Obsolete | 3 (168 Hours) | 70°C | 0°C | 2.97V~3.63V | 10MHz | AT17F080A | - | FLASH | - | 3.63V | 2.97V | 8Mb | - | 50mA | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT17LV128-10NI Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | EEPROM | -40°C~85°C | Tube | 1997 | Obsolete | 1 (Unlimited) | 85°C | -40°C | 3V~3.6V 4.5V~5.5V | 12.5MHz | AT17LV128 | - | Serial EEPROM | 2-Wire, Serial | 5.5V | 4.5V | 128kb | - | 10mA | 128 kb | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT18F010-30XU Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 20-TSSOP | FLASH | -40°C~85°C | Tube | 1997 | Obsolete | 1 (Unlimited) | 85°C | -40°C | 3V~3.6V | 33MHz | AT18F010 | - | FLASH | - | 3.6V | 3V | 1Mb | - | 1mA | - | - | - | ROHS3 Compliant | - | ||
![]() AT17LV002-10TQI Microchip Technology | 141 |
| Datasheet | - | Surface Mount | 44-TQFP | 44 | 44-TQFP (10x10) | EEPROM | -40°C~85°C | Tray | 1997 | Active | 3 (168 Hours) | 85°C | -40°C | 3V~3.6V 4.5V~5.5V | - | AT17LV002 | - | Serial EEPROM | - | 5.5V | 4.5V | 2Mb | 10mA | - | - | 15MHz | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT17LV512-10SC Microchip Technology | 999 | - | Datasheet | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 20-SOIC | EEPROM | 0°C~70°C | Tube | 1997 | Active | 1 (Unlimited) | 70°C | 0°C | 3V~3.6V 4.75V~5.25V | - | AT17LV512 | - | Serial EEPROM | Serial | 5.25V | 4.75V | 512kb | 10mA | - | - | 15MHz | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT18F040-30XU Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 20-TSSOP | FLASH | -40°C~85°C | Tube | 1997 | Obsolete | 1 (Unlimited) | 85°C | -40°C | 3V~3.6V | 33MHz | AT18F040 | 3.3V | FLASH | - | 3.6V | 3V | 4Mb | - | 1mA | - | - | - | ROHS3 Compliant | - | ||
![]() AT17F040A-30JI Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 20-LCC (J-Lead) | 20 | 20-PLCC (9x9) | - | -40°C~85°C | Tube | 1997 | Obsolete | 2 (1 Year) | 85°C | -40°C | 2.97V~3.63V | 10MHz | AT17F040A | - | FLASH | - | 3.63V | 2.97V | 4Mb | - | 50mA | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT18F002-30XU Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 20-TSSOP | FLASH | -40°C~85°C | Tube | 1997 | Obsolete | 1 (Unlimited) | 85°C | -40°C | 3V~3.6V | 33MHz | AT18F002 | - | FLASH | - | 3.6V | 3V | 2Mb | - | 1mA | - | - | - | ROHS3 Compliant | - | ||
![]() AT17F040A-30QC Microchip Technology | 12 |
| Datasheet | - | Surface Mount | 32-TQFP | 32 | 32-TQFP (7x7) | - | 0°C~70°C | Tray | 1997 | Obsolete | 3 (168 Hours) | 70°C | 0°C | 2.97V~3.63V | 10MHz | AT17F040A | - | FLASH | - | 3.63V | 2.97V | 4Mb | - | 50mA | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT17F32-30BJC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | 0°C~70°C | Tube | 1997 | Obsolete | 2 (1 Year) | - | - | 2.97V~3.63V | - | AT17F32 | - | FLASH | - | - | - | 32Mb | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AT17N512-10PI Microchip Technology | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-PDIP | - | -40°C~85°C | Tube | 1997 | Obsolete | 1 (Unlimited) | 85°C | -40°C | 3V~3.6V | 10MHz | AT17N512 | - | Serial EEPROM | - | 3.6V | 3V | 512kb | - | 5mA | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT17F32-30BJI Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | - | 44-PLCC (16.6x16.6) | - | -40°C~85°C | Tube | 1997 | Obsolete | 2 (1 Year) | - | - | 2.97V~3.63V | - | AT17F32 | - | FLASH | - | - | - | 32Mb | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AT17N010-10PI Microchip Technology | In Stock | - | Datasheet | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-PDIP | - | -40°C~85°C | Tube | 1997 | Obsolete | 1 (Unlimited) | 85°C | -40°C | 3V~3.6V | 10MHz | AT17N010 | 3.3V | Serial EEPROM | 2-Wire, Serial | 3.6V | 3V | 1Mb | - | 5mA | 1 Mb | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() AT17F16A-30JC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 20-LCC (J-Lead) | 20 | 20-PLCC (9x9) | - | 0°C~70°C | Tube | 1997 | Obsolete | 2 (1 Year) | 70°C | 0°C | 2.97V~3.63V | 33MHz | AT17F16A | - | FLASH | - | 3.63V | 2.97V | 16Mb | - | 50mA | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT17C128-10JC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 20-LCC (J-Lead) | - | 20-PLCC (9x9) | - | 0°C~70°C | Tube | 2000 | Obsolete | 2 (1 Year) | - | - | 4.75V~5.25V | - | AT17C128 | - | Serial EEPROM | - | - | - | 128kb | - | - | - | - | - | Non-RoHS Compliant | - |