- Mounting Type
- Base Part Number
- Display Type
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Mount
Attribute column
Manufacturer
Microchip PMIC - Display Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Manufacturer Package Identifier | Number of Elements | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Power Rating | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Output Voltage | Operating Supply Voltage | Polarity | Power Supplies | Configuration | Number of Channels | Interface | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Supply Current-Max | Current - Supply | Min Input Voltage | Max Input Voltage | Converter Type | Supply Type | Resolution | Sampling Rate | Number of Analog In Channels | Max Dual Supply Voltage | Output Bit Code | Power Consumption | Linearity Error-Max (EL) | Display Type | Min Dual Supply Voltage | Screening Level | Number of A/D Converters | Dual Supply Voltage | Low Level Output Current | Conversion Rate | Number of LEDs | Analog Input Voltage-Max | Output Format | Negative Supply Voltage-Nom | fmax-Min | Number of Segments | Analog Input Voltage-Min | Max Junction Temperature (Tj) | Multiplexed Display Capability | Display Mode | Ambient Temperature Range High | Touchscreen | Data Input Mode | Digits or Characters | Number of Backplanes | Number of Digits/Characters | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC7107ACPL Microchip Technology | 8500 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 40-DIP (0.600, 15.24mm) | 40 | - | - | 1 | - | - | 0°C~70°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 40 | EAR99 | Matte Tin (Sn) | - | 10W | 1.23W | - | - | - | - | 1 | 5V | 2.54mm | - | - | - | TC7107A | 40 | - | 700mV | - | Unipolar | 9V | 7 Segment | - | Parallel | 800μA | 800μA | 1.23W | - | 1.8mA | 3 | - | - | - | - | - | Dual | 0.4375 B | - | 1 | - | BINARY | 1.23W | - | LED | - | - | - | 5V | - | - | 7 | - | - | - | - | 24 | - | - | - | - | - | - | - | A/D 3.5 Digits | - | - | 4.06mm | - | 52.45mm | 14.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HV5812PJ-G Microchip Technology | 5000 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | 1.182714g | - | - | - | - | -40°C~125°C | Tube | 2013 | e3 | - | Active | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) - annealed | 8542.39.00.01 | - | - | 4.5V~5.5V | QUAD | J BEND | 245 | 1 | 5V | 1.27mm | - | - | 40 | HV5812 | - | - | - | 5V | - | - | - | - | Serial | 100μA | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vacuum Fluorescent (VF) | - | - | - | - | - | - | - | - | - | - | 7.5 MHz | 20 | - | - | NO | DOT MATRIX | - | - | - | - | - | - | 3.68mm | - | 11.51mm | 11.51mm | No | - | ROHS3 Compliant | - | ||
![]() MM5451YV Microchip Technology | 678 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | 44 | - | - | - | - | - | -40°C~85°C | Tube | 2006 | e3 | - | Active | 3 (168 Hours) | 44 | EAR99 | - | - | - | - | 4.75V~11V | QUAD | J BEND | 245 | 1 | - | 0.5mm | 15mA | - | 40 | MM5451 | - | 34 | 1.8V | - | - | - | - | 1 | Serial | 10mA | 10mA | 1W | 25mA | 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | 25mA | - | - | - | - | - | 0.5 MHz | 35 | - | - | NO | SEGMENT | - | - | - | - | - | 5-DIGIT | 3.66mm | - | 16.65mm | 16.65mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM5450YV Microchip Technology | 42 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | 44 | - | - | - | 500kHz | Industrial grade | -40°C~85°C | Tube | 2006 | e3 | - | Active | 3 (168 Hours) | 44 | EAR99 | - | - | - | - | 4.75V~11V | QUAD | J BEND | 245 | 1 | - | 0.5mm | 15mA | - | 40 | MM5450 | - | 35 | 1.8V | - | - | - | - | 1 | Serial | 10mA | 10mA | 1W | 2.7mA | 8.5mA | - | - | - | 4.75V | 11V | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | 25mA | - | - | - | - | - | 0.5 MHz | 34 | - | - | NO | SEGMENT | - | - | - | - | - | 5-DIGIT | 3.66mm | - | 16.65mm | 16.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC14433ELI Microchip Technology | 23 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | - | - | - | - | -40°C~85°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | - | - | - | 1W | 4.5V~8V | QUAD | J BEND | 245 | 1 | 5V | - | - | - | 40 | TC14433 | 28 | - | 5V | 8V | Unipolar | - | 7 Segment | 1 | BCD | 1.8mA | - | 1W | - | - | 3 | - | - | - | - | ADC, DUAL-SLOPE | - | 0.4375 B | 25 sps | 1 | 8V | BINARY | - | 0.05% | LED | 4.5V | - | - | 5V | - | 25 sps | - | 0.2V | SERIAL | -5V | - | - | - | - | - | - | - | - | - | A/D 3.5 Digits | - | - | - | 4.57mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC7107CPL Microchip Technology | 225 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 40-DIP (0.600, 15.24mm) | 40 | - | - | 1 | - | Commercial grade | 0°C~70°C | Tube | 2016 | e3 | yes | Active | 1 (Unlimited) | 40 | EAR99 | Matte Tin (Sn) | - | 10W | - | - | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | TC7107 | 40 | - | - | - | Unipolar | 9V | 7 Segment | - | Parallel | 800μA | 800μA | 1.23W | - | 1.8mA | 3 | - | - | - | - | ADC, DUAL-SLOPE | - | 0.4375 B | - | 1 | - | BINARY | 1.23W | - | LED | - | - | - | 5V | - | - | 7 | - | - | - | - | 24 | - | - | - | - | - | - | - | A/D 3.5 Digits | - | - | 4.95mm | - | 53.21mm | 14.73mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM5450YN Microchip Technology | 425 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | 40-DIP (0.600, 15.24mm) | 40 | - | PDIP-40LD-PL-1 | - | 500kHz | Industrial grade | -40°C~85°C | Tube | 2006 | e3 | - | Active | 1 (Unlimited) | 40 | EAR99 | - | - | - | 1W | 4.75V~11V | DUAL | - | - | 1 | - | 2.54mm | 15mA | - | - | MM5450 | - | 34 | 1.8V | - | - | - | - | 1 | Serial | 10mA | 10mA | 1W | 2.7mA | 10mA | - | - | - | 4.75V | 11V | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | 25mA | - | - | - | - | - | 0.5 MHz | 34 | - | 150°C | NO | SEGMENT | 85°C | - | - | - | - | 5-DIGIT | 3.81mm | - | 51.82mm | 13.86mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AY0438T-I/L Microchip Technology | 500 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | 44 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1999 | - | yes | Active | 1 (Unlimited) | 44 | - | - | - | - | 250mW | 3V~8.5V | QUAD | J BEND | - | 1 | 5V | - | - | 1.5MHz | - | AY0438 | - | - | - | - | - | - | 32 Segment | - | Parallel | - | 60μA | 250mW | - | 60μA | - | - | 25μA | - | - | - | - | - | - | - | - | - | - | - | LCD | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | NO | - | - | - | SERIAL | 16 Characters | - | - | 4.0132mm | - | 16.66mm | 16.6624mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM5451YV-TR Microchip Technology | 70 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | 44 | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | - | Active | 3 (168 Hours) | 44 | EAR99 | - | 8542.39.00.01 | - | - | 4.75V~11V | QUAD | J BEND | 245 | 1 | - | 1.27mm | 15mA | - | 40 | MM5451 | - | - | - | - | - | - | - | - | Serial | 10mA | 10mA | 1W | 25mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | 25mA | - | - | - | - | - | 0.5 MHz | 35 | - | - | NO | SEGMENT | - | - | - | - | - | 5-DIGIT | - | 4.3688mm | 16.5608mm | 16.5608mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC7107CKW Microchip Technology | 49 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 44-QFP | 44 | - | - | 1 | - | Commercial grade | 0°C~70°C | Tray | 2008 | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | - | - | - | - | QUAD | GULL WING | 260 | 1 | 4.5V | 0.8mm | - | - | 40 | TC7107 | 44 | - | - | 5V | Unipolar | 9V | 7 Segment | - | Parallel | 800μA | - | 1W | - | 1.8mA | 3 | - | - | - | - | ADC, DUAL-SLOPE | - | 0.4375 B | - | 1 | - | BINARY | 1W | - | LED | - | - | - | 5V | - | - | 7 | - | - | -4.5V | - | 24 | - | - | - | - | - | - | - | A/D 3.5 Digits | - | - | 2mm | - | 10mm | 10mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC7106CKW Microchip Technology | 5000 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 44-QFP | 44 | - | - | 1 | - | - | 0°C~70°C | Tray | 2008 | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | - | - | 1W | - | QUAD | GULL WING | 260 | 1 | 4.5V | 0.8mm | - | - | 40 | TC7106 | 44 | - | 700mV | 9V | Unipolar | - | 7 Segment | - | Parallel | 800μA | 1.8mA | 1W | - | - | 3 | - | - | - | - | ADC, DUAL-SLOPE | - | 0.4375 B | - | 1 | - | BINARY | - | - | LCD | - | - | - | - | - | - | - | 5.5V | - | -4.5V | - | - | - | - | - | - | - | - | - | A/D 3.5 Digits | - | - | - | 2.45mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AY0438-I/P Microchip Technology | 2500 |
| Datasheet | 6 Weeks | Tin | Surface Mount, Through Hole | Through Hole | 40-DIP (0.600, 15.24mm) | 40 | - | - | - | - | - | -40°C~85°C | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 40 | EAR99 | - | 8542.39.00.01 | - | 250mW | 3V~8.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | 1.5MHz | - | AY0438 | 40 | - | 12V | - | - | 5V | 32 Segment | - | Parallel | - | 60μA | 250mW | - | 60μA | - | - | 25μA | - | - | - | - | - | - | - | - | - | - | - | LCD | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | NO | - | - | No | SERIAL | 16 Characters | 1-BP | - | 5.207mm | - | 52.58mm | 14.1478mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC7117CLW Microchip Technology | 12 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | 44 | - | - | 1 | - | - | 0°C~70°C | Tube | 2002 | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | - | - | - | - | QUAD | J BEND | 245 | 1 | 5V | - | - | - | 40 | TC7117 | 44 | - | - | 5V | Unipolar | 9V | 7 Segment | - | - | 800μA | - | 1.23W | - | 1.8mA | 22 | - | - | - | - | ADC, DUAL-SLOPE | - | - | - | 1 | - | BINARY | - | 0.05% | LED | - | - | - | 5V | - | - | 7 | - | PARALLEL, WORD | - | - | 24 | - | - | - | - | - | - | - | A/D 3.5 Digits | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM5450YV-TR Microchip Technology | 5178 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | 44 | - | - | - | 500kHz | Automotive grade | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | - | Active | 3 (168 Hours) | 44 | EAR99 | - | 8542.39.00.01 | - | - | 4.75V~11V | QUAD | J BEND | 245 | 1 | - | 1.27mm | 15mA | - | 40 | MM5450 | - | 35 | 1.8V | - | - | - | - | - | Serial | 10mA | 10mA | 1W | 15mA | 10mA | - | - | - | 4.75V | 11V | - | - | - | - | - | - | - | - | - | LED | - | TS 16949 | - | - | 25mA | - | - | - | - | - | 0.5 MHz | 34 | - | - | NO | SEGMENT | - | - | - | - | - | 4-DIGIT | - | 4.57mm | 16.56mm | 16.56mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC14433COG Microchip Technology | 4 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | - | - | - | - | - | 0°C~70°C | Tube | 2006 | e3 | yes | Active | 3 (168 Hours) | 28 | EAR99 | - | - | - | 940W | 4.5V~8V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | TC14433 | 24 | - | 5V | 8V | Unipolar | - | 7 Segment | 1 | BCD | 1.8mA | - | 940mW | - | - | - | 7.4mA | - | - | - | ADC, DUAL-SLOPE | - | 0.4375 B | 25 sps | 1 | 8V | BINARY CODED DECIMAL | - | 0.05% | LED | 4.5V | - | - | 5V | - | 25 sps | - | 0.2V | SERIAL | -5V | - | - | - | - | - | - | - | - | - | A/D 3.5 Digits | - | - | - | 2.65mm | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC7106ACKW Microchip Technology | 11200 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 44-QFP | 44 | - | - | 1 | - | - | 0°C~70°C | Tray | 2008 | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | - | - | 1W | 9V | QUAD | GULL WING | 260 | 1 | 4.5V | 0.8mm | - | - | 40 | TC7106A | 44 | - | 700mV | 5V | Unipolar | - | 7 Segment | - | - | 800μA | - | 1W | - | - | - | - | - | - | - | ADC, DUAL-SLOPE | - | - | - | 1 | - | BINARY | - | - | LCD | - | - | - | - | - | - | - | - | - | -4.5V | - | - | - | - | - | - | - | - | - | A/D 3.5 Digits | - | - | - | 2.45mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC7126ACPL Microchip Technology | 379 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 40-DIP (0.600, 15.24mm) | 40 | - | - | - | - | - | 0°C~70°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 40 | EAR99 | Matte Tin (Sn) | - | - | 1.23W | - | DUAL | - | - | 1 | 9V | 2.54mm | - | - | - | TC7126A | 40 | - | - | 9V | Unipolar | 9V | 7 Segment | - | Parallel | 55μA | 55μA | 1.23W | - | - | 3 | - | - | - | - | ADC, DUAL-SLOPE | - | 0.4375 B | - | 1 | - | BINARY | - | - | LCD | - | - | 1 | - | - | - | - | 0.2V | - | - | - | - | - | - | - | - | - | - | - | A/D 3.5 Digits | - | - | 4.06mm | - | 52.45mm | 14.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC7116ACKW Microchip Technology | 32 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 44-QFP | 44 | - | - | - | - | - | 0°C~70°C | Tray | 2002 | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | - | - | 1W | - | QUAD | GULL WING | 260 | 1 | 9V | 0.8mm | - | - | 40 | TC7116A | 44 | - | 700mV | 9V | Unipolar | 9V | 7 Segment | 1 | - | 800μA | - | 1W | - | - | 22 | - | - | - | - | ADC, DUAL-SLOPE | - | 0.4375 B | - | 1 | - | BINARY | 10mW | 0.05% | LCD | - | - | - | - | - | - | - | 3.35V | PARALLEL, WORD | - | - | - | 2.7V | - | - | - | - | - | - | A/D 3.5 Digits | - | - | 2.1mm | - | 10.1mm | 10.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC7106CPL Microchip Technology | 50000 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 40-DIP (0.600, 15.24mm) | 40 | - | - | 1 | - | Commercial grade | 0°C~70°C | Tube | 2016 | e3 | yes | Active | 1 (Unlimited) | 40 | EAR99 | Matte Tin (Sn) | - | - | 1.23W | - | DUAL | - | - | 1 | 4.5V | 2.54mm | - | - | - | TC7106 | 40 | - | 700mV | 9V | Unipolar | - | 7 Segment | - | Parallel | 800μA | 800μA | 1.23W | - | - | 3 | - | - | - | - | ADC, DUAL-SLOPE | Single | 0.4375 B | - | 1 | - | BINARY | 1.23W | - | LCD | - | - | - | - | - | - | - | - | - | -4.5V | - | - | 2.7V | - | - | - | - | - | - | A/D 3.5 Digits | - | - | 4.95mm | - | 53.21mm | 14.73mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC7106ACPL Microchip Technology | 1052 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 40-DIP (0.600, 15.24mm) | 40 | - | - | 1 | - | - | 0°C~70°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 40 | EAR99 | Matte Tin (Sn) | - | 10W | 1.23W | - | DUAL | - | - | 1 | 4.5V | 2.54mm | - | - | - | TC7106A | 40 | - | - | 9V | Unipolar | - | 7 Segment | - | Parallel | 800μA | 800μA | 1.23W | - | - | 3 | - | - | - | - | ADC, DUAL-SLOPE | - | 0.4375 B | - | 1 | - | BINARY | 1.23W | - | LCD | - | - | - | - | - | - | - | - | - | -4.5V | - | - | 2.7V | - | - | - | - | - | - | A/D 3.5 Digits | - | - | 4.95mm | - | 53.21mm | 14.73mm | No | No SVHC | ROHS3 Compliant | Lead Free |