- Mounting Type
- Base Part Number
- Display Type
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Mount
Attribute column
Manufacturer
Microchip PMIC - Display Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Power Rating | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Output Voltage | Max Output Current | Operating Supply Voltage | Polarity | Power Supplies | Configuration | Number of Channels | Interface | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Current - Supply | Min Input Voltage | Max Input Voltage | Converter Type | Resolution | Sampling Rate | Number of Analog In Channels | Max Dual Supply Voltage | Output Bit Code | Power Consumption | Linearity Error-Max (EL) | Display Type | Max Frequency | Min Dual Supply Voltage | Number of A/D Converters | Dual Supply Voltage | Low Level Output Current | Number of Converters | Conversion Rate | Number of LEDs | Analog Input Voltage-Max | Output Format | Negative Supply Voltage-Nom | fmax-Min | Supply Voltage1-Nom | Number of Segments | Analog Input Voltage-Min | Multiplexed Display Capability | Display Mode | Touchscreen | Data Input Mode | Digits or Characters | Number of Backplanes | Number of Digits/Characters | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM5451YN Microchip Technology | 2215 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | 40-DIP (0.600, 15.24mm) | 40 | - | - | 500kHz | - | -40°C~85°C | Tube | 2006 | e3 | - | Active | 1 (Unlimited) | 40 | EAR99 | - | - | - | - | 4.75V~11V | DUAL | - | - | 1 | - | 2.54mm | 15mA | - | - | MM5451 | - | 35 | 1.8V | - | - | - | - | - | 1 | Serial | 10mA | 10mA | 1W | 2.7mA | 10mA | - | - | 4.75V | 11V | - | - | - | - | - | - | - | - | LED | - | - | - | - | 25mA | - | - | - | - | - | - | 0.5 MHz | - | 35 | - | NO | SEGMENT | - | - | - | - | 5-DIGIT | 3.81mm | - | 51.82mm | 13.86mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HV518PJ-G Microchip Technology | 38 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | 44 | 2.386605g | - | - | Industrial grade | -40°C~85°C | Tube | 2011 | e3 | - | Active | 1 (Unlimited) | 44 | EAR99 | Matte Tin (Sn) - annealed | 8542.39.00.01 | - | - | 4.5V~5.5V | QUAD | J BEND | 245 | 1 | 5V | 1.27mm | - | - | 40 | HV518 | - | - | - | 25mA | 5V | - | 58/80V | - | - | Serial | 10mA | 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vacuum Fluorescent (VF) | - | - | - | - | - | - | - | - | - | - | - | 6 MHz | - | 32 | - | NO | DOT MATRIX | - | PARALLEL | - | - | - | 3.68mm | - | 16.59mm | 16.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC7126CPL Microchip Technology | 43 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 40-DIP (0.600, 15.24mm) | 40 | - | 1 | - | Commercial grade | 0°C~70°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 40 | EAR99 | Matte Tin (Sn) | - | 500mW | 1.23W | - | DUAL | - | - | 1 | 9V | 2.54mm | - | - | - | TC7126 | 40 | - | - | - | 9V | Unipolar | 9V | 7 Segment | - | Parallel | 55μA | 55μA | 1.23W | - | - | 3 | - | - | - | ADC, DUAL-SLOPE | 0.4375 B | - | 1 | - | BINARY | 1.23W | - | LCD | - | - | - | - | - | - | - | - | 0.2V | - | - | - | - | - | - | - | - | - | - | A/D 3.5 Digits | - | - | 4.95mm | - | 53.21mm | 14.73mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC7116ACPL Microchip Technology | 66 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 40-DIP (0.600, 15.24mm) | 40 | - | - | - | - | 0°C~70°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 40 | EAR99 | Matte Tin (Sn) | - | - | 1.23W | - | DUAL | - | - | 1 | 9V | 2.54mm | - | - | - | TC7116A | 40 | - | - | - | 9V | Unipolar | 9V | 7 Segment | - | Parallel | 800μA | 800μA | 1.23W | - | 1.8mA | 3 | - | - | - | ADC, DUAL-SLOPE | 0.4375 B | - | 1 | - | BINARY | 10mW | 0.05% | LCD | 48kHz | - | 1 | - | - | - | - | - | - | - | - | - | - | 7 | 2.4V | - | - | No | - | A/D 3.5 Digits | - | - | 4.06mm | - | 52.45mm | 14.1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC7106IKW Microchip Technology | 41 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 44-QFP | 44 | - | - | - | - | -25°C~85°C | Tray | 2008 | e3 | yes | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) - annealed | - | - | 1W | - | QUAD | GULL WING | - | 1 | - | 0.8mm | - | - | - | TC7106 | 44 | - | 700mV | - | 9V | Unipolar | - | 7 Segment | 1 | Parallel | 800μA | 800μA | 1W | - | - | - | - | - | - | A/D CONVERTER | 0.4375 B | - | - | - | - | 1W | - | LCD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A/D 3.5 Digits | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC14433EPG Microchip Technology | 2825 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | 24-DIP (0.600, 15.24mm) | 24 | - | - | - | - | -40°C~85°C | Tube | 1998 | e3 | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | 4mW | 940W | 4.5V~8V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | TC14433 | 24 | - | 5V | - | - | Unipolar | - | 7 Segment | - | BCD | 1.8mA | 800μA | 940mW | - | - | 3 | - | - | - | ADC, DUAL-SLOPE | 0.4375 B | 25 sps | 1 | 8V | BINARY | - | 0.05% | LED | - | 4.5V | - | 5V | - | 1 | 25 sps | - | 0.2V | SERIAL | -5V | - | - | - | - | - | - | - | - | A/D 3.5 Digits | - | - | 3.81mm | - | 31.75mm | 13.84mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC7116CKW Microchip Technology | 12 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 44-QFP | 44 | - | - | - | - | 0°C~70°C | Tray | 2002 | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | - | - | 1W | - | QUAD | GULL WING | 260 | 1 | 9V | 0.8mm | - | - | 40 | TC7116 | 44 | - | 700mV | - | 9V | Unipolar | 9V | 7 Segment | 1 | Parallel | 800μA | - | 1W | - | - | 22 | - | - | - | ADC, DUAL-SLOPE | 0.4375 B | - | 1 | - | BINARY | 1W | 0.05% | LCD | - | - | - | - | - | - | - | - | 3.35V | - | - | - | - | - | 2.7V | - | - | - | - | A/D 3.5 Digits | - | - | 2.1082mm | - | 10.0838mm | 10.1092mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC7106CKW713 Microchip Technology | 900 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 44-QFP | 44 | - | 1 | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2008 | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | - | - | 1W | 9V | QUAD | GULL WING | 260 | 1 | 4.5V | 0.8mm | - | - | 40 | TC7106 | 44 | - | 700mV | - | 5V | Unipolar | - | 7 Segment | - | - | 800μA | - | 1W | - | - | - | - | - | - | ADC, DUAL-SLOPE | - | - | 1 | - | BINARY | - | - | LCD | - | - | - | - | - | - | - | - | - | PARALLEL | -4.5V | - | - | - | 2.7V | - | - | - | - | A/D 3.5 Digits | - | - | - | 2.45mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC7107ACKW Microchip Technology | 20000 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 44-QFP | 44 | - | - | - | Commercial grade | 0°C~70°C | Tray | 2002 | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | - | - | - | - | QUAD | GULL WING | 260 | 1 | 4.5V | 0.8mm | - | - | 40 | TC7107A | 44 | - | 700mV | - | 5V | Unipolar | 9V | 7 Segment | 1 | Parallel | 800μA | - | 1W | - | 1.8mA | - | - | - | - | ADC, DUAL-SLOPE | 0.4375 B | - | 1 | - | BINARY | 1W | - | LED | - | - | - | 5V | - | - | - | 7 | - | - | -4.5V | - | - | 24 | - | - | - | - | - | A/D 3.5 Digits | - | - | - | 2.45mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC7116CPL Microchip Technology | 20 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 40-DIP (0.600, 15.24mm) | 40 | - | 1 | - | Commercial grade | 0°C~70°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 40 | EAR99 | Matte Tin (Sn) | - | 10W | 1.23W | 9V | DUAL | - | - | 1 | 9V | 2.54mm | - | - | - | TC7116 | 40 | - | 700mV | - | - | Unipolar | 9V | 7 Segment | - | Parallel | 800μA | 800μA | 1.23W | - | - | 3 | - | - | - | ADC, DUAL-SLOPE | 0.4375 B | - | 1 | - | BINARY | 1.23W | 0.05% | LCD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4V | - | - | - | - | A/D 3.5 Digits | - | - | 4.06mm | - | 52.45mm | 14.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AY0438/L Microchip Technology | 189 |
| Datasheet | 1 Weeks | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | 44 | - | - | - | - | 0°C~70°C | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 44 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | - | 250mW | 3V~8.5V | QUAD | J BEND | 245 | 1 | 5V | 1.27mm | - | 1.5MHz | 40 | AY0438 | 44 | - | - | - | - | - | 5V | 32 Segment | - | Parallel | - | 60μA | 250mW | - | 60μA | - | 25μA | - | - | - | - | - | - | - | - | - | - | LCD | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | NO | - | No | SERIAL | 16 Characters | 1-BP | - | 4.0132mm | - | 16.66mm | 16.6624mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HV5812WG-G Microchip Technology | 100 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28 | 792.000628mg | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) - annealed | 8542.39.00.01 | - | - | 4.5V~5.5V | DUAL | GULL WING | 250 | 1 | 5V | 1.27mm | - | - | 40 | HV5812 | - | - | - | - | 7.5V | - | - | - | - | Serial | 100μA | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vacuum Fluorescent (VF) | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | NO | - | - | - | - | - | - | 2.31mm | - | 17.89mm | 7.49mm | No | - | ROHS3 Compliant | - | ||
![]() TC7126ACKW Microchip Technology | 358 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 44-QFP | 44 | - | 1 | - | Commercial grade | 0°C~70°C | Tray | 2002 | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | - | - | 1W | 9V | QUAD | GULL WING | 260 | 1 | 9V | 0.8mm | - | - | 40 | TC7126A | 44 | - | - | - | 15V | Unipolar | 9V | 7 Segment | - | - | 55μA | - | 1W | - | - | - | - | - | - | ADC, DUAL-SLOPE | - | - | 1 | - | BINARY | - | - | LCD | - | - | - | - | - | - | - | - | 0.2V | - | - | - | - | - | - | - | - | - | - | A/D 3.5 Digits | - | - | - | 2.45mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC7126IPL Microchip Technology | 49 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 40-DIP (0.600, 15.24mm) | 40 | - | 1 | - | - | -25°C~85°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 40 | EAR99 | Matte Tin (Sn) | - | - | 1.23W | 9V | DUAL | - | - | 1 | 9V | 2.54mm | - | - | - | TC7126 | 40 | - | - | - | 15V | Unipolar | 9V | 7 Segment | - | Parallel | 55μA | - | 1.23W | - | - | 3 | - | - | - | ADC, DUAL-SLOPE | 0.4375 B | - | 1 | - | BINARY | - | - | LCD | - | - | - | - | - | - | - | - | 0.2V | - | - | - | - | - | - | - | - | - | - | A/D 3.5 Digits | - | - | - | 5.08mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC7117CPL Microchip Technology | 50000 |
| Datasheet | 1 Weeks | - | Through Hole | Through Hole | 40-DIP (0.600, 15.24mm) | 40 | - | 1 | - | Commercial grade | 0°C~70°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 40 | EAR99 | Matte Tin (Sn) | - | 10W | - | - | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | TC7117 | 40 | - | 700mV | - | - | Unipolar | 9V | 7 Segment | - | Parallel | 800μA | - | 1.23W | - | 1.8mA | 3 | - | - | - | ADC, DUAL-SLOPE | 0.4375 B | - | 1 | - | BINARY | 1.23W | 0.05% | LED | - | - | - | 5V | - | - | - | 7 | - | - | - | - | - | 24 | 2.4V | - | - | - | - | A/D 3.5 Digits | - | - | 4.572mm | - | 52.4256mm | 14.097mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HV66PG-G Microchip Technology | 5000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 44-QFP | 44 | 498.611413mg | - | - | - | -40°C~85°C | Tray | 2013 | e3 | - | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | - | 1.2W | 4.5V~5.5V | QUAD | GULL WING | 260 | 1 | 5V | 0.8mm | - | 5MHz | 40 | HV66 | - | - | - | - | 5.5V | - | 5V | - | - | Serial | 15mA | 15mA | 1.2W | - | 15mA | - | - | - | - | - | - | - | - | - | - | - | - | LCD | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | YES | - | No | - | - | 1-BP | - | 2mm | - | 10mm | 10mm | - | - | ROHS3 Compliant | - | ||
![]() HV508LG-G Microchip Technology | 2662 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 142.994995mg | - | - | - | -5°C~60°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | 700mW | 5V~10V | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | - | 40 | HV508 | - | - | - | - | 10V | - | - | - | - | Parallel | - | - | 700mW | - | 2.8mA | - | - | - | - | - | - | - | - | - | - | - | - | Liquid Crystal Shutter | - | - | - | - | - | - | - | - | - | - | - | 0.0001 MHz | - | 2 | - | NO | - | No | - | - | - | - | 1.65mm | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() HV6810WG-G Microchip Technology | 1439 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 800.987426mg | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2012 | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 8542.39.00.01 | - | - | 4.5V~5.5V | DUAL | GULL WING | 250 | 1 | 5V | 1.27mm | - | - | 40 | HV6810 | - | - | - | 25mA | 7.5V | - | 560V | Dot Matrix | - | Serial | 10μA | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vacuum Fluorescent (VF) | - | - | - | - | - | - | - | - | - | - | - | 5 MHz | 60V | 10 | - | NO | - | - | - | - | - | - | 2.55mm | - | 12.8mm | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() TC7117ACKW Microchip Technology | 41 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 44-QFP | 44 | - | 1 | - | - | 0°C~70°C | Tray | 2006 | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | - | - | - | - | QUAD | GULL WING | 260 | 1 | 5V | 0.8mm | - | - | 40 | TC7117A | 44 | - | 700mV | - | 5V | Unipolar | 9V | 7 Segment | - | - | 800μA | - | 1W | - | 1.8mA | 22 | - | - | - | ADC, DUAL-SLOPE | - | - | 1 | - | BINARY | - | 0.05% | LED | - | - | - | 5V | - | - | - | - | - | PARALLEL, WORD | - | - | - | 7 | - | - | - | - | - | A/D 3.5 Digits | - | - | - | 2.45mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AY0438T/L Microchip Technology | 2000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 44-LCC (J-Lead) | 44 | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 1999 | - | yes | Active | 1 (Unlimited) | 44 | - | - | - | - | 250mW | 3V~8.5V | QUAD | J BEND | - | 1 | 5V | - | - | 1.5MHz | - | AY0438 | - | - | - | - | - | - | - | 32 Segment | - | Parallel | - | 60μA | 250mW | - | 60μA | - | 25μA | - | - | - | - | - | - | - | - | - | - | LCD | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | NO | - | - | SERIAL | 16 Characters | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |