- Mounting Type
- Base Part Number
- Display Type
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Mount
Attribute column
Manufacturer
Microchip PMIC - Display Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Power Supplies | Interface | Current - Supply | Output Characteristics | Output Polarity | Input Characteristics | Display Type | fmax-Min | Number of Segments | Multiplexed Display Capability | Display Mode | Number of Digits/Characters | Height Seated (Max) | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM5450BN Microchip Technology | In Stock | - | Datasheet | Through Hole | 40-DIP (0.600, 15.24mm) | NO | -40°C~85°C | Tube | 2006 | e0 | Obsolete | 1 (Unlimited) | 40 | EAR99 | Tin/Lead (Sn85Pb15) | DATA ENABLE INPUT | 8542.39.00.01 | 4.75V~11V | DUAL | 240 | 1 | 2.54mm | unknown | 30 | MM5450 | R-PDIP-T40 | Not Qualified | 5/10V | Serial | 10mA | OPEN-DRAIN | INVERTED | STANDARD | LED | 0.5 MHz | 34 | NO | SEGMENT | 5-DIGIT | 4.318mm | 15.24mm | Non-RoHS Compliant |