- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Base Part Number
- Package / Case
- Meter Type
- Published
- Mounting Type
- Operating Temperature
- Measurement Error
- Voltage - Supply
Attribute column
Manufacturer
Microchip PMIC - Energy Metering
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Adjustable Threshold | Current - Supply | Input Voltage (Min) | Input Voltage (Max) | Supply Current-Max (Isup) | Resolution | Sampling Rate | Screening Level | Number of A/D Converters | Ambient Temperature Range High | Input Impedance | Meter Type | Measurement Error | Voltage - I/O Low | Voltage - I/O High | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP3905AT-E/SS Microchip Technology | 32 |
| Datasheet | 14 Weeks | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 24 | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP3905A | 24 | - | - | - | 5.5V | 5V | 4.5V | - | - | ANALOG CIRCUIT | - | - | - | 2.7mA | - | - | 3mA | - | - | - | - | - | 390kOhm | Single Phase | 0.1% | 0.85V | 2.4V | - | 2mm | 8.2mm | 5.3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP3910A1-E/ML Microchip Technology | 49 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | - | - | Automotive grade | -40°C~125°C | Tube | 2014 | - | yes | Active | 1 (Unlimited) | 20 | - | - | - | - | - | 2.7V~3.6V | QUAD | NO LEAD | - | 1 | 3V | 0.5mm | - | - | MCP3910 | - | S-PQCC-N20 | - | - | 3.6V | - | 2.7V | - | - | ANALOG CIRCUIT | 1.5mA | - | - | - | - | - | - | - | - | TS 16949 | - | - | - | 2 x Single Phase | 0.1% | 0.3V | 0.7V | - | 1mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() MCP3913A1T-E/SS Microchip Technology | 10085 | - | Datasheet | 18 Weeks | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | 28 | - | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3V | - | - | 40 | MCP3913 | - | - | - | 3V | - | - | 2.7V | 6 | SPI | ANALOG CIRCUIT | - | - | - | 4.5mA | - | - | - | - | - | - | - | - | - | 3 Phase | 0.1% | 0.3V | 0.7V | - | 2mm | 10.2mm | 5.3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP3912A1-E/MQ Microchip Technology | 114 |
| Datasheet | 6 Weeks | - | Surface Mount | 28-VFQFN Exposed Pad | YES | - | - | - | -40°C~125°C | Tube | 2016 | e3 | - | Active | 3 (168 Hours) | 28 | - | Matte Tin (Sn) - annealed | - | - | - | 2.7V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3V | 0.5mm | - | NOT SPECIFIED | MCP3912 | - | S-PQCC-N28 | - | 3V | 3.6V | - | 2.7V | 4 | SPI | ANALOG CIRCUIT | - | - | - | 2.8mA | - | - | - | - | - | - | - | - | - | 3 Phase | 0.1% | 0.3V | 0.7V | - | 1mm | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MCP3906A-E/SS Microchip Technology | 10 |
| Datasheet | 14 Weeks | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | - | - | -40°C~125°C | Tube | 2011 | e3 | - | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP3906A | 24 | R-PDSO-G24 | - | - | 5.5V | 5V | 4.5V | - | - | ANALOG CIRCUIT | - | - | - | 2.7mA | - | - | 3mA | - | - | - | - | - | 390kOhm | Single Phase | 0.1% | 0.85V | 2.4V | - | 2mm | 8.2mm | 5.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP39F511T-E/MQ Microchip Technology | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 28-VFQFN Exposed Pad | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | e3 | - | Active | 1 (Unlimited) | 28 | - | Matte Tin (Sn) - annealed | - | - | - | 2.7V~3.6V | QUAD | NO LEAD | - | 1 | - | 0.5mm | - | - | MCP39F511 | - | S-PQCC-N28 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | 2 | - | POWER SUPPLY SUPPORT CIRCUIT | 7mA | - | YES | - | 2.7V | 3.6V | - | - | - | - | - | - | - | Single Phase | 0.1% | 0.4V | 3V | - | 1mm | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MCP3909T-I/SS Microchip Technology | 280 |
| Datasheet | 14 Weeks | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 24 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP3909 | 24 | - | - | - | 5.5V | 5V | 4.5V | - | - | ANALOG CIRCUIT | - | - | - | 2.3mA | - | - | 2.8mA | - | - | - | - | - | 390kOhm | Single Phase | 0.1% | 0.85V | 2.4V | - | 2mm | 8.2mm | 5.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP39F501T-E/MQ Microchip Technology | 2660 |
| Datasheet | 21 Weeks | Surface Mount | Surface Mount | 28-VFQFN Exposed Pad | - | 28 | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | 2.7V~3.6V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MCP39F501 | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | 13mA | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 0.1% | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP3905L-I/SS Microchip Technology | 5050 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24 | - | - | -40°C~85°C | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP3905 | 24 | - | - | - | 5.5V | 5V | 4.5V | 2 | Serial | ANALOG CIRCUIT | - | - | - | 2.7mA | - | - | - | 2 B | - | - | - | - | 390kOhm | Single Phase | 0.1% | 0.85V | 2.4V | 1.85mm | - | 8.5mm | 5.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP3918A1-E/SS Microchip Technology | 2 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | - | -40°C~125°C | Tube | 2014 | - | yes | Active | 1 (Unlimited) | 20 | - | - | - | - | - | 2.7V~3.6V | QUAD | NO LEAD | - | 1 | 3V | 0.5mm | - | - | MCP3918 | - | - | - | 3.3V | 3.6V | - | 2.7V | 1 | 2-Wire, SPI, Serial | ANALOG CIRCUIT | 800μA | - | - | - | - | - | - | 3 B | 125 ksps | - | 1 | - | - | Single Phase | 0.1% | 0.3V | 0.7V | 1.85mm | - | 7.5mm | 5.6mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() ATM90E25-YU-R Microchip Technology | 4500 | - | Datasheet | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | 28-SSOP | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 2.8V~3.6V | - | - | - | - | - | - | - | - | ATM90E25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kOhm 50kOhm | Single Phase | 0.5% | 0.4V 0.8V | 2V 2.4V | - | - | 10.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCP3909-E/SS Microchip Technology | 481 | - | Datasheet | 14 Weeks | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | - | - | -40°C~85°C | Tube | 2009 | e3 | - | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP3909 | - | R-PDSO-G24 | - | - | 5.5V | 5V | 4.5V | - | - | ANALOG CIRCUIT | - | - | - | 2.3mA | - | - | 2.8mA | - | - | - | - | - | 390kOhm | Single Phase | 0.1% | 0.85V | 2.4V | - | 2mm | 8.2mm | 5.3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP39F521-E/MQ Microchip Technology | 417 | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | 28-VFQFN Exposed Pad | - | - | - | - | -40°C~125°C | Tube | 2017 | e3 | - | Active | 3 (168 Hours) | 28 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 2.7V~3.6V | QUAD | NO LEAD | - | 1 | - | 0.5mm | - | - | MCP39F521 | - | - | - | - | 3.6V | - | - | 2 | - | POWER SUPPLY SUPPORT CIRCUIT | 13mA | 13mA | NO | - | - | - | - | - | - | - | - | 125°C | - | Single Phase | 0.1% | 0.4V | 3V | 1mm | - | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MCP3919A1T-E/SS Microchip Technology | 4200 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | e3 | - | Active | 1 (Unlimited) | 28 | - | Matte Tin (Sn) - annealed | - | - | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | MCP3919 | - | - | - | 3V | - | - | 2.7V | 3 | 2-Wire, SPI, Serial | ANALOG CIRCUIT | - | - | - | 2.1mA | - | - | - | 3 B | - | - | - | - | - | 3 Phase | 0.1% | 0.3V | 0.7V | - | 2mm | 10.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCP3906AT-I/SS Microchip Technology | 1500 |
| Datasheet | 14 Weeks | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 24 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP3906A | 24 | - | - | - | 5.5V | 5V | 4.5V | - | - | ANALOG CIRCUIT | - | - | - | 2.7mA | - | - | - | - | - | - | - | - | 390kOhm | Single Phase | 0.1% | 0.85V | 2.4V | - | 2mm | 8.2mm | 5.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP3918A1T-E/SS Microchip Technology | 32 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | - | yes | Active | 1 (Unlimited) | 20 | - | - | - | - | - | 2.7V~3.6V | DUAL | GULL WING | - | 1 | 3V | 0.65mm | unknown | - | MCP3918 | - | R-PDSO-G20 | - | - | 3.6V | - | 2.7V | 1 | - | ANALOG CIRCUIT | 800μA | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 0.1% | 0.3V | 0.7V | - | 2mm | 7.2mm | 5.3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP3918A1-E/ML Microchip Technology | 9100 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | - | -40°C~125°C | Tube | 2014 | - | yes | Active | 1 (Unlimited) | 20 | - | - | - | - | - | 2.7V~3.6V | QUAD | NO LEAD | - | 1 | 3V | 0.5mm | unknown | - | MCP3918 | - | - | - | - | 3.6V | - | 2.7V | 1 | - | ANALOG CIRCUIT | 800μA | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 0.1% | 0.3V | 0.7V | - | 1mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() MCP3905L-E/SS Microchip Technology | 28 |
| Datasheet | 7 Weeks | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | - | - | -40°C~125°C | Tube | 2005 | e3 | - | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP3905 | 24 | R-PDSO-G24 | - | - | 5.5V | - | 4.5V | - | - | ANALOG CIRCUIT | - | - | - | 2.7mA | - | - | - | - | - | - | - | - | 390kOhm | Single Phase | 0.1% | 0.85V | 2.4V | - | 2mm | 8.2mm | 5.3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP3906AT-E/SS Microchip Technology | 32 | - | Datasheet | 14 Weeks | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | e3 | - | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP3906A | 24 | R-PDSO-G24 | - | - | 5.5V | 5V | 4.5V | - | - | ANALOG CIRCUIT | - | - | - | 2.7mA | - | - | 3mA | - | - | - | - | - | 390kOhm | Single Phase | 0.1% | 0.85V | 2.4V | - | 2mm | 8.2mm | 5.3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP3905LT-E/SS Microchip Technology | 12 | - | Datasheet | 7 Weeks | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP3905 | 24 | R-PDSO-G24 | - | - | 5.5V | - | 4.5V | - | - | ANALOG CIRCUIT | - | - | - | 2.7mA | - | - | - | - | - | - | - | - | 390kOhm | Single Phase | 0.1% | 0.85V | 2.4V | - | 2mm | 8.2mm | 5.3mm | No | - | ROHS3 Compliant | - |