- Applications
- Base Part Number
- Interface
- Load Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Microchip PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Output Configuration | Output Current | Max Supply Current | Logic Function | Output Current-Max | Output Current per Channel | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Voltage - Load | Driver Number of Bits | Fault Protection | Number of Drivers | Turn On Time | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Current - Peak Output | Load Type | Features | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATA6836C-TIQW Microchip Technology | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | - | yes | Active | 3 (168 Hours) | 28 | - | - | - | - | - | Bulbs, DC Motors, Resistors | - | 4.75V~5.25V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | ATA6836C | - | 6 | - | 650mA | - | - | - | - | SPI | - | - | - | - | Half Bridge (6) | 650mA | 150μA | AND | - | - | - | - | - | 5.5V~40V | - | Open Load Detect, Over Temperature, Short Circuit, UVLO | - | - | 1 Ω LS, 1 Ω HS | - | OVER CURRENT; THERMAL; TRANSIENT | - | - | Inductive, Capacitive, Resistive | Status Flag | 2.7mm | 17.9mm | 7.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() ATA6836C-PXQW-1 Microchip Technology | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 24-VQFN Exposed Pad | - | 24 | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2002 | e3 | yes | Active | 3 (168 Hours) | 24 | - | - | Matte Tin (Sn) | - | - | Bulbs, DC Motors, Resistors | - | 4.75V~5.25V | QUAD | NO LEAD | - | 1 | 5V | - | - | ATA6836C | - | 6 | - | 650mA | - | - | - | - | SPI | - | - | - | - | Half Bridge (6) | - | 150μA | - | - | - | - | - | - | 5.5V~40V | - | Open Load Detect, Over Temperature, Short Circuit, UVLO | - | - | 1 Ω LS, 1 Ω HS | - | OVER CURRENT; THERMAL; TRANSIENT | SOURCE SINK | - | Inductive, Capacitive, Resistive | Status Flag | 0.9mm | 5mm | 5mm | - | ROHS3 Compliant | - | ||
![]() ATA6836C-TIQY-19 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | 28-SO | - | -40°C~150°C TJ | Tape & Reel (TR) | 1997 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | Bulbs, DC Motors, Resistors | - | 4.75V~5.25V | - | - | - | - | - | - | - | ATA6836C | - | 6 | - | 650mA | - | - | - | - | SPI | 40V | 7.5V | - | 800μA | Half Bridge (6) | 650mA | 150μA | - | - | - | 100ns | - | 100 ns | 5.5V~40V | - | Open Load Detect, Over Temperature, Short Circuit, UVLO | 6 | - | 1Ohm LS, 1Ohm HS | - | - | - | 650mA | Inductive, Capacitive, Resistive | Status Flag | - | - | - | No | ROHS3 Compliant | - | ||
![]() ATA6832C-PIQW Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 18-VFQFN Exposed Pad | - | - | - | - | -40°C~150°C TJ | Cut Tape (CT) | 2011 | - | - | Obsolete | 3 (168 Hours) | 18 | EAR99 | - | - | - | - | Bulbs, DC Motors, Resistors | - | 4.75V~5.25V | QUAD | NO LEAD | - | - | - | 0.5mm | - | ATA6832C | S-PQCC-N18 | 3 | Not Qualified | - | - | - | 57.5/40V | - | PWM, SPI | - | - | - | - | Half Bridge (3) | 1A | - | - | - | - | - | - | - | 5.5V~40V | 3 | Open Load Detect, Over Temperature, Short Circuit, UVLO | - | - | 800m Ω LS, 800m Ω HS | - | - | - | - | Inductive, Capacitive, Resistive | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATA6832C-PIQW-1 Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 18-VFQFN Exposed Pad | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | - | yes | Active | 3 (168 Hours) | 18 | - | - | - | - | - | Bulbs, DC Motors, Resistors | - | 4.75V~5.25V | UNSPECIFIED | NO LEAD | - | 1 | - | 0.5mm | - | ATA6832C | S-PXCC-N18 | 3 | - | 1A | - | - | - | - | PWM, SPI | - | - | - | - | Half Bridge (3) | - | 650μA | - | - | 1A | - | - | - | 5.5V~40V | - | Open Load Detect, Over Temperature, Short Circuit, UVLO | - | - | 800m Ω LS, 800m Ω HS | - | THERMAL | - | - | Inductive, Capacitive, Resistive | - | 0.9mm | 4mm | 4mm | - | ROHS3 Compliant | - | ||
![]() T6817-TKQ Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 1997 | e3 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | 1.5Ohm | MATTE TIN | - | - | Bulbs, DC Motors, Resistors | 8542.31.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | T6817 | - | 6 | Not Qualified | 950mA | - | 5.5V | - | 4.5V | SPI | - | - | BRUSH DC MOTOR CONTROLLER | - | Half Bridge (3) | - | - | - | - | 600mA | - | - | - | 5.5V~40V | - | ESD, Open Load Detect, Over Temperature, Short Circuit, UVLO | - | - | 1.5 Ω LS (Max), 2 Ω HS (Max) | - | - | - | - | Inductive, Capacitive, Resistive | Status Flag | 1.45mm | - | 4.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATA6831C-PIQW-1 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 18-VFQFN Exposed Pad | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2002 | - | yes | Active | 3 (168 Hours) | 18 | - | - | - | - | - | Bulbs, DC Motors, Resistors | - | 4.75V~5.25V | QUAD | NO LEAD | - | 1 | - | 0.5mm | - | ATA6831C | S-PQCC-N18 | 3 | - | 1A | - | 40V | - | 7.5V | PWM, SPI | - | - | BRUSH DC MOTOR CONTROLLER | - | Half Bridge (3) | - | 650μA | - | - | 1A | - | - | - | 5.6V~40V | - | Open Load Detect, Over Temperature, Short Circuit, UVLO | - | - | 800m Ω LS, 800m Ω HS | - | - | - | - | Inductive, Capacitive, Resistive | - | 0.9mm | 4mm | 4mm | - | ROHS3 Compliant | - | ||
![]() ATA6831C-PIQW Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 18-VFQFN Exposed Pad | - | 18 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 1997 | - | - | Obsolete | 2 (1 Year) | 18 | EAR99 | 800mOhm | - | - | - | Bulbs, DC Motors, Resistors | - | 4.75V~5.25V | QUAD | - | - | - | - | 0.5mm | - | ATA6831C | - | - | - | 1.3A | 5V | - | 57.5/40V | - | PWM, SPI | - | - | BRUSH DC MOTOR CONTROLLER | 4mA | Half Bridge (3) | 1A | - | - | - | 1A | 100ns | 6mA | 100 ns | 5.6V~40V | - | Open Load Detect, Over Temperature, Short Circuit, UVLO | 3 | - | 800m Ω LS, 800m Ω HS | - | - | - | - | Inductive, Capacitive, Resistive | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() ATA6836C-PXQW 19 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 24-VQFN Exposed Pad | - | - | 24-VQFN (5x5) | - | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | Bulbs, DC Motors, Resistors | - | 4.75V~5.25V | - | - | - | - | - | - | - | ATA6836C | - | - | - | - | - | - | - | - | SPI | - | - | - | - | Half Bridge (6) | - | - | - | - | - | - | - | - | 5.5V~40V | - | Open Load Detect, Over Temperature, Short Circuit, UVLO | - | - | 1Ohm LS, 1Ohm HS | - | - | - | 650mA | Inductive, Capacitive, Resistive | Status Flag | - | - | - | - | ROHS3 Compliant | - | ||
![]() T6816-TISY Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | 28-SO | - | -40°C~150°C TJ | Tube | 1997 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | Bulbs, DC Motors, Resistors | - | 4.75V~5.25V | - | - | - | - | - | - | - | T6816 | - | - | - | - | - | - | - | - | SPI | - | - | - | - | Half Bridge (3) | - | - | - | - | - | - | - | - | 7V~40V | - | - | - | - | - | - | - | - | - | Inductive, Capacitive, Resistive | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ATA6836C-PXQW Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 24-VQFN Exposed Pad | YES | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2002 | e3 | yes | Obsolete | 2 (1 Year) | 24 | - | - | Matte Tin (Sn) | - | - | Bulbs, DC Motors, Resistors | - | 4.75V~5.25V | QUAD | NO LEAD | - | 1 | 5V | 0.65mm | - | ATA6836C | S-XQCC-N24 | - | - | - | - | - | - | - | SPI | - | - | - | - | Half Bridge (6) | - | - | - | - | - | - | - | - | 5.5V~40V | - | Open Load Detect, Over Temperature, Short Circuit, UVLO | - | - | 1 Ω LS, 1 Ω HS | - | OVER CURRENT; THERMAL; TRANSIENT | SOURCE SINK | 650mA | Inductive, Capacitive, Resistive | Status Flag | 0.9mm | 5mm | 5mm | - | ROHS3 Compliant | - | ||
![]() T6818-TUQY-66 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SOIC | - | -40°C~150°C TJ | Tape & Reel (TR) | 1997 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | Bulbs, DC Motors, Resistors | - | 4.75V~5.25V | - | - | - | - | - | - | - | T6818 | - | - | - | - | - | - | - | - | SPI | - | - | - | - | Half Bridge (3) | - | - | - | - | - | - | - | - | 5.6V~40V | - | ESD, Open Load Detect, Over Temperature, Short Circuit, UVLO | - | - | 500mOhm | - | - | - | - | Inductive, Capacitive, Resistive | Status Flag | - | - | - | - | ROHS3 Compliant | - | ||
![]() T6818-TUSY-66 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SOIC | - | -40°C~150°C TJ | Tube | 1997 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | Bulbs, DC Motors, Resistors | - | 4.75V~5.25V | - | - | - | - | - | - | - | T6818 | - | - | - | - | - | - | - | - | SPI | - | - | - | - | Half Bridge (3) | - | - | - | - | - | - | - | - | 5.6V~40V | - | ESD, Open Load Detect, Over Temperature, Short Circuit, UVLO | - | - | 500mOhm | - | - | - | - | Inductive, Capacitive, Resistive | Status Flag | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATA6836C-TIQY Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | Bulbs, DC Motors, Resistors | - | 4.75V~5.25V | - | - | - | - | - | - | - | ATA6836C | - | - | - | - | - | - | - | - | SPI | - | - | - | - | Half Bridge (6) | - | - | - | - | - | - | - | - | 5.5V~40V | - | Open Load Detect, Over Temperature, Short Circuit, UVLO | - | - | 1 Ω LS, 1 Ω HS | - | - | - | - | Inductive, Capacitive, Resistive | Status Flag | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATA6829-T3SY Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | - | - | -40°C~150°C TJ | Tube | 2011 | - | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | Bulbs, DC Motors, Resistors | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | ATA6829 | R-PDSO-G16 | - | Not Qualified | - | - | - | - | - | SPI | - | - | - | - | Half Bridge (3) | - | - | - | - | - | - | - | - | 7V~40V | - | - | - | 20 μs | 1.1 Ω | 20 μs | OVER CURRENT; THERMAL; UNDER VOLTAGE | SOURCE SINK | - | Inductive, Capacitive, Resistive | - | 1.62mm | 9.9mm | - | - | ROHS3 Compliant | - | ||
![]() ATA6836-PXQW 19 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 24-VQFN Exposed Pad | - | - | 24-VQFN (5x5) | - | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | Bulbs, DC Motors, Resistors | - | 4.75V~5.25V | - | - | - | - | - | - | - | ATA6836 | - | - | - | - | - | - | - | - | SPI | - | - | - | - | Half Bridge (6) | - | - | - | - | - | - | - | - | 5.5V~40V | - | Open Load Detect, Over Temperature, Short Circuit, UVLO | - | - | 1Ohm LS, 1Ohm HS | - | - | - | - | Inductive, Capacitive, Resistive | Status Flag | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATA6831-PISW Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 18-VFQFN Exposed Pad | - | - | - | - | -40°C~150°C TJ | Tube | 1997 | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | Bulbs, DC Motors, Resistors | - | 4.75V~5.25V | - | - | - | - | - | - | - | ATA6831 | - | - | - | - | - | - | - | - | PWM, SPI | - | - | - | - | Half Bridge (3) | - | - | - | - | - | - | - | - | 7V~40V | - | - | - | - | 1.5 Ω | - | - | - | - | Inductive, Capacitive, Resistive | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() T6817-TKQY Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2003 | e3 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | - | MATTE TIN | - | - | Bulbs, DC Motors, Resistors | 8542.31.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | T6817 | R-PDSO-G20 | - | Not Qualified | - | - | 5.5V | - | 4.5V | SPI | - | - | BRUSH DC MOTOR CONTROLLER | - | Half Bridge (3) | - | - | - | 0.01A | - | - | - | - | 5.5V~40V | - | ESD, Open Load Detect, Over Temperature, Short Circuit, UVLO | - | - | 1.5 Ω LS (Max), 2 Ω HS (Max) | - | - | - | - | Inductive, Capacitive, Resistive | Status Flag | 1.45mm | 6.75mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() U6820BM-MFPG3Y Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 1997 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | 4.5V~5.5V | - | - | - | - | - | - | - | U6820B | - | - | - | - | - | - | - | - | SPI | - | - | - | - | Half Bridge (4) | - | - | - | - | - | - | - | - | 6V~18V | - | Current Limiting, ESD, Short Circuit, Over Temperature, Over Voltage, UVLO | - | - | 4 Ω LS, 6.25 Ω HS | - | - | - | - | Inductive | Auto Restart, Status Flag | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATA6827-PIQW Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 18-VFQFN Exposed Pad | - | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 1997 | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | Bulbs, DC Motors, Resistors | - | 4.75V~5.25V | - | - | - | - | - | - | - | ATA6827 | - | - | - | - | - | - | - | - | SPI | - | - | - | - | Half Bridge (3) | - | - | - | - | - | - | - | - | 5.5V~40V | - | - | - | - | 1.8 Ω | - | - | - | - | Inductive, Capacitive, Resistive | - | - | - | - | - | ROHS3 Compliant | - |