- Applications
- Base Part Number
- Interface
- Load Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Microchip PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Output Configuration | Output Current-Max | Voltage - Load | Current - Output / Channel | Fault Protection | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Supply Voltage1-Nom | Turn Off Time | Built-in Protections | Output Current Flow Direction | Current - Peak Output | Load Type | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T6817-TKS Microchip Technology | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~150°C TJ | Tube | 2003 | e0 | Obsolete | 1 (Unlimited) | 20 | EAR99 | TIN LEAD | Bulbs, DC Motors, Resistors | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 240 | 1 | - | 0.65mm | 30 | T6817 | R-PDSO-G20 | Not Qualified | 40V | 5.5V | SPI | BRUSH DC MOTOR CONTROLLER | Half Bridge (3) | 10A | 5.5V~40V | - | ESD, Open Load Detect, Over Temperature, Short Circuit, UVLO | - | - | 1.5 Ω LS (Max), 2 Ω HS (Max) | - | - | - | - | - | Inductive, Capacitive, Resistive | Status Flag | - | 6.625mm | 4.4mm | Non-RoHS Compliant | ||
![]() T6818-TUS Microchip Technology | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~150°C TJ | Tube | 1997 | e0 | Obsolete | 1 (Unlimited) | 14 | EAR99 | TIN LEAD | Bulbs, DC Motors, Resistors | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | T6818 | R-PDSO-G14 | Not Qualified | - | - | SPI | - | Half Bridge (3) | - | 5.6V~40V | - | ESD, Open Load Detect, Over Temperature, Short Circuit, UVLO | 20 μs | 2A | 500m Ω | 13V | 20 μs | OVER CURRENT; THERMAL; UNDER VOLTAGE | SOURCE SINK | - | Inductive, Capacitive, Resistive | Status Flag | 1.65mm | 8.75mm | 3.8mm | Non-RoHS Compliant | ||
![]() ATA6831-PIQW Microchip Technology | In Stock | - | Datasheet | Surface Mount | 18-VFQFN Exposed Pad | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 1997 | - | Obsolete | 1 (Unlimited) | - | - | - | Bulbs, DC Motors, Resistors | - | 4.75V~5.25V | - | - | - | - | - | - | - | ATA6831 | - | - | - | - | PWM, SPI | - | Half Bridge (3) | - | 7V~40V | - | - | - | - | 1.5 Ω | - | - | - | - | - | Inductive, Capacitive, Resistive | - | - | - | - | ROHS3 Compliant | ||
![]() T6818-TUQ Microchip Technology | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~150°C TJ | Tape & Reel (TR) | 1997 | e0 | Obsolete | 1 (Unlimited) | 14 | EAR99 | TIN LEAD | Bulbs, DC Motors, Resistors | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | T6818 | R-PDSO-G14 | Not Qualified | - | - | SPI | - | Half Bridge (3) | - | 5.6V~40V | - | ESD, Open Load Detect, Over Temperature, Short Circuit, UVLO | 20 µs | - | 500m Ω | 13V | 20 µs | OVER CURRENT; THERMAL; UNDER VOLTAGE | SOURCE SINK | - | Inductive, Capacitive, Resistive | Status Flag | 1.65mm | 8.75mm | 3.8mm | Non-RoHS Compliant | ||
![]() U6820BM-MFPG3 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 1997 | - | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | - | 4.5V~5.5V | - | - | - | - | - | - | - | U6820B | - | - | - | - | SPI | - | Half Bridge (4) | - | 6V~18V | - | Current Limiting, ESD, Short Circuit, Over Temperature, Over Voltage, UVLO | - | - | 4 Ω LS, 6.25 Ω HS | - | - | - | - | - | Inductive | Auto Restart, Status Flag | - | - | - | ROHS3 Compliant | ||
![]() ATA6828-T2SY Microchip Technology | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | -40°C~150°C TJ | Tube | 1997 | - | Obsolete | 1 (Unlimited) | - | - | - | Bulbs, DC Motors, Resistors | - | 4.75V~5.25V | - | - | - | - | - | - | - | ATA6828 | - | - | - | - | SPI | - | Half Bridge (3) | - | 7V~40V | - | - | - | - | - | - | - | - | - | - | Inductive, Capacitive, Resistive | - | - | - | - | ROHS3 Compliant | ||
![]() ATA6826-TUSY Microchip Technology | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | -40°C~150°C TJ | Tube | 1997 | - | Obsolete | 1 (Unlimited) | - | - | - | Bulbs, DC Motors, Resistors | - | 4.75V~5.25V | - | - | - | - | - | - | - | ATA6826 | - | - | - | - | SPI | - | Half Bridge (3) | - | 7V~40V | 1A | - | - | - | 1.5Ohm | - | - | - | - | 1.3A | Inductive, Capacitive, Resistive | - | - | - | - | ROHS3 Compliant | ||
![]() ATA6836-TIQY Microchip Technology | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SO | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | Bulbs, DC Motors, Resistors | - | 4.75V~5.25V | - | - | - | - | - | - | - | ATA6836 | - | - | - | - | SPI | - | Half Bridge (6) | - | 5.5V~40V | - | Open Load Detect, Over Temperature, Short Circuit, UVLO | - | - | 1Ohm LS, 1Ohm HS | - | - | - | - | - | Inductive, Capacitive, Resistive | Status Flag | - | - | - | ROHS3 Compliant | ||
![]() U6820BM-MFP Microchip Technology | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | -40°C~150°C TJ | Tube | 1997 | - | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | - | 4.5V~5.5V | - | - | - | - | - | - | - | U6820B | - | - | - | - | SPI | - | Half Bridge (4) | - | 6V~18V | - | Current Limiting, ESD, Short Circuit, Over Temperature, Over Voltage, UVLO | - | - | 4 Ω LS, 6.25 Ω HS | - | - | - | - | - | Inductive | Auto Restart, Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() ATA6826-TUQY Microchip Technology | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | - | Obsolete | 1 (Unlimited) | - | - | - | Bulbs, DC Motors, Resistors | - | 4.75V~5.25V | - | - | - | - | - | - | - | ATA6826 | - | - | - | - | SPI | - | Half Bridge (3) | - | 7V~40V | - | - | - | - | 1.5Ohm | - | - | - | - | - | Inductive, Capacitive, Resistive | - | - | - | - | ROHS3 Compliant | ||
![]() ATA6831-PIPW Microchip Technology | In Stock | - | - | Surface Mount | 18-VFQFN Exposed Pad | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | - | Obsolete | 1 (Unlimited) | - | - | - | Bulbs, DC Motors, Resistors | - | 4.75V~5.25V | - | - | - | - | - | - | - | ATA6831 | - | - | - | - | PWM, SPI | - | Half Bridge (3) | - | 7V~40V | - | - | - | - | 1.5 Ω | - | - | - | - | - | Inductive, Capacitive, Resistive | - | - | - | - | ROHS3 Compliant |