- Base Part Number
- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Microchip PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Output Characteristics | Rise Time | Fall Time (Typ) | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Input Bias Current | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC4420MJA Microchip Technology | 1000 |
| Datasheet | 2 Weeks | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8 | Low-Side | 0.8V 2.4V | - | - | -55°C~150°C TJ | Tube | 2001 | e1 | yes | Active | Not Applicable | 8 | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 4.5V~18V | DUAL | - | - | 1 | - | 2.54mm | - | TC4420 | 8 | - | - | - | 6A | - | - | 150μA | 800mW | 6A | 1.5mA | 75 ns | Non-Inverting | 75 ns | - | 25ns | 25 ns | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 10μA | - | 6A | N-Channel, P-Channel MOSFET | 6A 6A | YES | - | - | 4.45mm | 10.16mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4421ZT Microchip Technology | 401 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | TO-220-5 | - | 5 | Low-Side | 0.8V 2.4V | - | - | 0°C~150°C TJ | Tube | 2005 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) - annealed | 2W | 4.5V~18V | - | - | - | 1 | 18V | - | - | MIC4421 | - | - | - | - | 9A | - | - | 400μA | 2W | 9A | - | 60 ns | Inverting | 60 ns | - | 75ns | 75 ns | - | - | 20ns 24ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 0.08 μs | 9A | IGBT, N-Channel MOSFET | 9A 9A | NO | 0.08 μs | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4426MJA Microchip Technology | 25 |
| Datasheet | 6 Weeks | - | Through Hole | 8-CDIP (0.300, 7.62mm) | NO | 8 | Low-Side | 0.8V 2.4V | - | - | -55°C~150°C TJ | Tube | 2005 | e1 | no | Active | 1 (Unlimited) | 8 | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 800mW | 4.5V~18V | DUAL | - | - | 2 | - | - | - | TC4426 | 8 | - | - | - | 1.5A | - | - | 4.5mA | 800mW | 1.5A | 4.5mA | 50 ns | Inverting | 50 ns | - | 30ns | 30 ns | - | - | 19ns 19ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.06 μs | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP1405-E/P Microchip Technology | 31 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | 4.5V~18V | DUAL | - | - | 1 | - | - | - | MCP1405 | 8 | 2 | - | 18V | 4.5A | - | - | 2mA | - | 4.5A | 2mA | 48 ns | Inverting, Non-Inverting | 48 ns | - | 28ns | 28 ns | - | - | 15ns 18ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | 0.065 μs | 4.5A | IGBT, N-Channel, P-Channel MOSFET | 4.5A 4.5A | NO | 0.065 μs | - | 3.3mm | 9.27mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP1407T-E/MF Microchip Technology | 5 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | Low-Side | 0.8V 2.4V | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | 4.5V~18V | DUAL | - | 260 | 1 | - | - | 40 | MCP1407 | 8 | - | - | - | 6A | - | - | 250μA | - | - | 250μA | 55 ns | Non-Inverting | 55 ns | - | 30ns | 30 ns | - | - | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 0.065 μs | 6A | IGBT, N-Channel, P-Channel MOSFET | 6A 6A | NO | 0.065 μs | - | - | 6mm | 5mm | No | - | ROHS3 Compliant | - | ||
![]() MIC4127YME Microchip Technology | 194 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | Low-Side | 0.8V 2.4V | - | - | -40°C~125°C TJ | Tube | 2005 | e3 | - | Active | 2 (1 Year) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | 4.5V~20V | DUAL | GULL WING | 260 | 2 | - | - | 40 | MIC4127 | - | 2 | - | 20V | 1.5A | - | - | 1.4mA | - | 1.5A | - | 60 ns | Non-Inverting | 60 ns | - | 30ns | 25 ns | TRUE | - | 20ns 18ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | - | 1.5A | N-Channel MOSFET | 1.5A 1.5A | NO | - | TRANSIENT | 1.5mm | 4.93mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4429YN Microchip Technology | 8942 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Low-Side | 0.8V 2.4V | 75 ns | - | -40°C~150°C TJ | Tube | 2005 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | 960W | 4.5V~18V | DUAL | - | NOT APPLICABLE | 1 | - | 2.54mm | NOT APPLICABLE | MIC4429 | - | 1 | Not Qualified | 25mV | 6A | - | - | 450μA | 960mW | 6A | - | 75 ns | Inverting | 75 ns | TOTEM-POLE | 12ns | 25 ns | INVERTED | STANDARD | 12ns 13ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | 0.075 μs | 6A | N-Channel, P-Channel MOSFET | 6A 6A | NO | 0.075 μs | - | 3.43mm | 9.65mm | 6.48mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4451VPA Microchip Technology | 1000 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | 4.5V~18V | DUAL | - | - | 1 | 5V | 2.54mm | - | TC4451 | 8 | 1 | - | 18V | 13A | - | - | 200μA | - | 12A | 200μA | 52 ns | Inverting | 52 ns | - | 40ns | 40 ns | - | - | 30ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | - | 13A | IGBT, N-Channel, P-Channel MOSFET | 13A 13A | NO | - | - | 4.95mm | 10.16mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4424EOE713 Microchip Technology | 3654 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | Low-Side | 0.8V 2.4V | - | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | 40 | TC4424 | 16 | - | - | - | 3A | - | 4.5/18V | 2.5mA | 470mW | - | 2.5mA | 75 ns | Non-Inverting | 75 ns | - | 35ns | 35 ns | - | - | 23ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.1 μs | 3A | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.1 μs | - | - | 10.3mm | 7.49mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4426ZN Microchip Technology | 10293 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Low-Side | 0.8V 2.4V | 40 ns | - | 0°C~150°C TJ | Tube | 2005 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | 4.5V~18V | DUAL | - | - | 2 | - | - | - | MIC4426 | - | - | - | 25mV | 1.5A | - | - | 1.5mA | - | 1.5A | - | 50 ns | Inverting | 40 ns | - | 30ns | 20 ns | - | - | 20ns 29ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.06 μs | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4425AVPA Microchip Technology | 330 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | 730mW | 4.5V~18V | DUAL | - | - | 2 | 5V | - | - | TC4425A | 8 | 2 | - | - | 4.5A | - | - | 250μA | 1.2W | - | 2mA | 48 ns | Inverting, Non-Inverting | 48 ns | - | 35ns | 35 ns | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | - | 3A | N-Channel, P-Channel MOSFET | 4.5A 4.5A | YES | - | - | 4.95mm | 10.16mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP1406-E/MF Microchip Technology | 130 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | Low-Side | 0.8V 2.4V | 50 ns | - | -40°C~125°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | 4.5V~18V | DUAL | - | 260 | 1 | - | - | 40 | MCP1406 | 8 | - | - | - | 6A | - | - | 250μA | - | 6A | 250μA | 55 ns | Inverting | 50 ns | - | 30ns | 30 ns | - | - | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 0.065 μs | 6A | IGBT, N-Channel, P-Channel MOSFET | 6A 6A | NO | 0.065 μs | - | - | 6mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP14E6-E/SN Microchip Technology | 300 |
| Datasheet | 9 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2006 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | 699mW | 4.5V~18V | DUAL | GULL WING | 260 | 1 | 12V | - | 40 | MCP14E6 | 8 | 2 | - | - | 2A | - | - | 1.8mA | - | 2A | 1.8mA | 65 ns | Inverting | 65 ns | - | 12ns | 15 ns | - | - | 12ns 15ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | - | 10μA | 0.035 μs | 2A | IGBT, N-Channel, P-Channel MOSFET | 2A 2A | YES | 0.04 μs | - | 1.25mm | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4423AVOE713 Microchip Technology | 985 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | 1.1W | 4.5V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | TC4423A | 16 | - | Not Qualified | - | 4.5A | - | 4.5/18V | 1mA | 1.1W | - | 2mA | 48 ns | Inverting | 48 ns | - | 21ns | 21 ns | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | - | 3A | N-Channel, P-Channel MOSFET | 4.5A 4.5A | YES | - | - | - | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() TC4422AVOA713 Microchip Technology | 9900 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | 4.5V~18V | DUAL | GULL WING | 260 | 1 | 12V | - | 40 | TC4422A | 8 | - | - | - | 10A | - | - | 250μA | - | - | 250μA | 49 ns | Non-Inverting | 49 ns | - | 34ns | 32 ns | - | - | 38ns 33ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 0.06 μs | 10A | IGBT, N-Channel, P-Channel MOSFET | 10A 10A | NO | 0.06 μs | - | - | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4123YME Microchip Technology | 274 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | Low-Side | 0.8V 2.4V | - | - | -40°C~125°C TJ | Tube | 2004 | e3 | - | Active | 2 (1 Year) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | 4.5V~20V | DUAL | GULL WING | 260 | 1 | - | - | 40 | MIC4123 | - | - | - | - | 3A | - | - | 2.5mA | - | 3A | - | 75 ns | Inverting | 75 ns | - | 35ns | 35 ns | - | - | 11ns 11ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.1 μs | 3A | N-Channel, P-Channel MOSFET | 3A 3A | NO | 0.1 μs | TRANSIENT | 1.5mm | 4.93mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC428CPA Microchip Technology | 100 | - | Datasheet | 7 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Low-Side | 0.8V 2.4V | - | Commercial grade | 0°C~70°C TA | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | 730mW | 4.5V~18V | DUAL | - | - | 2 | - | - | - | TC428 | 8 | 2 | - | 18V | 1.5A | 16V | - | 8mA | 730mW | 1.5A | 8mA | 75 ns | Inverting, Non-Inverting | 75 ns | - | 30ns | 30 ns | - | - | 30ns 30ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | 0.075 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | - | - | 4.06mm | 10.16mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4469CPD Microchip Technology | 5 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | Low-Side | 0.8V 2.4V | - | Commercial grade | 0°C~150°C TJ | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 30Ohm | Matte Tin (Sn) | 800mW | 4.5V~18V | DUAL | - | - | 4 | - | - | - | TC4469 | 14 | 4 | - | 18V | 1.2A | - | - | 4mA | 800mW | 1.2A | 4mA | 75 ns | Inverting, Non-Inverting | 75 ns | - | 25ns | 25 ns | - | - | 15ns 15ns | AND GATE BASED MOSFET DRIVER | Independent | - | 10μA | 0.1 μs | 1.2A | N-Channel, P-Channel MOSFET | 1.2A 1.2A | YES | 0.1 μs | - | 3.683mm | 19.2786mm | 6.604mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC1426CPA Microchip Technology | 15000 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Low-Side | 0.8V 3V | - | Commercial grade | 0°C~70°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | 730mW | 4.5V~16V | DUAL | - | - | 2 | - | - | - | TC1426 | 8 | 2 | - | - | 1.2A | - | 4.5/16V | 13mA | 730mW | 1.2A | 9mA | 75 ns | Inverting | 125 ps | - | 35ns | 25 ns | - | - | 35ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | - | 1.2A | N-Channel, P-Channel MOSFET | 1.2A 1.2A | YES | - | - | 4.064mm | 10.16mm | 6.604mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4422CPA Microchip Technology | 600 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Low-Side | 0.8V 2.4V | - | Commercial grade | 0°C~150°C TJ | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | 730mW | 4.5V~18V | DUAL | - | - | 1 | - | 2.54mm | - | TC4422 | 8 | - | - | - | 9A | 15V | - | 1.5mA | 730mW | - | 1.5mA | 60 ns | Non-Inverting | 60 ns | - | 75ns | 75 ns | - | - | 60ns 60ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 10μA | - | 9A | IGBT, N-Channel, P-Channel MOSFET | 9A 9A | YES | - | - | 4.06mm | 10.16mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free |