- Base Part Number
- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Microchip PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Driver Configuration | Logic voltage-VIL, VIH | Memory Types | Turn Off Delay Time | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Element Configuration | Nominal Supply Current | RAM Size | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Data Bus Width | Number of Timers/Counters | Rise Time | Fall Time (Typ) | Output Polarity | Core Architecture | Rise / Fall Time (Typ) | Max Frequency | Interface IC Type | Channel Type | Number of Programmable I/O | Number of Drivers | Input Bias Current | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC4128YME Microchip Technology | 5000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | - | - | -40°C~125°C TJ | Tube | 2004 | e3 | - | Active | 2 (1 Year) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | 4.5V~20V | DUAL | GULL WING | 260 | 2 | - | - | 40 | MIC4128 | - | - | - | - | - | 1.5A | - | - | - | - | - | - | - | - | - | 1.4mA | - | - | 1.5A | - | 60 ns | Inverting, Non-Inverting | 60 ns | - | - | 30ns | 25 ns | TRUE AND INVERTED | - | 20ns 18ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 2 | - | - | 1.5A | N-Channel MOSFET | 1.5A 1.5A | NO | - | TRANSIENT | - | 1.5mm | - | 4.93mm | 3.94mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4469COE Microchip Technology | 30 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | Low-Side | 0.8V 2.4V | - | - | Commercial grade | - | 0°C~150°C TJ | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 30Ohm | Matte Tin (Sn) | - | - | 760mW | 4.5V~18V | DUAL | GULL WING | 260 | 4 | - | 1.27mm | 40 | TC4469 | 16 | - | 4 | - | 18V | 1.2A | - | - | - | - | - | - | - | - | - | 4mA | - | 760mW | 1.2A | 4mA | 75 ns | Inverting, Non-Inverting | 75 ns | - | - | 25ns | 25 ns | - | - | 15ns 15ns | - | AND GATE BASED MOSFET DRIVER | Independent | - | - | 10μA | 0.1 μs | 1.2A | N-Channel, P-Channel MOSFET | 1.2A 1.2A | YES | 0.1 μs | - | - | 2.31mm | - | 10.3mm | 7.49mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4420ZM Microchip Technology | 6500 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | Low-Side | 0.8V 2.4V | - | - | - | - | 0°C~150°C TJ | Tube | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | 1.04W | 4.5V~18V | - | - | - | - | - | - | - | MIC4420 | - | - | 1 | - | - | 6A | - | - | 1 | - | 18V | 4.5V | - | - | - | 450μA | - | 1.04W | 6A | - | 75 ns | Non-Inverting | 75 ns | - | - | 35ns | 35 ns | - | - | 12ns 13ns | - | - | Single | - | 1 | - | - | - | N-Channel, P-Channel MOSFET | 6A 6A | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC1411NEOA713 Microchip Technology | 3326 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Low-Side | 0.8V 2V | - | - | Industrial grade | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | 470mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | 16V | - | 40 | TC1411N | 8 | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | 1mA | - | 470mW | - | - | 40 ns | Non-Inverting | 45 ps | - | - | 35ns | 35 ns | - | - | 25ns 25ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | 1 | - | 0.045 μs | 1A | N-Channel, P-Channel MOSFET | 1A 1A | YES | 0.045 μs | - | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4427AVMF713 Microchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | - | 260 | 2 | - | - | 40 | TC4427A | 8 | - | - | - | - | 1.5A | - | - | - | - | - | - | - | - | - | 4.5mA | - | - | - | 2mA | 35 ns | Non-Inverting | 35 ns | - | - | 35ns | 35 ns | - | - | 25ns 25ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 2 | - | 0.05 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.05 μs | - | - | - | 0.95mm | 6mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP1404-E/P Microchip Technology | 5 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | - | - | -40°C~150°C TJ | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | - | - | 1 | - | - | - | MCP1404 | 8 | - | 2 | - | 18V | 4.5A | - | - | - | - | - | - | - | - | - | 2mA | - | - | 4.5A | 2mA | 48 ns | Non-Inverting | 48 ns | - | - | 28ns | 28 ns | - | - | 15ns 18ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | 10μA | 0.065 μs | 4.5A | IGBT, N-Channel, P-Channel MOSFET | 4.5A 4.5A | NO | 0.065 μs | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC44F19YML-TR Microchip Technology | 119 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad, 8-MLF® | 8 | 8-MLF® (2x2) | - | Low-Side | 1.607V 1.615V | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | 4.5V~13.2V | - | - | - | - | - | - | - | MIC44F19 | - | - | - | - | - | 6A | - | - | - | - | 13.2V | 4.5V | - | - | - | - | - | - | - | - | 15 ns | Inverting | 15 ns | - | - | 10ns | 10 ns | - | - | 10ns 10ns | - | - | Single | - | 1 | - | - | - | P-Channel MOSFET | 6A 6A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC427CPA Microchip Technology | 3000 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | Low-Side | 0.8V 2.4V | EPROM | - | Commercial grade | Yes | 0°C~70°C TA | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | 730mW | 4.5V~18V | DUAL | - | - | 2 | - | - | - | TC427 | 8 | - | 2 | - | 18V | 1.5A | 16V | - | - | RS-232 | - | - | 7kB | - | - | 8mA | 176B | 730mW | 1.5A | 8mA | 75 ns | Non-Inverting | 75 ns | 8b | 1 | 30ns | 30 ns | - | PIC | 30ns 30ns | 4MHz | - | Independent | 22 | - | - | 0.075 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | - | - | - | 4.06mm | - | 10.16mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP1403-E/MF Microchip Technology | 47 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | - | - | -40°C~150°C TJ | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | - | 260 | 1 | - | - | 40 | MCP1403 | 8 | - | - | - | - | 4.5A | - | - | - | - | - | - | - | - | - | 2mA | - | - | - | 2mA | 48 ns | Inverting | 48 ns | - | - | 28ns | 28 ns | - | - | 15ns 18ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 2 | - | 0.065 μs | 4.5A | IGBT, N-Channel, P-Channel MOSFET | 4.5A 4.5A | NO | 0.065 μs | - | - | - | 1mm | 5.99mm | 4.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4421AVOA713 Microchip Technology | 20000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 1 | 12V | - | 40 | TC4421A | 8 | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | 250μA | - | - | - | 250μA | 49 ns | Inverting | 49 ns | - | - | 34ns | 32 ns | - | - | 38ns 33ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | 1 | - | 0.06 μs | 10A | IGBT, N-Channel, P-Channel MOSFET | 10A 10A | NO | 0.06 μs | - | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HT0740LG-G Microchip Technology | 400 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 540.001716mg | High-Side | 0.5V 3.15V | - | 150 μs | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | 3.15V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | 40 | HT0740 | - | - | 1 | - | 8.5V | - | - | - | - | - | - | - | - | 500μA | - | 500μA | - | - | - | 500μA | - | Non-Inverting | 50 μs | - | - | 650μs | 3 ms | - | - | 650μs 3ms Max | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | - | - | - | N-Channel, P-Channel MOSFET | - | YES | - | - | 400V | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4429ZT Microchip Technology | 20 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | TO-220-5 | - | - | - | Low-Side | 0.8V 2.4V | - | - | - | - | 0°C~150°C TJ | Tube | 2012 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | 2W | 4.5V~18V | - | - | NOT APPLICABLE | 1 | - | - | NOT APPLICABLE | MIC4429 | - | R-PSFM-T5 | - | Not Qualified | - | 6A | - | - | - | - | - | - | - | - | - | 450μA | - | 2W | 6A | - | 75 ns | Inverting | - | - | - | 12ns | 13 ns | - | - | 12ns 13ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | 1 | - | - | 6A | N-Channel, P-Channel MOSFET | 6A 6A | NO | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC4432CPA Microchip Technology | 675 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | High-Side or Low-Side | 0.8V 2.4V | - | - | Commercial grade | - | 0°C~150°C TJ | Tube | 2003 | e3 | yes | Active | Not Applicable | 8 | EAR99 | - | Matte Tin (Sn) | - | - | 730mW | 4.5V~30V | DUAL | - | - | 1 | - | 2.54mm | - | TC4432 | 8 | - | 1 | - | - | 1.5A | - | 4.5/30V | - | - | - | - | - | - | - | 4mA | - | 730mW | - | 4mA | 90 ns | Non-Inverting | 90 ns | - | - | 40ns | 50 ns | - | - | 25ns 33ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | - | - | 3A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | - | - | - | 4.06mm | - | 10.16mm | 6.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4424YWM Microchip Technology | 5 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | - | Low-Side | 0.8V 2.4V | - | 33 ns | - | - | -40°C~150°C TJ | Tube | 2005 | - | - | Active | 2 (1 Year) | - | - | - | - | 85°C | -40°C | 960mW | 4.5V~18V | - | - | - | - | - | - | - | MIC4424 | - | - | 2 | - | 25mV | 3A | - | - | - | - | 18V | 4.5V | - | - | - | 2mA | - | - | 3A | - | 75 ns | Non-Inverting | 33 ns | - | - | 28ns | 32 ns | - | - | 28ns 32ns | - | - | Independent | - | 2 | - | - | - | N-Channel, P-Channel MOSFET | 3A 3A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC1412CPA Microchip Technology | 1000 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | Low-Side | 0.8V 2V | - | - | - | - | 0°C~150°C TJ | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | 730mW | 4.5V~16V | DUAL | - | - | 1 | - | 2.54mm | - | TC1412 | 8 | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | 1mA | - | 730mW | - | - | 45 ns | Inverting | 45 ns | - | - | 26ns | 26 ns | - | - | 18ns 18ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | 1 | - | 0.05 μs | 2A | N-Channel, P-Channel MOSFET | 2A 2A | YES | 0.05 μs | - | - | - | - | 9.5mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4428AEOA Microchip Technology | 2137 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | - | - | -40°C~150°C TJ | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | 40 | TC4428A | 8 | - | - | - | - | 1.5A | - | - | - | - | - | - | - | - | - | 4.5mA | - | 470mW | - | 2mA | 35 ns | Inverting, Non-Inverting | 35 ns | - | - | 35ns | 35 ns | - | - | 25ns 25ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 2 | - | 0.045 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.045 μs | - | - | 1.55mm | - | 5mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC1426COA Microchip Technology | 100 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Low-Side | 0.8V 3V | - | - | Commercial grade | - | 0°C~70°C TA | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | 470mW | 4.5V~16V | DUAL | GULL WING | 260 | 2 | - | - | 40 | TC1426 | 8 | - | 2 | - | 16V | 1.2A | - | - | - | - | - | - | - | - | - | 13mA | - | 470mW | 1.2A | 9mA | 75 ns | Inverting | 125 ps | - | - | 35ns | 25 ns | - | - | 35ns 25ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | - | - | 1.2A | N-Channel, P-Channel MOSFET | 1.2A 1.2A | YES | - | - | - | 1.4986mm | - | 4.9784mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4605-1YM-TR Microchip Technology | 18000 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | Half-Bridge | 0.8V 2.2V | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | - | - | Active | 3 (168 Hours) | - | - | - | - | 125°C | -40°C | - | 5.5V~16V | - | - | - | - | - | - | - | MIC4605 | - | - | 2 | - | 1.9V | 1A | - | - | - | - | 16V | 5.25V | - | - | Dual | 135μA | - | - | - | - | - | Non-Inverting | - | - | - | 20ns | 20 ns | - | - | 20ns 20ns | - | - | Independent | - | 2 | - | - | - | N-Channel MOSFET | 1A 1A | - | - | - | 108V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4451ZT Microchip Technology | 1000 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | TO-220-5 | 5 | - | - | Low-Side | 0.8V 2.4V | - | - | - | - | 0°C~70°C TA | Tube | 2011 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | 4.5V~18V | - | - | - | 1 | 5V | - | - | MIC4451 | - | - | - | - | 18V | 12A | - | - | 1 | - | - | - | - | - | - | 450μA | - | 2W | 12A | - | 60 ns | Inverting | 60 ns | - | - | 40ns | 50 ns | - | - | 20ns 24ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | - | 0.08 μs | 12A | IGBT, N-Channel MOSFET | 12A 12A | NO | 0.04 μs | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4451VAT Microchip Technology | 18 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | TO-220-5 | 5 | - | - | Low-Side | 0.8V 2.4V | - | - | - | - | -40°C~150°C TJ | Tube | 2016 | e3 | yes | Active | Not Applicable | 5 | EAR99 | - | Matte Tin (Sn) | - | - | - | 4.5V~18V | - | FLAT | - | 1 | 5V | - | - | TC4451 | 3 | - | 1 | - | - | 13A | - | - | - | - | - | - | - | - | - | 100μA | - | - | 12A | 200μA | 52 ns | Inverting | 52 ns | - | - | 30ns | 32 ns | - | - | 30ns 32ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | - | - | 13A | IGBT, N-Channel, P-Channel MOSFET | 13A 13A | NO | - | - | - | 4.83mm | - | 16.51mm | 10.67mm | No | - | ROHS3 Compliant | Lead Free |