- Base Part Number
- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Microchip PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Output Characteristics | Rise Time | Fall Time (Typ) | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Input Bias Current | Turn On Time | Input Current | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC4421AZT Microchip Technology | 20 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | TO-220-5 | - | - | - | Low-Side | 0.8V 3V | 60 ns | - | 0°C~150°C TJ | Tube | 2012 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | 1.756kW | 4.5V~18V | - | - | NOT APPLICABLE | 1 | - | - | NOT APPLICABLE | MIC4421 | - | R-PSFM-T5 | - | Not Qualified | - | 9A | - | - | - | - | - | 500μA | 1.756kW | 9A | - | - | Inverting | 68 ns | TOTEM-POLE | 20ns | 24 ns | INVERTED | STANDARD | 20ns 24ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 0.08 μs | - | 9A | N-Channel MOSFET | 9A 9A | NO | 0.08 μs | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP1406T-E/SN Microchip Technology | 56460 |
| Datasheet | 23 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2.4V | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 1 | - | - | 40 | MCP1406 | 8 | - | - | - | - | 6A | - | - | - | - | - | 250μA | - | - | 250μA | 55 ns | Inverting | 55 ns | - | 30ns | 30 ns | - | - | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 0.065 μs | - | 6A | IGBT, N-Channel, P-Channel MOSFET | 6A 6A | NO | 0.065 μs | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4421AYM Microchip Technology | 14 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | Low-Side | 0.8V 3V | 60 ns | - | -40°C~150°C TJ | Tube | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | 4.5V~18V | - | - | - | - | - | - | - | MIC4421 | - | - | 1 | - | - | 9A | - | - | - | 18V | 4.5V | 500μA | 767mW | 9A | - | - | Inverting | 68 ns | - | 75ns | 75 ns | - | - | 20ns 24ns | - | Single | 1 | - | - | - | - | N-Channel MOSFET | 9A 9A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4426ZM-TR Microchip Technology | 25000 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | Low-Side | 0.8V 2.4V | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | 4.5V~18V | - | - | - | - | - | - | - | MIC4426 | - | - | 2 | - | - | 1.5A | - | - | - | 18V | 4.5V | - | - | - | - | 50 ns | Inverting | 50 ns | - | 30ns | 20 ns | - | - | 20ns 29ns | - | Independent | 2 | - | - | - | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4422ZM Microchip Technology | 86 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | Low-Side | 0.8V 2.4V | - | Commercial grade | 0°C~150°C TJ | Tube | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | 1.04W | 4.5V~18V | - | - | - | - | - | - | - | MIC4422 | - | - | 1 | - | - | 9A | - | - | 1 | 18V | 4.5V | 400μA | 1.04W | 9A | - | 60 ns | Non-Inverting | 60 ns | - | 75ns | 75 ns | - | - | 20ns 24ns | - | Single | 1 | - | - | - | - | IGBT, N-Channel MOSFET | 9A 9A | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4423YN Microchip Technology | 307 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Low-Side | 0.8V 2.4V | 33 ns | - | -40°C~150°C TJ | Tube | 2005 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | 960mW | 4.5V~18V | DUAL | - | - | 2 | - | - | - | MIC4423 | - | - | 2 | - | 25mV | 3A | - | - | - | - | - | 2mA | - | 3A | - | 75 ns | Inverting | 33 ns | - | 35ns | 35 ns | - | - | 28ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | 0.1 μs | - | 3A | N-Channel, P-Channel MOSFET | 3A 3A | NO | 0.1 μs | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4428AEPA Microchip Technology | 7500 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | 730mW | 4.5V~18V | DUAL | - | - | 2 | - | - | - | TC4428A | 8 | - | - | - | - | 1.5A | 15V | - | - | - | - | 4.5mA | 730mW | - | 2mA | 35 ns | Inverting, Non-Inverting | 35 ns | - | 35ns | 35 ns | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.045 μs | - | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.045 μs | - | 4.06mm | - | 10.16mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4422AYM-TR Microchip Technology | 2571 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | Low-Side | 0.8V 3V | 60 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | - | 4.5V~18V | - | - | - | - | - | - | - | MIC4422 | - | - | 1 | - | - | 9A | - | - | - | 18V | 4.5V | - | 767mW | - | - | - | Non-Inverting | 68 ns | - | 75ns | 75 ns | - | - | 20ns 24ns | - | Single | 1 | - | - | - | - | N-Channel MOSFET | 9A 9A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC5013YM Microchip Technology | 413 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | High-Side or Low-Side | 2V 4.5V | 4 μs | Industrial grade | -40°C~85°C TA | Tube | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | 1.25W | 7V~32V | - | - | - | - | - | - | - | MIC5013 | - | - | 1 | - | - | 20mA | - | - | 1 | 32V | 7V | 100nA | 1.25W | - | - | - | Non-Inverting | 60 μs | - | - | - | - | - | - | - | Single | 1 | - | - | - | - | N-Channel MOSFET | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4404COA Microchip Technology | 46 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2.4V | - | - | 0°C~70°C TA | Tube | 2006 | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | 40 | TC4404 | 8 | - | - | - | - | 1.5A | 15V | - | - | - | - | 4.5mA | 470mW | - | 4.5mA | 50 ns | Inverting | 50 ns | - | 30ns | 30 ns | - | - | 40ns 40ns Max | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.04 μs | - | 1.5A | IGBT, N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.06 μs | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP14E4-E/P Microchip Technology | 5000 | - | Datasheet | 7 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | 1.1W | 4.5V~18V | DUAL | - | - | 1 | 12V | - | - | MCP14E4 | 8 | - | 2 | - | 17.975V | 4A | - | - | - | - | - | 750μA | 1.1W | 4A | 2mA | 60 ns | Non-Inverting | 60 ns | - | 15ns | 18 ns | - | - | 15ns 18ns | PUSH-PULL BASED MOSFET DRIVER | Independent | - | 10μA | 0.07 μs | - | 4A | IGBT, N-Channel, P-Channel MOSFET | 4A 4A | NO | 0.07 μs | - | 3.3mm | - | 9.27mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP1404-E/SO Microchip Technology | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 1 | - | - | 40 | MCP1404 | 16 | - | 2 | - | - | 4.5A | - | 4.5/18V | - | - | - | 2mA | - | - | 2mA | 48 ns | Non-Inverting | 48 ns | - | 28ns | 28 ns | - | - | 15ns 18ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | 0.065 μs | - | 4.5A | IGBT, N-Channel, P-Channel MOSFET | 4.5A 4.5A | NO | 0.065 μs | - | - | - | 10.3mm | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() TC4420COA Microchip Technology | 1000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2.4V | - | Commercial grade | 0°C~150°C TJ | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 1 | - | - | 40 | TC4420 | 8 | - | - | - | 18V | 6A | - | - | - | - | - | 3mA | 470mW | - | 1.5mA | 75 ns | Non-Inverting | 75 ns | - | 35ns | 35 ns | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 10μA | - | - | 6A | N-Channel, P-Channel MOSFET | 6A 6A | YES | - | - | 1.5494mm | - | 4.9784mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC5013YN Microchip Technology | 2250 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | High-Side or Low-Side | 2V 4.5V | 4 μs | - | -40°C~85°C TA | Tube | 2005 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | 1.25W | 7V~32V | DUAL | - | NOT APPLICABLE | 1 | 15V | 2.54mm | NOT APPLICABLE | MIC5013 | - | - | - | Not Qualified | - | 20mA | - | - | - | - | - | 8mA | 1.25W | - | - | - | Non-Inverting | 60 μs | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 200 μs | - | - | N-Channel MOSFET | - | YES | - | - | - | - | 9.525mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4101YM Microchip Technology | 124 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | Half-Bridge | 0.8V 2.2V | 8 ns | - | -40°C~125°C TJ | Tube | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | 1.04W | 9V~16V | - | - | - | - | - | - | - | MIC4101 | - | - | 1 | - | - | 2A | - | - | - | 16V | 9V | 3.4mA | - | 2A | - | 31 ns | Non-Inverting | 8 ns | - | 600ns | 600 ns | - | - | 400ns 400ns | - | Independent | 2 | - | - | - | - | N-Channel MOSFET | 2A 2A | - | - | 118V | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4422CAT Microchip Technology | 1000 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | TO-220-5 | - | 5 | - | Low-Side | 0.8V 2.4V | - | Commercial grade | 0°C~150°C TJ | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | - | 1.6W | 4.5V~18V | - | - | - | 1 | - | - | - | TC4422 | 3 | - | - | - | 25mV | 9A | 15V | - | - | - | - | 1.5mA | 1.6W | 375mA | 1.5mA | 60 ns | Non-Inverting | 60 ns | - | 75ns | 75 ns | - | - | 60ns 60ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 10μA | 0.08 μs | - | 9A | IGBT, N-Channel, P-Channel MOSFET | 9A 9A | YES | 0.08 μs | - | 16.51mm | - | 10.67mm | 4.83mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC426IJA Microchip Technology | 8000 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8 | - | Low-Side | 0.8V 2.4V | - | - | -25°C~85°C TA | Tube | 2006 | e1 | no | Active | 1 (Unlimited) | 8 | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 800mW | 4.5V~18V | DUAL | - | - | 2 | - | - | - | TC426 | 8 | - | - | - | - | 1.5A | 15V | - | - | - | - | 8mA | 800mW | - | 8mA | 75 ns | Inverting | 75 ns | - | 30ns | 30 ns | - | - | 30ns 30ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.075 μs | - | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP14E7-E/SN Microchip Technology | 4582 |
| Datasheet | 2 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2006 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | 699mW | 4.5V~18V | DUAL | GULL WING | 260 | 1 | 12V | - | 40 | MCP14E7 | 8 | - | 2 | - | 18V | 2A | - | - | - | - | - | 1.8mA | - | 2A | 1.8mA | 65 ns | Non-Inverting | 65 ns | - | 30ns | 35 ns | - | - | 12ns 15ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | - | 10μA | 0.035 μs | 1μA | 2A | IGBT, N-Channel, P-Channel MOSFET | 2A 2A | YES | 0.04 μs | - | 1.4986mm | - | 4.8768mm | 3.9116mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4423AVPA Microchip Technology | 170 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | 730mW | 4.5V~18V | DUAL | - | - | 2 | 5V | - | - | TC4423A | 8 | - | 2 | - | - | 4.5A | - | - | - | - | - | 250μA | 1.2W | - | 2mA | 48 ns | Inverting | 48 ns | - | 35ns | 35 ns | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | - | - | 3A | N-Channel, P-Channel MOSFET | 4.5A 4.5A | YES | - | - | 4.95mm | - | 10.16mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4427AEPA Microchip Technology | 2 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 12Ohm | Matte Tin (Sn) | - | - | 730mW | 4.5V~18V | DUAL | - | - | 2 | - | - | - | TC4427A | 8 | - | 2 | - | 17.975V | 1.5A | - | - | - | - | - | 4.5mA | 730mW | 1.5A | 2mA | 35 ns | Non-Inverting | 35 ns | - | 35ns | 35 ns | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 10μA | 0.045 μs | - | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.045 μs | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free |