- Base Part Number
- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Microchip PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Memory Types | Turn Off Delay Time | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Number of Channels | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | RAM Size | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Max Output Voltage | Data Bus Width | Output Characteristics | Number of Timers/Counters | Rise Time | Fall Time (Typ) | Output Polarity | Core Architecture | Input Characteristics | Rise / Fall Time (Typ) | Max Frequency | Interface IC Type | Channel Type | Number of Programmable I/O | Number of Drivers | Input Bias Current | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC4422YM Microchip Technology | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | Low-Side | 0.8V 2.4V | - | - | Industrial grade | - | -40°C~150°C TJ | Tube | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 85°C | -40°C | - | 4.5V~18V | - | - | - | - | - | - | - | MIC4422 | - | 1 | - | 18V | 9A | - | 1 | 20V | - | 18V | 4.5V | 450μA | - | 1.04W | 9A | - | 60 ns | Non-Inverting | 60 ns | - | - | - | - | 75ns | 75 ns | - | - | - | 20ns 24ns | - | - | Single | - | 1 | - | - | - | IGBT, N-Channel MOSFET | 9A 9A | - | - | 1.48mm | - | 4.93mm | 3.94mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4416YM4-TR Microchip Technology | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | SOT-143 | Low-Side | 0.8V 2.4V | - | 42 ns | Industrial grade | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | IttyBitty® | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 85°C | -40°C | 600mW | 4.5V~18V | - | - | - | - | - | - | - | MIC4416 | - | 1 | - | 20V | 1.2A | - | 1 | - | - | 18V | 4.5V | 370μA | - | - | 1.2A | - | 60 ns | Non-Inverting | 42 ns | 18V | - | - | - | 24ns | 28 ns | - | - | - | 14ns 16ns | - | - | Single | - | 1 | - | - | - | N-Channel MOSFET | 1.2A 1.2A | - | - | 1.02mm | - | 2.92mm | 1.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4428YM Microchip Technology | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | Low-Side | 0.8V 2.4V | - | 40 ns | Industrial grade | - | -40°C~150°C TJ | Tube | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 85°C | -40°C | - | 4.5V~18V | - | - | - | - | - | - | - | MIC4428 | - | 2 | - | 25mV | 1.5A | - | 2 | - | - | 18V | 4.5V | 1.5mA | - | - | 1.5A | - | 50 ns | Inverting, Non-Inverting | 40 ns | - | - | - | - | 30ns | 20 ns | - | - | - | 20ns 29ns | - | - | Independent | - | 2 | - | - | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | - | 1.48mm | - | 4.93mm | 3.94mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4427ACOA Microchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Low-Side | 0.8V 2.4V | - | - | - | - | 0°C~150°C TJ | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 12Ohm | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | 40 | TC4427A | 8 | 2 | - | 18V | 1.5A | 15V | - | - | - | - | - | 4.5mA | - | 470mW | 1.5A | 2mA | 35 ns | Non-Inverting | 35 ns | - | - | - | - | 35ns | 35 ns | - | - | - | 25ns 25ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | 10μA | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.04 μs | 1.42mm | - | 4.9mm | 3.91mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4424YM-TR Microchip Technology | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | Low-Side | 0.8V 2.4V | - | - | Industrial grade | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | MIC4424 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | 28ns 32ns | - | - | Independent | - | 2 | - | - | - | N-Channel, P-Channel MOSFET | 3A 3A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP1415T-E/OT Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | Low-Side | 0.8V 2.4V | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - annealed | - | - | 390mW | 4.5V~18V | DUAL | GULL WING | 260 | 1 | - | - | 40 | MCP1415 | 5 | - | - | 18V | 1.5A | - | - | - | - | - | - | 150μA | - | 390mW | 1.5A | 1.1mA | 55 ns | Inverting | 55 ns | - | - | - | - | 20ns | 20 ns | - | - | - | 20ns 20ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | 1 | - | - | 1.5A | IGBT, N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.06 μs | 1.3mm | - | 3.1mm | 1.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4427COA713 Microchip Technology | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Low-Side | 0.8V 2.4V | FLASH | - | Commercial grade | Yes | 0°C~150°C TJ | Cut Tape (CT) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | 40 | TC4427 | 8 | - | - | - | 1.5A | - | - | - | I2C, SPI, USART | - | - | 4.5mA | 368B | 470mW | - | 4.5mA | 50 ns | Non-Inverting | 50 ns | - | 8b | - | 3 | 19ns | 19 ns | - | PIC | - | 19ns 19ns | 20MHz | - | Independent | 22 | 2 | - | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.06 μs | - | 1.75mm | 4.9mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4427VOA Microchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Low-Side | 0.8V 2.4V | - | - | - | - | -40°C~150°C TJ | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | 40 | TC4427 | 8 | - | - | - | 1.5A | - | - | - | - | - | - | 4.5mA | - | 470mW | - | 4.5mA | 50 ns | Non-Inverting | 50 ns | - | - | - | - | 30ns | 30 ns | - | - | - | 19ns 19ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 2 | - | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.06 μs | 1.5mm | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4426ACOA713 Microchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Low-Side | 0.8V 2.4V | - | - | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | 40 | TC4426A | 8 | - | - | - | 1.5A | - | - | - | - | - | - | 4.5mA | - | 470mW | - | 2mA | 35 ns | Inverting | 35 ns | - | - | - | - | 35ns | 35 ns | - | - | - | 25ns 25ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 2 | - | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.04 μs | - | 1.75mm | 4.9mm | 3.91mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4427ZN Microchip Technology | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | Low-Side | 0.8V 2.4V | - | 40 ns | - | - | 0°C~150°C TJ | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | 4.5V~18V | DUAL | - | NOT APPLICABLE | 2 | - | - | NOT APPLICABLE | MIC4427 | - | - | Not Qualified | 25mV | 1.5A | - | - | - | - | - | - | 1.5mA | - | - | 1.5A | - | 50 ns | Non-Inverting | 40 ns | - | - | - | - | 28ns | 32 ns | - | - | - | 20ns 29ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 2 | - | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.06 μs | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4427AVOA Microchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Low-Side | 0.8V 2.4V | - | - | - | - | -40°C~150°C TJ | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | 40 | TC4427A | 8 | - | - | - | 1.5A | - | - | - | - | - | - | 4.5mA | - | 470mW | - | 2mA | 35 ns | Non-Inverting | 35 ns | - | - | - | - | 35ns | 35 ns | - | - | - | 25ns 25ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 2 | - | 0.05 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.05 μs | - | 1.75mm | 4.9mm | 3.91mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4422YN Microchip Technology | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | Low-Side | 0.8V 2.4V | - | 15 ns | Industrial grade | - | -40°C~150°C TJ | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | 960mW | 4.5V~18V | DUAL | - | - | 1 | 18V | 2.54mm | - | MIC4422 | - | 1 | - | 25mV | 9A | - | - | 20V | - | - | - | 450μA | - | 960mW | 9A | - | 60 ns | Non-Inverting | 15 ns | - | - | TOTEM-POLE | - | 75ns | 75 ns | TRUE | - | STANDARD | 20ns 24ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | - | - | 9A | IGBT, N-Channel MOSFET | 9A 9A | NO | - | - | - | 9.525mm | 7.62mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP1407-E/SN Microchip Technology | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Low-Side | 0.8V 2.4V | - | - | - | - | -40°C~150°C TJ | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 1 | - | - | 40 | MCP1407 | 8 | 1 | - | 25mV | 6A | - | - | - | - | - | - | 250μA | - | - | 6A | 250μA | 55 ns | Non-Inverting | 55 ns | - | - | - | - | 30ns | 30 ns | - | - | - | 20ns 20ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | - | 0.065 μs | 6A | IGBT, N-Channel, P-Channel MOSFET | 6A 6A | NO | 0.065 μs | 1.25mm | - | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP1406-E/SN Microchip Technology | In Stock | - | Datasheet | 2 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Low-Side | 0.8V 2.4V | - | - | - | - | -40°C~125°C TA | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 1 | - | - | 40 | MCP1406 | 8 | 1 | - | 25mV | 6A | - | - | - | - | - | - | 250μA | - | - | 6A | 250μA | 55 ns | Inverting | 55 ns | - | - | - | - | 30ns | 30 ns | - | - | - | 20ns 20ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | - | 0.065 μs | 6A | IGBT, N-Channel, P-Channel MOSFET | 6A 6A | NO | 0.065 μs | 1.25mm | - | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4426YM Microchip Technology | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | Low-Side | 0.8V 2.4V | - | 40 ns | Industrial grade | - | -40°C~150°C TJ | Tube | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 85°C | -40°C | - | 4.5V~18V | - | - | - | - | - | - | - | MIC4426 | - | 2 | - | 25mV | 1.5A | - | 2 | - | - | 18V | 4.5V | 1.5mA | - | - | 1.5A | - | 50 ns | Inverting | 40 ns | - | - | - | - | 30ns | 20 ns | - | - | - | 20ns 29ns | - | - | Independent | - | 2 | - | - | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | - | 1.48mm | - | 4.93mm | 3.94mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4420YM-TR Microchip Technology | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | Low-Side | 0.8V 2.4V | - | 18 ns | Industrial grade | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | -40°C | 1.04W | 4.5V~18V | - | - | - | - | - | - | - | MIC4420 | - | 1 | - | 25mV | 6A | - | 1 | - | - | 18V | 4.5V | 450μA | - | 1.04W | 6A | - | 75 ns | Non-Inverting | 18 ns | - | - | - | - | 35ns | 35 ns | - | - | - | 12ns 13ns | - | - | Single | - | 1 | - | - | - | N-Channel, P-Channel MOSFET | 6A 6A | - | - | 1.48mm | - | 4.93mm | 3.94mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4427COA Microchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount, Through Hole | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Low-Side | 0.8V 2.4V | - | 30 ns | - | - | 0°C~150°C TJ | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 12Ohm | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | 40 | TC4427 | 8 | 2 | - | 18V | 1.5A | - | - | - | - | - | - | 4.5mA | - | 470mW | 1.5A | 4.5mA | 50 ns | Non-Inverting | 30 ns | 25mV | - | - | - | 30ns | 30 ns | - | - | - | 19ns 19ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | 10μA | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.06 μs | 1.42mm | - | 4.9mm | 3.91mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4424YN Microchip Technology | In Stock | - | Datasheet | 2 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | Low-Side | 0.8V 2.4V | - | - | Industrial grade | - | -40°C~150°C TJ | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | 4.5V~18V | DUAL | - | - | 2 | - | - | - | MIC4424 | - | 2 | - | 18V | 3A | - | - | - | - | - | - | 3.5mA | - | - | 3A | - | 75 ns | Non-Inverting | 75 ns | - | - | - | - | 23ns | 35 ns | - | - | - | 28ns 32ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | - | 0.1 μs | 3A | N-Channel, P-Channel MOSFET | 3A 3A | NO | 0.1 μs | 3.43mm | - | 9.65mm | 6.48mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4452ZT Microchip Technology | In Stock | - | Datasheet | 7 Weeks | Through Hole | Through Hole | TO-220-5 | 5 | - | Low-Side | 0.8V 2.4V | - | - | - | - | 0°C~70°C TA | Tube | 2011 | - | e3 | - | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | 4.5V~18V | - | - | - | 1 | 5V | - | - | MIC4452 | - | 1 | - | - | 12A | - | - | - | - | - | - | 450μA | - | 2W | 12A | - | 60 ns | Non-Inverting | 60 ns | - | - | - | - | 40ns | 50 ns | - | - | - | 20ns 24ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | - | 0.08 μs | 12A | IGBT, N-Channel MOSFET | 12A 12A | NO | 0.04 μs | 15.11mm | - | 10.67mm | 4.83mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4427VOA713 Microchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Low-Side | 0.8V 2.4V | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | 40 | TC4427 | 8 | - | - | - | 1.5A | - | - | - | - | - | - | 4.5mA | - | 470mW | - | 4.5mA | 50 ns | Non-Inverting | 50 ns | - | - | - | - | 30ns | 30 ns | - | - | - | 19ns 19ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 2 | - | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.06 μs | - | 1.75mm | 4.9mm | 3.91mm | - | No | - | ROHS3 Compliant | Lead Free |