- Base Part Number
- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Microchip PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Memory Types | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Element Configuration | Nominal Supply Current | RAM Size | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Data Bus Width | Number of Timers/Counters | Rise Time | Fall Time (Typ) | Core Architecture | Rise / Fall Time (Typ) | Max Frequency | Interface IC Type | Channel Type | Number of Programmable I/O | Number of Drivers | Input Bias Current | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC1411EUA Microchip Technology | 26 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Low-Side | 0.8V 2V | - | Industrial grade | - | -40°C~150°C TJ | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 340mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | 16V | 0.65mm | 40 | TC1411 | 8 | - | - | - | - | 1A | - | - | - | - | - | - | - | 1mA | - | 340mW | - | - | 40 ns | Inverting | 40 ns | - | - | 35ns | 35 ns | - | 25ns 25ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | 1 | - | 0.045 μs | 1A | N-Channel, P-Channel MOSFET | 1A 1A | YES | 0.045 μs | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4424ZWM-TR Microchip Technology | 8942 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOIC | Low-Side | 0.8V 2.4V | - | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | Active | 2 (1 Year) | - | - | - | 150°C | 0°C | - | 4.5V~18V | - | - | - | - | - | - | - | MIC4424 | - | - | 2 | - | - | 3A | - | - | - | 18V | 4.5V | - | - | - | - | - | - | - | 75 ns | Non-Inverting | - | - | - | 35ns | 35 ns | - | 28ns 32ns | - | - | Independent | - | 2 | - | - | - | N-Channel, P-Channel MOSFET | 3A 3A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC4424CPA Microchip Technology | 250 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Low-Side | 0.8V 2.4V | EPROM | Commercial grade | Yes | 0°C~150°C TJ | Tube | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 730mW | 4.5V~18V | DUAL | - | - | 2 | - | - | - | TC4424 | 8 | - | - | - | 18V | 3A | - | - | SCI, USART | - | - | 16kB | - | 2.5mA | 454B | 730mW | 3A | 2.5mA | 75 ns | Non-Inverting | 75 ns | 8b | 4 | 35ns | 35 ns | PIC | 23ns 25ns | 8MHz | - | Independent | 33 | 2 | 10μA | 0.1 μs | 3A | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.1 μs | - | 3.68mm | - | 9.78mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC1411NCOA713 Microchip Technology | 13000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2V | - | Commercial grade | - | 0°C~150°C TJ | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 470mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | 16V | - | 40 | TC1411N | 8 | - | - | - | - | 1A | - | - | - | - | - | - | - | 1mA | - | 470mW | - | - | 40 ns | Non-Inverting | 45 ps | - | - | 35ns | 35 ns | - | 25ns 25ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | 1 | - | 0.045 μs | 1A | N-Channel, P-Channel MOSFET | 1A 1A | YES | 0.045 μs | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP14E11T-E/SN Microchip Technology | 3000 |
| Datasheet | 9 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Low-Side | 0.8V 2.4V | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | 699mW | 4.5V~18V | DUAL | GULL WING | 260 | 1 | 12V | - | 40 | MCP14E11 | 8 | R-PDSO-G8 | - | Not Qualified | - | 3A | - | 4.5/18V | - | - | - | - | - | 1.8mA | - | - | 3A | 1.8mA | - | Inverting, Non-Inverting | - | - | - | 14ns | 17 ns | - | 25ns 25ns | - | HALF BRIDGE BASED MOSFET DRIVER | Independent | - | 2 | - | 0.04 μs | 3A | IGBT, N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.04 μs | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4424YWM-TR Microchip Technology | 22 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 8 | 16-SOIC | Low-Side | 0.8V 2.4V | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | Active | 2 (1 Year) | - | - | - | 150°C | -40°C | - | 4.5V~18V | - | - | - | - | - | - | - | MIC4424 | - | - | 2 | - | - | 3A | - | - | - | 18V | 4.5V | - | - | - | - | - | - | - | 75 ns | Non-Inverting | 75 ns | - | - | 35ns | 35 ns | - | 28ns 32ns | - | - | Independent | - | 2 | - | - | - | N-Channel, P-Channel MOSFET | 3A 3A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP14E3T-E/SN Microchip Technology | 5000 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2.4V | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 665mW | 4.5V~18V | DUAL | GULL WING | 260 | 1 | 12V | - | 40 | MCP14E3 | 8 | - | - | - | - | 4A | - | - | - | - | - | - | - | 750μA | - | 665mW | 4A | 2mA | 60 ns | Inverting | 60 ns | - | - | 15ns | 18 ns | - | 15ns 18ns | - | PUSH-PULL BASED MOSFET DRIVER | Independent | - | 2 | - | 0.07 μs | 4A | IGBT, N-Channel, P-Channel MOSFET | 4A 4A | NO | 0.07 μs | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() TC4468COE713 Microchip Technology | 2000 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | Low-Side | 0.8V 2.4V | - | Commercial grade | - | 0°C~150°C TJ | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | 760mW | 4.5V~18V | DUAL | GULL WING | 260 | 4 | - | 1.27mm | 40 | TC4468 | 16 | - | - | - | - | 1.2A | - | - | - | - | - | - | - | 4mA | - | 760mW | - | 4mA | 75 ns | Non-Inverting | 75 ns | - | - | 25ns | 25 ns | - | 15ns 15ns | - | AND GATE BASED MOSFET DRIVER | Independent | - | 4 | - | 0.1 μs | 1.2A | N-Channel, P-Channel MOSFET | 1.2A 1.2A | YES | 0.1 μs | - | - | - | 10.295mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4426AVMF Microchip Technology | 37 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Low-Side | 0.8V 2.4V | - | - | - | -40°C~150°C TJ | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | - | 260 | 2 | - | - | 40 | TC4426A | 8 | - | - | - | - | 1.5A | - | - | - | - | - | - | - | 4.5mA | - | - | - | 2mA | 35 ns | Inverting | 35 ns | - | - | 35ns | 35 ns | - | 25ns 25ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 2 | - | 0.05 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.05 μs | - | - | 0.95mm | 6mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4605-1YM-T5 Microchip Technology | 35 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | Half-Bridge | 0.8V 2.2V | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | 125°C | -40°C | - | 5.5V~16V | - | - | - | - | - | - | - | MIC4605 | - | - | 2 | - | 1.9V | 1A | - | - | - | 16V | 5.5V | - | Dual | 135μA | - | - | - | - | 35 ns | Non-Inverting | - | - | - | 20ns | 20 ns | - | 20ns 20ns | - | - | Independent | - | 2 | - | - | - | N-Channel MOSFET | 1A 1A | - | - | 108V | 1.63mm | - | 4.93mm | 3.94mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4421CAT Microchip Technology | 1500 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | TO-220-5 | - | 5 | - | Low-Side | 0.8V 2.4V | - | Commercial grade | - | 0°C~150°C TJ | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | - | - | 1.6W | 4.5V~18V | - | - | - | 1 | - | - | - | TC4421 | 3 | - | - | - | 18V | 9A | 15V | - | - | - | - | - | - | 1.5mA | - | 1.6W | - | 1.5mA | 60 ns | Inverting | 60 ns | - | - | 75ns | 75 ns | - | 60ns 60ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | 1 | - | 0.08 μs | 9A | IGBT, N-Channel, P-Channel MOSFET | 9A 9A | YES | 0.08 μs | - | 9.02mm | - | 10.67mm | 4.83mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4421AVPA Microchip Technology | 95 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Low-Side | 0.8V 2.4V | - | - | - | -40°C~150°C TJ | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | - | - | 1 | 12V | 2.54mm | - | TC4421A | 8 | - | 1 | - | - | 10A | - | - | - | - | - | - | - | 250μA | - | - | - | 250μA | 49 ns | Inverting | 49 ns | - | - | 34ns | 32 ns | - | 38ns 33ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | - | 0.06 μs | 10A | IGBT, N-Channel, P-Channel MOSFET | 10A 10A | NO | 0.06 μs | - | 3.68mm | - | 9.78mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4420VMF713 Microchip Technology | 3326 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Low-Side | 0.8V 2.4V | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~18V | QUAD | - | 260 | 1 | - | - | 40 | TC4420 | 8 | - | - | - | - | 6A | - | - | - | - | - | - | - | 3mA | - | - | - | 1.5mA | 75 ns | Non-Inverting | 75 ns | - | - | 35ns | 35 ns | - | 25ns 25ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | 1 | - | - | 6A | N-Channel, P-Channel MOSFET | 6A 6A | YES | - | - | - | 0.95mm | 6mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4120YML-TR Microchip Technology | 4705 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad, 8-MLF® | - | 8 | 8-MLF® (2x2) | Low-Side | 0.8V 2.4V | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | - | - | Active | 3 (168 Hours) | - | - | - | 125°C | -40°C | - | 4.5V~20V | - | - | - | - | - | - | - | MIC4120 | - | - | - | - | - | 6A | - | - | - | 20V | 4.5V | - | - | - | - | - | - | - | 75 ns | Non-Inverting | 75 ns | - | - | 30ns | 30 ns | - | 12ns 13ns | - | - | Single | - | 1 | - | - | - | N-Channel, P-Channel MOSFET | 6A 6A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP1403T-E/SO Microchip Technology | 5000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | Low-Side | 0.8V 2.4V | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 1 | - | - | 40 | MCP1403 | 16 | - | - | - | - | 4.5A | - | 4.5/18V | - | - | - | - | - | 2mA | - | - | - | 2mA | 48 ns | Inverting | 48 ns | - | - | 28ns | 28 ns | - | 15ns 18ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 2 | - | 0.065 μs | 4.5A | IGBT, N-Channel, P-Channel MOSFET | 4.5A 4.5A | NO | 0.065 μs | - | - | - | 10.3mm | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() TC4469EPD Microchip Technology | 273 | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | Low-Side | 0.8V 2.4V | - | Industrial grade | - | -40°C~150°C TJ | Tube | 2002 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 800mW | 4.5V~18V | - | - | - | - | - | - | - | TC4469 | - | - | - | - | - | 1.2A | - | - | - | - | - | - | - | 4mA | - | 800mW | - | 4mA | 75 ns | Inverting, Non-Inverting | 75 ns | - | - | 25ns | 25 ns | - | 15ns 15ns | - | - | Independent | - | 4 | - | - | - | N-Channel, P-Channel MOSFET | 1.2A 1.2A | - | - | - | 3.68mm | - | 19.3mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4424EMF Microchip Technology | 37 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Low-Side | 0.8V 2.4V | - | Industrial grade | - | -40°C~150°C TJ | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~18V | QUAD | - | 260 | 2 | - | - | 40 | TC4424 | 8 | - | - | - | - | 3A | - | - | - | - | - | - | - | 2.5mA | - | - | - | 2.5mA | 75 ns | Non-Inverting | 75 ns | - | - | 35ns | 35 ns | - | 23ns 25ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 2 | - | 0.1 μs | 3A | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.1 μs | - | - | 0.95mm | 6mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4426AEMF Microchip Technology | 8590 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Low-Side | 0.8V 2.4V | - | - | - | -40°C~150°C TJ | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | - | 260 | 2 | - | - | 40 | TC4426A | 8 | - | - | - | - | 1.5A | - | - | - | - | - | - | - | 4.5mA | - | - | - | 2mA | 35 ns | Inverting | 35 ns | - | - | 35ns | 35 ns | - | 25ns 25ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 2 | - | 0.045 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.045 μs | - | - | 0.95mm | 6mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP1405T-E/SO Microchip Technology | 20 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | Low-Side | 0.8V 2.4V | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 1 | - | - | 40 | MCP1405 | 16 | - | - | - | - | 4.5A | - | 4.5/18V | - | - | - | - | - | 2mA | - | - | - | 2mA | 48 ns | Inverting, Non-Inverting | 48 ns | - | - | 28ns | 28 ns | - | 15ns 18ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 2 | - | 0.065 μs | 4.5A | IGBT, N-Channel, P-Channel MOSFET | 4.5A 4.5A | NO | 0.065 μs | - | - | - | 10.3mm | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() MIC44F19YMME Microchip Technology | 34 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | 8-MSOP-EP | Low-Side | 1.607V 1.615V | - | Automotive grade | - | -40°C~125°C TJ | Tube | 2011 | - | - | Active | 3 (168 Hours) | - | - | - | 125°C | -40°C | - | 4.5V~13.2V | - | - | - | - | - | - | - | MIC44F19 | - | - | 1 | - | - | 6A | - | - | - | 13.2V | 4.5V | - | - | 5μA | - | - | 6A | - | 15 ns | Inverting | 15 ns | - | - | 10ns | 10 ns | - | 10ns 10ns | - | - | Single | - | 1 | - | - | - | P-Channel MOSFET | 6A 6A | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |