- Base Part Number
- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Microchip PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Voltage | Max Output Current | Operating Supply Voltage | Number of Channels | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Max Output Voltage | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Input Bias Current | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC4427VMF Microchip Technology | 182 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | - | 260 | 2 | - | - | 40 | TC4427 | 8 | - | - | - | 1.5A | - | - | - | - | 4.5mA | - | - | 4.5mA | 50 ns | Non-Inverting | 50 ns | - | 30ns | 30 ns | 19ns 19ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.06 μs | - | - | 0.95mm | 6mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4451VMF713 Microchip Technology | 3300 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | - | 260 | 1 | 5V | - | 40 | TC4451 | 8 | - | - | - | 13A | - | - | - | - | 200μA | - | - | 200μA | 52 ns | Inverting | 52 ns | - | 40ns | 40 ns | 30ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | 13A | IGBT, N-Channel, P-Channel MOSFET | 13A 13A | NO | - | - | - | 0.95mm | 6mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4431VOA713 Microchip Technology | 11 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | High-Side or Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | yes | Active | 3 (168 Hours) | 8 | SMD/SMT | - | 12Ohm | - | - | - | 470mW | 4.5V~30V | DUAL | GULL WING | - | 1 | - | - | - | TC4431 | - | - | - | 29.2V | 1.5A | - | - | - | - | 4mA | 470mW | 1.5A | 4mA | 90 ns | Inverting | 90 ns | - | 40ns | 50 ns | 25ns 33ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 10μA | - | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | - | - | 1.42mm | - | 4.9mm | 3.91mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() TC4429CPA Microchip Technology | 1230 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | Low-Side | 0.8V 2.4V | 100 ns | Commercial grade | 0°C~150°C TJ | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | 730mW | 4.5V~18V | DUAL | - | - | 1 | - | 2.54mm | - | TC4429 | 8 | - | 1 | 18V | 6A | 15V | - | - | - | 3mA | 730mW | 6A | 1.5mA | 75 ns | Inverting | 100 ps | 17.975V | 60ns | 35 ns | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | 10μA | - | 6A | N-Channel, P-Channel MOSFET | 6A 6A | YES | - | - | 4.06mm | - | 10.16mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4404CPA Microchip Technology | 10000 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | Low-Side | 0.8V 2.4V | - | Commercial grade | 0°C~70°C TA | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | 730mW | 4.5V~18V | DUAL | - | - | 2 | - | - | - | TC4404 | 8 | - | - | - | 1.5A | 15V | 1 | - | - | 4.5mA | 730mW | - | 4.5mA | 50 ns | Inverting | 50 ns | - | 30ns | 30 ns | 40ns 40ns Max | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.04 μs | 1.5A | IGBT, N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.06 μs | - | 4.06mm | - | 10.16mm | 6.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC426COA713 Microchip Technology | 26901 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Low-Side | 0.8V 2.4V | - | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | 40 | TC426 | 8 | - | - | - | 1.5A | 16V | - | - | - | 8mA | 470mW | - | 8mA | 75 ns | Inverting | 75 ns | - | 30ns | 30 ns | 30ns 30ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.075 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4420EMF Microchip Technology | 20 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | - | Low-Side | 0.8V 2.4V | - | Industrial grade | -40°C~150°C TJ | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 4.5V~18V | QUAD | - | 260 | 1 | - | - | 40 | TC4420 | 8 | - | - | - | 6A | - | - | - | - | 3mA | - | - | 1.5mA | 75 ns | Non-Inverting | 75 ns | - | 35ns | 35 ns | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | 6A | N-Channel, P-Channel MOSFET | 6A 6A | YES | - | - | - | 0.95mm | 6mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4429IJA Microchip Technology | 37 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | - | Low-Side | 0.8V 2.4V | - | - | -25°C~150°C TJ | Tube | 2001 | e1 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 800mW | 4.5V~18V | DUAL | - | - | 1 | - | 2.54mm | - | TC4429 | 8 | - | - | - | 6A | - | - | - | - | 3mA | 800mW | - | 1.5mA | 75 ns | Inverting | 100 ps | - | 35ns | 35 ns | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | 6A | N-Channel, P-Channel MOSFET | 6A 6A | YES | - | - | - | - | - | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4424ZWM Microchip Technology | 5000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | Low-Side | 0.8V 2.4V | - | - | 0°C~150°C TJ | Tube | 2005 | - | - | Active | 2 (1 Year) | - | - | - | - | - | 70°C | 0°C | - | 4.5V~18V | - | - | - | - | - | - | - | MIC4424 | - | - | 2 | - | 3A | - | - | 18V | 4.5V | 2mA | - | 3A | - | 75 ns | Non-Inverting | 75 ns | - | 28ns | 32 ns | 28ns 32ns | - | Independent | 2 | - | - | - | N-Channel, P-Channel MOSFET | 3A 3A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC1410NEPA Microchip Technology | 2358 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | Low-Side | 0.8V 2V | - | - | -40°C~150°C TJ | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | 730mW | 4.5V~16V | DUAL | - | - | 1 | 16V | - | - | TC1410N | 8 | - | 2 | - | 500mA | - | - | - | - | 1mA | 730mW | - | 1mA | 40 ns | Non-Inverting | 45 ps | - | 35ns | 35 ns | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 0.045 μs | 0.5A | N-Channel, P-Channel MOSFET | 500mA 500mA | YES | 0.045 μs | - | 4.06mm | - | 10.16mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4605-2YM Microchip Technology | 316 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | Half-Bridge | 0.8V 2.2V | - | - | -40°C~125°C TJ | Tube | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | 5.5V~16V | - | - | - | - | - | - | - | MIC4605 | - | - | - | - | 1A | - | - | 16V | 5.5V | - | - | - | - | - | Non-Inverting | - | - | - | - | 20ns 20ns | - | Independent | 2 | - | - | - | N-Channel MOSFET | 1A 1A | - | - | 108V | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MIC4129YML-TR Microchip Technology | 5 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad, 8-MLF® | 8 | 8-MLF® (2x2) | Low-Side | 0.8V 2.4V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | 4.5V~20V | - | - | - | - | - | - | - | MIC4129 | - | - | - | - | 6A | - | - | 20V | 4.5V | - | - | - | - | 75 ns | Inverting | 75 ns | - | 30ns | 30 ns | 12ns 13ns | - | Single | 1 | - | - | - | N-Channel, P-Channel MOSFET | 6A 6A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4452VM Microchip Technology | 6000 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | Low-Side | 0.8V 2.4V | - | - | -40°C~125°C TA | Tube | 2011 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 125°C | -40°C | - | 4.5V~18V | - | - | - | - | - | - | - | MIC4452 | - | - | - | - | 12A | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 20ns 24ns | - | Single | 1 | - | - | - | IGBT, N-Channel MOSFET | 12A 12A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC1411EUA713 Microchip Technology | 34 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | Low-Side | 0.8V 2V | - | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | 340mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | 16V | 0.65mm | 40 | TC1411 | 8 | - | - | - | 1A | - | - | - | - | 1mA | 340mW | - | - | 40 ns | Inverting | 40 ns | - | 35ns | 35 ns | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 0.045 μs | 1A | N-Channel, P-Channel MOSFET | 1A 1A | YES | 0.045 μs | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4420IJA Microchip Technology | 1 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | - | Low-Side | 0.8V 2.4V | - | - | -25°C~150°C TJ | Tube | 2001 | e1 | no | Active | Not Applicable | 8 | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 800mW | 4.5V~18V | DUAL | - | - | 1 | - | 2.54mm | - | TC4420 | 8 | - | - | - | 6A | - | - | - | - | 3mA | 800mW | - | 1.5mA | 75 ns | Non-Inverting | 75 ns | - | 35ns | 35 ns | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | 6A | N-Channel, P-Channel MOSFET | 6A 6A | YES | - | - | - | - | - | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4420CM Microchip Technology | 20 |
| Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | Low-Side | 0.8V 2.4V | - | - | 0°C~150°C TJ | Tube | 2005 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 150°C | 0°C | - | 4.5V~18V | - | - | - | - | - | - | - | MIC4420 | - | - | 1 | - | 6A | - | - | 18V | 4.5V | - | 1.04W | - | - | 75 ns | Non-Inverting | 100 ps | - | 35ns | 35 ns | 12ns 13ns | - | Single | 1 | - | - | - | N-Channel, P-Channel MOSFET | 6A 6A | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() TC4420CAT Microchip Technology | 14 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | TO-220-5 | - | - | Low-Side | 0.8V 2.4V | - | Commercial grade | 0°C~150°C TJ | Tube | 2001 | e3 | yes | Active | Not Applicable | 5 | - | EAR99 | - | Matte Tin (Sn) | - | - | 1.6W | 4.5V~18V | - | - | - | 1 | - | - | - | TC4420 | 3 | R-PSFM-T5 | - | - | 6A | - | - | - | - | 3mA | 1.6W | - | 1.5mA | 75 ns | Non-Inverting | 75 ns | - | 35ns | 35 ns | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | 6A | N-Channel, P-Channel MOSFET | 6A 6A | YES | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC1412NCOA713 Microchip Technology | 14 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Low-Side | 0.8V 2V | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | 470mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | - | - | 40 | TC1412N | 8 | - | - | - | 2A | - | - | - | - | 1mA | 470mW | - | - | 45 ns | Non-Inverting | 45 ns | - | 26ns | 26 ns | 18ns 18ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 0.05 μs | 2A | N-Channel, P-Channel MOSFET | 2A 2A | YES | 0.05 μs | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4420VMF Microchip Technology | 51 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 4.5V~18V | QUAD | - | 260 | 1 | - | - | 40 | TC4420 | 8 | - | - | - | 6A | - | - | - | - | 150μA | - | 6A | 1.5mA | 75 ns | Non-Inverting | 75 ns | - | 25ns | 25 ns | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | 6A | N-Channel, P-Channel MOSFET | 6A 6A | YES | - | - | - | 0.95mm | 6mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC1413COA Microchip Technology | 10 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Low-Side | 0.8V 2V | - | Commercial grade | 0°C~150°C TJ | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | 470mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | - | - | 40 | TC1413 | 8 | - | - | - | 3A | - | - | - | - | 1mA | 470mW | - | 1mA | 45 ns | Inverting | 50 ps | - | 28ns | 28 ns | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 0.05 μs | 3A | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.05 μs | - | 1.55mm | - | 5mm | 3.99mm | No | - | ROHS3 Compliant | Lead Free |