- Base Part Number
- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Microchip PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Output Characteristics | Rise Time | Fall Time (Typ) | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Input Bias Current | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC4421AYN Microchip Technology | 20 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Low-Side | 0.8V 3V | 60 ns | - | -40°C~150°C TJ | Tube | 2012 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | 4.5V~18V | DUAL | - | NOT APPLICABLE | 1 | - | 2.54mm | NOT APPLICABLE | MIC4421 | - | - | - | Not Qualified | - | 9A | - | - | - | - | - | 1.478W | - | - | - | Inverting | 68 ns | TOTEM-POLE | 75ns | 75 ns | INVERTED | STANDARD | 20ns 24ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | 9A | N-Channel MOSFET | 9A 9A | NO | - | - | 3.43mm | 9.525mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MCP1405-E/SO Microchip Technology | 20 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 1 | - | - | 40 | MCP1405 | 16 | - | 2 | - | - | 4.5A | - | 4.5/18V | - | - | 2mA | - | - | 2mA | 48 ns | Inverting, Non-Inverting | 48 ns | - | 28ns | 28 ns | - | - | 15ns 18ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | 0.065 μs | 4.5A | IGBT, N-Channel, P-Channel MOSFET | 4.5A 4.5A | NO | 0.065 μs | - | - | 10.3mm | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() TC4422MJA Microchip Technology | 10000 |
| Datasheet | 10 Weeks | - | Through Hole | 8-CDIP (0.300, 7.62mm) | NO | 8 | - | Low-Side | 0.8V 2.4V | - | - | -55°C~150°C TJ | Tube | 2003 | e1 | no | Active | 1 (Unlimited) | 8 | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 4.5V~18V | DUAL | - | - | 1 | - | 2.54mm | - | TC4422 | 8 | - | - | - | - | 9A | 15V | - | - | - | 200μA | 800mW | 2A | 1.5mA | 60 ns | Non-Inverting | 60 ns | - | 75ns | 75 ns | - | - | 60ns 60ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 10μA | - | 9A | IGBT, N-Channel, P-Channel MOSFET | 9A 9A | YES | - | 4.06mm | - | 10.16mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4431VPA Microchip Technology | 9 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | High-Side or Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 12Ohm | Matte Tin (Sn) - annealed | - | - | 730mW | 4.5V~30V | DUAL | - | NOT APPLICABLE | 1 | - | 2.54mm | NOT APPLICABLE | TC4431 | 8 | - | - | Not Qualified | 29V | 1.5A | - | 4.5/30V | - | - | 400μA | 730mW | 1.5A | 4mA | 90 ns | Inverting | 90 ns | - | 25ns | 33 ns | - | - | 25ns 33ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 10μA | - | 3A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | - | 4.953mm | - | 10.16mm | 7.112mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() TC4427EMF713 Microchip Technology | 26 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Low-Side | 0.8V 2.4V | - | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | - | 260 | 2 | - | - | 40 | TC4427 | 8 | - | - | - | - | 1.5A | - | - | - | - | 4.5mA | - | - | 4.5mA | 50 ns | Non-Inverting | 50 ns | - | 30ns | 30 ns | - | - | 19ns 19ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.06 μs | - | 0.95mm | 6mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4423AVMF Microchip Technology | 200 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | - | 260 | 2 | 5V | - | 40 | TC4423A | 8 | - | - | - | - | 4.5A | - | - | - | - | 1mA | - | - | 2mA | 48 ns | Inverting | 48 ns | - | 21ns | 21 ns | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | - | 3A | N-Channel, P-Channel MOSFET | 4.5A 4.5A | YES | - | - | 0.95mm | 6mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4452VOA713 Microchip Technology | 8500 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | TC4452 | 8 | - | - | - | - | 13A | - | - | - | - | 200μA | - | - | 200μA | 52 ns | Non-Inverting | 52 ns | - | 40ns | 40 ns | - | - | 30ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | 13A | IGBT, N-Channel, P-Channel MOSFET | 13A 13A | NO | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4422AZT Microchip Technology | 20 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | TO-220-5 | - | - | - | Low-Side | 0.8V 3V | 60 ns | - | 0°C~150°C TJ | Tube | 2015 | e3 | - | Active | 3 (168 Hours) | 5 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | 1.756kW | 4.5V~18V | - | - | NOT APPLICABLE | 1 | - | - | NOT APPLICABLE | MIC4422 | - | R-PSFM-T5 | - | Not Qualified | - | 9A | - | - | - | - | 500μA | 1.756kW | 9A | - | - | Non-Inverting | 68 ns | TOTEM-POLE | 20ns | 24 ns | TRUE | STANDARD | 20ns 24ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 0.08 μs | 9A | N-Channel MOSFET | 9A 9A | NO | 0.08 μs | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP14E9T-E/SN Microchip Technology | 26460 |
| Datasheet | 9 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | 699mW | 4.5V~18V | DUAL | GULL WING | 260 | 1 | 12V | - | 40 | MCP14E9 | 8 | R-PDSO-G8 | - | Not Qualified | - | 3A | - | 4.5/18V | - | - | 1.8mA | - | 3A | 1.8mA | - | Inverting | - | - | 14ns | 17 ns | - | - | 14ns 17ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | 0.04 μs | 3A | IGBT, N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.04 μs | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC4423COE Microchip Technology | 1020 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | Low-Side | 0.8V 2.4V | - | Commercial grade | 0°C~150°C TJ | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | 40 | TC4423 | 16 | - | 2 | - | - | 3A | - | 4.5/18V | - | - | 2.5mA | 470mW | - | 2.5mA | 75 ns | Inverting | 75 ns | - | 35ns | 35 ns | - | - | 23ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | 0.1 μs | 3A | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.1 μs | 2.31mm | - | 10.3mm | 7.49mm | No | - | ROHS3 Compliant | - | ||
![]() TC4423AVOA713 Microchip Technology | 13200 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | 610mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | TC4423A | 8 | - | - | - | - | 4.5A | - | - | - | - | 1mA | 610mW | 3A | 2mA | 48 ns | Inverting | 48 ns | - | 21ns | 21 ns | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | - | 3A | N-Channel, P-Channel MOSFET | 4.5A 4.5A | YES | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4423COE713 Microchip Technology | 3000 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | Low-Side | 0.8V 2.4V | - | Commercial grade | 0°C~150°C TJ | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | 40 | TC4423 | 16 | - | - | - | - | 3A | - | 4.5/18V | - | - | 2.5mA | 470mW | - | 2.5mA | 75 ns | Inverting | 75 ns | - | 35ns | 35 ns | - | - | 23ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.1 μs | 3A | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.1 μs | - | - | 10.3mm | 7.49mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4428ZM-TR Microchip Technology | 25000 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | Low-Side | 0.8V 2.4V | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | 4.5V~18V | - | - | - | - | - | - | - | MIC4428 | - | - | 2 | - | - | 1.5A | - | - | 18V | 4.5V | - | - | - | - | 50 ns | Inverting, Non-Inverting | 50 ns | - | 30ns | 20 ns | - | - | 20ns 29ns | - | Independent | 2 | - | - | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4429ZN Microchip Technology | 8400 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Low-Side | 0.8V 2.4V | 75 ns | - | 0°C~150°C TJ | Tube | 2005 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | 960W | 4.5V~18V | DUAL | - | NOT APPLICABLE | 1 | - | 2.54mm | NOT APPLICABLE | MIC4429 | - | - | 1 | Not Qualified | 25mV | 6A | - | - | - | - | 450μA | 960mW | 6A | - | 75 ns | Inverting | 75 ns | TOTEM-POLE | 25ns | 25 ns | INVERTED | STANDARD | 12ns 13ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | 0.075 μs | 6A | N-Channel, P-Channel MOSFET | 6A 6A | NO | 0.075 μs | - | - | 9.525mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC4426VUA713 Microchip Technology | 20 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | 340mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | 0.65mm | 40 | TC4426 | 8 | - | - | - | - | 1.5A | - | - | - | - | 4.5mA | 340mW | - | 4.5mA | 50 ns | Inverting | 50 ns | - | 30ns | 30 ns | - | - | 19ns 19ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.06 μs | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4467COE Microchip Technology | 1009 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | Low-Side | 0.8V 2.4V | - | - | 0°C~150°C TJ | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | 760mW | 4.5V~18V | DUAL | GULL WING | 260 | 4 | - | 1.27mm | 40 | TC4467 | 16 | - | 4 | - | - | 1.2A | - | - | - | - | 4mA | 760mW | - | 4mA | 75 ns | Inverting | 75 ns | - | 25ns | 25 ns | - | - | 15ns 15ns | NAND GATE BASED MOSFET DRIVER | Independent | - | - | 0.1 μs | 1.2A | N-Channel, P-Channel MOSFET | 1.2A 1.2A | YES | 0.1 μs | 2.31mm | - | 10.3mm | 7.49mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC1412NEPA Microchip Technology | 20 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Low-Side | 0.8V 2V | - | - | -40°C~150°C TJ | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | 730mW | 4.5V~16V | DUAL | - | - | 1 | - | 2.54mm | - | TC1412N | 8 | - | - | - | - | 2A | - | - | - | - | 1mA | 730mW | - | - | 45 ns | Non-Inverting | 45 ns | - | 26ns | 26 ns | - | - | 18ns 18ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 0.05 μs | 2A | N-Channel, P-Channel MOSFET | 2A 2A | YES | 0.05 μs | 3.68mm | - | 9.78mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC1412NCPA Microchip Technology | 156 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Low-Side | 0.8V 2V | - | - | 0°C~150°C TJ | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | 730mW | 4.5V~16V | DUAL | - | - | 1 | - | 2.54mm | - | TC1412N | 8 | - | 1 | - | - | 2A | - | - | - | - | 1mA | 730mW | - | - | 45 ns | Non-Inverting | 45 ns | - | 26ns | 26 ns | - | - | 18ns 18ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | 0.05 μs | 2A | N-Channel, P-Channel MOSFET | 2A 2A | YES | 0.05 μs | - | - | 9.5mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4423EOE Microchip Technology | 6422 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | Low-Side | 0.8V 2.4V | - | Industrial grade | -40°C~150°C TJ | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | 40 | TC4423 | 16 | - | - | - | - | 3A | - | 4.5/18V | - | - | 2.5mA | 470mW | - | 2.5mA | 75 ns | Inverting | 75 ns | - | 35ns | 35 ns | - | - | 23ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.1 μs | 3A | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.1 μs | - | - | 10.3mm | 7.49mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC1413NCOA Microchip Technology | 21 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2V | - | Commercial grade | 0°C~150°C TJ | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | 470mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | - | - | 40 | TC1413N | 8 | - | 1 | - | - | 3A | - | - | - | - | 1mA | 470mW | - | 1mA | 45 ns | Non-Inverting | 50 ps | - | 28ns | 28 ns | - | - | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | 0.05 μs | 3A | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.05 μs | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free |