- Base Part Number
- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Microchip PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Input Bias Current | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC4425YWM Microchip Technology | 20 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOIC | Low-Side | 0.8V 2.4V | - | -40°C~150°C TJ | Tube | 2005 | - | - | Active | 2 (1 Year) | - | - | - | - | 85°C | -40°C | - | 4.5V~18V | - | - | - | - | - | - | - | MIC4425 | - | - | 2 | - | - | 3A | - | - | - | 18V | 4.5V | 2mA | - | 3A | - | 75 ns | Inverting, Non-Inverting | - | 28ns | 32 ns | 28ns 32ns | - | Independent | 2 | - | - | - | N-Channel, P-Channel MOSFET | 3A 3A | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC44F19YMME-TR Microchip Technology | 12180 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | 8-MSOP-EP | Low-Side | 1.607V 1.615V | - | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | - | Active | 3 (168 Hours) | - | - | - | - | 125°C | -40°C | - | 4.5V~13.2V | - | - | - | - | - | - | - | MIC44F19 | - | - | 1 | - | - | 6A | - | - | - | 13.2V | 4.5V | - | - | - | - | 15 ns | Inverting | 15 ns | 10ns | 10 ns | 10ns 10ns | - | Single | 1 | - | - | - | P-Channel MOSFET | 6A 6A | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4421CPA Microchip Technology | 2 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Low-Side | 0.8V 2.4V | Commercial grade | 0°C~150°C TJ | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | 730mW | 4.5V~18V | DUAL | - | - | 1 | - | 2.54mm | - | TC4421 | 8 | - | - | - | 17.975V | 9A | 15V | - | - | - | - | 1.5mA | 730mW | - | 1.5mA | 60 ns | Inverting | 60 ns | 75ns | 75 ns | 60ns 60ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 10μA | - | 9A | IGBT, N-Channel, P-Channel MOSFET | 9A 9A | YES | - | 4.06mm | - | 10.16mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4451VOA713 Microchip Technology | 20 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2.4V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | TC4451 | 8 | - | - | - | - | 13A | - | - | - | - | - | 200μA | - | - | 200μA | 52 ns | Inverting | 52 ns | 40ns | 40 ns | 30ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | 13A | IGBT, N-Channel, P-Channel MOSFET | 13A 13A | NO | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4452VM-TR Microchip Technology | 10108 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | Low-Side | 0.8V 2.4V | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | 4.5V~18V | - | - | - | - | - | - | - | MIC4452 | - | - | - | - | - | 12A | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 20ns 24ns | - | Single | 1 | - | - | - | IGBT, N-Channel MOSFET | 12A 12A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC4428VPA Microchip Technology | 5000 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Low-Side | 0.8V 2.4V | - | -40°C~150°C TJ | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | 730mW | 4.5V~18V | DUAL | - | - | 2 | - | - | - | TC4428 | 8 | - | - | - | - | 1.5A | - | - | - | - | - | 4.5mA | 730mW | - | 4.5mA | 50 ns | Inverting, Non-Inverting | 50 ns | 30ns | 30 ns | 19ns 19ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.06 μs | - | - | 9.46mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC1410NCPA Microchip Technology | 10000 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-PDIP | Low-Side | 0.8V 2V | - | 0°C~150°C TJ | Tube | 2003 | - | - | Active | 1 (Unlimited) | - | - | 28Ohm | - | 70°C | 0°C | 730mW | 4.5V~16V | - | - | - | - | - | - | - | TC1410N | - | - | 1 | - | - | 500mA | - | - | 1 | 16V | 4.5V | 1mA | 730mW | - | 1mA | 40 ns | Non-Inverting | 45 ps | 35ns | 35 ns | 25ns 25ns | - | Single | 1 | 10μA | - | - | N-Channel, P-Channel MOSFET | 500mA 500mA | - | - | 3.68mm | - | 9.78mm | 6.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4467YWM Microchip Technology | 5 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 8 | 16-SOIC | Low-Side | 0.8V 2.4V | - | -40°C~85°C TA | Tube | 2005 | - | - | Active | 2 (1 Year) | - | - | - | - | 85°C | -40°C | - | 4.5V~18V | - | - | - | - | - | - | - | MIC4467 | - | - | - | - | - | 1.2A | - | - | 4 | 18V | 4.5V | - | 1W | - | - | 75 ns | Inverting | 75 ns | 25ns | 25 ns | 14ns 13ns | - | Independent | 4 | - | - | - | N-Channel, P-Channel MOSFET | 1.2A 1.2A | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC4425VOE Microchip Technology | 37 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | Low-Side | 0.8V 2.4V | - | -40°C~150°C TJ | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | 40 | TC4425 | 16 | - | - | - | - | 3A | - | 4.5/18V | - | - | - | 2.5mA | 470mW | - | 2.5mA | 75 ns | Inverting, Non-Inverting | 75 ns | 35ns | 35 ns | 23ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.1 μs | 3A | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.1 μs | - | - | 10.3mm | 7.49mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC1413NCOA713 Microchip Technology | 16700 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2V | Commercial grade | 0°C~150°C TJ | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | 470mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | - | - | 40 | TC1413N | 8 | - | - | - | - | 3A | - | - | - | - | - | 1mA | 470mW | - | 1mA | 45 ns | Non-Inverting | 50 ps | 28ns | 28 ns | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 0.05 μs | 3A | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.05 μs | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP14E7T-E/SN Microchip Technology | 20 |
| Datasheet | 9 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Low-Side | 0.8V 2.4V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | 699mW | 4.5V~18V | DUAL | GULL WING | 260 | 1 | 12V | - | 40 | MCP14E7 | 8 | R-PDSO-G8 | - | Not Qualified | - | 2A | - | 4.5/18V | - | - | - | 1.8mA | - | 2A | 1.8mA | - | Non-Inverting | - | 12ns | 15 ns | 12ns 15ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | 0.035 μs | 2A | IGBT, N-Channel, P-Channel MOSFET | 2A 2A | YES | 0.04 μs | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC4425VOE713 Microchip Technology | 20 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | Low-Side | 0.8V 2.4V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | 40 | TC4425 | 16 | - | - | - | - | 3A | - | 4.5/18V | - | - | - | 2.5mA | 470mW | - | 2.5mA | 75 ns | Inverting, Non-Inverting | 75 ns | 35ns | 35 ns | 23ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.1 μs | 3A | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.1 μs | - | - | 10.3mm | 7.49mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4427AVUA Microchip Technology | 9300 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Low-Side | 0.8V 2.4V | - | -40°C~150°C TJ | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | 340mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | 0.65mm | 40 | TC4427A | 8 | - | - | - | - | 1.5A | - | - | - | - | - | 2mA | 340mW | - | 2mA | 35 ns | Non-Inverting | 35 ns | 35ns | 35 ns | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.05 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.05 μs | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() TC4428AVMF Microchip Technology | 50 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Low-Side | 0.8V 2.4V | - | -40°C~150°C TJ | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | - | 260 | 2 | - | - | 40 | TC4428A | 8 | - | - | - | - | 1.5A | - | - | - | - | - | 4.5mA | - | - | 2mA | 35 ns | Inverting, Non-Inverting | 35 ns | 35ns | 35 ns | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.05 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.05 μs | - | 0.95mm | 6mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC426EOA713 Microchip Technology | 10000 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2.4V | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | 40 | TC426 | 8 | - | - | - | - | 1.5A | 16V | - | - | - | - | 8mA | 470mW | - | 8mA | 75 ns | Inverting | 75 ns | 30ns | 30 ns | 30ns 30ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.075 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4426EMF713 Microchip Technology | 26 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Low-Side | 0.8V 2.4V | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | - | 260 | 2 | - | - | 40 | TC4426 | 8 | - | - | - | - | 1.5A | - | - | - | - | - | 4.5mA | - | - | 4.5mA | 50 ns | Inverting | 50 ns | 30ns | 30 ns | 19ns 19ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.06 μs | - | 0.95mm | 6mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP14E11-E/MF Microchip Technology | 399 | - | Datasheet | 8 Weeks | - | Surface Mount | 8-VDFN Exposed Pad | YES | 8 | - | Low-Side | 0.8V 2.4V | - | -40°C~150°C TJ | Tube | 2011 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | 4.5V~18V | DUAL | NO LEAD | 260 | 1 | 12V | - | 40 | MCP14E11 | 8 | - | - | Not Qualified | - | 3A | - | - | - | - | - | 1.8mA | - | 3A | 1.8mA | - | Inverting, Non-Inverting | - | 14ns | 17 ns | 25ns 25ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | 0.04 μs | 3A | IGBT, N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.04 μs | 950μm | - | 4.92mm | 5.99mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4404COA713 Microchip Technology | 37 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2.4V | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | 40 | TC4404 | 8 | - | - | - | - | 1.5A | 15V | - | - | - | - | 4.5mA | 470mW | - | 4.5mA | 50 ns | Inverting | 50 ns | 30ns | 30 ns | 40ns 40ns Max | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.04 μs | 1.5A | IGBT, N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.06 μs | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4428EUA713 Microchip Technology | 14 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Low-Side | 0.8V 2.4V | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | 340mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | 0.65mm | 40 | TC4428 | 8 | - | - | - | - | 1.5A | - | - | - | - | - | 4.5mA | 340mW | - | 4.5mA | 50 ns | Inverting, Non-Inverting | 50 ns | 30ns | 30 ns | 19ns 19ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.06 μs | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC1411NEUA713 Microchip Technology | 26 |
| Datasheet | 21 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Low-Side | 0.8V 2V | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | 340mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | 16V | 0.65mm | 40 | TC1411N | 8 | - | - | - | - | 1A | - | - | - | - | - | 1mA | 340mW | - | - | 40 ns | Non-Inverting | 40 ns | 35ns | 35 ns | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 0.045 μs | 1A | N-Channel, P-Channel MOSFET | 1A 1A | YES | 0.045 μs | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free |