- Base Part Number
- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Microchip PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Max Output Current | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Interface IC Type | Screening Level | Channel Type | Number of Drivers | Input Bias Current | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC4223YM Microchip Technology | 354 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | Low-Side | 0.8V 2.4V | - | -40°C~125°C TJ | Tube | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 4.5V~18V | - | - | - | - | - | - | - | MIC4223 | - | 2 | - | 4A | - | - | 18V | 4.5V | 1.7mA | - | 4A | - | 45 ns | Inverting | 45 ns | 15ns | 15 ns | 15ns 15ns | - | - | Independent | 2 | - | - | - | N-Channel MOSFET | 4A 4A | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() TC4426VUA Microchip Technology | 11200 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Low-Side | 0.8V 2.4V | - | -40°C~150°C TJ | Tube | 2006 | e3 | yes | Active | 2 (1 Year) | 8 | EAR99 | Matte Tin (Sn) | - | - | 340mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | 0.65mm | 40 | TC4426 | 8 | - | - | 1.5A | - | - | - | - | 4.5mA | 340mW | - | 4.5mA | 50 ns | Inverting | 50 ns | 30ns | 30 ns | 19ns 19ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.06 μs | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC1412EUA713 Microchip Technology | 20 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Low-Side | 0.8V 2V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 340mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 40 | TC1412 | 8 | - | - | 2A | - | - | - | - | 1mA | 340mW | - | - | 45 ns | Inverting | 45 ns | 26ns | 26 ns | 18ns 18ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | 0.05 μs | 2A | N-Channel, P-Channel MOSFET | 2A 2A | YES | 0.05 μs | - | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC1413NEOA713 Microchip Technology | 18700 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2V | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | 2003 | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | - | - | 470mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | - | - | 40 | TC1413N | 8 | - | - | 3A | - | - | - | - | 1mA | 470mW | - | 1mA | 45 ns | Non-Inverting | 50 ps | 28ns | 28 ns | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | 0.05 μs | 3A | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.05 μs | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4124YME-TR Microchip Technology | 1600 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | - | Low-Side | 0.8V 2.4V | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 4.5V~20V | DUAL | GULL WING | 260 | 2 | - | - | 30 | MIC4124 | - | - | - | 3A | - | - | - | - | - | - | - | - | 75 ns | Non-Inverting | 75 ns | 35ns | 35 ns | 11ns 11ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Independent | 2 | - | - | 3A | N-Channel, P-Channel MOSFET | 3A 3A | - | - | TRANSIENT | - | SOURCE SINK | - | - | 4.93mm | 3.94mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC4423VOE713 Microchip Technology | 20 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | Low-Side | 0.8V 2.4V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | 40 | TC4423 | 16 | - | - | 3A | 4.5/18V | - | - | - | 2.5mA | 470mW | - | 2.5mA | 75 ns | Inverting | 75 ns | 35ns | 35 ns | 23ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | 0.1 μs | 3A | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.1 μs | - | - | - | - | - | 10.3mm | 7.49mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4421MJA Microchip Technology | 1280 | - | Datasheet | 10 Weeks | - | Through Hole | 8-CDIP (0.300, 7.62mm) | NO | 8 | - | Low-Side | 0.8V 2.4V | - | -55°C~150°C TJ | Tube | 2004 | e1 | no | Active | 1 (Unlimited) | 8 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 4.5V~18V | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | TC4421 | 8 | - | Not Qualified | 9A | - | - | - | - | 200μA | 800mW | 2A | - | 60 ns | Inverting | 60 ns | 60ns | 60 ns | 60ns 60ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | 10μA | - | 9A | IGBT, N-Channel, P-Channel MOSFET | 9A 9A | YES | - | - | - | - | 4.06mm | - | 10.16mm | 7.62mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TC1413EPA Microchip Technology | 1 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Low-Side | 0.8V 2V | - | -40°C~150°C TJ | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 730mW | 4.5V~16V | DUAL | - | - | 1 | - | 2.54mm | - | TC1413 | 8 | 1 | - | 3A | - | - | - | - | 1mA | 730mW | - | 1mA | 45 ns | Inverting | 50 ps | 28ns | 28 ns | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | - | - | 0.05 μs | 3A | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.05 μs | - | - | - | 3.68mm | - | 9.78mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC1428COA713 Microchip Technology | 33000 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 3V | - | 0°C~70°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 470mW | 4.5V~16V | DUAL | GULL WING | 260 | 2 | - | - | 40 | TC1428 | 8 | - | - | 1.2A | 4.5/16V | - | - | - | 13mA | 470mW | - | 9mA | 75 ns | Inverting, Non-Inverting | 125 ps | 35ns | 25 ns | 35ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | - | 1.2A | N-Channel, P-Channel MOSFET | 1.2A 1.2A | YES | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4423ZWM Microchip Technology | 20 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOIC | Low-Side | 0.8V 2.4V | - | 0°C~150°C TJ | Tube | 2005 | - | - | Active | 2 (1 Year) | - | - | - | 70°C | 0°C | - | 4.5V~18V | - | - | - | - | - | - | - | MIC4423 | - | 2 | - | 3A | - | - | 18V | 4.5V | 2mA | - | 3A | - | 75 ns | Inverting | 75 ns | 28ns | 32 ns | 28ns 32ns | - | - | Independent | 2 | - | - | - | N-Channel, P-Channel MOSFET | 3A 3A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC4452VMF713 Microchip Technology | 1250 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Low-Side | 0.8V 2.4V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | - | 260 | 1 | 5V | - | 40 | TC4452 | 8 | - | - | 13A | - | - | - | - | 200μA | - | - | 200μA | 52 ns | Non-Inverting | 52 ns | 40ns | 40 ns | 30ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | - | 13A | IGBT, N-Channel, P-Channel MOSFET | 13A 13A | NO | - | - | - | - | - | 0.95mm | 6mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4423VMF713 Microchip Technology | 20 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Low-Side | 0.8V 2.4V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~18V | QUAD | - | 260 | 2 | - | - | 40 | TC4423 | 8 | - | - | 3A | - | - | - | - | 2.5mA | - | - | 2.5mA | 75 ns | Inverting | 75 ns | 35ns | 35 ns | 23ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | 0.1 μs | 3A | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.1 μs | - | - | - | - | 0.95mm | 6mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4128YML-TR Microchip Technology | 3688 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad, 8-MLF® | - | 8 | 8-MLF® (2x2) | Low-Side | 0.8V 2.4V | - | -40°C~125°C TJ | Tape & Reel (TR) | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 4.5V~20V | - | - | - | - | - | - | - | MIC4128 | - | - | - | 1.5A | - | - | 20V | 4.5V | - | - | - | - | 60 ns | Inverting, Non-Inverting | - | 30ns | 25 ns | 20ns 18ns | - | - | Independent | 2 | - | - | - | N-Channel MOSFET | 1.5A 1.5A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC4423EOE713 Microchip Technology | 1826 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | Low-Side | 0.8V 2.4V | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | 40 | TC4423 | 16 | - | - | 3A | 4.5/18V | - | - | - | 2.5mA | 470mW | - | 2.5mA | 75 ns | Inverting | - | 35ns | 35 ns | 23ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | 0.1 μs | 3A | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.1 μs | - | - | - | - | - | 10.3mm | 7.49mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4429COA713 Microchip Technology | 20000 |
| Datasheet | 5 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2.4V | Commercial grade | 0°C~150°C TJ | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 1 | - | - | 40 | TC4429 | 8 | - | - | 6A | - | - | - | - | 3mA | 470mW | - | 1.5mA | 75 ns | Inverting | 100 ps | 35ns | 35 ns | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | - | 6A | N-Channel, P-Channel MOSFET | 6A 6A | YES | - | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP14A0154-E/MS Microchip Technology | 50 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Low-Side | 0.8V 2V | Automotive grade | -40°C~150°C TJ | Tube | 2015 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | 0.65mm | 40 | MCP14A0154 | - | - | - | 1.5A | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 11.5ns 10ns | HALF BRIDGE BASED MOSFET DRIVER | TS 16949 | Independent | 2 | - | - | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() TC4424VMF713 Microchip Technology | 46 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Low-Side | 0.8V 2.4V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~18V | QUAD | - | 260 | 2 | - | - | 40 | TC4424 | 8 | - | - | 3A | - | - | - | - | 2.5mA | - | - | 2.5mA | 75 ns | Non-Inverting | 75 ns | 35ns | 35 ns | 23ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | 0.1 μs | 3A | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.1 μs | - | - | - | - | 0.95mm | 6mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4420EMF713 Microchip Technology | 796 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Low-Side | 0.8V 2.4V | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~18V | QUAD | - | 260 | 1 | - | - | 40 | TC4420 | 8 | - | - | 6A | - | - | - | - | 3mA | - | - | 1.5mA | 75 ns | Non-Inverting | 75 ns | 35ns | 35 ns | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | - | 6A | N-Channel, P-Channel MOSFET | 6A 6A | YES | - | - | - | - | - | 0.95mm | 6mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC1411VOA713 Microchip Technology | 34 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 470mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | 16V | - | 40 | TC1411 | 8 | - | Not Qualified | 1A | - | - | - | - | 500μA | 470mW | - | - | 40 ns | Inverting | 40 ns | 35ns | 35 ns | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | 0.045 μs | 1A | N-Channel, P-Channel MOSFET | 1A 1A | YES | 0.045 μs | - | - | - | - | - | 4.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4607-1YML-T5 Microchip Technology | 20 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 28-VFQFN Exposed Pad | - | 28 | - | Half-Bridge | 0.8V 2.2V | Automotive grade | -40°C~125°C TJ | Tape & Reel (TR) | 2007 | e3 | - | Active | 3 (168 Hours) | 28 | EAR99 | Matte Tin (Sn) | - | - | - | 5.25V~16V | QUAD | NO LEAD | 260 | 1 | 12V | 0.5mm | 30 | MIC4607 | - | - | - | 1A | - | 2 | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | AEC-Q100 | 3-Phase | 6 | - | 0.075 μs | 1A | N-Channel MOSFET | 1A 1A | YES | 0.075 μs | - | 108V | - | - | 0.9mm | 5mm | 4mm | - | No SVHC | ROHS3 Compliant | - |