- Base Part Number
- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Microchip PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Manufacturer Package Identifier | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Number of Channels | Voltage | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Max Output Voltage | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Max Frequency | Interface IC Type | Channel Type | Number of Drivers | Input Bias Current | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | Max Junction Temperature (Tj) | High Side Driver | Turn Off Time | Built-in Protections | Ambient Temperature Range High | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC4428ACPA Microchip Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | 0°C~150°C TJ | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 12Ohm | Matte Tin (Sn) | - | - | 730mW | 4.5V~18V | DUAL | - | - | 2 | - | - | - | - | TC4428A | 8 | 2 | - | 17.975V | 1.5A | 15V | - | - | - | - | 4.5mA | 730mW | 1.5A | 2mA | 35 ns | Inverting, Non-Inverting | 35 ns | - | 35ns | 35 ns | 25ns 25ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 10μA | 0.04 μs | 1.5A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | YES | 0.04 μs | - | - | 4.06mm | - | 10.16mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4126YME Microchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~125°C TJ | Tube | 2005 | e3 | - | Active | 2 (1 Year) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | 4.5V~20V | DUAL | GULL WING | 260 | 1 | 18V | - | - | 40 | MIC4126 | - | 2 | Not Qualified | - | 1.5A | - | - | - | - | - | 1.4mA | - | 1.5A | - | 60 ns | Inverting | 60 ns | - | 13ns | 15 ns | 20ns 18ns | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | - | - | - | 1.5A | 18V | N-Channel MOSFET | 1.5A 1.5A | - | - | - | TRANSIENT | - | 1.5mm | - | 4.93mm | 3.94mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC5021YM-TR Microchip Technology | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | High-Side | 0.8V 2V | 1.5 μs | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | 12V~36V | - | - | - | - | - | - | 150kHz | - | MIC5021 | - | 1 | - | - | - | - | - | - | 36V | 12V | 2.5mA | - | - | - | - | Non-Inverting | 1 μs | - | 500ns | 500 ns | 400ns 400ns | 150kHz | - | Single | 1 | - | - | - | - | IGBT, N-Channel MOSFET | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP14E8-E/MF Microchip Technology | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 8-VDFN Exposed Pad | YES | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2011 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | 4.5V~18V | DUAL | NO LEAD | 260 | 1 | 12V | - | - | 40 | MCP14E8 | 8 | - | Not Qualified | - | 2A | - | - | - | - | - | 1.8mA | - | 2A | 1.8mA | 65 ns | Inverting, Non-Inverting | - | - | 12ns | 15 ns | 12ns 15ns | - | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | 0.035 μs | 2A | - | IGBT, N-Channel, P-Channel MOSFET | 2A 2A | - | YES | 0.04 μs | - | - | 950μm | - | 4.92mm | 5.99mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4427ZM Microchip Technology | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | Low-Side | 0.8V 2.4V | - | Commercial grade | 0°C~150°C TJ | Tube | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | 4.5V~18V | - | - | - | - | - | - | - | - | MIC4427 | - | 2 | - | 18V | 1.5A | - | 2 | - | 18V | 4.5V | 1.4mA | - | 1.5A | - | 50 ns | Non-Inverting | 50 ns | - | 30ns | 20 ns | 20ns 29ns | - | - | Independent | 2 | - | - | - | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | - | - | - | - | 1.48mm | - | 4.93mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4429COA Microchip Technology | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | Commercial grade | 0°C~150°C TJ | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | TC4429 | 8 | - | - | 18V | 6A | - | - | - | - | - | 3mA | 470mW | - | 1.5mA | 75 ns | Inverting | 100 ps | - | 35ns | 35 ns | 25ns 25ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 10μA | - | 6A | - | N-Channel, P-Channel MOSFET | 6A 6A | - | YES | - | - | - | 1.5mm | - | 5mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP14E6-E/MF Microchip Technology | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 8-VDFN Exposed Pad | YES | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2011 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | 4.5V~18V | DUAL | NO LEAD | 260 | 1 | 12V | - | - | 40 | MCP14E6 | 8 | - | Not Qualified | - | 2A | - | - | - | - | - | 1.8mA | - | 2A | 1.8mA | - | Inverting | - | - | 12ns | 15 ns | 12ns 15ns | - | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | 0.035 μs | 2A | - | IGBT, N-Channel, P-Channel MOSFET | 2A 2A | - | YES | 0.04 μs | - | - | 950μm | - | 4.92mm | 5.99mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4427AEOA713 Microchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | 40 | TC4427A | 8 | - | - | - | 1.5A | - | - | - | - | - | 1mA | 470mW | 1.5A | 2mA | 35 ns | Non-Inverting | 35 ns | - | 25ns | 25 ns | 25ns 25ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.045 μs | 1.5A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | YES | 0.045 μs | - | - | - | 1.75mm | 4.9mm | 3.91mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4424YM Microchip Technology | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | Low-Side | 0.8V 2.4V | 33 ns | Industrial grade | -40°C~150°C TJ | Tube | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | 960mW | 4.5V~18V | - | - | - | - | - | - | - | - | MIC4424 | - | 2 | - | 25mV | 3A | - | 2 | 20V | 18V | 4.5V | 2mA | - | 3A | - | 75 ns | Non-Inverting | 33 ns | - | 35ns | 35 ns | 28ns 32ns | - | - | Independent | 2 | - | - | - | - | N-Channel, P-Channel MOSFET | 3A 3A | - | - | - | - | - | 1.48mm | - | 4.93mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4428ACOA Microchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | 0°C~150°C TJ | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 12Ohm | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | 40 | TC4428A | 8 | 2 | - | 17.975V | 1.5A | - | - | - | - | - | 4.5mA | 470mW | 1.5A | 2mA | 35 ns | Inverting, Non-Inverting | 35 ns | - | 35ns | 35 ns | 25ns 25ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 10μA | 0.04 μs | 1.5A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | YES | 0.04 μs | - | - | 1.4986mm | - | 4.8768mm | 3.9116mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4428COA Microchip Technology | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | Commercial grade | -40°C~150°C TJ | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | 40 | TC4428 | 8 | 2 | - | 18V | 1.5A | - | - | - | - | - | 4.5mA | 470mW | 1.5A | 4.5mA | 50 ns | Inverting, Non-Inverting | 50 ns | - | 30ns | 30 ns | 25ns 25ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | 0.04 μs | 1.5A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | YES | 0.06 μs | - | - | 1.55mm | - | 5mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4426AEPA Microchip Technology | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | 730mW | 4.5V~18V | DUAL | - | - | 2 | - | - | - | - | TC4426A | 8 | - | - | - | 1.5A | - | - | - | - | - | 4.5mA | 730mW | - | 2mA | 35 ns | Inverting | 35 ns | - | 35ns | 35 ns | 25ns 25ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.045 μs | 1.5A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | YES | 0.045 μs | - | - | 4.06mm | - | 10.16mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC5021YM Microchip Technology | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | SOICN-8LD-PL-1 | High-Side | 0.8V 2V | 800 ns | Industrial grade | -40°C~85°C TA | Tube | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | 12V~36V | - | - | - | - | - | - | 150kHz | - | MIC5021 | - | 1 | - | 50V | 6mA | - | 1 | - | 36V | 12V | 1.7mA | - | 6mA | - | - | Non-Inverting | 500 ns | - | 500ns | 500 ns | 400ns 400ns | 150kHz | - | Single | 1 | - | - | - | - | IGBT, N-Channel MOSFET | - | 85°C | - | - | - | 85°C | 1.73mm | - | 4.93mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4425AVOA Microchip Technology | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | 610mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 40 | TC4425A | 8 | 2 | - | - | 4.5A | - | - | - | - | - | 1.5mA | 610mW | - | 2mA | 48 ns | Inverting, Non-Inverting | 48 ns | - | 23ns | 25 ns | 12ns 12ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | - | 3A | - | N-Channel, P-Channel MOSFET | 4.5A 4.5A | - | YES | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4426CPA Microchip Technology | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | Commercial grade | 0°C~150°C TJ | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 12Ohm | Matte Tin (Sn) | - | - | 730mW | 4.5V~18V | DUAL | - | - | 2 | - | - | - | - | TC4426 | 8 | 2 | - | 18V | 1.5A | - | - | - | - | - | 4.5mA | 730mW | 1.5A | 4.5mA | 50 ns | Inverting | 50 ns | 17.975V | 20ns | 30 ns | 19ns 19ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 10μA | 0.04 μs | 1.5A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | YES | 0.06 μs | - | - | 4.06mm | - | 10.16mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4452YN Microchip Technology | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Low-Side | 0.8V 2.4V | 80 ns | - | -40°C~85°C TA | Tube | 2009 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | 960mW | 4.5V~18V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | MIC4452 | - | - | - | 25mV | 12A | - | 1 | - | - | - | 450μA | 960mW | 12A | - | 60 ns | Non-Inverting | 80 ns | - | 40ns | 50 ns | 20ns 24ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | - | 12A | - | IGBT, N-Channel MOSFET | 12A 12A | - | NO | 0.04 μs | - | - | 3.43mm | - | 9.65mm | 6.48mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4427YMM-TR Microchip Technology | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | - | Low-Side | 0.8V 2.4V | 40 ns | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | 4.5V~18V | - | - | - | - | - | - | - | - | MIC4427 | - | 2 | - | 25mV | 1.5A | - | - | - | 18V | 4.5V | 1.5mA | - | 1.5A | - | 50 ns | Non-Inverting | 40 ns | - | 30ns | 20 ns | 20ns 29ns | - | - | Independent | 2 | - | - | - | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | - | - | - | - | 920μm | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP1407T-E/SN Microchip Technology | 592 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | MCP1407 | 8 | - | - | - | 6A | - | - | - | - | - | 250μA | - | - | 250μA | 55 ns | Non-Inverting | 55 ns | - | 30ns | 30 ns | 20ns 20ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 0.065 μs | 6A | - | IGBT, N-Channel, P-Channel MOSFET | 6A 6A | - | NO | 0.065 μs | - | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC427COA Microchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | Commercial grade | 0°C~70°C TA | Tube | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | 40 | TC427 | 8 | - | - | 18V | 1.5A | 16V | - | - | - | - | 8mA | 470mW | 1.5A | 8mA | 75 ns | Non-Inverting | 75 ns | - | 30ns | 30 ns | 30ns 30ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.075 μs | 1.5A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | YES | - | - | - | 1.42mm | - | 4.9mm | 3.91mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP1405-E/SN Microchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | MCP1405 | 8 | 2 | - | 25mV | 4.5A | - | - | - | - | - | 2mA | - | 4.5A | 2mA | 48 ns | Inverting, Non-Inverting | 48 ns | - | 28ns | 28 ns | 15ns 18ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | 0.065 μs | 4.5A | - | IGBT, N-Channel, P-Channel MOSFET | 4.5A 4.5A | - | NO | 0.065 μs | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |